-
Supplier: SKF/Global
Description: life by preventing the ingress of contaminants and enabling easy access for inspection and maintenance when necessary.Bearing types Spherical roller bearings Bearing dimension series 39, 48 and 49 Shaft diameter range 825 to 1 460 mm Typical shaft-bearing combinations
- Nominal Shaft / Bore Size: 32.4803325 to 57.480346 inch
- Housing: Cast Iron
- Features: Other
- Bearing / Housing Features: Plummer Block
-
Supplier: Hartford Technologies, Inc.
Description: Hartford Technologies’ bearing specialists collaborate with prominent automotive and off-road vehicle Tier 1 companies to design and manufacture production volumes of tripot joint components. A tripot ball CV (constant velocity) joint is used at the inboard end of a driveshaft or halfshaft.
-
Description: Specifies dimensions and materials. Trunnion pieces are divided into three types: type A with a single lower eye, type B with a centrally-located eye and type C with two eyes, one upper and one lower.
-
-
Supplier: CSA Group
Description: Specifies dimensions and materials. Trunnion pieces are divided into three types: type A with a single lower eye, type B with a centrally-located eye and type C with two eyes, one upper and one lower.
-
Supplier: Superlok - Mako Products
Description: Introduction SUPERLOK High Pressure Ball Valves provide reliable shut-off or switching functions. The upper and lower trunnion bearings enhance the resistance of the trunnions against seizure, and increase the valve life in extreme applications. The compact and rugged design
- Valve Size: 0.125 to 0.5 inch
- Pressure Rating: 10,000 psi
- Number of Ports: 2
- Media Temperature: 0 to 450 F
-
Supplier: Superlok - Mako Products
Description: Introduction SUPERLOK High Pressure Ball Valves provide reliable shut-off or switching functions. The upper and lower trunnion bearings enhance the resistance of the trunnions against seizure, and increase the valve life in extreme applications. The compact and rugged design
- Valve Size: 0.125 to 0.5 inch
- Pressure Rating: 10,000 psi
- Number of Ports: 2 to 3
- Media Temperature: 0 to 450 F
-
Supplier: Superlok - Mako Products
Description: Introduction SUPERLOK High Pressure Ball Valves provide reliable shut-off or switching functions. The upper and lower trunnion bearings enhance the resistance of the trunnions against seizure, and increase the valve life in extreme applications. The compact and rugged design
- Valve Size: 0.125 to 0.5 inch
- Pressure Rating: 10,000 psi
- Number of Ports: 2 to 3
- Media Temperature: 0 to 450 F
-
Supplier: Timken Company (The)
Description: Timken's spherical plain bearings (SPBs), or bushings, are metal-on-metal bearings consisting of a spherically ground inner ring housed in a mating outer ring without any rolling elements. While all plain bearings are precision ground and made from through-hardened steel, custom
- Bore Diameter: 0.50000027 to 23.62206 inch
- Configuration: Metal Ball with Metal Liner
-
Supplier: RBC Bearings
Description: The FIBERGLIDE® Liner Type bearing provides high load capacity and low friction in the form of a thin-walled sleeve for use in butterfly valves, trunnion bearings, ball and plug valve stem bushings, hydraulic and pneumatic cylinder guide bushings, food handling machinery, and
- Inside Diameter: 3.565 inch
- Outside Diameter: 3.627 inch
- Length: 3.5 inch
- Operating Temperature: -250 to 200 F
-
Supplier: Timken Company (The)
Description: Cylindrical bearing type NUP has a double ribbed outer ring and a single-ribbed inner ring with an abutting loose rib, which allows the bearing to provide axial location and to carry light thrust loads in both directions. Factors governing radial and thrust load capacities are the same
- Outside Diameter: 3.149608 to 78.7402 inch
- Type: Cylindrical
-
Supplier: Timken Company (The)
Description: Timken's spherical plain bearings (SPBs), or bushings, are metal-on-metal bearings consisting of a spherically ground inner ring housed in a mating outer ring without any rolling elements. While all plain bearings are precision ground and made from through-hardened steel, custom
- Bore Diameter: 0.50000027 to 23.62206 inch
- Configuration: Metal Ball with Metal Liner
-
Supplier: ASTM International
Description: This specification covers the procurement requirements for solid ferrous needle rollers, including the MS19065 spherical ended solid ferrous needle rollers, intended for use in bearings and bearing applications. Rollers shall be made of chrome alloy steel E52100, and manufactured in
-
Supplier: Dupont Molykote
Description: bearing surfaces in brakes; body hinges and linkages Moving parts in locks, switches, ventilation controls and servo-mechanisms Farm and construction equipment applications Hinges and pins on access doors Self-aligning, trunnion and other plain bearings Swivels and
- Density / Specific Gravity (@15.6°C, 60°F): 1.138347 specific gravity
- Industry Applications: Aerospace, Automotive / Transportation, Machine / Gears
- Functions: Bearing Lube, Corrosion Inhibitor / Rust Preventative
- Type: Micro-dispersion, Solid Lubricant / Dry Film
-
Petroleum and Mineral Oil Products - Extremely High Viscosity Grease With Solid Lubricants -- LGEV 2Supplier: SKF/Global
Description: vibrations. Extremely suitable for lubricating large sized spherical roller bearings subject to high loads and slow rotations, a situation where microslip is likely to occur Extremely mechanically stable providing good water resistance and corrosion protection Typical applications:
- Kinematic Viscosity (@ 40°C): 1,020 cSt
- Operating / Use Temperature: 14 to 250 F
- Applications: Bearings, Machine / Gears
- Features: EP (Extreme Pressure / Active), Lithium Complex, Molybdenum / Metal Sulphide, Petroleum / Mineral Oil
-
Supplier: Prince Manufacturing Corp.
Description: Steel externally threaded gland caps Urethane wiper in gland cap Homogenous alternating hytrel and nylon vee sets Glass filled nylon gland bearing rings Glass filled nylon piston bearing rings One piece threaded construction pistons Interlocking step-cut cast iron piston rings Carbon
- Stroke: 55 to 225 inch
- Operating Pressure: 1,000 to 3,000 psi
- Bore Size: 2.5 to 9.75 inch
- Shaft Diameter: 2 to 9 inch
-
Supplier: Prince Manufacturing Corp.
Description: Steel externally threaded gland caps Urethane wiper in gland cap Homogenous alternating hytrel and nylon vee sets Glass filled nylon gland bearing rings Glass filled nylon piston bearing rings One piece threaded construction pistons Interlocking step-cut cast iron piston rings Carbon
- Stroke: 75 to 220 inch
- Operating Pressure: 1,000 to 3,000 psi
- Bore Size: 2.5 to 9.75 inch
- Shaft Diameter: 2 to 9 inch
-
Supplier: MCA - Advanced Materials Division
Description: environments and at low speeds, making it a favored solution for slide pads, thrust washers, and trunnion bearings. Furthermore, Nylatron® GSM Blue PA6 components also excel as bearing and wear parts in a wide range of automated equipment applications.
- Overall Thickness: 0.187 to 4 inch
- Overall Width / O.D.: 24 to 120 inch
- Overall Length: 24 to 120 inch
- Tensile Strength (Break): 10,000 psi
-
Supplier: Eaton Hydraulics Group
Description: bar (3,045 psi) to effectively handle lower pressure applications. Features Quiet design reduces operation noise levels Trunnion bearing extends product life
- Maximum Discharge Pressure: 3,045 psi
- Pump Type: Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: Lincoln Electric Co. (The)
Description: Applications For Build-up: tractor rollers, idlers, trunnions, crane wheels and caster rolls For Hardfacing: mine car wheels, track rails, shafts and bearing journals Welding Positions Flat, Horizontal and Circumferential
- Diameter / Thickness: 0.125 inch
- Welding Filler Types: Hardfacing / Repair Alloy
- Features: Other
-
Supplier: National Bronze & Metals Inc.
Description: ductility, toughness and corrosion resistance. Typical applications for C63000 nickel aluminum bronze included aircraft landing gear components, strut bearings, main pistons, trunnion bearings and similar vital components. Typical Uses for C63000 Nickel Aluminum Bronze:
- UNS Number: 63,000
- AISI / AA / CDA Grade: 630
- Overall Width / OD: 0.75 to 2 inch
- Overall Thickness: 0.75 to 2 inch
-
Supplier: EDrive Actuators, Inc.
Description: monitor axial force while simultaneously applying that force. This ball screw actuator can measure force in both tensile and compressive modes. The heavy wall steel construction and high dynamic capacity components ensure longevity and durability for production processes. Bearing press,
- Stroke or X-Axis Travel: 48 inch
- Rated Speed: 8 to 23 in/sec
- Rated Force: 1,000 to 25,000 lbs
- Drive Type: Ball Screw
-
Supplier: The Kahn Companies
Description: For testing gas and steam turbines, spring loaded high speed ball bearings
- Maximum Power Absorption: 6,400 HP
- Torque Capacity: 72,000 In-lbs
- Maximum Rotary Speed: 15,000 rpm
- Mounting: Adjustable / Trunnion Mount
-
Supplier: Kollmorgen Corporation
Description: options Bearing/drive housing: 6063-T6 aluminum, anodized Mounting plates: 6061-T6 aluminum, cast aluminum plate, anodized Thrust bearings: angular contact, high thrust ball bearings Belt/pulley: AT-5, polyurethane with steel tensile cords Guide cylinder: 6063-T6 aluminum,
- Stroke or X-Axis Travel: 1.968505 to 59.05515 inch
- Rated Speed: 52.5 in/sec
- Rated Force: 2,700 lbs
- Lead: 0.3937007874015748 to 0.984251968503937 inches per
-
Supplier: Haida International Equipment Co., Ltd.
Description: Electrodynamic shake vibration tester adopted the double- magnetic circuit structure, self-generated skeleton action circles, Airborne Support and roller bearings and linear guidance, trunnion isolation advanced modern technology and special technology, can be completed in X,Y,Z
- Force / Load Capacity: 224.8 to 786,800 lbs
- Mechanical Test: Vibration
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Standard BF cylinders using dry-bearing are designed in a variety of sizes from 10 to 200mm(0.39~7.87in). Features FC Series are standard type of BF Cylinders. They are designated in a variety of sizes from 10 to 200φ(0.39~7.87in.). Each size has both a single action type and a double action
- Stroke: 0.2362206 to 12.598432 inch
- Operating Pressure: 1.45036839357197 to 101.525787550038 psi
- Operating Temperature: 32 to 140 F
- Body Material: Aluminum
-
Description: Electrodynamic Vibration Shaker , adopted the 'double-magnetic circuit structure',' self-generated skeleton action circles', 'Airborne Support’ and 'roller bearings and linear guidance', 'trunnion isolation’ advanced modern technology and special technology, can be completed in X,Y,Z
- Peak Sinusoidal Force: 674.4 to 35,968 lbs
- Frequency Range: 1 to 3,500 Hz
- Displacement: 0.9842525 to 5.905515 inch
- Peak Acceleration: 0 to 101.9367991845056 g
-
Description: Large Force Electro Dynamic Vibration Shaker adopted the double- magnetic circuit structure, self-generated skeleton action circles, Airborne Support and roller bearings and linear guidance, trunnion isolation advanced modern technology and special technology, can be completed in X,Y,Z
- Peak Sinusoidal Force: 674.4 to 35,968 lbs
- Frequency Range: 1 to 3,500 Hz
- Displacement: 0.9842525 to 5.905515 inch
- Peak Acceleration: 0 to 101.9367991845056 g
-
Supplier: Nylatech, Inc.
Description: Bearing Capacity Improved Dimensional Stability Low Coefficient of Friction Reduced Moisture Adsorption Improved Machinability Limiting PV = 5,500 psi · fpm Typical Applications: Pillow Blocks Trunnion Bearings Rope Sheaves, Pulleys, Sprockets Slipper Pads Dryer Bushings High
- Use Temperature: 220 to 250 F
- Coeff. of Thermal Expansion (CTE): 55,000,000 µin/in-F
- Tensile Strength (Break): 10,000 to 12,000 psi
- Tensile Modulus: 450 ksi
-
Supplier: ASCO
Description: on a larger effective piston area for faster breakaway. The cast iron rod bushing provides maximum load bearing support. This graphite filled material offers the best bearing surface with hard chrome plated piston rod. Rod seal and wiper are made from a highly durable material for
- Stroke: 0 to 99 inch
- Operating Pressure: 250 psi
- Bore Size: 1.25 to 8 inch
- Shaft Diameter: 0.375 to 1.5 inch
-
Supplier: Froude, Inc.
Description: coupled directly to the engine. This mechanism eliminates the need for an expensive intermediate drive shaft. As the dynamometer is free to follow the engine, there is reduced axial thrust; hence no special thrust bearing requirements. The lack of conventional trunnion bearings
- Maximum Power Absorption: 11,994.9724448802 to 100,516.528867712 HP
- Torque Capacity: 2,224,159.2920354 to 59,520,061.9469026 In-lbs
- Maximum Rotary Speed: 130 to 650 rpm
- Application: Gas / Diesel Engines, Gearboxes, Industrial, Turbines
-
Supplier: Warner Linear
Description: incorporated into the motor Heavy wall construction Double ball bearing motors and heat treated gears Rugged extension rod bearing support Custom mounting options available Typical Applications: Trailer jack stands Trailer and vehicle outriggers Implement lifts Machine height
- Device Type: Rod Type
-
Supplier: ASCO
Description: Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway. The longer bronze rod bushing provides a maximum load bearing support. The
- Stroke: 0 to 99 inch
- Operating Pressure: 250 psi
- Bore Size: 8 to 14 inch
- Shaft Diameter: 1.375 to 2.5 inch
Find Suppliers by Category Top
Featured Products Top
-
, keyways, splines, cross drilled holes, extended journals for bearings and gears and many other features. We can also modify the ball nuts we make by adding special mounting threads such as UNJ or metric, Trunnion mounts, flanges and/or adaptors to interface with your design. In addition, we can make (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Designed for large-force vibration testing applications Strong bearing capacity supports heavy and (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
the robust custom solution your design needs. We machine the journals on your screws to suit your needs, add threads for lock nuts, keyways, splines, cross drilled holes, extended journals for bearings and gears and many other features. We can also modify the ball nuts we make by adding (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
process from UV damage and degradation Plast-O-Matic trunnion design ball valves offer significant advantages and system safeguards: dual sliding seats provide smooth operation and repeatable, bubble-tight sealing blow-out proof (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
Effective Vibration Isolation Air-spring trunnion isolation technology reduces vibration transmission to the foundation and helps maintain stable system operation. Robust Guidance and Overturning Resistance (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
. Upper and lower roller guidance structure Optional hydrostatic bearing guidance for precision motion (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd
More Information Top
-
Movable Bridge Engineering Complete Document
This change in deflection can cause difficulties with trunnion bearings or rolling lift treads unless it can be accommodated or reduced to miniscule proportions.
-
Köhler / Rögnitz machine parts 2
This happens e.g. by trace journal bearings of crane installations and during the starting operation of high-quality turbine bearings.
-
Universal Joints and Driveshafts
The needle or trunnion bearings can consist of i rows each containing z rollers.
-
Manual mechanical engineering
The shaft pins serving for storage ( journal , image 4a) are claimed almost exclusively changing on bend; calculation like swivel pin after (11).
Indicates content that may require registration and/or purchase.