Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Eagle Stainless Tube & Fabrication, Inc.
Description: Metal Bending and Coiling Services Eagle Stainless expertly fabricates precision bent components ideal for use in surgical devices, heat exchangers, instrumentation, handling equipment and more. Eagle is a specialist for precision bending and coiling of stainless steel, copper,
- Outside Diameter / Width: 0.032 to 1.5 inch
- Industry Served: Aerospace, General Purpose, Medical / Pharmaceutical
- Materials: Aluminum, Copper, Nickel Alloy, Stainless Steel
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Slotting & Notching, Swaging, Welding / Brazing
-
Supplier: FENN
Description: Level wind coilers were developed by Fenn engineers for producers of copper and aluminum tubing who require the finished tubing to be traverse, or level, wound. Coils are wound onto a drum, which is driven by a hydraulic traversing reel. A turnstile incorporating a double drum arrangement is
-
Supplier: FENN
Description: Fenn Vertical Inverted Spinner Blocks use a continuous shedding principle to draw unlimited coil weights at high production speeds. Block sizes available are 24", 40", 60" and 84" diameter. Custom block sizes are also available. All of our machines can be equipped with the industry's latest
-
-
Supplier: Leonhardt Manufacturing Company, Inc.
Description: Tube Bending Leonhardt provides extensive tube bending services for a wide range of applications and tubular products. Tube bending equipment ranges from simple tube benders to state-of-the-art multi-radius CNC tube bending machines capable of production
- Industry Served: Aerospace, Automotive, Building / Structural, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, HVAC, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Pipeline, Refrigerant,
- Materials: Aluminum, Brass, Carbon Steel, Copper, Inconel®, Nickel Alloy, Stainless Steel, Superalloy
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Plating / Coating, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
-
Supplier: BLM GROUP USA Corporation
Description: dependably controlled by a CNC Siemens 810D. The PLANET can satisfy an extremely varied production process and can be configured with: De-coiling unit Saw blade cutting unit Internal or external swarfless orbital cutting device 4 or 6 in-line ram forming station and one rotary
- Max. Round Size: 0.7480319 inch
- Power: Electric
- Type: Ram, Rotary Draw / Mandrel
- Shape: Round
-
Supplier: Peridot Corporation
Description: Need some .016 inch OD .010 ID Hypotubing rotary swaged to a closed pencil point with a series of .005 inch holes EDM machined through only one wall of the tube? Need those bent three at a time and soldered into a drive tube and flow tested? Peridot can help. We have produced bent
- Industry Served: Aerospace, Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, Medical / Pharmaceutical, Oil / Fuel, Vacuum
- Materials: Aluminum, Brass, Copper, Inconel®, Nickel Alloy, Plastic, Stainless Steel, Superalloy, Titanium
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Piercing & Punching, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
-
Supplier: J&D Tube Benders, Inc.
Description: J & D Tube Benders is a full service tube bending operation, specializing in 1D Bending and offering full CNC tube bending of pipes and tubes ranging from 1/4" to 5" in diameter. J & D works with all grades of carbon steel, stainless steel and aluminum and pride ourselves
- Outside Diameter / Width: 0.3125 to 5 inch
- Materials: Aluminum, Carbon Steel, Stainless Steel
- Services: Assembly Services, CAD / CAM Support, High Volume Production, Low Volume Production, Prototype
- Industry Served: Automotive, General Purpose, Marine
-
Supplier: New England Small Tube Corporation
Description: Tube Assemblies: New England Small Tube is a leader in small diameter tube fabrication. Its assembly capabilities include brazing, laser welding, bending, cutting, swaging, flaring, bulging, beading, and finishing. Original equipment manufacturers rely on New England Small
- Outside Diameter / Width: 0.016 to 0.5 inch
- Industry Served: Aerospace, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Refrigerant, Water
- Materials: Aluminum, Brass, Copper, Inconel®, Nickel Alloy, Stainless Steel, Titanium
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Plating / Coating, Slotting & Notching, Swaging, Welding / Brazing
-
Supplier: 3X Ceramic Parts Company Limited
Description: Machinable Glass Ceramic Macor Rod Machinable ceramic materials have excellent electrical insulation performance (electric breakdown reaches 40kv/a per millimeter), high mechanical strength, and resistance to quenching and heating (resistance to freezing and heating from minus 200 degrees to 800
- Density: 2.5999983590696485 g/cc
- Thermal Conductivity: 1.71 W/m-K
- MOR / Flexural Strength: 15,663.978650577275 psi
- Material Type: Glass Ceramic, Silica / Silicate Materials
-
Supplier: Weiss Industries, Inc.
Description: Weiss Industries is proficient at producing light gauge cylindrical components such as rolled and welded fabricated tubes, housings, sleeves and bushings. We offer metal sub assemblies, welded sub assemblies, precision specialty brackets, exhaust system components, metal shells. We specialize
- Materials: Aluminum, Copper / Copper Alloys, Steel - Carbon & Alloy, Steel - Stainless
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
- Industry Served: Automotive, Food Processing, General Purpose, High Temperature / Heating Fluids, Marine, Medical / Pharmaceutical
- Capabilities: Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Plating / Coating, Slotting & Notching, Swaging, Threading, Welding / Brazing
-
Description: bearings Cutting tools Engine components: valves, rocker arm pads, seal faces Induction heating coil supports Welding & brazing jigs Heating Element components Metal tube forming rolls and dies Welding nozzles Welding pins Precision shafts and axles in high wear environments Thermocouple
- Max Use / Curie Temperature: 1,400 C
- Modulus of Elasticity: 43,511,051.8071591 to 46,411,788.594303 psi
- Density: 3.1999979803934133 g/cc
- Shape / Form: Tube / Sheath - Immersion (Closed End)
-
Supplier: BLM GROUP USA Corporation
Description: one cycle even complex wire and/or tube shapes both with coil feeding and straightened cut to length bar. The machine offers the following advantages: Very high productivity rate thanks to double head simultaneous bending and to the advanced working cycle generated by the VGP3D
-
Supplier: SAE International
Description: intention of this document to obsolete present resonator type machines. The specification for the resonator type machine is available in the original release of this document. A simple block diagram of the revised system is shown in Figure 1 . The simplified block diagram shown in
-
Supplier: BLM GROUP USA Corporation
Description: Equipped with two bidirectional bending heads (clockwise and counter-clockwise) with variable radius feature, DH2010VGP doubles productivity rates and bends in one cycle even complex wire and/or tube shapes both with coil feeding and straightened cut to length bar.
- Max. Round Size: 0.3149608 inch
- Power: Electric
- Type: Rotary Draw / Mandrel
- Shape: Round
-
Supplier: Tubodyne Co., Inc.
Description: Tubodyne has over 45 years of experience in precision tube bending and fabrication. With CNC tube bending and other types of bending, coiling, and metal working equipment, Tubodyne uses both traditional and innovative methods to meet your specifications and requirements.
- Industry Served: Aerospace, Automotive, Building / Structural, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, HVAC, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Pipeline, Refrigerant,
- Materials: Aluminum, Carbon / Graphite, Copper / Copper Alloys, Iron (Ductile), Steel - Carbon & Alloy, Steel - Stainless
- Services: Assembly Services, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
- Capabilities: Cut to Length, End Flattening, End Forming, Machining, Piercing & Punching, Slotting & Notching
-
Supplier: McElroy Manufacturing, Inc.
Description: The McElroy applied tube finning machine is a miniature high speed rolling mill synchronized with the rotation and advance of the tube. Quick change, steady rest input and output racks, allow a 1" tube to rotate at up to 3000 RPM. Strip is fed to the machine from a
-
Supplier: Norplex-Micarta
Description: RT630H (NEMA XXX) is a heat treated version of RT630, RT630H is a fine machining grade with excellent electrical properties and moisture resistance. It has good dimensional stability and resists splitting. Typical applications include fuse tubes, coil forms and supports.
- Type: Electrical Tubing / Sheathing, Plastic Tubing
- Features: Other
-
Supplier: Eagle Stainless Tube & Fabrication, Inc.
Description: World Class MetalFabrication Eagle stocks both seamless and welded stainless steel tubingfor a variety of applications requiring strength, corrosion, and/or heatresistance. Eagle manufactures highquality custom fabricated components. Bending/Coiling,Flaring/Flanging, EDM (wire and ram), CNC
- Industry Served: Aerospace, General Purpose, Medical / Pharmaceutical
- Materials: Aluminum, Copper / Copper Alloys, Steel - Stainless, Titanium
- Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Slotting & Notching, Swaging, Welding / Brazing
- Services: Assembly Services, Design Assistance
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: APPLICATIONS dosage systems laboratory analysis Medical equipment Vending machines CHARACTERISTICS medium completely separated from valve parts chemical resistance depends on the material of the tube selected tube can easily be changed no dead areas as in usual valve body flow
- Valve Size: 0.1181103 inch
- Pressure Rating: 0 to 14.50377 psi
- Number of Ports/Ways: 2
- Power: 24 volts
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: systems laboratory analysis Medical equipment Vending machines CHARACTERISTICS medium completely separated from valve parts chemical resistance depends on the material of the tube selected tube can easily be changed no dead areas as in usual valve body flow in either direction
- Valve Size: 0.1181103 inch
- Pressure Rating: 0 to 14.50377 psi
- Number of Ports/Ways: 2 to 3
- Power: 24 volts
-
Supplier: Mills Products, Incorporated
Description: The Cost Effective Stamping Method Also known as tubular stamping, tube stamping is a relatively new technology used to produce complex, tubular parts that are generally uncommon in the stamping world. Tube stamping offers design advantages, greater strength-to-weight ratios and up to
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production
- Stamping Capabilities: Blanking / Piercing, Deep Drawing, Fine Blanking
- Secondary Operations: CNC Machining, Coiling / Spring Making, Painting / Powder Coating, Tool Making, Welding
- Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals, Plastic, Precious Metals
-
Supplier: AEM-LLC
Description: AEM is known for providing a wide range of sheet metal fabrication and finishing services, including shearing, laser cutting, punching, forming, sheet rolling, tube rolling, tube bending, sheet bending, stamping, welding, CNC machining, CNC turning, powder coating, wet painting, and
- Secondary Operations: Anodizing, Black Oxide, CNC Machining, Coiling / Spring Making, Drilling / Tapping, EDM Cutting, Electroplating, Grinding, Heat Treating / Stress Relieving, Painting / Powder Coating, Tool Making, Welding
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Specialty Packaging
- Stamping Capabilities: Blanking / Piercing, Fine Blanking, Progressive Dies
- Features: East Asia / Pacific Only, North America, Southern US Only, United States Only
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: applications. This valve is designed for continuous operation (duty cycle 100%). Electrical operating safety is achieved by using high quality materials of insulation class F. APPLICATIONS Steam cleaners and ironing machines Hot / cold drink dispensers (espresso machines) Medical
- Valve Size: 0.04724412 to 0.09842525 inch
- Pressure Rating: 0 to 232.06032 psi
- Number of Ports/Ways: 2 to 3
- Power: 24 volts
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: ironing machines Hot / cold drink dispensers (espresso machines) Medical equipment Industrial applications CHARACTERISTICS Direct acting Compact design Long term performance capability Suitable for food and hot water appliances Works from zero pressure Easy to assemble and service Coil
- Valve Size: 0.05905515 to 0.09842525 inch
- Pressure Rating: 0 to 174.04524 psi
- Number of Ports/Ways: 2
- Power: 24 volts
-
Supplier: TE Connectivity
Description: Method : Box & Tube, Tube Product Type Features Power Relay Type : Force-Guided Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC [158 DEGF ] Environmental Ambient Temperature Class (DEGC) : -25 - 70 Environmental Category of Protection : RTIII
- Maximum AC Switching Voltage: 400 volts
- DC Coil Voltage: 80 volts
- Coil Resistance: 9,031 ohms
- Coil Nominal DC Power: 0.8 watts
-
Description: Strip, Coil, Foil & Wire, ASTM F-15 APPLICATIONS Alloy 29-17 (Kovar®) has been used for making hermetic seals with the harder Pyrex glasses and ceramic materials. This alloy has found wide use in application where high reliability is a necessity. In power tubes, microwave tubes,
- Tensile Strength (UTS, Break): 75,000 psi
- Yield Strength (YS): 49,000 psi
- Elongation: 42 %
- UNS Number: 94,610
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: as induction coil liners, induction furnace components, and molten metal transport tubes.
- Bore Diameter (I.D.): 1 inch
- Length: 36 inch
- Diameter: 1.5 inch
- Density: 2.079733452937784 g/cc
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: as induction coil liners, induction furnace components, and molten metal transport tubes.
- Bore Diameter (I.D.): 2 inch
- Length: 36 inch
- Diameter: 2.5 inch
- Density: 2.079733452937784 g/cc
-
Supplier: Will's Pro Custom Manufacturing, Inc.
Description: capable of providing include. Shearing Sawing Punching Drilling Milling Turning Grinding Threading Tapping Brake Forming Tube Forming Rolling Deep drawing Wire forming Mig welding all alloys Tig welding all alloys Spot welding carbon steels and some alloys Deburring Finish grinding and
- Industry Served: Aerospace, Automotive, Building / Structural, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, HVAC, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Oil / Fuel, Pipeline, Refrigerant, Sanitary, Slurry, Vacuum, Water
- Materials: Aluminum, Brass, Carbon Steel, Copper, Stainless Steel, Titanium
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Plating / Coating, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Low Volume Production, Packaging / Shipping, Prototype
-
Supplier: High Performance Alloys, Inc.
Description: High Performance Alloys Inc. has added rod, hex, square, flats and strip production capabilities to our facility. We can now supply, custom rolled, small to medium quantities - all with short production lead times. HPAlloys caters to special requirements including research projects to nuclear
- Rolling Services: Cold Rolling, Hot Rolling
- Manufacturing: Cut to Length, Machining, Stamping, Welding, Pre / Post
- Materials Type: Exotic Metals and Alloys
- Support and Production: Low Volume Production
-
Supplier: Thermocold Costruzioni Srl
Description: high efficiency finned coils with seamless copper tubes expanded into. corrugated aluminium. • Microprocessor. • Electronic expansion valve (it allows to work with double set point). • Casing and panels in galvanised and painted steel (many colours combinations are available). Installation
- Cooling Capacity: 6 to 197.95 kW
- Compressor Motor Horsepower: 2.68044076980564 to 70.0667217227194 HP
- Full Load Amperage: 13.3 to 128.8 amps
- Power Source: 230 / 50 / 1, Other Power
-
Supplier: National Bronze & Metals Inc.
Description: C18200 Chromium Copper RWMA Class II Used in resistance welding machine electrodes, seam welding wheels, electrical switch gear, electrode holder jaws, cable connectors, current carrying arms and shafts, circuit breaker parts, arcing and bridging parts, grid side rods in electron
- UNS Number: 18,200
- AISI / AA / CDA Grade: 182
- Overall Width / OD: 0.125 to 3.5 inch
- Overall Thickness: 0.125 to 3.5 inch
-
Supplier: Alfa Laval Inc.
Description: Power generation - Pharmaceutical - Paper printing - Textiles - Ceramics - Machine tooling - Wineries and distilleries Options For a full overview of all available options and additional technical specifications please refer to the product leaflet.
- Maximum Working Pressure: 130.53393 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum, Copper
- Application / Industry: Electronics / Power Supply Cooling, Food and Beverage Processing, HVAC, Power Generation
-
Supplier: Morrison Berkshire, Inc.
Description: Morrison is expert at producing rolled shapes, particularly those that are of larger scale. We can process metal strip, coil and sheet in a wide range of thicknesses up to 1.625 and widths up to 10 ft. This specialty is part of our overall dedication to overall contract manufacturing of large scale
- Material Thickness: 1.625 to 3 inch
- Material Width: 12 to 120 inch
- Support and Production: Assembly Services, CAD / CAM Support, Design Assistance, Just-In-Time Capability, Packaging / Shipping, Prototype
- Manufacturing: Bending / Curving, Cut to Length, Machining, Painting / Powder Coating, Plating / Coating, Tool Making, Welding, In-line, Welding, Pre / Post
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Every year, tens of thousands of meters of quality Watson-Marlow tubing is fitted as original equipment to products ranging from fermenters and bioreactors to orange juice and milkshake dispensers, to keyhole surgery equipment, and seed-coating machines to printing presses. No other company
- Features: Coiled / Spiral
- Application: Food Processing / Beverage, Medical / Pharmaceutical
- Shape: Round
- Type: Rubber / Silicone / Elastomer Tubing
Find Suppliers by Category Top
Featured Products Top
-
-concentric • Flexible: 5 coil diameters cover all OCTG pipe sizes • Modular: Robust and unitized system • Infrared and thermal image monitoring options • Data logging capability for traceability • Shaped flux concentrator for increased efficiency • Versatile: 50 (read more)
Browse Datasheets for Inductotherm Group -
Manufacturing Process Our BN ceramic threaded tubes can be produced through controlled ceramic processing and precision machining: Boron nitride powder preparation and forming (read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Productivity The McElroy family of finned tube machinery offers the highest productivity in the market. Versatility The Applied family of machines offers the end user the versatility to produce a wide range of types and sizes of finned tubes. With optional tooling (read more)
Browse Datasheets for McElroy Manufacturing, Inc. -
McElroy produces the finest finned tube manufacturing equipment in the world. These machines offer the versatility, speed, durability and efficiency required to maximize the potential of your finned tube manufacturing operations. (read more)
Browse Tube Mills and Pipe Mills Datasheets for McElroy Manufacturing, Inc. -
How do you take large industrial equipment from 350 to 100 degrees Fahrenheit in under 60 seconds? This was the challenge faced by Anderson Machine Manufacturing, a Richmond, VA-based company which builds custom machines for a broad spectrum of industries and (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec -
Defense and Aerospace INSACO provides sapphire machining and polishing services for sapphire tubes for infrared countermeasures (IRCM) for military and VIP aircraft. High accuracy ceramic gyroscopic (read more)
Browse Datasheets for Insaco, Inc. -
ability to help you design the product that will fit your project. Complex designs need more than just stainless steel custom tubing. Secondary operations such as cutting to precision lengths, CNC and EDM machining, laser welding, bending, and precision grinding can transform a simple tube (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
machining Surface finishing and polishing Dimensional inspection and quality control The manufacturing process is selected according to crucible geometry, wall thickness, material purity, dimensional (read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Replace messy mist systems – improve dry machining with clean, cold air! The Cold Gun Aircoolant System is a new solution to an old problem. Heat build up on dry machining operations reduces tool life and machining rates. The Cold Gun produces a stream of clean (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for EXAIR -
. As a top stainless steel tube manufacturer we offer machining, welding, cutting, assemblies and bending while meeting or exceeding GMP and ASTM standards. Custom Tubing Designed for Your Needs Making a (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc.
Conduct Research Top
-
Success Story: Electromechanical Assembly
A major semiconductor company requested a custom motor coil winding assembly for use in their laser lithography machine. The motor assembly is used in conjunction with the magnet portion of the assembly to adjust the stage on which the wafer is mounted to position the wafer as desired. The assembly
-
Industry Solutions For The Most Common Solenoid Valve Challenges
corrosion. This may require an alternative construction of the valve. Bent guide tube. The solenoid valve could have been dropped or knocked accidentally, causing the guide tube to bend. For this problem, you should replace the armature, properly install the valve, or protect the coil from possible
More Information Top
-
CR4 - Thread: Design of Steel Tube Coiling Machine
Design of Steel Tube Coiling Machine .
-
CR4 - Thread: Square Elbow Surface Area Calculation
Next in Forum: Design of Steel Tube Coiling Machine .
-
CR4 - Thread: Slippery Coating to Cover Section of a Tube.
Previous in Forum: Design of Steel Tube Coiling Machine .
-
Bending tube for spiral ??
A tube coiling machine .
-
Countercurrent Chromatography for the Measurement of the Hydrophobicity of Sulfonamide Amphoteric Compounds
To give an idea of an equivalent tubing length, 15 m of a 2.7 mm internal diameter tubing would be necessary to produce a coiled tube machine of equivalent volume [7].
-
Study on the dangerousness of machines and the behavior of the accident digit in different working hours
Tube winding machine ....
-
Manual for Technical product design
Wet winding of tubes / winding machine .
-
Products
The works on every time can be broken in the flood case as the winding machine braced in the tube ensures a blanket residual cross-section.
-
Estimation of QT-800 Fatigue Lifetime through the Use of Magnetics
QT-800 tubing with a 0.087-in. wall were fatigue-cycled on the coiled tubing fatigue machine developed by a 1993 CoilLIFE joint industry project.
-
Study of total arrangement of coiled tubing operation vehicle based on genetic algorithm
The coiled tubing operation machine developed in this paper is single vehicle equipment bearing with a lot of parts, which must be loaded on the heavy truck with automobile body of limited area.
Indicates content that may require registration and/or purchase.