-
Supplier: RS Components, Ltd.
Description: SDS-Max drill bit,20mm dia x 520mm L
- Cutting Diameter: 0.787402 inch
- Material: Carbide
- Features: Other
-
Supplier: RS Components, Ltd.
Description: ERKO 47060 Hole Saw
- Cutting Diameter: 2.362206 inch
- Material: Carbide
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Carbide tungsten PCB drill bit, 1.2mm
- Cutting Diameter: 0.04724412 inch
- Material: Carbide
- Product: Individual Drill
- Features: Other
-
-
Supplier: Petersen Products Co.
Description: Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 3/4" NPT x 5/8" Carbide Hole Saw Press. Pipeline Max 100 psi (6.89 bar) Sage Subcategory Number W261 Shipping Wt. 4 Lb (1.81 Kg)
- Cutting Diameter: 0.625 inch
- Material: Carbide
- Drill Type: Core Bit
-
Supplier: RS Components, Ltd.
Description: Set Multiconstruction 4/5/6/8 Mm
- Cutting Diameter: 0.3149608 inch
- Material: Carbide
- Product: Drill Set
- Units: Metric
-
Supplier: Petersen Products Co.
Description: Description Saw, Hole 5-3/4" Carbide Sage Subcategory Number W263 Shipping Wt. 1.5 Lb (0.68 Kg)
- Cutting Diameter: 5.75 inch
- Material: Carbide
- Drill Type: Core Bit
-
Supplier: Petersen Products Co.
Description: Description Saw, Hole 2-3/8" Carbide Sage Subcategory Number W263 Shipping Wt. 1 Lb (0.45 Kg)
- Cutting Diameter: 2.375 inch
- Material: Carbide
- Drill Type: Core Bit
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Hot Tapper, 5" NPT X 4-3/4" Carbide Hole Saw Press. Pipeline Max 100 psi (6.89 bar) Sage Subcategory Number W261 Shipping Wt. 29 Lb (13.15 Kg)
- Cutting Diameter: 4.75 inch
- Material: Carbide
- Drill Type: Core Bit
-
Supplier: DigiKey
Description: Drill Bit Carbide 0.4mm
- Material: Carbide
- Units: English / Fractional
- Features: Other
-
Supplier: Precision Cutting Tools, Inc.
Description: 3/4 X 3/4 X 4 X 7 - 3F RH CARBIDE
- Cutting Diameter: 0.75 inch
- Material: Carbide
- Units: English / Fractional
- Product: Individual Drill
-
Supplier: Atom Precision of America, Inc.
Description: Long tool life is achieved for mild steel materials hard-to-cut such as SU304, Kovar, Inconel etc. High stiffness tool design prevents the breakage in drilling hard-to-cut materials.
- Cutting Diameter: 0.115354393 inch
- Material: Carbide
- Product: Individual Drill
- Units: Metric
-
Supplier: Sandvik AB
Description: PLEXIGLASS, HARD RUBBER, ALUMINUM, EASILY MACHINED ABRASIVE MATERIAL DRILL DIAMETER 6 MM DRILL DIAMETER IN MM 6 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG D33M MODEL "
- Cutting Diameter: 0.2362206 inch
- Material: Carbide
- Product: Individual Drill
- Units: Metric
-
Supplier: Reid Supply
Description: ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks
- Material: Carbide
- Features: Coated, Other
- Drill Type: Jobber Length Drill
-
Supplier: Melin Tool Company
Description: HIGH PERFORMANCE, 3 FLUTE COOLANT FED DRILLS For drilling high alloy steel, stainless steel, and cast iron 140° self centering point AlTiN coated for greater wear resistance Made from premium submicron grain carbide
- Cutting Diameter: 0.0625 to 0.7874 inch
- Material: Carbide
- Features: Coated, Coolant Feed
- Units: English / Fractional
-
Supplier: Cutting Edge Technologies, Inc.
Description: Diameter (metric): 0.21mm Flute Length (metric): 1.45mm Number of Flutes: 2 Overall Length (metric): 25mm Shank Diameter (metric): 1mm Type: Drill
- Cutting Diameter: 0.008267721 inch
- Material: Cobalt
- Cutting Application: General Purpose
- Product: Individual Drill
-
Supplier: Allied Machine & Engineering Corp.
Description: GEN3SYS® Drill Inserts and Holders penetrate up to 35% faster than competitive drilling products. Allied's AM200® coating increases tool life up to 50% when compared tocompetitor's premium coatings.
- Cutting Application: Aluminum, General Purpose, Stainless Steel, Steel
- Material: Carbide
- Features: Coated
- Units: English / Fractional
-
Supplier: Greenlee Textron, Inc.
Description: ROTARY HAMMER TYPE ALLOY STEEL WITH CARBIDE TIPPED MATERIAL SDS PLUS SHANK TYPE HARDENED PROCESS H-STYLE FLUTE TYPE 3/16 INCH (SMALL), 5/8 INCH (LARGE) DRILL SIZE CASE DIMENSION 9.9 INCH W X 7.3 INCH D X 1 INCH H INCLUDES (1) 3/16 INCH, (1) 1/4 INCH, (1) 3/8 INCH, (1) 1/2 INCH, (1) 5/8
- Cutting Diameter: 0.1875 to 0.625 inch
- Material: Carbide
- Product: Individual Drill
- Drill Type: Masonry Drill Bit
-
Supplier: Minerallac Company
Description: FERROUS METAL, NON FERROUS METAL, NON METAL CUT MATERIAL CARBIDE GRIT BLADE MATERIAL 4-3/8 INCH DIAMETER 4.375 DIAMETER - DECIMAL 4-3/8 DIAMETER - FRACTIONAL 1-3/8 INCH CUTTING DEPTH 7/16 INCH ARBOR SHANK SIZE HEX ARBOR SHANK TYPE USED WITH ARBOR NUMBER 86545, 86556 USED WITH PILOT
- Material: Carbide
- Units: English / Fractional
- Drill Type: Hole Saw
- Features: Individual Hole Saw
-
Supplier: Snap-on Industrial Brands
Description: CONSTANT PITCH TYPE NON METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 3-3/4 INCH DIAMETER 3.75 DIAMETER - DECIMAL 3-3/4 DIAMETER - FRACTIONAL NUMBER OF TEETH PER INCH 4 1-1/2 INCH CUTTING DEPTH MOUNTING SIZE 5/8 INCH-18 TPI DIAMETER - DECIMAL - UOM IN
- Cutting Diameter: 3.75 inch
- Material: Carbide
- Units: English / Fractional
- Drill Type: Hole Saw
-
Supplier: Superior Tool Service, Inc.
Description: #9 Carbide jobber length twist drill with tip ground for composite and straight shank Designed for Composite Material Applications.
- Cutting Diameter: 0.196 inch
- Material: Carbide
- Cutting Application: General Purpose
- Product: Individual Drill
-
Supplier: Milwaukee Electric Tool Corporation
Description: ROTARY TYPE SOLID CARBIDE MATERIAL 10 INCH OVERALL LENGTH 8 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 1 INCH DRILL SIZE CUT MATERIAL CONCRETE, BLOCK HEAD SHAPE CHISEL CUT GEOMETRY TYPE 2-CUTTER
- Cutting Diameter: 1 inch
- Material: Carbide
- Units: English / Fractional
- Product: Individual Drill
-
Supplier: Ideal Industries, Inc.
Description: VARIABLE PITCH TYPE NON-METAL, ABRASIVE CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 3-5/8 INCH DIAMETER YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR TRI-BORE[TM] BRAND APPLICATION 3 INCH PIPE
- Cutting Diameter: 3.625 inch
- Material: Carbide
- Drill Type: Hole Saw
- Features: Individual Hole Saw
-
Supplier: L.H. Dottie Company
Description: ROTARY HAMMER TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 8-1/4 INCH OVERALL LENGTH 6 INCH DRILLING LENGTH SDS 4 PLUS SHANK TYPE 6 FLUTE(S) SPIRAL FLUTE TYPE 3/16 INCH DRILL SIZE APPLICATION CONCRETE, MASONRY, BRICK, STONE SDS MODEL
- Cutting Diameter: 0.1875 inch
- Material: Carbide
- Units: English / Fractional
- Product: Individual Drill
-
Supplier: WhizCut of Sweden AB
Description: Style F | Carbide Spade Drill With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8’ and 4.00 mm. We can also
- Cutting Diameter: 0.01968505 to 0.1181103 inch
- Material: Carbide
- Features: Coated, Coolant Feed
- Cutting Application: General Purpose, Titanium / Exotic Metals
-
Supplier: Peco Fasteners, Inc.
Description: CARBIDE MATERIAL 8 INCH OVERALL LENGTH SDS SHANK TYPE DRILLING LENGTH 6 INCH HOLE DIAMETER 3/4 INCH HOLE DIAMETER - DECIMAL .75 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 3/4
- Cutting Diameter: 0.75 inch
- Material: Carbide
- Product: Individual Drill
- Drill Type: Masonry Drill Bit
-
Supplier: Sandvik Coromant Co.
Description: When drilling in heat resistant super alloys many things need to be taken into account. Process security is the most important criteria along with repeatability, hole tolerance and quality. CoroDrill R846 delivers this using a unique geometry, a high-quality edge line and a wear-resistant top
- Cutting Diameter: 0.118 to 0.63 inch
- Material: Carbide
- Features: Coolant Feed
- Units: English / Fractional, Metric
-
Supplier: Walter Surface Technologies
Description: Walter Carbide Core Cut annular cutters accurately drill large diameter holes in a variety of hard or abrasive materials such as stainless steel, cast iron, tough alloys or composite materials. They outperform and outlast conventional HSS cutters and allow for higher speed and feed
- Cutting Diameter: 0.5 to 1.5 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, General Purpose, Hard / Hardened Metals, Stainless Steel, Steel
- Material: Carbide
- Drill Type: Core Bit
-
Supplier: Ebinger Manufacturing Corp.
Description: PERCUSSION, ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH STRAIGHT SHANK TYPE CUT MATERIAL BRICK, CONCRETE, GRANITE, MARBLE, SANDSTONE, TILE STANDARD PACKAGE 12 HOLE DIAMETER 5/16 INCH HOLE DIAMETER - DECIMAL .3125 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER -
- Material: Carbide
- Product: Individual Drill
- Features: Other
- Shank: Straight Shank
-
Supplier: TroxellUSA
Description: 1 1/4" Carbide Hole Saw
- Cutting Diameter: 1.25 inch
- Material: Carbide
- Units: English / Fractional
- Drill Type: Hole Saw
-
Supplier: Professional Tool Grinding, Inc.
Description: No Description Provided
- Material: Carbide, High Speed Steel
- Features: Coated
- Units: English / Fractional
- Cutting Application: General Purpose
-
Supplier: Superior Tool Service, Inc.
Description: 1/4 (Ltr E) Carbide jobber length twist drill with tip ground for composite and straight shank Designed for Composite Material Applications.
- Cutting Diameter: 0.25 inch
- Material: Carbide
- Units: English / Fractional, Letter Size
- Cutting Application: General Purpose
-
Supplier: Atom Precision of America, Inc.
Description: Stable long-lived machining can be achieved for precision small hole drilling of steels. Wide drilling application is availble from mild steel to hardened steel (HRC50)
- Cutting Diameter: 0.096063044 inch
- Material: Carbide
- Product: Individual Drill
- Units: Metric
-
Supplier: Precision Cutting Tools, Inc.
Description: 1 X 1 X 4 X 7 - 4F RH BALL CARBIDE
- Cutting Diameter: 1 inch
- Material: Carbide
- Units: English / Fractional
- Product: Individual Drill
-
Supplier: Cutting Edge Technologies, Inc.
Description: Diameter (metric): 1.36mm Flute Length (metric): 8.00mm Number of Flutes: 2 Overall Length (metric): 25mm Shank Diameter (metric): 1.50mm Type: Drill
- Cutting Diameter: 0.053543336 inch
- Material: Cobalt
- Cutting Application: General Purpose
- Product: Individual Drill
-
Supplier: TroxellUSA
Description: Carbide Drill Bits - Bore clean holes into masonry materials. Drills holes in stone, masonry, tile and cement.
- Material: Carbide
Find Suppliers by Category Top
More Information Top
-
Preservation of Fe isotope heterogeneities during diagenesis and metamorphism of banded iron formation
A diamond wafer saw and tungsten carbide tipped micro - drill bit were used to separate mechanically layers of banded iron for- mation and to obtain separates rich in various silicates and oxides; these portions of the samples are indicated on Fig. 2.
-
Inorganic Species Distribution and Microbial Diversity within High Arctic Cryptoendolithic Habitats
…5 g of material for chemical analyses were sampled from the rock surface, through horizons hosting the different cryptoendolithic microbial zones, and below (i.e., in rock devoid of these micro organisms) using a tungsten - carbide drill bit attached to a Dremel…
-
Geothermal Program Review XV: proceedings. Role of Research in the Changing World of Energy Supply
- A Comparative Analysis of Cognitive Systems for the Prediction of Drillability of Rocks and Wear Factor
Drilling was performed on micro - bit drilling machine using chisel bit with tungsten carbide tip.- Review of High-Precision Sr Isotope Analyses of Low-Sr Geological Samples
Mi- cro- drilling sampling technique can get almost non-polluting micro -sampling on sample surface using tungsten carbide bit (Charlier et al., 2006), but its spatial resolution is limited by sample diameter (about 0.2 mm) and depth (about 1 mm).- Tungsten Carbide - Tungsten Carbide Manufacturers, Suppliers
Our company is a factory specializing in manufacturing high property cemented carbide/ tungsten carbide products, such as buttons & bits for mining & petroleum; brazed tips; rods/ micro - drills ; plates; drawing wire...- Investigation of Li/Ca variations in aragonitic shells of the ocean quahog Arctica islandica , northeast Iceland
Aragonite samples (48 and 50 samples on shells A55 and A56, respectively) were collected in thick sections ‘‘A’’ using a micro - drill (Minimo C121, Minitor Co. Ltd., Japan) equipped with a 0.3 mm tungsten carbide drill bit (model H52.104.003…- Materials Science for Electrical and Electronic Engineers
…alloys consist of a soft tough matrix reinforced by hard brittle particles This principle is very widely applied: for example, a masonry drill bit is a ceramic, tungsten carbide , held the structure of … results in an alternating micro structure, here consisting of…- Novel Methods of Brazing Dissimilar Materials
Durable rock drill bits can be made by using micro wave and combustion synthesis methods to braze thermally stable polycrystalline (TSP) diamond to tungsten carbide .- Processing and Fabrication of Advanced Materials VI
Nanostructured tungsten carbide materials, which offer significantly better mechanical properties than those with micrometer-size components, can be widely applied to make micro tome blades, knives for slitting recording tapes, high performance saw blades and micro drill bits [1,2]. - A Comparative Analysis of Cognitive Systems for the Prediction of Drillability of Rocks and Wear Factor
Indicates content that may require registration and/or purchase.