-
Supplier: Accuris
Description: STEAM TURBINE ELECTRONIC OVERSPEED PROTECTION SYSTEM
-
Supplier: Accuris
Description: VALVE, 2-INCH NPS, AUXILIARY TURBINE OVERSPEED TRIP, SOLENOID ACTIVATED
-
Supplier: Accuris
Description: Overspeed Warning Instrument (Turbine Powered Subsonic Aircraft)
-
-
Supplier: Accuris
Description: Overspeed Trip Systems for Steam Turbine-Generator Units
-
Supplier: SAE International
Description: This ARP covers an electro-mechanical pneumatic device which is calibrated to provide control contacts that can be made to operate a warning device whenever the indicated airspeed (IAS) reaches a maximum value as defined by the operating limit speed curve for the specific model aircraft.
-
Supplier: ASME
Description: overspeed trip systems that will apply to the equipment covered under this Code. (b) To establish test procedures to determine characteristics of overspeed trip systems: These include (1) Setting of overspeed trip (2) Short term deviation of trip speed. (3) Long term deviation
-
Supplier: ASME Standards and Certification
Description: overspeed trip systems that will apply to the equipment covered under this Code. (b) To establish test procedures to determine characteristics of overspeed trip systems: These include (1) Setting of overspeed trip (2) Short term deviation of trip speed. (3) Long term deviation
-
Supplier: Precision Engine Controls Corp.
Description: Redundant speed and temperature sensing Analog back-up fail-safe operation Engine speed governing and limiting Turbine temperature limiting Power [KW] governing and limiting Back-up overspeed and overtemp protection Automatic engine shutdown protection Automatic start sequencing and
-
Description: Scope This standard addresses steam turbine governor controls and overspeed protection of steam turbine generators in fossil power plants. Specifically excluded from consideration are single valve and controlled extraction turbines, mechanical drive turbines,
-
Description: reheat, regenerative feedwater heaters, or both; (2) condensing or noncondensing turbines with initial and/or exhaust steam-pressure control, including turbines used with reheat, regenerative feedwater heaters, or both; (3) automatic extraction and/or induction and mixed-pressure
-
Description: heaters, or both; (2) condensing or noncondensing turbines with initial and/or exhaust steam-pressure control, including turbines used with reheat, regenerative feedwater heaters, or both; (3) automatic extraction and/or induction and mixed-pressure turbines. Emergency
-
Description: Requirements are provided for 60-Hz open-ventilated air-cooled cylindrical-rotor synchronous generators rated 10,000 kVA and above. Classification, service conditions, output rating and capabilities, temperature, abnormal and short-circuit requirements, efficiency, overspeed, telephone
-
Supplier: ifm efector inc.
Description: For the safe detection of overspeed For reliably switching off drives in case of a fault Specifically for the low rotational speeds in wind turbines Clearly visible LEDs for indicating operation, release, error and switching status Monitoring of two input channels with one separate
-
Supplier: Euchner-U.S.A., Inc.
Description: Safety speed monitoring relay for Overspeed and Zero speed detection and control using conventional proximity sensors as pick-ups. This unit is suitable as a monitor for maximum speed in applications such as centrifuges, turbines, amusement rides, etc, or in a maintenance mode
-
Supplier: ABB Inc.
Description: ABB has always paid special attention to generation of renewable energy, constantly collaborating alongside the major wind turbine manufacturers, sensing the need ahead of others to protect plants with variable frequency. ABB SACE presents its innovative solution for protecting plants with
-
Supplier: ABB Inc.
Description: ABB has always paid special attention to generation of renewable energy, constantly collaborating alongside the major wind turbine manufacturers, sensing the need ahead of others to protect plants with variable frequency. ABB SACE presents its innovative solution for protecting plants with
-
Supplier: Caterpillar Oil & Gas
Description: status and control) Cooling System Thermostat and housing — outlet vertical; jacket water pump — gear-driven, centrifugal; RH front water pump inlet; SCAC Exhaust System Right rear turbo exhaust, water cooled turbine housing, carbon steel exhaust manifold — wet Flywheels and Flywheel Housing
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
Find Suppliers by Category Top
More Information Top
-
Ocean Thermal Energy Conversion power system development. Phase I: preliminary design. Final report
10 MWe Turbine Overspeed Characteristics .
-
The analysis and specification of large high-pressure, high-temperature valves for combustion turbine protection in second-generation PFB power plants: Topical...
The purpose of this study was to provide a specification for the high- pressure/high-temperature valves for turbine overspeed protection in a commercia1-scale second-generation pressurized fluidized bed combustion (PFBC) power plant. turbine rapidly accelerates from its normal operating speed.
-
Flexible Conversion Ratio Fast Reactor Systems Evaluation
34 2.2.3.4 Approaches for Managing Turbine Overspeed ..
Indicates content that may require registration and/or purchase.