Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Isotech, Inc.
Description: Turntable bearings – For heavy-duty applications The rugged ball-bearing slewing rings from Isotech are characterized by their large diameter and large bores with only a small cross-section. They were designed for axial, radial as well as combined axial and radial loads. New
-
Supplier: Reid Supply
Description: Turntable bearings are ideal for swivel displays, welding tables, industrial assemblies. May be mounted using the recommended bolts or welded directly to the fixture. . LS-12
- Load Capacity: 1,000 lbs
- Maximum Dimension / Diameter: 1 ft
-
Supplier: Reid Supply
Description: Turntable bearings are ideal for swivel displays, welding tables, industrial assemblies. May be mounted using the recommended bolts or welded directly to the fixture. . LS-6
- Load Capacity: 500 lbs
- Maximum Dimension / Diameter: 0.5 ft
-
-
Supplier: TPA Motion
Description: Turntable bearings (sometimes referred to as slewing ring bearings) are 4 point contact thin section type ball bearings that have holes in both the inner and outer rings for easy mounting. These products were designed from standard thin section bearing geometry. We
- Bore Size: 2.755907 to 10.7874074 inch
- Outside Diameter: 6.0629954 to 14.0551257 inch
- Overall Width: 0.5905515 inch
- Bore: 2.755907 to 10.7874074 inch
-
Supplier: Rotek, Inc.
Description: Rotek Series 1000 turntable slewing bearings are typically available from stock. Series 1000 slewing bearings are constructed with chrome alloy steel balls with no spacers and steel rings with unhardened raceways. This series provides a cost effective solution for applications
- Outside Diameter: 12 to 42 inch
- Dynamic Axial / Thrust Load: 610 to 35,000 lbs
- Features: Automotive, Other
- Gear Options: External Gear Only, Internal Gear Only, Non-geared
-
Supplier: Air Caster Corporation
Description: When it comes to keeping your workstations running, Air Caster’s industrial turntables, powered by air bearings, can be key to your operations. Air Caster’s time-saver industrial air bearing turntables Our air bearings-equipped container-handling turntables
-
Supplier: FHD Bearings Co., Ltd.
Description: Reali-Slim TT turntable thin section bearings Reali-Slim TT turntable thin section bearings have inner and outer ring raceway designs that enable them to accommodate radial, axial and moment loads simultaneously.Kaydon standard Reali-Slim TT turntable thin section
- Outside Diameter: 3.00000162 inch
- Overall Width: 0.250000135 inch
- Static Axial / Thrust Load: 678.896 lbs
- Type: Single Row Ball
-
Supplier: RWM Casters Company
Description: RWM incorporates our Kingpinless™ swivel design into turntable swivel sections. This heavy duty turntable is patterned after the popular Kingpinless™ series and is built to take continuous punishment from the toughest industrial applications. They are ideal for work stations, weld
- Load Capacity: 900 to 30,000 lbs
- Maximum Dimension / Diameter: 0.9166666666666666 ft
- Power: Manual
-
Supplier: Accuris
Description: Commercial road vehicles - Ball-bearing turntable - Interchangeability
-
Supplier: Advance Lifts, Inc.
Description: Turntables are used for positioning jobs where heavy duty loads must be rotated on a regular basis. There are two basic types of standard duty turntables, non-powered and powered. Turntables are available in low profile and high profile configurations. SPECIAL FEATURES
- Load Capacity: 8,000 lbs
- Maximum Dimension / Diameter: 4 ft
- Power: Manual
-
Supplier: Advance Lifts, Inc.
Description: Turntables are used for positioning jobs where heavy duty loads must be rotated on a regular basis. There are two basic types of standard duty turntables, non-powered and powered. Turntables are available in low profile and high profile configurations. SPECIAL FEATURES
- Load Capacity: 6,000 lbs
- Maximum Dimension / Diameter: 5 ft
- Speed: 3.5 rpm
- Power: Motor
-
Supplier: Accuris
Description: Commercial road vehicles \x97 Ball-bearing turntable \x97 Interchangeability
-
Supplier: SKF/Global
Description: For a range of robust “Lazy Susan” applications Designed to rotate loads of up to 25,000 lbs, SKF heavy-duty turntables are available in cast iron or stainless steel in several sizes and designs. Engineered for safe, smooth, long-lasting operation, all turntable units feature sealed,
- Load Capacity: 10,000 lbs
- Maximum Dimension / Diameter: 6.5 ft
-
Supplier: Autoquip Corporation
Description: High Capacity Powered Turntable – Rugged, Repeatable, and Programmable Turntables Able to Withstand High Edge Loading High capacity ring bearing turntables safely rotate a wide variety of heavy loads from zero to 360 degrees, in one or both directions, at constant or
- Load Capacity: 50,000 lbs
- Maximum Dimension / Diameter: 12 ft
- Power: Motor
-
Supplier: SKF/North America
Description: For a range of robust “Lazy Susan” applications Designed to rotate loads of up to 25,000 lbs, SKF heavy-duty turntables are available in cast iron or stainless steel in several sizes and designs. Engineered for safe, smooth, long-lasting operation, all turntable units feature sealed,
- Load Capacity: 2,500 lbs
- Maximum Dimension / Diameter: 3.5 ft
-
Supplier: Econo Lift Limited
Description: Bearings 2” diameter Sealed ball bearing type Rotation 360° Low height 5” Options Spring loaded detents Manual detents Larger / smaller platforms
- Load Capacity: 4,000 lbs
- Maximum Dimension / Diameter: 4 ft
- Power: Manual
- Features: Tilting
-
Supplier: Eraser Company, Inc.
Description: The DE100 single station ball bearing turntable will accommodate a reel or spool of wire and other material up to 100 lbs. (45 Kg) in weight. Free-running, and perfect for all dereeling applications.
-
Supplier: Autoquip Corporation
Description: Series 35 Industrial Turntable – Durable Work Station Turntables for Work Positioning, Ergonomics, and Worker Productivity S35 Manual Turntables enable workers to easily rotate heavy loads. The heavy-duty design of these manual industrial turntables is specially
- Load Capacity: 2,500 lbs
- Maximum Dimension / Diameter: 4 ft
- Power: Manual
-
Supplier: Southworth Products Corp.
Description: The built-in turntable is essentially flush to the table platform in a clean, uncluttered design. The turntable bearings and support are under the platform and do not substantially increase the lowered height over that of comparable lifts without turntables. The
- Capacity: 3,500 lbs
- Features: Rotating
- Type: Table Lift / Positioner
-
Supplier: ASTM International
Description: 1.1 This specification establishes requirements for bronze castings for turntables, movable bridges and bridge parts, and bronze castings suitable for use in bridges and other structures for fixed and expansion bearings where motion is slow and intermittent. Historically the alloys in
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: Axial/radial bearings and axial angular contact ball bearings are ready-to-fit high precision bearings for high precision applications with combined loads. They can support radial loads and axial loads from both sides as well as tilting moments and are particularly suitable for
-
Supplier: KAYDON Bearings
Description: Kaydon has been a leading manufacturer of large bearings since 1941 having supplied bearings to a vast array of OEMs as well as the military. Our approach to bearing repair parallels our manufacturing effort - teams of experienced craftsmen work quickly and efficiently,
- Services: Component Remanufacturing / Rebuild, Rapid Turnaround, Replacement / Exchange Program, Spare Parts Inventory
- Capabilities: Large Bearings, Slewing Rings and Turntable Bearings, Thin-section Bearings, Thrust Bearings
- Features: Midwest US Only, North America, United States Only
-
Supplier: JTEKT North America, Inc.
Description: for the rotary anode X-ray tube of the CT scanner because the bearing is used in a vacuum at high temperatures. Bearing for MRI ultrasonic motor A ceramic bearing not affected by magnetic fields is used for the motor bearing used in the magnetic resonance imaging
- Features: Medical /Dental
- Type: Two Row Roller
-
Supplier: Kinematics Manufacturing, Inc.
Description: rollers. The patented hourglass design of Kinematics' slewing ring bearings is especially effective. The design of their slewing rings allows more teeth to be engaged at one time, leading to higher torque endurance and, essentially, a stronger and more durable slewing bearing. The
- Outside Diameter: 7 to 25 inch
- Dynamic Axial / Thrust Load: 29,943.36 to 530,528 lbs
- Features: Aerospace, Automotive, Medical /Dental, Military, Other
- Gear Options: External Gear Only, Internal Gear Only, Non-geared
-
Supplier: Rotek, Inc.
Description: Rotek Series 2100 units are four-point contact slewing bearings with induction-hardened raceways. Balls are chrome-alloy steel and separated by spacers to prevent ball-to-ball sliding friction. Series 2100 units are general purpose slewing bearings for medium duty applications.
- Outside Diameter: 13 to 57 inch
- Dynamic Axial / Thrust Load: 10,000 to 336,000 lbs
- Dynamic Radial Load: 3,000 to 98,000 lbs
- Moment Load: 25,000 to 368,000 Ft-lbs
-
Supplier: RBC Bearings
Description: Product Application Guidelines: Cross roller bearing - Bi-angular nature allows for multi-directional load capability. Excellent stiffness capability due to line contact. Good for applications requiring a high stiffness mount with exacting torque requirements. Typical Applications: Radar
- Outside Diameter: 20 to 140 inch
- Static Axial / Thrust Load: 5,000,000 lbs
- Static Radial Load: 2,000,000 lbs
- Moment Load: 12,000,000 Ft-lbs
-
Supplier: RBC Bearings
Description: Product Application Guidelines: Good for multi-directional loading with high thrust and moment load capability. Good for applications where the structures are less rigid. Typical Applications: Turntables Radar Pedestal cranes Mobile cranes Excavators Wind turbines Size Range: 20" inside
- Outside Diameter: 20 to 140 inch
- Static Axial / Thrust Load: 7,000,000 lbs
- Static Radial Load: 1,500,000 lbs
- Moment Load: 16,000,000 Ft-lbs
-
Supplier: KAYDON Bearings
Description: A line of new, unique thin-section turntable bearings - REALI-SLIM TT® Series - has been developed and introduced by Kaydon Corporation Bearings Division. The bearings save weight, reduce product design envelope sizes and increase design flexibility for such
- Dynamic Axial / Thrust Load: 1,480 lbs
- Dynamic Radial Load: 910 lbs
- Static Radial Load: 1,750 lbs
- Primary Bearing Category: Angular Contact Ball Bearing
-
Supplier: TPA Motion
Description: Flat Mount Bearings are extremely high precision four point contact rotary bearings design for quick mounting via threaded holes in both the inner and outer rings These bearings can replace back-to-back or face-to-face mounted angular contact bearing pairs. No need to
- Bore Size: 1.574804 to 3.93701 inch
- Outside Diameter: 4.724412 to 7.086618 inch
- Overall Width: 0.33464585 inch
- Bore: 1.574804 to 3.93701 inch
-
Supplier: Rotek, Inc.
Description: Rotek Series 4000 slewing bearings are built with greater internal clearance than the Series 3000 models. Advantages include lower frictional torque and the ability to function in mounting structures with less accuracy and rigidity than required for other style of slewing bearings.
- Outside Diameter: 12 to 180 inch
- Dynamic Axial / Thrust Load: 100,000 to 4,200,000 lbs
- Dynamic Radial Load: 10,000 to 420,000 lbs
- Moment Load: 123,000 to 12,000,000 Ft-lbs
-
Supplier: Rotek, Inc.
Description: Rotek Series 6000 slewing bearings are ideal for high speed applications. Series 6000 slewing bearings are single-row, high speed radial ball slewing bearings capable of raceway velocities of up to 3,000 feet per minute, with proper lubrication. These slewing bearings
- Outside Diameter: 12 to 180 inch
- Dynamic Axial / Thrust Load: 200,000 to 1,000,000 lbs
- Dynamic Radial Load: 53,000 to 244,000 lbs
- Moment Load: 100,000 to 2,500,000 Ft-lbs
-
Supplier: TPA Motion
Description: Slewing drive bearings are usually found in application such as: wind turbines, heavy load transporters, solar trackers, harbor cranes, hydraulic equipment, crane steering mechanisms, automation systems, heavy load manipulators, yaw and pitch control tables. Bolt, Connect, Run ... Done! Ball
- Bore Size: 5.709 to 20.669 inch
- Outside Diameter: 13.819 to 30.748 inch
- Overall Width: 3.228 to 5.118 inch
- Dynamic Axial / Thrust Load: 34,000 to 73,000 lbs
-
Supplier: Givens Engineering Inc.
Description: The STD-BB ("Bearing Block") series of mounted bearings leverage the benefits of both pillow blocks and slewing bearings. Each bearing block features an integral shaft which is supported by a pair of sealed roller bearings. Each roller bearing is pressed
- Overall Width: 3 inch
- Static Axial / Thrust Load: 650 lbs
- Moment Load: 416.6666666666667 Ft-lbs
- Features: Cylindrical, Flanged
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: Axial/radial bearings with integral measuring system comprise: an axial/radial bearing YRTM with a dimensional scale and a MEKO/U electronic measuring system. The electronic measuring system contains two measuring heads, a set of shims and an electronic evaluation system.
-
Description: Four-point Contact Ball Rectangular cross-section External and non-gear Clearance and preload *Dimensions up to 72” OD Available Capacities up to: Moment - 900,000 ft-lbs to 980,000 ft-lbs Thrust - 1,150,000 ft-lbs to 1,380,000 ft-lbs Radial - 250,000 lbs to 250,000 lbs APPLICATIONS: Cranes &
- Outside Diameter: 72 inch
- Dynamic Axial / Thrust Load: 1,150,000 to 1,380,000 lbs
- Dynamic Radial Load: 250,000 lbs
- Moment Load: 900,000 to 980,000 Ft-lbs
Find Suppliers by Category Top
Featured Products Top
-
benefits of the turntable bearings Bore diameter starting from 50 mm Simple installation Available in various, individual versions Available with internal or external gear and without gear Corrosion-resistant types available on short notice Generally short delivery times (read more)
Browse Datasheets for Isotech, Inc. -
Industrial Heavy Duty Ring Bearing Turntables (HDTM & HDTP) WHEN DURABILITY MATTERS (read more)
Browse Turntables Datasheets for Advance Lifts, Inc. -
1. Product Overview – High-Precision Dual-Axis and Laser Tracking Turntable This dual-axis servo turntable is engineered for high-precision target (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Industrial Powered Turntables (TPH &TPL) WHEN DURABILITY MATTERS 1 Year Parts and Labor\10 year, 250,000 Cycle Structural (read more)
Browse Turntables Datasheets for Advance Lifts, Inc. -
motors. Controllers are Underwriter Laboratory approved assemblies. All bearings are lifetime lubricated. Custom Lift (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
motors. Controllers are Underwriter Laboratory approved assemblies. All bearings are lifetime lubricated. Follow us on (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
7 independent power circuits in a rugged, industrial?grade housing. Designed for 360° continuous rotation, it eliminates cable twisting, signal interruption, and premature wear in automated machinery, turntables, cranes, radar (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
The Latest in Slewing Ring Bearing Technology
If youâ ve ever been in the market for a slewing ring bearing, you may have found the number of available options to be somewhat limited. Roller slewing rings have been the only choice for rotating or turntable applications, but for your next project you might want to consider a new technology
-
3 Ways to Drive a Slewing Ring Bearing
In rotating and turntable applications using a slewing ring bearing, the component used to drive the system is important.
-
Air Bearing Record Players!
We've seen some very interesting requests with unique applications for our air bearings over the years. One recurring request is for rotary air bearings as turntables in high-end "record players".
-
3 Ways to Avoid Failure When Mounting a Slewing Ring
Slewing ring bearings are ideal for rotating and turntable-type applications. While understanding the design and performance capabilities of a slewing ring bearing is important, it is equally important to be aware of how certain mounting surfaces affect this type of bearing. Whether a slewing ring
More Information Top
-
THE LACK OF BEARING CONTACT AND THE PROBLEM OF WEIGHTLESSNESS: THE EFFECT OF PAST EXPERIENCE ON HUMAN PERFORMANCE ON A FREE‐ROTATING, LOW‐FRICTION TURNTABLE *
… to hold a 250-lb. man and allow him t o move h i s center of gravity at head level 6 inches from t h e axis of rotation without exceeding the overturning moment of t h e turntable bearing system.
-
yrt rotary table bearing - offers from yrt rotary table bearing manufacturers, suppliers, exporters & wholesalers
YRT80 Rotary Table Bearings (80x146x35mm) Machine Tool Bearing INA type High precision Turntable bearing Made in ...
-
Chinese Thrust Ball Bearing (Page 3), Chinese Thrust Ball Bearing Exporters, Chinese Thrust Ball Bearing Selling Leads from Chinese Thrust Ball Bearing Exporte...
Sell YRT460 Rotary Table Bearings (460x600x70mm) INA CNC Turntable bearing .
-
slew ring - offers from slew ring manufacturers, suppliers, exporters & wholesalers
Light Type Slewing Bearing/Slew Ring/ Turntable Bearing .
-
The Square Kilometre Array: An Engineering Perspective
… Combined reflector and mount geometry – performance/cost materially governed by this geometry which must be optimized for SKA requirements which are significantly different from typical communications antennas – Types of fully steerable mounts – king post, turntable bearing and wheel and track …
-
Preferred-Frame and CP-Violation Tests with Polarized Electrons
This arose primarily from a non-constant rotation rate caused by imperfections in the turntable bearings and appeared as a twist signal because we measured the angular position of the .
-
Alternating sample changer and an automatic sample changer for liquid scintillation counting of alpha-emitting materials
drive the turntable bearing [27].
-
Radio Astronomy Antennas by the Thousands
… Combined reflector and mount geometry – performance/cost materially governed by this geometry which must be optimized for SKA requirements which are significantly different from typical communications antennas – Types of fully steerable mounts – king post, turntable bearing and wheel and track …
Indicates content that may require registration and/or purchase.