Products/Services for Twisted Magnet Wire

  • Magnet Wire-Image
    Magnet Wire - (56 companies)
    Magnet wire is used to create coils that, when energized, produce an electromagnetic field. Typically, these insulated electrical conductors are made of copper or aluminum. Magnet wire is available in large and small sizes and may have a square...
  • Litz Wire-Image
    Litz Wire - (37 companies)
    Litz wires are constructed of individually insulated magnet wires that are either twisted or braided into a uniform pattern to minimize power loss. Litz wire is constructed of individually insulated magnetic wires that are either twisted or braided...
  • Metal Wire-Image
    Metal Wire - (546 companies)
    How to Select Metal Wire. Metal wires are flexible, typically cylindrical rods of metal. They are designed for carrying electricity and for bearing physical stresses and loads. How Is Metal Wire Made?. Producing metal wire involves a number...
  • Wire Manufacturing Services-Image
    Wire Manufacturing Services - (122 companies)
    ...about suppliers who manufacture the following types of wire, among others. Magnet wire is made of copper or aluminum and prevents continuity between adjacent turns in a winding. Medical wire is used in suture needles, dental products, spinal styles...
  • Industrial Magnets-Image
    Industrial Magnets - (467 companies)
    Industrial magnets are manufactured for industrial use. They include individual magnets, bulk magnet materials, magnetic assemblies, magnetic sweepers, magnetic lifts, magnetic sheet handlers, magnetic retrievers, and permanent / electromagnet...
  •  
    Rare-Earth Magnets - (105 companies)
    Rare-earth magnets are permanent magnets made of alloys of rare earth components. Rare-earth magnets have the strongest magnetic field of most magnets. Classified under permanent magnets, rare-earth magnets have a permanent magnetic field. When...
  •  
    Magnetic Shielding - (65 companies)
    Magnetic shielding includes products and raw materials for shielding instruments and equipment from magnetic fields.
  •  
    Wire Brushes - (128 companies)
    ...including: rotary brushes. power brushes. file cards. thread brushes. disc brushes. cup brushes. end brushes. flare brushes. hand brushes. scratch brushes. plater's brushes. wire brooms. scrub brushes. washout brushes. internal brushes. twisted-in-wire...
  •  
    Wire to Wire Connectors - (134 companies)
    Wire-to-wire connectors are used to connect two wire-terminated connectors. They are used as electrical connectors, electronic connectors, and computer connectors. General specifications for a wire-to-wire connector include mating combination...
  •  
    Hookup Wires - (318 companies)
    ...resistance and are able to carry more current. Outside of the U.S., conductors are measured in mm2. Stranded conductors consist of one or more groups of wires twisted together. Stranded wires are more flexible than solid ones. Jacket and Insulation...

Product News

Conduct Research

Litz wire consists of a number of individually insulated magnet wires twisted or braided into a uniform pattern with the primary benefit of reducing AC losses in high frequency windings....

Litz wire consists of a number of individually insulated magnet wires twisted or braided into a uniform pattern with the primary benefit of reducing AC losses in high frequency windings...

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire