Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Adhesive, Two-Part, Polyurethane, RRIM
-
Supplier: Accuris
Description: Adhesive, Two-Part, Polyurethane, Hardener
-
Supplier: Accuris
Description: Adhesive, Two-Part, Polyurethane, Structural
-
-
Supplier: Accuris
Description: Adhesive, Two-Part, Polyurethane, Resin
-
Supplier: Ellsworth Adhesives
Description: ResinLab UR7001 Polyurethane Adhesive Clear is a two component adhesive with excellent adhesion to a wide variety of substrates such as PVC, ABS, polycarbonate, acrylic, 304 stainless steel and aluminum. 1:1 mix ratio by volume. Part B, 1 gal Pail.
- Viscosity: 3,900 to 10,500 cP
- Tensile Strength (Break): 5,700 psi
- Elongation: 9 %
- Features: Polyurethane (PU, PUR)
-
Supplier: Ellsworth Adhesives
Description: ResinLab UR7001 Polyurethane Adhesive Clear is a two component adhesive with excellent adhesion to a wide variety of substrates such as PVC, ABS, polycarbonate, acrylic, 304 stainless steel and aluminum. 1:1 mix ratio by volume. Part A, 1 gal Pail.
- Viscosity: 10,500 to 17,000 cP
- Tensile Strength (Break): 5,700 psi
- Elongation: 9 %
- Features: Polyurethane (PU, PUR)
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite UK 3173 is one part of a two part polyurethane system that can be used with a variety of Loctite Hysol hardeners including Loctite Hysol 3184. When mixed with Loctite Hysol 3184 it forms a low viscosity, flame retardant potting compound. 1 gal Pail.
- Viscosity: 2,250 cP
- Features: Polyurethane (PU, PUR)
- Cure / Technology: Two Component System
-
Supplier: Techsil Limited
Description: AP-1230 is a two part, flexible polyurethane adhesive with a 3-4 minute work time, also known as Armor-Bond Flex. Designed to bond together many of BJB's flexible (25 Shore A and under) polyurethane cast products, this adhesive exhibits excellent bond
- Chemical System: Polyurethane
-
Supplier: FSI
Description: OnePart is FSI’s moisture-cure adhesive with time-tested results in a wide variety of commercial and industrial applications, including entry and garage doors, recreational vehicle components, building and construction products (like SIPs, structural insulated panels) and more. It’s also a
- Industry: Building / Construction, OEM / Industrial
- Substrate Compatibility: Dissimilar Substrates, Plastic, Wood / Wood Product
- Features: Laminating / Composites, Polyurethane (PU, PUR), Thermal / Heat Insulating
- Cure / Technology: Reactive / Moisture Cured, Two Component System
-
Supplier: Ellsworth Adhesives
Description: ELANTAS PDG CONATHANE EN-9 Polyurethane Encapsulant is a two-component polyurethane system used for cable and connector potting and molding. It has superior hydrolytic stability, thermal shock resistance, high dielectric strength, and a low dissipation factor. Part B, 1
- Viscosity: 6,800 cP
- Tensile Strength (Break): 2,000 psi
- Elongation: 450 %
- Dielectric Strength: 750 kV/in
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP21TDCN is a two component, nickel filled, electrically conductive, adhesive for high performance bonding, formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part nickel conductive epoxy
- Use Temperature: -100 to 275 F
- Thermal Conductivity: 1.585 W/m-K
- Coeff. of Thermal Expansion (CTE): 28 to 39 µin/in-F
- Tensile Strength (Break): 6,000 to 6,500 psi
-
Supplier: GAF
Description: EverGuard® 2-Part Pourable Sealant Description 100% solids urethane two-part sealant Benefit/Application Suitable for filling sealant pans at irregularly-shaped penetrations
- Industry: Building / Construction
- Substrate Compatibility: Plastic
- Features: Polyurethane (PU, PUR)
-
Polyurethane Adhesives and Sealants - Two Component, Silver Conductive Epoxy Adhesive -- EP21TDCS-LOSupplier: Master Bond, Inc.
Description: Master Bond Polymer System EP21TDCS-LO is a two component, silver filled, electrically conductive adhesive for high performance bonding and sealing formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part silver
- Use Temperature: -452 to 250 F
- Thermal Conductivity: 1.585 W/m-K
- Coeff. of Thermal Expansion (CTE): 28 to 39 µin/in-F
- Tensile Strength (Break): 6,000 to 6,500 psi
-
Supplier: Master Bond, Inc.
Description: This easy to handle two part epoxy has a convenient one-to-one mix ratio by weight or volume. It readily develops a high bonding strength of more than 1,500 psi tensile shear and a T-peel of greater than 30 pli when cured and measured at 75°F. It is 100% reactive and does not contain
- Use Temperature: -452 to 250 F
- Thermal Conductivity: 1.441 W/m-K
- Coeff. of Thermal Expansion (CTE): 28 to 39 µin/in-F
- Tensile Strength (Break): 6,000 psi
-
Description: 3M™ Scotch-Weld™ Structural Adhesive EC-3587 B/A Gray is a two-part polyurethane that cures at room temperature or with heat to a tough, impact-resistant material. It has excellent adhesion to many metal and plastic substrates. It can be used as structural
- Industry: Aerospace, OEM / Industrial
- Features: Gap Filling Sealant / FIP Gasket, Grease / Paste, Polyurethane (PU, PUR), Room Temp. Cure / Vulcanizing
- Compound Type: Leveling / Filling Compound
- Substrate Compatibility: Metal, Plastic
-
Supplier: Master Bond, Inc.
Description: hardened adhesive/sealant is an electrical insulator. Color of part A gray, part B amber. Master Bond EP21TPND adhesive/sealant is widely used in the electronic, electrical, computer, construction, metalworking, appliance, automotive and chemical industries. EP21TPND and
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.288 to 0.432 W/m-K
- Coeff. of Thermal Expansion (CTE): 39 to 50 µin/in-F
- Tensile Strength (Break): 3,200 psi
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE® 3184 Hysol Polyurethane Hardener, Flame Retardant is one part of a two part epoxy system to be used with LOCTITE 3173 Hysol Resin. LOCTITE 3173/3184 Hysol Polyurethane System meet UL 94V-O Flammability Rating at 3/8 inch thickness.
- Features: Polyurethane (PU, PUR)
- Cure / Technology: Two Component System
-
Supplier: Techsil Limited
Description: Techsil® PU20968 is a two-part, flexible polyurethane that offers excellent water resistance and electrical insulation characteristics. Product Benefits Non-toxic Low viscosity Excellent seawater resistance Excellent resistance to aqueous based cleaning chemicals Excellent
- Features: Polyurethane (PU, PUR)
-
Supplier: FSI
Description: FoamNail® is the two-part industrial strength adhesive from FSI that’s extremely effective, but costs significantly less to use compared to other adhesive options. This time-tested, dependable adhesive has many uses – in fact, it’s been a mainstay in the
- Industry: Building / Construction, OEM / Industrial
- Substrate Compatibility: Dissimilar Substrates, Plastic, Wood / Wood Product
- Features: Laminating / Composites, Polyurethane (PU, PUR), Thermal / Heat Insulating
- Cure / Technology: Single Component System
-
Supplier: ND Industries, Inc.
Description: Vibra-Tite Structural adhesives are a methacrylate technology, room temperature curing, two part, no mix system comprised of resin and hardener. Structural adhesives work on metal, composites, plastic, wood, ceramic and many other substrates. Since it is a two
- Use Temperature: -65 to 300 F
- Chemical System: Acrylic / Polyacrylate
- Substrate Compatibility: Ceramic / Glass, Composites, Metal, Plastic, Wood / Wood Product
- Cure / Technology: Reactive / Moisture Cured, Two Component System
-
Description: 3M™ Scotch-Weld™ Urethane Adhesive DP605 NS is a semi-rigid, non-sag, two-part urethane. 1:1 mix ratio, 5 minute work life and handling strength in 20 minutes. 3M™ Scotch-Weld™ EPX™ Plus II applicator. 3M™ Scotch-Weld™ Epoxy Adhesive DP605 NS has high viscosity for
- Thermal Conductivity: 0.1748042148 W/m-K
- Coeff. of Thermal Expansion (CTE): 67.22222222222221 to 121.66666666666666 µin/in-F
- Elongation: 100 %
- Dielectric Strength: 639.9999999999991 kV/in
-
Supplier: Clark Foam Products Corp.
Description: Quality Polyurethane Foam Products As one of the most versatile foam materials ever created, polyurethane foam is used in hundreds of products to provide comfort, support, protection and safety. Polyurethane Foam can be adapted to meet the Fire Retardant requirements of the
- Bulk Density: 1 lbs/ft³
- Applications: Acoustics / Sound Proofing, Consumer / Furniture, Cushioning / Springs, Filtration, Packaging / Casing, Sealing / Gasketing, Static / ESD Control
- Features & Approvals: Flame Retardant, Thermal Insulation, Waterproof
- Type: Open Cellular
-
Polyurethane Adhesives and Sealants - Flame retardant thermally conductive polyurethane -- 50-2150FRSupplier: Epoxies Etc...
Description: The 50-2150FR Potting and Encapsulating Compound has been formulated to meet the stringent non-burning requirements of UL94 V-O. This system offers excellent heat transfer, low exotherm, and excellent electrical properties. 50-2150 is a two part, non-mercury, flexible
- Viscosity: 7,000 cP
- Use Temperature: -58 to 266 F
- Thermal Conductivity: 1.1538232 W/m-K
- Tensile Strength (Break): 1,500 psi
-
Supplier: Protavic America, Inc.
Description: The two component polyurethane compound described in this data sheet is specifically designed for the encapsulation by casting of completed circuit boards. When applied in thin layers, < 0.01� it acts as an adhesive and provides excellent thermal contact between dissimilar
- Viscosity: 70,000 cP
- Use Temperature: -55 to 125 F
- Dielectric Constant (Relative Permittivity): 8.27 to 8.46
- Substrate Compatibility: Ceramic / Glass, Metal, Paper / Paperboard, Plastic
-
Polyurethane Adhesives and Sealants - Techsil VT2420LV Clear Potting Polyurethane 250gm -- TEEP14085Supplier: Techsil Limited
Description: Techsil® VT2420LV is a crystal clear two-part, low viscosity room temperature curing polyurethane resin with high shore hardness. VT2420LV offers excellent outdoor weathering properties, due to the incorporation of both UV resistant base materials and the addition of UV
- Features: Electronics (PCB / SMT Assembly), Encapsulant / Potting Compound, Polyurethane (PU, PUR)
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview UR5604 is a general-purpose two-part polyurethane potting compound designed for potting and encapsulation. This versatile resin offers high-performance protection against environmental factors, making it suitable for a wide range of electronic applications. It
- Use Temperature: -40 to 266 F
- Thermal Conductivity: 0.78 W/m-K
- Dielectric Strength: 457.20000000000095 kV/in
- Water Absorption: 1 %
-
Supplier: ACCRAbond, Inc.
Description: CONATHANE® UC-48 is a liquid, two-component, unfilled polyurethane resin that produces tough, high-impact resistant, dimensionally stable castings. UC-48 is used to produce prototype parts requiring a "thermoplastic" feel and appearance.
- Features: Laminating / Composites, Polyurethane (PU, PUR)
- Cure / Technology: Two Component System
-
Supplier: Henkel Corporation - Industrial
Description: Rigid 2-part polyisocyanate urethane adhesive for use in fiber optic components. It is designed for flame resistance and fast cure. LOCTITE® UK 3364™ is a black, rigid 2-part polyisocyanate urethane adhesive for use in fiber optic components. It is designed for flame
- Viscosity: 1,500 cP
- Use Temperature: 200 to 240 F
- Features: Polyurethane (PU, PUR)
- Cure / Technology: Two Component System
-
Supplier: SAE International
Description: information is described for all commonly used plastics including polyurethanes, polycarbonate blends, modified polypropylenes, polyethylenes, nylons, sheet-molded compounds (SMC), and fiber-reinforced plastics (FRP). Repairs can be made to these types of plastics using two-part
-
Supplier: Hapco, Inc.
Description: elastomers are virtually shock resistant and unbreakable, making them exceptionally well suited for permanent molds or parts that will not crack or chip during use or storage. A major advantage is their performance in low temperatures. Precision tracing patterns, instrument grips, gaskets,
- Viscosity: 1,850 cP
- Industry: OEM / Industrial, Tooling / Mold Material
- Features: Polyurethane (PU, PUR), Room Temp. Cure / Vulcanizing, Rubber Based / Elastomeric
- Cure / Technology: Two Component System
-
Supplier: ND Industries, Inc.
Description: Vibra-Tite products offer the same high quality and superior performance of other name brand products at a cost saving of Up to 40% Vibra-Tite acrylic (methacrylate) adhesives are a room temperature curing, non-sagging, 2-part system comprised of resin and activator. Our
- Use Temperature: -40 to 200 F
- Chemical System: Acrylic / Polyacrylate
- Substrate Compatibility: Ceramic / Glass, Composites, Metal, Plastic, Wood / Wood Product
- Cure / Technology: Reactive / Moisture Cured, Two Component System
Find Suppliers by Category Top
Featured Products Top
-
This specialty non-halogenated system can be used for bonding, sealing and encapsulating applications in aircraft .
(read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
-5 minutes for a mixed 50 gram batch. The exact fixture time in an application context can vary from a few minutes to several hours, depending on multiple factors including, but not limited to the size of the components, the substrates being bonded, curing temperature and the amount of adhesive applied (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
EP42HT-2LTE Master Bond EP42HT-2LTE is an innovative, two component epoxy system with an ultra low coefficient of thermal expansion. It can be used as an adhesive, sealant, coating and, in some cases, as a casting system. EP42HT-2LTE (read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc. -
Two part epoxy, Master Bond EP88FL, is a low viscosity, optically clear system featuring good flexibility for high performance bonding, coating, sealing and potting. It is easy to use, with a mixing ratio of one to one by weight or volume. (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
Fast Curing, Silver Filled Epoxy Meets ISO 10993-5 Cytotoxicity Standards Master Bond EP77M-FMed is a two part epoxy adhesive and sealant designed for use in the assembly of medical devices. It meets the ISO 10993-5 requirements and is not considered to have a (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
Master Bond EP40Med, a two part epoxy system, combines toughness and a low tensile modulus while still providing a relatively high lap shear strength. It meets the requirements of ISO 10993-5 testing and is therefore considered to be non-cytotoxic. This compound can be used for bonding, sealing, coating and encapsulating. (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
Toughened NASA Low Outgassing Epoxy Derived from Sustainable Ingredients Master Bond Supreme 70CN is a two part epoxy adhesive formulated using a natural, renewable and sustainable ingredient. This moderate viscosity unfilled epoxy is black in color and (read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc. -
. EP55TCFL is available as a two part system or as a one part premixed and frozen system. The two part version has a 100:15 mix ratio by weight, a mixed viscosity of 30,000–60,000 cps, and a working life of 2–4 hours for a 100-gram batch at 25°C. It cures with elevated temperature (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
, an isocyanate terminated hardener, to produce a two-component polyurethane adhesive used for dry lamination, such as PET/Al/CPP, PET/Ny/Al/CPP, PET/Al/Ny/CPP, PET/Ny/CPP or Ny/CPP. TAKELAC A-670A Solvent free (read more)
Browse Polyurethane Adhesives and Sealants Datasheets for Mitsui Chemicals America, Inc. -
Master Bond EP62-1BF is a two part epoxy featuring the ability to withstand exposure to aggressive chemicals including acids, bases and solvents, even at high temperatures. It is easy to handle with a long open time of 12-24 hours at 75°F for a 100 gram batch. It has a non (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc.
Conduct Research Top
-
What Glue is More Substantial than Super Glue?
of synthetic adhesives: acrylics, epoxies, polyurethanes, and silicones. Natural bonds are made from plant or animal products, including gum, Arabic, gelatin, and casein. Adhesives are used in various applications, from newspapers and envelopes to automobiles and aircraft. They are an essential part
More Information Top
-
Aging characterization of adhesives and bonded joints by nondestructive damping measurements: stage two
A two part Polyurethane adhesive with MDI containing a high amount of CaCO3 filler, T700ILF500 (Helmitine, .
-
Adhesive Bonding
Two - Part Polyurethane Adhesives 70 .
-
Joining Composites with Adhesives: Theory and Applications
In its manufacturing, a two part polyurethane structural adhesive was used to ensure a good stiffness of the body and the ability to bear vibrations (Lohse, 2006).
-
Physical Properties of Polymers Handbook
6.9 (1,000) [24] EC-3549 B/A ( two - part polyurethane adhesive ) .
-
Adhesives
[16]b 1,000– 1,500 [14] Phenol/formaldehyde/resorcinol Wood 6.9 (1,000) [24] EC-3549 B/A ( two - part polyurethane adhesive ) Aluminum 13.8 (2,000) [25] 43 (25) [25] aAdherends yielded and elongated, bond did not fail, adherend yield strength is…
-
Formation, structure and morphology of polyurethane–metal interphases
Thin films (few 10 nm to some μm) of different two - part polyurethane adhesive systems (polyether resins and aromatic isocyanate hardener) are characterised on the native metal surfaces of gold, aluminium, copper and steel, thus acting as a model for the interphase…
-
Stress failure of airborne optical assembly resulting from rigid, high modulus epoxy adhesive and quality improvements
PU-2 is also a two - part polyurethane adhesive .
-
Polyurethane and polyblend sealants
Polyurethane two - part adhesives are prepared by mixing and applying the components to the surface of the adherents, followed by assembly and curing (7).
-
Automotive Carbon Fiber Composites
It was reported in 2006 that the limited-edition BMW M3 CSL sedans also used a two - part polyurethane adhesive to bond its carbon fiber/epoxy roofs to the vehicle [Tech- nology 2006].
-
Plant Mauntenance Product | Firestone's roofing accessories are engineered to enhance different roofing systems and substrates | Plant Services
A two - part polyurethane adhesive that can be used over many existing substrates, including insulation, concrete, lightweight concrete, wood and metal, XR Stick Adhesive is suited for the installation of fully-adhered fleeceback UltraPly TPO XR roofing systems.
Indicates content that may require registration and/or purchase.