-
Supplier: Win Source Electronics
Description: Status: Active Package / Case: Bead Base Product Number: GA10K Mounting Type: Free Hanging HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±0.2°C B Value Tolerance: ±0.5% B25/85: 3976K
- Temperature Range: -40 to 125 C
- Resistance (@25°C): 10,000 ohms
-
Supplier: Allied Electronics, Inc.
Description: Tinned Copper , Epoxy Coating, 1.5 in. Lead Length, Uni-Curve® Series PCB Mount Thermistors UNI-CURVE® INTERCHANGEABLE THERMISTORS are high quality, low cost resistance temperature matched interchangeable thermistors. They offer additional cost savings by eliminating the need
-
Supplier: TE Connectivity
Description: Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : .1 Resistance Value (OHM) : 3K Operation/Application Thermistor Mode of Operation : Positive Temperature Coefficient Product Type Features Package Size Code : 0805
- Resistance (@25°C): 3,000 ohms
-
-
Supplier: Sunstone Engineering
Description: PART NUMBER: tm10ka TYPE: Axial BETA VALUE: 3890 TOLERANCE: 0.1 RESISTANCE/OHM: 10K Ohm The TM10KA is a 10K ohm axial lead thermistor. 10% tolerance carrying beta of 3,890K ohms. For most Snap-On and Craftsman drill packs.
- Resistance (@25°C): 10,000 ohms
- Lead Style: Axial
-
Supplier: Sunstone Engineering
Description: PART NUMBER: tm10krb TYPE: Radial Bead BETA VALUE: 3892 TOLERANCE: 0.1 RESISTANCE/OHM: 10K Ohm The TM10KRB is a 10K ohm radial bead thermistor. 10% tolerance carrying nominal beta of 3,892K ohms. For most Dewalt, Rigid, and Makita drill
- Resistance (@25°C): 10,000 ohms
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1350725-B59404B0060A040 Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors Package: Bulk Standard Package: 500 Resistance Tolerance: ±30% Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: Radial Lead Temperature
- Temperature Range: -40 to 125 C
- Features: Positive Temperature Coefficient (PTC)
-
Supplier: HVACQuick.com
Description: override capabilities. TYPE 14: 10,000 ohm, Type 3, NTC Thermistor, ±0.2°C c/w 11K shunt resistor
-
Supplier: HVACQuick.com
Description: Greystone - Sensor Type 7 - 10,000 ohm type 3 NTC thermistor Stainless plate / surface Space Temperature Sensors. The TE200 Series space temperature sensors are available in a wide selection of enclosures with a variety of options including LCD, setpoint adjustment
-
Supplier: HVACQuick.com
Description: monitoring or control system. TYPE 14: 10,000 ohm, Type 3, NTC Thermistor, ±0.2°C c/w 11K shunt resistor
-
Supplier: HVACQuick.com
Description: Greystone - Sensor Type 7 - 10,000 ohm type 3 NTC thermistor Copper duct avg. 6100mm (20'') c/w ABS utility box Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be
-
Supplier: Radwell International
Description: TEMPERATURE SENSOR, TE200 SERIES, 10K OHM, TYPE 3 THERMISTOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: PROBE SENSOR, TE200BB SERIES, SINGLE POINT DUCT TEMPERATURE SENSOR, 4 INCH LENGTH, 10K OHM, TYPE 3 THERMISTOR, 10 FOOT CABLE . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TEGAM, Inc.
Description: Calibrator Thermometer °C & °F (K, J, T, & E, Ohms, 100 Ohms RTD & Thermistor) The ideal solution for anyone that needs a handheld, multi-purpose calibrator to perform field or lab tests on temperature probes or thermometers. These meters will simulate, source, measure and
- Calibrator Style: Battery Powered, Hand Held
- User Interface: Digital Front Panel
- Display: Digital Readouts
- Environmental Properties: RTD, Thermistor, Temperature, Thermocouple
-
Supplier: Abracon, LLC
Description: RoHS/RoHS II Compliant Series: ABNTC-0603 Package / Case: 0603 (1608 Metric) Resistance in Ohms @ 25°C: 10 k Resistance Tolerance: ± 5 % B Value Tolerance: ± 1 % B25/50: 3.95 kK Power - Max: 100 mW Operating Temperature: -55°C ~ 125°C Mounting Type: Surface Mount Part Status:
- Temperature Range: -55 to 125 C
- Resistance (@25°C): 10,000 ohms
- Package / Electrode Type: Chip / Surface Electrodes
-
Supplier: Abracon, LLC
Description: RoHS/RoHS II Compliant Series: ABNTC-0402 Package / Case: 0402 (1005 Metric) Resistance in Ohms @ 25°C: 10 k Resistance Tolerance: ± 5 % B Value Tolerance: ± 1 % B25/50: 3.95 kK Power - Max: 100 mW Operating Temperature: -55°C ~ 125°C Mounting Type: Surface Mount Part Status:
- Temperature Range: -55 to 125 C
- Resistance (@25°C): 10,000 ohms
- Package / Electrode Type: Chip / Surface Electrodes
-
Supplier: Abracon, LLC
Description: RoHS/RoHS II Compliant Series: ABNTC-0805 Package / Case: 0805 (2012 Metric) Resistance in Ohms @ 25°C: 10 k Resistance Tolerance: ± 5 % B Value Tolerance: ± 1 % B25/50: 3.45 kK Power - Max: 200 mW Operating Temperature: -55°C ~ 125°C Mounting Type: Surface Mount Part Status:
- Temperature Range: -55 to 125 C
- Resistance (@25°C): 10,000 ohms
- Package / Electrode Type: Chip / Surface Electrodes
-
Supplier: Win Source Electronics
Description: Series: Automotive, AEC-Q200, PTS Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount HTSUS: 8533.21.0030 REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: 3850ppm/°C Termination: SMD (SMT) Tabs Resistance Tolerance:
- Reference Resistance: 500 Ohms
- Sensor Termination Type: Other
- Element Material: Platinum
- Features: RTD
-
Supplier: Transcat, Inc.
Description: Product Highlights Choose up to 11 Thermocouple types RTD, Ohms and Thermistor functions (850 Series) 0.1 °C (±0.2 °F) RTD, 0.3 °C (± 0.5 °F)Thermocouple and Thermistor Accuracy Calibrator and Thermometer in one unit 10 Memory Locations Step and Ramp Functions Free
-
Supplier: Transcat, Inc.
Description: point value. Selectable inputs can be thermocouple, RTD, current, or voltage. Available outputs are solid-state relay, relay, pulsed voltage, or proportional current Programmable alarm (optional) can be reset automatically or manually. Front panel is waterproof and corrosion resistant (UL
- Interface: Digital Front Panel
- Temperature: RTD / Thermistor Controller, Thermocouple Controller
- Control Signal: Switch / Relay Output
-
Supplier: Transcat, Inc.
Description: keyboard entry or scroll control of output User-defined setpoints High accuracy ±0.4°C J thermocouple and ±0.3 °C PT 100-385 RTDs; all errors included Thirteen (13) thermocouple types and thirteen (13) RTD types including PT 385 (1,000 Ohm) and Cu (10 Ohm) NEMA 4
- Environmental Properties: Thermocouple
-
Supplier: ValueTronics International, Inc.
Description: sample interval (fast mode) *: 0.3 seconds *See technical manual for sample interval details by sensor type and number of inputs. Sensor types: PRTs, RTDs, Thermistors, and Thermocouples Thermocouple types: C, E, J, K, L, M, N, T, U, B, R, S Computer Interface:
-
Supplier: ValueTronics International, Inc.
Description: K-type thermocouple, and channels 3 and 13 for a 4-wire RTD measurement, all on the same module, all in a single scan. For custom linear conversions, use the Mx+B scaling function on any channel. You can even display a custom 3-character engineering label like RPM or PSI to
- Data Acquisition: Datalogger / Recorder
-
Supplier: ValueTronics International, Inc.
Description: Low ohms, multichannel measurements Built-in measurement functions include: Resistance(2-or4-wire, offset compensation selectable) Dry circuit ohms(20mVclamp) Temperature(with thermocouples, RTDs, or thermistors) Frequency/Period Continuity The Keithley Integra Series systems
Find Suppliers by Category Top
Featured Products Top
-
DC-3GHz 10W coaxial fixed RF attenuator with 50Ω impedance delivers exceptional signal stability and reliable performance. Designed for consistent attenuation accuracy, low VSWR, and excellent heat dissipation, it ensures long-term durability in harsh operating environments. Widely (read more)
Browse RF Attenuators Datasheets for 5o.com -
Interquip Quartz Thermistor Crystals come in an ultra-small footprint of 2.0mm X 1.6mm. These frequency components feature built-in thermistors to deliver excellent temperature tracking performance. The thermistor crystals offer a tight stability of 10ppm and (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
, which will achieve high-speed and high stability requirements for data transmission in Automotive products. Specifications: Nominal Frequency: 38.4MHz , 52MHz , 76.8MHz Frequency Tolerance, Ta=25°C ± 3°C: ±10ppm (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Interquip Quartz Thermistor Crystals come in an ultra-small footprint of 2.0mm X 1.6mm. These frequency components feature built-in thermistors to deliver excellent temperature tracking performance. The thermistor crystals offer a tight stability of 10ppm and (read more)
Browse Resonators Datasheets for Interquip Electronics Co., Ltd. -
Interquip introduces the THR-1612 series Thermistor crystal resonator, designed to excel in harsh automotive environments. Available in high frequencies of 52MHz and 76.8MHz, this resonator ensures frequency stability within ±10 ppm across a wide operating temperature range of -40°C (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Featuring a silver filler, EP3HTS-LO is electrically conductive with a low volume resistivity of less than 0.001 ohm-cm. It also has a thermal conductivity of 12-15 BTU•in/(ft²•hr•°F) [1.73-2.16 W/(m·K)]. EP3HTS is dimensionally stable and bonds well to metals (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
-- hardness >= 1500 HV and self-lubricating surface properties reduce friction in sliding contact applications. - Electrical insulation -- resistivity > 10^14 ohm.cm makes Si3N4 suitable for RF window and insulator components in plasma chambers. - Chemical stability -- resistant to molten non (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
MHz ~ 76.8MHz Frequency Tolerance, Ta=25°C ± 3°C: ±10ppm Load Capacitance: 7pF, 9pF or specify Operating Temperature: -30°C ~ +85°C, -40°C ~ +85°C or specify Thermistor Resistance: 100 KΩ±1% (read more)
Browse Resonators Datasheets for Interquip Electronics Co., Ltd. -
phase loss, phase reversal, phase unbalance, overvoltage, undervoltage, neutral loss, and PTC thermistor faults, automatically disconnecting equipment before damage occurs. Models support input voltages from 75 to 500 VAC and feature a 10A SPDT relay output, LED status indication, and True RMS (read more)
Browse Safety Relays Datasheets for Automationdirect.com -
SiC (>= 99%) assembly. The material delivers density >= 3.10 g/cm3, flexural strength >= 450 MPa, Vickers hardness >= 2500 HV, and thermal conductivity >= 150 W/m.K. Maximum service temperature 1600 C in inert atmosphere. Semi-insulating grade (10^4-10^6 ohm/sq) available for ion (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd.
More Information Top
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/95-0000s/95-7723.pdf
Each of the 8 universal inputs (UI) can support any one of the following: • Type - 3 10K ohm Thermistor (also Resistive 0-100K ohms section) • Resistive 0-100K ohms • 0-0 Vdc • 4-20 mA • Binary Input .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/95-0000s/95-7724.pdf
Each of the 8 universal inputs (UI) can support any one of the following: • Type - 3 10K ohm Thermistor (also see Note in Resistive 0-100k ohms section) • Resistive 0-100K ohms • 0-10 Vdc • 4-20 mA …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/95-0000s/95-7756.pdf
Each of the 8 universal inputs (UI) can support any one of the following: • Type - 3 10K ohm Thermistor (also Resistive 0-100K ohms section) • Resistive 0-100K ohms • 0-0 Vdc • 4-20 mA • Binary Input .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/95-0000s/95-7768.pdf
Each of the 8 universal inputs (UI) can support any one of the following: • Type - 3 10K ohm Thermistor (also see Caution on page 14) • Resistive 0—100K ohms • 0–10 Vdc • 4–20 mA • Binary Input .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/95-0000s/95-7775.pdf
Each of the 8 universal inputs (UI) can support any one of the following: • Thermistor Type - 3 10K ohm (also see CAUTION on page 16) • Resistive 0 to 100K ohms • 0 to 10 Vdc • 4 to 20 mA …
-
Grainger.com
• Room Temperature Sensor, Series 1000 With Override, Setpoint, and Celsius Temperature Display, Connection Plug In Terminal Port, 10K ohm Thermistor Type II Inputs, 3 -11/32 In.
-
Grainger.com
○ Thermistor 10k ohm Type 2, Strap 3 " (1 .
-
Building Automation Controls - Grainger Industrial Supply
• Temperature Sensor, Thermistor 10k ohm Type 2, Strap 3 In., For Use With Any BAS/DDC System .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-2736.pdf
8 Universal Inputs - Type 3 ( 10k ) Thermistors , 0-100K ohm , 0-10 vdc, 0-20 mA with external resistor 4 relay outputs (Form A contacts, 24 VAC @ 0.5 amp rated) 4 analog outputs (0-10 vdc) Up to 16 remote …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/74-0000s/74-5082.pdf
8 Universal Inputs - Type 3 ( 10k ) Thermistors , 0-100K ohms , 0-10 VDC, 0-20 mA with external resistor .
Indicates content that may require registration and/or purchase.