Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Amphenol RF
Description: Type G Straight Bulkhead Receptacle Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global
- Gender: Male / Plug
- Features: RF and Microwave Connector
- Geometry: Straight
- Connector Type: Type G
-
Supplier: Newark, An Avnet Company
Description: SPRING LOADED, PIN, 5G; Connector Type:Pin; Centerline Spacing:-; Connector Tip Style:-; Current Rating:-; Overall Length:4.29mm; Spring Force Initial:5g; Spring Force Working Travel:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SPRING LOADED, PIN, 15G; Connector Type:Pin; Centerline Spacing:-; Connector Tip Style:-; Current Rating:-; Overall Length:2.24mm; Spring Force Initial:15g; Spring Force Working Travel:-; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: SPRING LOADED, PIN, 25G; Connector Type:Pin; Centerline Spacing:-; Connector Tip Style:-; Current Rating:-; Overall Length:5.08mm; Spring Force Initial:25g; Spring Force Working Travel:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SPRING LOADED, PIN, 10G; Connector Type:Pin; Centerline Spacing:-; Connector Tip Style:-; Current Rating:-; Overall Length:2.84mm; Spring Force Initial:10g; Spring Force Working Travel:-; Product Range:- RoHS Compliant: Yes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 3A 1 Sink board 24P male Type-C SMD USB Connectors ROHS
- Current Rating: 3 amps
- Gender: Male / Plug
- Connector Type: USB Connector
-
Supplier: ODG (Origin Data Global)
Description: 1 Horizontal attachment Male Type-C SMD USB Connectors ROHS
-
Supplier: Lingto Electronic Limited
Description: PP15-CONNECTOR-BLACK
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1169233-1327G7-BK Category: Connectors, Interconnects>Blade Type Power Connectors - Housings Series: Powerpole® 15-45 Number of Positions: 1 Color: White Features: Stackable Connector Type: Non-Gendered, Self Mating Contact Type:
- Voltage Rating: 600 volts
- Current Rating: 55 amps
-
Supplier: Accuris
Description: SNAP, CONNECTOR-PARACHUTE CHEST TYPE PACK
-
Supplier: DigiKey
Description: Position Blade Type Power Housing Connector
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1340318-UMPS-04-03.5-G-V-S-W-FR Category: Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies Series: mPower™ UMPS Number of Positions: 4 Pitch: 0.079" (2.00mm) Color: Black Features: Pick
- Voltage Rating: 650 volts
-
Supplier: Amphenol Communications Solutions
Description: Crimp type, Crimp type - Header Receptacle - G875 Series Terminal 2.0mm Pitch,Crimping Type,Matte Tin,AWG#22-#28, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Header Receptacle; 2.0mm pitch, part number
- Number of Contacts: 0 #
- Contact Pitch: 2 mm
- Features: Header Connector
- Connector Type: Wire-to-Board Connector
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1152380-AXK770247G Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: P4 Number of Positions: 70 Pitch: 0.016" (0.40mm) Connector Type: Socket, Center Strip, Outer Edge Contacts
- Contact Pitch: 0.4063997805441185 mm
- Connector Type: Board-to-Board Connector, Card Edge Connector, Rectangular Connectors, Heavy Duty
-
Supplier: Accuris
Description: CONNECTORS, ELECTRICAL, MINIATURE, COAXIAL, ENVIRONMENT RESISTANT TYPE, COAXIAL PLUG, SERIES I, CLASS G, TYPE 1
-
Supplier: Accuris
Description: CONNECTOR, ELECTRICAL, MINIATURE, COAXIAL ENVIRONMENT RESISTANT TYPE, COAXIAL PLUG, SERIES 1, CLASS G, TYPE 1
-
Supplier: Accuris
Description: CONNECTOR, ELECTRICAL, MINIATURE, COAXIAL, ENVIRONMENT RESISTANT TYPE, COAXIAL, PLUG, SERIES I, CLASS G, TYPE 1
-
Supplier: Superlok - Mako Products
Description: components of SUPERLOK DIN Type Tube Fittings are designed and manufactured to produced a strong, reliable, leak-free joint upon proper assembly. The SUPERLOK DIN Type Body: SUPERLOK DIN Type fitting bodies are available in over thirty configurations. The shaped products (i. e.,
- Metric Size: 152.39991770404444 to 1,066.7994239283112 mm
- Fitting Type: Adapter
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Connection Type: Compression Fitting, Ferrule
-
Supplier: Superlok - Mako Products
Description: components of SUPERLOK DIN Type Tube Fittings are designed and manufactured to produced a strong, reliable, leak-free joint upon proper assembly. The SUPERLOK DIN Type Body: SUPERLOK DIN Type fitting bodies are available in over thirty configurations. The shaped products (i. e.,
- Metric Size: 152.39991770404444 to 304.7998354080889 mm
- Fitting Type: Adapter
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Connection Type: Compression Fitting, Ferrule
-
Supplier: Acme Chip Technology Co., Limited
Description: G832MB010645222HRTR
- Connector Type: Rectangular Connectors, Heavy Duty
-
Description: CONN SOCKET 40POS SMD GOLD
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: Heilind Electronics, Inc.
Description: MALE O/PUT TANG VERSION D
-
Supplier: TelephoneStuff.com
Description: F-Type Gold Plated Feedthrough Modular Connector. Connector Features: - Female/female - Gold plated - Gold plated for improved performance with superior signal quality with minimal noise - Used for audio and video applications - Rear threaded F-type connectors for
-
Supplier: Heilind Electronics, Inc.
Description: RJF USB D/C RECP GRN METALLIC CAPS SQ.FLANGE G
- Connector Type: Modular Connector and RJ Connector
-
Supplier: L-com, Inc.
Description: This versatile rubber duck operates in multiple cellular bands for 2G, 3G, and 4G applications. It has a swiveling articulating SMA connector Features Multiband Articulating Knuckle White hosing Application Cellular 2G, 3G, 4G/LTE
- Gain: 2 dB
- Applications: Cellular / PCS Base Station, Dual Band / Multi-band
-
Supplier: L-com, Inc.
Description: The ANM-1P100 connector is ideal for used with Distributed Antenna Systems (DAS) do to its excellent Passive InterModulation (PIM) performance of -160dBc. This Type-N Male connector is for use with RG402 cable. For additional information and complete specifications, see the 2D
- Features: Coaxial Connector
- Gender: Male / Plug
- Connector Type: Type N
-
Supplier: L-com, Inc.
Description: The ANM-1P100 connector is ideal for used with Distributed Antenna Systems (DAS) do to its excellent Passive InterModulation (PIM) performance of -160dBc. This Type-N Male connector is for use with RG401 cable. For additional information and complete specifications, see the 2D
- Features: Coaxial Connector
- Gender: Male / Plug
- Connector Type: Type N
-
Supplier: J. D. Gould Company, Inc.
Description: coils that are waterproof, fungusproof, molded of filled polyester with 18" leads and have a 1/2" NPT conduit connector.
- Valve Size: 0.125 to 3 inch
- Flow (Cv): 0.3 to 1.2
- Pressure Rating: 600 psi
- Media Temperature: -40 F
-
Supplier: J. D. Gould Company, Inc.
Description: 2-Way - 303 Stainless Steel Angle Bodies - Packless, Normally Closed or Normally Open - Fractional Port, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bodies are 90° angle style, providing side
- Valve Size: 0.125 to 0.375 inch
- Flow (Cv): 0.05 to 1.2
- Pressure Rating: 150 psi
- Media Temperature: -40 to 300 F
-
Supplier: Belden Inc.
Description: G-Series Power Field Attachable Connector: Female, angled, 4-pin, black body, solder type; 50V AC/DC, 6 A
- Voltage Rating: 50 volts
- Current Rating: 6 amps
- Gender: Female / Jack
-
Supplier: Belden Inc.
Description: G-Series Power Field Attachable Connector: Female, angled, 4-pin, grey body, solder type; 50V AC/DC, 6 A
- Voltage Rating: 50 volts
- Current Rating: 6 amps
- Gender: Female / Jack
-
Supplier: J. D. Gould Company, Inc.
Description: 2-Way - 303 Stainless Steel Angle Bodies - Packless, Normally Closed or Normally Open - Fractional Port, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bodies are 90° angle style, providing side
- Valve Size: 0.125 to 0.375 inch
- Flow (Cv): 0.05 to 1.2
- Pressure Rating: 150 psi
- Media Temperature: -40 to 450 F
-
Supplier: ODG (Origin Data Global)
Description: PHOTOMICROSENSOR CONNECTOR TYP
- Sensor Technology: Optical Linear Encoder
-
Supplier: Lapp Tannehill
Description: 27-22 AWG (7 wire) stranded applications, or 26-22 AWG solid. LAPP part number 21700632. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 21700632 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : RJ45 Connector SERIES : EPIC® DATA RJ45 CONTACT TYPE : Female
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
- Geometry: Straight
-
Supplier: Powell Electronics, Inc.
Description: N F CRIMP FOR CABLE GROUP I N,G,
Find Suppliers by Category Top
Featured Products Top
-
Rego provides a new series of Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks. They are high-performance 10Gbps ethernet capacity. They have a strong, stable and long-distance connection, flexible, reliable. Also, these products can solve the network distance (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Rego Electronics Inc. -
S.I. Tech now offers a 10 gigabit optic repeater or fiber converter Bit-Driver. This unit can convert from multimode to single mode optics and works with Ethernet or other LANs.
(read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
Rugged MACHFORCE® connectors provide the increased bandwidth needed to power tomorrow's military and aerospace applications. MACHFORCE delivers more data in less space and reduces your footprint while providing a robust 10G signal. With up to ten 10G ports available in a single connector, MACHFORCE isn't just a connector. It's a whole new way to use connectors. MACHFORCE is your 10G solution. (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for PIC Wire & Cable -
S series 12G SDI Catalog 12G-SDI 4K ULTRA HD PUSH-PULL CONNECTORS The unique link to the Ultra High (read more)
Browse Audio and Video Connectors Datasheets for LEMO USA, Inc. -
12G-SDI 4K ULTRA HD Push-Pull connectors The unique link to the Ultra High Definition LEMO is expanding its field-proven S Series push-pull connectors with the new 1S.275 Series for 12G (read more)
Browse Medical Electronic Connectors Datasheets for LEMO USA, Inc. -
DMM rugged connectors comply with MIL-DTL-83513G performances and enable a wide choice of arrangements compared to other mil-spec connectors like Micro-d or Sub-d. They allow space-saving, electromagnetic & mechanical protection. Moreover, you can use one-piece or two (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Nicomatic North America -
Stacked QSFP-DD 112G Connectors and Cages TE Connectivity (TE) stacked quad small form factor pluggable double density (QSFP-DD) 112G connectors and cages are the next generation of data infrastructure interconnect (read more)
Browse Electrical Connectors Datasheets for TE Connectivity -
112G architectures. PRODUCTS 112G Product Support for SFP, QSFP, QSFP-DD, and OSFP Interconnects Active Copper Cables (ACC) Direct Attached Copper Cables (DAC) I/O Connectors and (read more)
Browse Electrical Connectors Datasheets for TE Connectivity -
HDMI 2.1, to keep you synchronized as latest as 10K resolution/ 48G bps maximum As your leading solution partner, it's very pleased to introduce you ~ HDMI 2.1 that is a tremendous advancement compared to HDMI 2.0. Not only already available on the best TVs, but also on (read more)
Browse Audio and Video Connectors Datasheets for Rego Electronics Inc. -
Eteily Technologies introduces the GSM 3 dBi Helical Right-Angle Spring Antenna, which is designed for dependable GSM/2G communication in small and embedded (read more)
Browse RF and Microwave Connectors Datasheets for Eteily Technologies India Pvt. Ltd.
Conduct Research Top
-
Products & Services
Wireless System Offers Real-Time Monitoring This manufacturer's industrial wireless instrumentation is tailored for the process industries and has recently been certified by FM Global as being safe for use in hazardous environments rated Class I, II, III--both Division 1, Groups A-G and Division 2
-
LCD display screen high accuracy digital inclinometer tilt sensor
%RH. Power supply 3.7V Charging Lithium battery V. Ideal charging time 3 h. Battery design stand-by time 8( ±0.5) h. Connect plugin Standard 5Pin USB connector. Shock proof 10g@11ms?3Times/Axis(half sinusoid). Shock impact 10grms?10~100Hz. Weight 125 g. Waterproof grade IP54. Material Aluminum
-
Molecular Characterization of the Ankle-Link Complex in Cochlear Hair Cells and Its Role in the Hair Bundle Functioning
Several lines of evidence indicate that very large G-protein-coupled receptor 1 (Vlgr1) makes up the ankle links that connect the stereocilia of hair cells at their base. Here, we show that the transmembrane protein usherin, the putative transmembrane protein vezatin, and the PDZ (postsynaptic
More Information Top
-
RF and Microwave Connectors
Type G connectors are 75Ω impedance devices with snap-on coupling.
-
ESTABLISHMENT OF THE FFTF VERTICAL CORE REFERENCE CONCEPT.
The male halves of t h e r i n g type connector a r e a l l exposed a f t e r t h e connector assembly i s removed.
Indicates content that may require registration and/or purchase.