-
Supplier: Allied Electronics, Inc.
Description: circuit breaker to prevent overload. CSA certified UL 1363 listed.
-
Supplier: Allied Electronics, Inc.
Description: circuit breaker to prevent overload. CSA certified UL 1363 listed.
-
Supplier: Allied Electronics, Inc.
Description: circuit breaker to prevent overload. CSA certified UL 1363 listed.
-
-
Supplier: Allied Electronics, Inc.
Description: circuit breaker to prevent overload. CSA certified UL 1363 listed.
-
Supplier: Tripp Lite by Eaton
Description: circuit breaker controls power to all outlets and protects the power strip against overloads. Switchless design prevents the unit from being accidentally shut off. The 6 ft. cord reaches convenient power sources. Keyhole mounting tabs and flanges make installing this
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip
-
Supplier: Tripp Lite by Eaton
Description: 15A circuit breaker controls power to all outlets and protects the power strip against overloads. Switchless design prevents the unit from being accidentally shut off. The 15 ft. cord provides ample reach to a power source. Keyhole mounting tabs and flanges make
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip
-
Supplier: Tripp Lite by Eaton
Description: circuit breaker controls power to all outlets and protects the power strip against overloads. Switchless design prevents the unit from being accidentally shut off. The 15 ft. cord provides ample reach to a power source. Keyhole mounting tabs and flanges make installing
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip
-
Supplier: Tripp Lite by Eaton
Description: The RS1215-HG Medical-Grade Rackmount Power Strip supplies power outside of patient-care vicinities, such as administrative areas, rack enclosures or network closets. In a rack, it occupies just 1U of space. Compliant with UL 1363 specifications, this 120V, 50/60
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip
-
Supplier: Cole-Parmer
Description: • Centralize your power supply with these UL-listed switched outlet strips Each model features an aluminum housing and impact-resistant plastic end caps. All outlet strips meet UL standard 1363 and have a built-in circuit breaker.| Standard outlet
- Number of Electrical Outlets: 6
- Features: Other
-
Supplier: Cole-Parmer
Description: • Centralize your power supply with these UL-listed switched outlet strips Each model features an aluminum housing and impact-resistant plastic end caps. All outlet strips meet UL standard 1363 and have a built-in circuit breaker.| Standard outlet
- Number of Electrical Outlets: 6
- Features: Other
-
Supplier: Cole-Parmer
Description: • Centralize your power supply with these UL-listed switched outlet strips Each model features an aluminum housing and impact-resistant plastic end caps. All outlet strips meet UL standard 1363 and have a built-in circuit breaker.| Compact outlet
- Number of Electrical Outlets: 10
- Features: Other
-
Supplier: Cole-Parmer
Description: • Centralize your power supply with these UL-listed switched outlet strips Each model features an aluminum housing and impact-resistant plastic end caps. All outlet strips meet UL standard 1363 and have a built-in circuit breaker.| Compact outlet
- Number of Electrical Outlets: 10
- Features: Other
-
Supplier: Computer Network Accessories, Inc.
Description: 6 outlet plastic strip surge protector with 6' cord. Includes circuit breaker and high-impact flame retardant plastic housing. 90 Joules. (AC 125V/15A, UL/CSA listed, 1MOV). LED power-on indicator. Listed under UL 1363.
-
Supplier: Computer Network Accessories, Inc.
Description: 6 outlet plastic strip surge protector with 26" cord (total length of power strip is 3'). Includes circuit breaker and high-impact flame retardant plastic housing. 90 Joules. (AC 125V/15A, UL/CSA listed, 1MOV). Listed under UL 1363.
-
Supplier: Computer Network Accessories, Inc.
Description: 6 outlet perpendicular type power strip with 12' cord; Black. Includes circuit breaker and high-impact flame retardant plastic housing. (AC 125V/15A, UL/CSA listed). LED power-on indicator. Listed under UL 1363.
-
Supplier: TelephoneStuff.com
Description: cThis eleven outlet, 70" rack-mounted power strip is rated at 15 amps continuously at 120VAC. Designed to supply power along the full height of 6' or 7' CPI racks (fits inside CPI enclosures for these racks). Mounting brackets provide 6.5" standoff from rack channel which
- Certifications: CSA
- Unit Type: Rack Mount
-
Supplier: UL Standards & Engagement
Description: branch circuits, such as: 1) Relocatable power taps. These devices are covered by the Standard for Relocatable Power Taps, UL 1363; 2) Cord sets. These devices are covered by the Standard for Cord Sets and Power-Supply Cords, UL 817; 3) Convention-center
-
Supplier: Chatsworth Products, Inc.
Description: CIRCUIT BREAKER TYPE 19 INCH L X 4.5 INCH D SIZE BLACK COLOR UL 1363, CUL 1363 APPROVAL POWER DISTRIBUTION, INDOOR APPLICATION 10 FT CORD TYPE NEMA 5-20R OUTLET TYPE 10 OUTLET(S) 125 VAC 20 AMPERE 50/60 HZ ELECTRICAL RATING NO SURGE PROTECTED 13239 MODEL
- Number of Electrical Outlets: 10
- Frequency: 50 Hz, 60 Hz
- Protection: Circuit Breaker
- Outlets: NEMA
-
Supplier: Computer Network Accessories, Inc.
Description: 6 outlet plastic strip surge protector with 12' cord. Includes circuit breaker and high-impact flame retardant plastic housing. 90 Joules. (AC 125V/15A, UL/CSA listed, 1MOV). LED power-on indicator. Listed under UL 1363.
-
Supplier: Interpower
Description: Socket Color: Black Case Material: Aluminum Case Color: Black CE Marking: no Meets UL 1363. Includes rocker switch (lighted) and circuit breaker.
- Number of Electrical Outlets: 6
- Current Rating: 15 amps
- Protection: Circuit Breaker
- Outlets: NEMA
-
Supplier: Hammond Manufacturing Company Inc.
Description: On-Off switch is rocker type with pilot light (on units with on-off switch - listed below). A red pilot light is used to indicate power on (on units with no switch). Click here for our surge protected version. Specifications Heavy duty 14 gauge wire cord - 14/3 SJT type for extreme
- Features: Other
-
Supplier: UL Standards & Engagement
Description: For Power Distribution Centers for Communications Equipment, see UL 1801. - For other forms of power distribution units for general applications, such as, • Relocatable Power Taps, see CSA C22.2 No. 21, Cord Sets and Power Supply Cords, and UL 1363,
-
Supplier: CSA Group
Description: see CSA C22.2 No. 14 and UL 508. For Panelboards, see CSA C22.2 No. 29 and UL 67. For Switchboards, see CSA C22.2 No 244 and UL 891. For Transfer Switch Equipment, see CSA C22.2 No 178.1 and UL 1008. For Uninterruptible Power Systems, see CSA C22.2 No. 107.3 and
-
Supplier: Cable Depot Inc.
Description: 9 Outlet DSS Dish Surge Strip - Power CATV and Phone Surge Protection The Superior Surge Protector meets or exceeds the following industry standards: UL 1449 2cnd edition protection rating 400V on all lines for TVSS (Transient Voltage Surge Suppresser), UL 497A standard
- Features: Plug-in Style
-
Supplier: Interpower
Description: REMARKS: Some power strips may have VDE or TUV approval.
- Number of Electrical Outlets: 5
- Current Rating: 15 amps
- Certifications: CE, UL, VDE
- Features: Other
-
Supplier: Interpower
Description: Current Rating: 10A Voltage Rating: 100-240VAC Inlet Type: C14 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 8 Length: 378 Mounting Style: Table Socket Material: Polyamide Case Material: Metal Case Color: Beige CE Marking: yes IEC 60320 Standard Inlet and Outlets; Double- pole,single
- Number of Electrical Outlets: 8
- Current Rating: 10 amps
- Certifications: CE, UL, VDE, cUL
- Protection: Circuit Breaker
-
Supplier: Interpower
Description: Current Rating: 10A Voltage Rating: 100-240VAC Inlet Type: C14 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 4 Length: 236.0mm Mounting Style: Table Socket Material: Polyamide Case Material: Metal Case Color: Beige CE Marking: yes IEC 60320 standard inlet and outlets Single-pole,
- Number of Electrical Outlets: 4
- Current Rating: 10 amps
- Certifications: CE, UL, VDE, cUL
- Protection: Circuit Breaker
-
Supplier: Black Box
Description: 15-Amp vertically-mounted power strip provides power and protection directly to your rackmounted equipment. It features eleven 15-Amp outlets. Compact size makes it an easy fit for most cabinets. A 15-Amp circuit breaker provides surge protection.
- Number of Electrical Outlets: 11
- Current Rating: 15 amps
- Voltage: 115 VAC
- Frequency: 60 Hz
-
Supplier: Hubbell Wiring Device-Kellems
Description: 14 INCH L X 2.3125 INCH W X 1.25 INCH D SIZE; BLACK COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 8 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 7 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; NO SURGE PROTECTED
- Number of Electrical Outlets: 7
- Current Rating: 15 amps
- Voltage: 115 VAC
- Unit Type: Plug Strip
-
Supplier: Wright Line, LLC
Description: No Description Provided
- Number of Electrical Outlets: 4
- Current Rating: 30 amps
- Power Rating: 6,240 watts
- Voltage: 208 VAC
-
Supplier: TelephoneStuff.com
Description: Rack-mount power strips use only one rack-mount space and allow multiple pieces of equipment to share a single power connection. Multiple power strips can be installed in each rack or cabinet to supply multiple circuits in support of redundant power.
- Voltage: 115 VAC
- Protection: Circuit Breaker
- Outlets: NEMA
- Unit Type: Rack Mount
-
Supplier: Selecta Products
Description: " 14 INCH L X 2.3125 INCH W X 1.25 INCH D SIZE BLACK COLOR UL 1449 APPROVAL HOME, OFFICE APPLICATION 8 FT CORD TYPE STRAIGHT BLADE OUTLET TYPE 7 OUTLET(S) 125 V 15 AMPERE ELECTRICAL RATING NO SURGE PROTECTED "
- Number of Electrical Outlets: 7
- Current Rating: 15 amps
- Voltage: 115 VAC
- Unit Type: Plug Strip
-
Supplier: Legrand - Pass & Seymour
Description: SURGE PROTECTED TYPE 13.9 INCH L X 4.2 INCH W X 1.4 INCH D SIZE GRAY COLOR UL 1449 APPROVAL HOME, OFFICE APPLICATION 8 FT CORD TYPE STRAIGHT BLADE OUTLET TYPE 10 OUTLET(S) 125 V 15 AMPERE ELECTRICAL RATING YES SURGE PROTECTED 1295 J, 84 KILOAMPERE SURGE RATING
- Number of Electrical Outlets: 10
- Current Rating: 15 amps
- Voltage: 115 VAC
- Unit Type: Plug Strip
-
Supplier: General Cable
Description: YELLOW COLOR UL APPROVAL POWER TOOL, APPLIANCE APPLICATION PVC BODY MATERIAL SJTW 12 AWG, 2 FT CORD TYPE 3 OUTLET(S) 1875 W 125 V 15 AMPERE ELECTRICAL RATING PVC OUTLET MATERIAL POWR-CENTER[R], SHOCK SAFE[R] BRAND ROHS COMPLIANT TEMPERATURE RATING -40 TO 60 DEG C
- Number of Electrical Outlets: 3
- Current Rating: 15 amps
- Power Rating: 1,875 watts
- Voltage: 115 VAC
-
Supplier: BUD INDUSTRIES, INC.
Description: No Description Provided
Find Suppliers by Category Top
Featured Products Top
-
Interpower offers Made-To-Order Accessory Power Strips in addition to our Stock Accessory Power Strips, and Power Distribution Units. Interpower's UL, CSA, and VDE approvals allow us to make a wide variety of custom power strips to meet varying needs. Component offerings include but are (read more)
Browse Power Strips Datasheets for Interpower -
SCHURTER introduces its new 4750 series IEC strip-block, IEC connectors Type F, to meet the highly specific demands of power distribution in data centers. The strips provide a host of features including numbers of outlets in a strip, lighting possibilities, and terminal configurations for an (read more)
Browse Power Distribution Units (PDU) Datasheets for SCHURTER Inc -
Electri-Flex manufactures a range of flexible electrical conduits ideal for Steel Mills applications, Power Plants and Utilities. Jacketed steel options include Extreme Temperature, Halogen-Free, and Oil-Resistant. Type ZHLA: UL/CSA listed zero-halogen, low smoke (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
. The snap-in design integrated into the receptacle body allows for panel thicknesses from 0.8mm to 1.8mm, power capacity of this outlet is up to 5 VDC 2A and is investigated to ANSI/UL 62368-1 under the Component Recognition Program of Underwrites Laboratories, File No. E335667 (read more)
Browse Power Supplies Datasheets for Qualtek Electronics Corp. -
VDC 2A and is investigated to ANSI/UL 62368-1 under the Component Recognition Program of Underwrites Laboratories, File No. E335667. Applications of QKRC-10-05 include but not limited to: Outlet Strips Uninterruptible power supplies (UPS) Industrial (read more)
Browse AC-DC Adapters Datasheets for Qualtek Electronics Corp. -
halogen-free, UV-stabilized, extreme high/low temperature range, with a flame rating of UL94-HB. The core is made of a corrosion-resistant continuous strip of 316L stainless steel. Type ATSS is an All Temperature conduit, made with a flexible PVC jacketing that offers working (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
stripping the PV wires/cables, inserting them into the connector and tightening the connector end caps to the specified torque. Since the RadCrimp is a single connector, there is no risk of mating incompatible connectors from different manufacturers and violating UL 6703 requirements. The secure (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
configuration. About ELEGRP ELEGRP is the electrical products brand of Suzhou Ele Mfg Co., Ltd. Its product portfolio includes USB outlets, GFCI outlets, switches, wall plates, plugs and connectors, power devices, portable EV chargers, power strips, power extension cords, and related electrical products. (read more)
Browse Electrical Receptacles Datasheets for Suzhou Ele Mfg Co., Ltd. -
/or Litz wire for higher frequencies Our designs can be tailored to meet all relevant CSA & UL consumer safety standards or MIL PRF 27 requirements in aerospace and military applications. Our components are either vacuum varnished or molded using any of a variety of (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics
More Information Top
-
Tripp Lite - SPS-615-HG - Power Products - Power Strip - Allied Electronics
Power Strips Are UL 1363 Approved .
-
The selection and use of power strips
UL 1363 requires that any mounting means for a power strip allow it to be removed without the use of the tool.
-
Hammond Manufacturing - 1584H6A1 - Power Products - Power Strip - Allied Electronics
Hammond Manufacturing Strip , Power ; 6; 6 ft. (Cord); CSA Certified and UL 1363 Listed; Metal; 6 ft.
-
Hammond Manufacturing - 1584T4B1 - Power Products - Power Strip - Allied Electronics
Strip , Power ; 4; 6 ft. (Cord); CSA Certified and UL 1363 Listed; Metal; 6 ft.
-
Hammond Manufacturing - 1584H4B1 - Power Products - Power Strip - Allied Electronics
Hammond Manufacturing Strip , Power ; 4; 15 ft. (Cord); CSA Certified and UL 1363 Listed; Metal; 6 ft.
-
Power Products - from Allied Electronics
Strip , Power ; 4; 6 ft. (Cord); CSA Certified and UL 1363 Listed; Metal; 6 ft.
-
Orion (Knight Electronics, Inc.) - OD1232-24HB - Fans, Motors & Thermal Management - Fans - Allied Electronics
Strip , Power ; 4; 6 ft. (Cord); CSA Certified and UL 1363 Listed; Metal; 6 ft.
-
SOLA-HD - 63-13-210-6 - Circuit Protection - Power Conditioner - Allied Electronics
Strip , Power ; 6; 15 ft. (Cord); CSA Certified and UL 1363 Listed; Metal; 6 ft.
-
Hammond Manufacturing - 1584T6DH - Power Products - Power Strip - Allied Electronics
Strip , Power ; 6; 15 ft. (Cord); CSA Certified and UL 1363 Listed; Metal; 6 ft.
-
Compact 10 Outlet 5 x 2 Power Strip with 6 Ft Cord from Cole-Parmer
All outlet strips meet UL standard 1363 and have a built-in circuit breaker. Compact outlet strips let you supply power to areas where space is limited.
Indicates content that may require registration and/or purchase.