Products/Services for UL 2050 Certified Alarm Systems

  •  
    Security Systems - (475 companies)
    Surveillance systems are used to monitor commercial properties and industrial facilities for the presence of trespassers and the behavior of authorized visitors.
  • Audible Alarms-Image
    Audible Alarms - (464 companies)
    Image Credits: Federal Signal Corporation/Industrial Systems|Schneider Electric. Audible alarms provide an audible indication of a hazardous situation. Audible alarms may also be available as audio / visual alarm combinations.Applications for audio...
  • Fire Alarm Control Panels-Image
    Fire Alarm Control Panels - (243 companies)
    Fire alarm control panels (FACPs) transmit signals between fire detection devices and alarms, suppression systems, and monitoring centers. This device reduces the potential for fatalities and property loss from structure fires. Fire alarm control...
  • Stack Lights and Machine Lights-Image
    Stack Lights and Machine Lights - (167 companies)
    Stack lights and machine lights are used for alarm and machine status indication. They can be supplied with audible alarms and be used as flashers or steady light configurations. Stack lights and machine lights are used for alarm and machine status...
  • Product and Component Testing Services-Image
    Product and Component Testing Services - (1678 companies)
    Product and component testing services is the evaluation of a finished product or component through performance in electrical, life, environmental exposure, dynamic, ergonomic or other specialized tests. Also testing to standards such as UL 489, CE...
  •  
    Annunciators - (172 companies)
    Annunciators and graphic display panels disclose the layout and annunciate the status and measurement parameters of industrial processes, security and fire alarms of buildings and manufacturing facilities, power distribution networks, and other...
  •  
    Auto Dialers - (15 companies)
    Auto dialers are alarms that send signals when equipment malfunctions, a process variable exceeds a predefined limit, or another alarm-triggering event occurs. Both hard-wired and wireless products are available. Hard-wired auto dialers require...
  •  
    Fire Protection Services - (262 companies)
    Fire protection services install, maintain and monitor safety equipment such as flame and smoke detectors, sprinkler systems, fire alarms and annunciators. Fire protection services install, maintain, and monitor safety equipment such as flame...
  •  
    Warning Lights - (289 companies)
    Warning lights provide a visual indication of a hazardous situation. Warning lights provide a visual indication of a hazardous situation. Some warning lights may be available as audio/visual alarm combinations. Applications. Applications for warning...
  •  
    Heat Detectors - (105 companies)
    Heat detectors are fire detection devices that sense heat produced by combustion. Heat detectors can trigger an alarm when they detect rapid temperature rise or reach a preset temperature. Heat detectors are fire detection devices that sense heat...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Bookshelf and Unified Agenda > Department of Energy > Directives > DOE O 473.3 - Protection Program Operations (Order‚ Office of Health‚ Safety and...
    . contracted service and must maintain this UL certification as long as the service is provided to the facility. .... For the protection of classified matter UL 2050 , National Industrial Security Service standard, should be implemented and .... For other non classified matter applications, Proprietary Burglar Alarm Units and Systems , UL 1076, should be implemented and a certificate issued for compliance with the UL standard.
  • Information Assurance
    Alarm system installation shall conform to the requirements of this sec- tion or to the standards set forth in Director of Central Intelligence Directive (DCID) 1/21 (Physical Security Standards for Sensitive Compartmented Information Facilities). .... Approval of a new IDS shall be based on the criteria of the DCID 1/21 or UL Standard 2050 , as deter- mined by the CSA. .... in use that do not meet either of these standards, such as those certified to meet Grade…