-
Supplier: Charles Ross & Son Company
Description: of the best-equipped and most highly respected custom fabricators in North America. Ross offers a combination of engineering and manufacturing resources that few fabricators can match. Ross builds polished vessels and reactors, pressure vessels and atmospheric tanks, columns and
- Material: Aluminum, Exotic Metals, Stainless Steel, Steel
- Type: Chemical Tank, Process Tank
- Features: Drug/Pharmaceutical Tank, General Purpose/ Bulk Storage Tank, Hazardous Tank, Insulated, Outdoor Use, Portable, Pressure Vessel, Temperature Controlled, Underground Use
-
Supplier: CSA Group
Description: installation of pressure relief devices; • revision of Clause 12.5.3 on periodic visual inspection of pressure relief devices; • revision of Clause 12.7 on servicing of reclosing pressure relief devices, including the addition of Clauses 12.7.2.2 on ANSI/UL 132
-
Supplier: UL Standards & Engagement
Description: non-user and user-replaceable batteries; see Appendix B. 1.3 These requirements do not cover: a) High-pressure water cutting or cleaning products developing nozzle pressure and flow rates in excess of those for a Type 4 pressure cleaning machine as specified in 33A, b) Products
-
-
Supplier: UL Standards & Engagement
Description: following: a) ASME Boiler and Pressure Vessel Code; b) Boiler, Pressure Vessel, and Pressure Piping Code, CSA B51; c) Process Piping, ASME B31.3; and d) Gas-Fired Low Pressure Steam and Hot Water Boilers, ANSI Z21.13 / CSA 4.9 1.2A These requirements apply
-
Supplier: UL Standards & Engagement
Description: following: a) ASME Boiler and Pressure Vessel Code; b) Boiler, Pressure Vessel, and Pressure Piping Code, CSA B51; c) Process Piping, ASME B31.3; and d) Gas-Fired Low Pressure Steam and Hot Water Boilers, ANSI Z21.13 / CSA 4.9 1.2A These requirements apply
-
Supplier: UL Standards & Engagement
Description: ASME Pressure Vessel Code, Section VIII, Division 1, or the Boiler, pressure vessel, and pressure piping code, CSA B51, in nonrefrigerated systems in facilities covered by the applicable Codes and Regulations as determined by the Authority Having Jurisdiction (AHJ)
-
Supplier: HSB
Description: Services for products and components include: Pressure vessels and boilers Nuclear components and ISO 19443 nuclear supply chain certification Transportable pressure vessels – Global Passport Hydrogen equipment Small modular reactor (SMR) components
- Test / Certify To: ASTM, ISO, NRC, NRTL Mark (UL, CSA, TUV, etc.)
- Forms Tested: Capital Equipment, Components / Parts, Products (Machines / Devices)
- Capabilities: Certification / Qualification, Consulting / Training, Evaluation and Analysis, Witness / Review
- Services: Flow / Pressure Testing, Leak / Seal Testing, NDT / Inspection
-
Supplier: Cole-Parmer
Description: • Proven ergonomically correct pipettor is comfortable and easy-to-use! • Minimize contact pressure, tension and exertion • Eliminate the need for organizers, the Ovation pipettor can stand on its own! • Flawless tipping and detipping, and simple menu make it easy to use The Ovation design
- Pipette Volume: 9,998.943981831946 µl
- Configuration: Pipettor
-
Supplier: Cole-Parmer
Description: • Proven ergonomically correct pipettor is comfortable and easy-to-use! • Minimize contact pressure, tension and exertion • Eliminate the need for organizers, the Ovation pipettor can stand on its own! • Flawless tipping and detipping, and simple menu make it easy to use The Ovation design
- Pipette Volume: 9,998.943981831946 µl
- Configuration: Pipettor
-
Supplier: Cole-Parmer
Description: • Proven ergonomically correct pipettor is comfortable and easy-to-use! • Minimize contact pressure, tension and exertion • Eliminate the need for organizers, the Ovation pipettor can stand on its own! • Flawless tipping and detipping, and simple menu make it easy to use The Ovation design
- Pipette Volume: 4,999.471990915973 µl
- Configuration: Pipettor
-
Supplier: Cole-Parmer
Description: • Proven ergonomically correct pipettor is comfortable and easy-to-use! • Minimize contact pressure, tension and exertion • Eliminate the need for organizers, the Ovation pipettor can stand on its own! • Flawless tipping and detipping, and simple menu make it easy to use The Ovation design
- Pipette Volume: 4,999.471990915973 µl
- Configuration: Pipettor
-
Supplier: Acme Engineering Products
Description: to ASME Code or EU Pressure Vessels Directive. Electrical Standards meet CSA or UL or CE. Quality control is according to ISO 9001:2015.
- Heat Output (Capacity): 2,047,082.9068577276 to 11,941,316.956670078 BTU/hr
- Maximum Pressure: 100 to 600 psi
- Features: ASME Certified, Deaerator / Separator, Monitor / Controller, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: CSA Group
Description: Preface This is the harmonized CSA Group and UL standard for particular requirements for electrical heat pumps, air-conditioners and dehumidifiers. It is the second edition of CAN/CSA-C22.2 No. 60335-2-40, and the second edition of UL 60335-2-40. This edition of CAN/CSA-C22.2 No.
-
Supplier: Chromalox
Description: Steam Pressures to 135 psig Steam Capacity (18 - 542 Lbs/Hr @ 0 - 135 psig) 6 - 180 kW (21 - 614 Mbh) 208, 240 and 480 Volt, 1 & 3 Phase ASME Section I Pressure Vessel Carbon Steel Code “M” 0.430 Dia. Copper Sheath Heating Elements One or Two Operating Controls Manual Reset High
- Heat Output (Capacity): 20,470.829068577277 to 614,124.8720573182 BTU/hr
- Maximum Pressure: 135 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: Heinkel USA
Description: /or for pressure applications as per the requirements. Calculation, design and manufacture in accordance with ASME pressure vessel code, Section VIII, with U-Stamp and /or Pressure Equipment Directive (PED) 97/ 23/ EC. Large heating area resulting in an outstanding heat
- Operating Temperature: 14 to 303.8 F
- Applications / Materials Handled: Free Flowing Powders / Granules, Slurries
- Heat Source: Indirect / Contact / Conduction
- Equipment Type: Paddle / Agitator Dryer, Vacuum Dryer
-
Supplier: Heinkel USA
Description: large heat exchange areas. Special properties for the customer's benefit Calculation, design and manufacture in compliance with Pressure Equipment Directive 97/23/EG or/and ASME pressure vessel code, Section VIII, with U-stamp EG type examination certification 03ATEX0246X in
- Features: All Pressure Filters, Other
- Application / Industry: Chemicals
-
Supplier: Heinkel USA
Description: the option for microwave heating makes this dryer the most versatile and efficient with a the best possible drying performance. Standard features: Calculation, design and manufacture in accordance with PED 97/ 23/ EC and /or ASME pressure vessel code, Section VIII with U-Stamp as well
- Operating Temperature: 14 to 303.8 F
- Applications / Materials Handled: Free Flowing Powders / Granules, Slurries
- Heat Source: Indirect / Contact / Conduction, RF / Microwave / Dielectric
- Equipment Type: Paddle / Agitator Dryer, Pan Dryer, Vacuum Dryer
-
Supplier: Heinkel USA
Description: process finishes Validatable steam sterilization Calculation, design and manufacture in compliance with Pressure Equipment Directive 97/23/EG or/and ASME pressure vessel code, section VIII, with U-stamp as well as with cGMP and FDA guidelines EG type examination certificate
- Features: All Pressure Filters, Other
- Application / Industry: Chemicals, Sanitary / Pharmaceutical
-
Supplier: Rig-A-Lite
Description: FEATURES Class I, Division 2, Groups A,B,C & D UL844 Hazardous Location UL924 Emergency Lighting UL1598A Marine Inside Drip Proof CUL High Pressure Hose Down LIGHT SOURCE Fluorescent The RFL series is a unique solution that is available for hazardous environments where protection is needed
- Light Fixture Voltage: 120 to 480 volts
- Light Fixture Wattage: 16.999999999999968 to 54.000000000000014 watts
- Features: Bulb Included
- Fixture Type: Ceiling Fixtures, Fluorescent Lights
-
Supplier: Rig-A-Lite
Description: FEATURES Class I, Division 2, Groups A,B,C & D UL844 Hazardous Location UL924 Emergency Lighting UL1598A Marine Inside Drip Proof CUL High Pressure Hose Down LIGHT SOURCE Fluorescent The RFL series is a unique solution that is available for hazardous environments where protection is needed
- Light Fixture Voltage: 120 to 480 volts
- Light Fixture Wattage: 16.999999999999968 to 54.000000000000014 watts
- Features: Bulb Included
- Fixture Type: Ceiling Fixtures, Fluorescent Lights
-
Supplier: Cleaver-Brooks
Description: maintenance Thermal shock resistance The integral package for 30 ppm NOx is UL-listed 20-year limited pressure vessel warranty
- Heat Output (Capacity): 3,181,508.017741385 to 6,363,016.03548277 BTU/hr
- Maximum Pressure: 15 to 250 psi
- Technology: Composite / Hybrid, Water Tube
- Fuel Type / Heat Source: Gas (Natural / Propane)
-
Supplier: Chromalox
Description: Heat Transfer Fluids to 600°F (315°C) or 650°F (343°C) Discharge Pressure Gauge UL NEMA 12 Electrical Enclosure complete with Contactors, Temperature Safety Limit, Transformers, and Pilot Lights 650°F (343°C) Operation (Optional) External Cold Expansion Tank (Optional) External Heat
- Operating Temperature: 650 F
- Media Flow Rate: 80 to 200 GPM
- Discharge Pressure: 100 psi
- Expansion Tank Capacity: 25 to 85 gallons
-
Supplier: Sussman Electric Boilers
Description: when a larger boiler is shut down or unavailable. The automatic electronic liquid level controller meets all UL and ASME requirements. A main waterline pressure 10 psig greater than the operating pressure of the steam generator is required for automatic water feeding. All MBA
- Heat Output (Capacity): 10,235.414534288639 to 68,236.0968952576 BTU/hr
- Maximum Pressure: 100 psi
- Features: ASME Certified, Commercial / HVAC, Other, Safety Valve
- Fuel Type / Heat Source: Electric
-
Supplier: Douglas Electrical Components
Description: connections and radial O-ring seals. While epoxy is not commonly associated with high pressure feedthroughs, Douglas manufactures high pressure wire feedthroughs to be utilized as a high pressure vessel electrical feedthrough to transmit power or signal in and out of the
- Temperature Range: 200 C
- Rated Voltage: 30,000 volts
- Electrical Feedthrough Type: Coaxial, Thermocouple
- Features: Electrical
-
Supplier: GENERON
Description: Applications: Blanketing of Chemicals and Pharmaceuticals Cylinder Filling Gas Assisted Injection Molding (GAIM) Heat Treatment of Ferrous & Non-Ferrous Metals Inerting of Flammable Liquids Laboratory Nitrogen Marine Vessels Prevention of Dust Explosions The GENERON® 6000 Cabinet Series is
- Output Flow Rate: 17,190.239999999998 SLM
- Outlet Pressure: 175 psi
- Features & Approvals: Compressor Included
- Generator Type: Nitrogen
-
Supplier: Wiper Master, Inc.
Description: flexible metal hose for targeted pouring that also provides a safe bonding path to the receiving vessel. Manifold automatically vents to provide fast, precise, glug-free pouring. Both can types feature a self-closing leak-tight lid that automatically vents to guard against pressure
- Container Type: Can
-
Supplier: Wiper Master, Inc.
Description: flexible metal hose for targeted pouring that also provides a safe bonding path to the receiving vessel. Manifold automatically vents to provide fast, precise, glug-free pouring. Both can types feature a self-closing leak-tight lid that automatically vents to guard against pressure
- Container Type: Can
-
Supplier: Wiper Master, Inc.
Description: flexible metal hose for targeted pouring that also provides a safe bonding path to the receiving vessel. Manifold automatically vents to provide fast, precise, glug-free pouring. Both can types feature a self-closing leak-tight lid that automatically vents to guard against pressure
- Container Type: Can
-
Supplier: Wiper Master, Inc.
Description: flexible metal hose for targeted pouring that also provides a safe bonding path to the receiving vessel. Manifold automatically vents to provide fast, precise, glug-free pouring. Both can types feature a self-closing leak-tight lid that automatically vents to guard against pressure
- Container Type: Can
-
Supplier: Mar Cor Purification
Description: Sample Valves Manual and Air Actuated Tri Clamp Ball Valves On Board & Quiet Air Compressor CSA, UL approved NEMA 4/12 Control Panel Digital Instrument Package: Feed, Reject, Recycle Flow Sensors Prefilter Inlet/Outlet, RO Pump Pressure Sensors Consistent High Purity Water
- Maximum Liquid Flow: 2.5 to 10 GPM
- Application / Industry: Biopharmaceutical, Food and Beverage, Medical, Semiconductor Processing
- Features: Other, Water
- Configuration: System
-
Supplier: NSF International
Description: No Description Provided
- Test / Certify To: ASTM, NRTL Mark (UL, CSA, TUV, etc.), NSF Standard Mark
- Industry: Appliances, Consumer Products, Food & Beverage, HVAC, Instruments / Sensors, Motor Controllers / Control Systems, Piping / Pressure Vessels
- Capabilities: Certification / Qualification, Comparisons, Evaluation and Analysis, Proficiency Testing, Testing, Witness / Review
- Forms Tested: Components / Parts, Products (Machines / Devices)
-
Supplier: TUV Rheinland of North America
Description: TUV Rheinland can help industrial machinery manufacturers meet the challenges of compliance for Global Market Access, whichever industry sector your equipment enters; medical , automotive, packaging, semifab etc.. TUV testing and expertise in Global and North American standards (UL, ISO, EN,
- Industry Served: Automotive, Building & Construction, Combustion Equipment, Electrical Distribution, Food & Beverage, Hazardous Location Equipment, Hydraulics / Pneumatics, Industrial / Machinery, Instrument & Sensors / Laboratory, Microelectronics / Electronics, Motors and Control Systems, Nuclear / Utility, Paper
- Forms Tested / Certified: Capital Equipment, Facilities / Structures, Products
- Capabilities: Consulting / Training, Field Evaluation / On-site Inspection, In-process / In-line Testing, Test Development
- Services: Failure Analysis / Troubleshooting, Laser / Non-contact, NDT / Inspection, Reliability / Robustness, Visual / Video Inspection
-
Supplier: NDE Professionals Inc.
Description: NDE Professionals, Inc., incorporated in Oregon in 1991, specializes in providing nondestructive testing and quality consulting to the Commercial Aerospace, Defense, Energy, Maritime, Petrochemical, Pulp and Paper, Semiconductor and Transportation industries. Facilities Over 7,400 square feet of
- Certify / Evaluate To: ASTM, MIL-SPEC, NRC, UL / ETL / CSA
- Products Tested: Aerospace / Avionics, Building Products, Coatings / Paint, HVAC, Industrial / Machinery, Marine, Materials, Nuclear / Utility, Piping / Pressure Vessels, Semiconductors / IC Packages, Valves / Pumps, Welding & Fabrication
- Capabilities: Auditing / Assessment, Certification, Consulting / Training, Field Evaluation / On-site Inspection, In-process / In-line Testing, Program Development (QA Manual / Procedures), Testing, Witness / Review
- Certification Level: Components / Parts, Facilities / Equipment, Samples / Materials
-
Supplier: F2 Labs
Description: F2 Labs is a top, full-service product testing company. Our safety laboratory is set up to test/evaluate products for the United States, Canada, Europe, and International Certifications. Our safety facilities are A2LA Accredited, and our safety test data and evaluations are accepted by an OSHA
- Test / Certify To: Access to Multiple Marks, CB Report, FDA, IEC, IEEE, MIL-SPEC, NRTL Mark (UL, CSA, TUV, etc.), NSF Standard Mark
- Industry: Aerospace / Avionics, Appliances, Automotive, Electrical Power / Distribution, Electronics, HVAC, Hydraulics / Pneumatics, Industrial, Instruments / Sensors, Marine, Medical Devices / Equipment, Motor Controllers / Control Systems, Piping / Pressure Vessels, RF / Wireless Products
- Forms Tested: Capital Equipment, Components / Parts, Products (Machines / Devices), Samples / Materials
- Capabilities: Certification / Qualification, Consulting / Training, Engineering Verification Testing, Evaluation and Analysis, Failure Analysis / Troubleshooting, First Article / Contract QA, In-Process In-Line Testing, Test Panel / Sample Prep, Testing, Witness / Review
-
Supplier: jbj Techniques Limited
Description: pressure and leak tested. All widely recognized pressure vessel codes available eg. PED, KHK and UL. responsive » small hold-up volume and lower refrigerant charge. standards » comply with standards such as ISO 9001 (quality) and ISO 14001 (environmental). Compared with
- Maximum Working Pressure: 449.61687 psi
- Technology: Plate
Find Suppliers by Category Top
Featured Products Top
-
Explosion-Proof Pressure and Temperature Switches Heavy industrial processes rely on 120 Series pressure and temperature switches to protect equipment and personnel while preserving process uptime. The 120 Series is simple to install in hazardous location areas and (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
solution is the best choice. Pressure Vessels are built to ASME Code or EU Pressure Vessels Directive. Electrical Standards meet CSA or UL or CE. ?Quality control is according to ISO 9001:2015. Learn more here! (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
choice. Pressure Vessels are built to ASME Code or EU Pressure Vessels Directive.Electrical Standards meet CSA or UL or CE. Quality control is according to ISO 9001 (2000). See more here! (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
conditions, with vacuum ratings down to 1×10?¹? Torr, pressures up to 15,000 psi, operating temperatures from 4 K to 200°C, and high-voltage capabilities up to 30 kV DC. Designed for harsh and hazardous environments, DuctorSeal solutions include explosion-proof configurations with UL (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components
More Information Top
-
Clean steels for steam turbine rotors—their stress corrosion cracking resistance
So far, three types of ferritic steels have been developed as "clean steels": 3.5NiCrMoV steel and 12CrMoV steel, used for turbine rotors, and 2.25CrlMo steel, used for pressure vessels , ul Only the 3.5NiCrMoV type clean steel has been produced …
Indicates content that may require registration and/or purchase.