Products/Services for UL Rain Test Nozzles
-
Nozzles - (664 companies)Nozzles alter and control the stream or spray pattern of fluid in a spraying, dispensing, misting, or atomizing system. They are used to dispense media such as: Abrasives Adhesives Chemicals Coatings Coolants Inks Fuels Lubricants Plastics... -
Flow Meters - (1708 companies)...meters, flow nozzles, laminar flow elements, orifice plates, Pitot tubes, rotameters, target meters, variable area flow meters, and Venturi tubes. Positive displacement flow meters divide the media into specific increments which can be counted... -
Fueling Nozzles and Receptacles - (64 companies)...provincial, and local standards for fueling safety and efficiency. They may also bear marks from organizations such as Underwriters Laboratories (UL). Fueling nozzles and receptacles that are designed for sale in Europe, Asia, South America... -
Rain Gutters and Downspouts - (36 companies)Rain gutters and downspouts form a system of channels that collect and divert water as it runs off a roof. These sytems protect structure foundations and prevents erosion by diverting the water away from the building. Rain gutters and downspouts...
-
Synthetic Fibers and Fabrics - (485 companies)...and are stronger than natural and regenerated fibers. It is often easy to identify what type of fiber or fabric a material is by look or touch alone. A variety of tests have been developed to aid in identifying materials. For more information please visit... -
Product and Component Testing Services - (1678 companies)Product and component testing services is the evaluation of a finished product or component through performance in electrical, life, environmental exposure, dynamic, ergonomic or other specialized tests. Also testing to standards such as UL 489, CE...
-
Electronics Test Fixtures - (76 companies)Electronics test fixtures are used to test contact points on circuit boards during manual or automated testing. Products are used to test: daughter cards. flex circuits. liquid crystal displays (LCDs). loop-back boards. multi-chip modules. optical...
-
Environmental Test Chambers and Rooms - (381 companies)...monitors the effects of variables such as heat, humidity, salt fog, salt spray, and rain spray. Performance Specifications. Parameters used to specify the performance of environmental test chambers and rooms include temperature range, temperature control...
-
Flammability and Fire Testing Services - (50 companies)Flammability and fire testing services evaluate finished products or components through specialized environmental exposure tests. A number of industries take great interest and participate in costly implementations using flammability and fire...
-
Mechanical Testing Equipment - (433 companies)Mechanical testing equipment covers devices used for adhesion, compression, drop (shock), tensile, vibration and fatigue testing. Mechanical testing equipment covers devices used for adhesion, compression, drop (shock), tensile, vibration...
Product News
-
Guangdong Atmars Industry Co., Limited
Rain test chamber Main application industries. Automotive new energy: Headlights, vehicle ECU, radar, battery pack, charging station, rearview mirror, vehicle rain protection; Compliant with ISO 20653, GJB1503C. Consumer electronics: Mobile phones, smart watches, action cameras, Bluetooth headphones - waterproof grade certification. Lighting security: Street lamps, garden lamps, explosion-proof lamps, surveillance cameras, alarm devices. Industrial electricity: Outdoor distribution cabinets, photovoltaic... (read more)Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
E-Labs, Inc.
Rain, Spray, and Drip Testing spray at varying pressures and flow rates. * Overhead Drip -- steady or intermittent dripping to simulate condensation, leaks, or overhead exposure. * Testing conditions can be tailored to meet specific program requirements, ensuring accuracy and repeatability. Standards Supported. E-Labs performs testing in accordance with: * MIL-STD-810 Method 506 (Rain, Drip, and Blowing Rain). * RTCA/DO-160 Section 10.0 (Rain). * IEC 60529 / IPX1 -IPX6 water ingress protection ratings. * Customer-specific test... (read more) -
E-Labs, Inc.
Ice & Freezing Rain Testing Services E-Labs has the ability to simulate real-world icing conditions to prove your product 's performance and reliability. When your equipment faces freezing rain, glaze ice, or sub-zero environments, failure isn 't an option. At E-Labs, Inc., we perform controlled ice and freezing-rain testing to help manufacturers validate performance, safety, and durability under extreme cold-weather conditions. - - - - -. Our Ice Testing Capabilities. E-Labs operates one of the region 's most versatile... (read more) -
Vortec
Liquid Spray Nozzles Vortec Spray Nozzles provide ultra-fine droplet-sized sprays for evaporative cooling, atomization, humidification and wetting. Superior to conventional hydraulic and piezoelectric nozzles, spray nozzles produce spray patterns that can be widely diffused or directed. The liquid stream is entrained by high velocity compressed air to create a range of micron-level spray droplets, resulting in greater surface coverage than conventional nozzles. With this more efficient use of the liquid, spray... (read more)Browse Nozzles Datasheets for Vortec -
Finder S.p.A. con unico socio
Rain, Rain, Go Away Or Use Finder’s New 7F 3R Filter Fans For design engineers looking at applications, whether indoor or outdoor, to protect components against falling water/rain, UL Type rating is important. UL Type 12 is common for most indoor applications. Now look towards applications to protecting against rain or in colder climates snow, sleet, and ice and most importantly UV radiation. UL Type 3 can offer the solution. Expanding past the UL Type 12 Filter Fan range, 7F.20, 7F.21 and 7F.02, Finder introduces the new UL Type 3R fan versions... (read more) -
Douglas Electrical Components
UL & Atex/IECEX Feedthroughs atmospheres is designed and tested to eliminate ignition sources. IECEx: An internationally recognized certification system that harmonizes safety standards across global regions, verifying consistent explosion protection. UL: A framework focused heavily on North American installations, validating electrical safety, fire resistance, and performance under defined conditions. How Certified Feedthroughs Eliminate Weak Points Certified hermetic feedthroughs address interface vulnerabilities... (read more)Browse Feedthroughs Datasheets for Douglas Electrical Components -
General Plastics Manufacturing Co.
GP's foam used as nozzle closure and electronics, General Plastics can custom formulate your dunnage packages. Quality and Testing. Our products are backed by ongoing research and development, stringent quality certifications and ITAR compliance. General Plastics ' Quality Department consistently follows well-defined regulations that reflect industry best practices and proprietary procedures. Formulating, producing, testing, and applying our polyurethane foam materials gives us unique insight into distinct properties. Our well-honed... (read more)Browse Armor and Ballistic Shielding Datasheets for General Plastics Manufacturing Co. -
Lee Co. (The)
Atomizing Nozzles The Lee Company's new atomizing nozzles, available in both airless and air assisted styles, generate a 50° hollow cone spray pattern and offer precise, controlled atomization in a compact package. The airless atomizing nozzles do not need an external air supply and will atomize with pressures as low as 20 psi (on water). Standard airless atomizing nozzles feature all stainless steel construction with 6-40 threads designed to work with the Lee 062 MINSTAC fitting system. Available in multiple... (read more)Browse Nozzles Datasheets for Lee Co. (The) -
Lee Co. (The)
LEE NOZZLES The Lee Company offers two types of miniature, precision nozzles for hydraulic applications: Atomizing Nozzles and Targeting Nozzles. Both types are constructed entirely of stainless steel and can be installed in any attitude. Atomizing Nozzles - Lee Spin Jets (R). Lee Spin Jets use unique vortices and flow passages to provide a finely atomized, 70 hollow cone spray pattern, at differential pressures in the 50 - 200 psi range. The droplet size is typically less than 150 um for liquids having... (read more)Browse Nozzles Datasheets for Lee Co. (The) -
Summit Interconnect
How to Obtain UL Certification for PCBs failures in electronic devices. UL 94 testing supports UL 796 certification for printed wiring boards. The most common UL 94 ratings for PCB base materials include: UL 94V-0: Self-extinguishing within 10 seconds, no flaming drips. UL 94V-1: Self-extinguishing within 30 seconds, no flaming drips. UL 94HB: Slow-burning, horizontal testing method. Regulatory & Industry Compliance. Many industries, including automotive, aerospace, medical, and industrial electronics, require UL-recognized PCBs to meet... (read more)