-
Supplier: PIC Wire & Cable
Description: The E6A6824 Cat 6a ethernet cable incorporates innovative design features to provide maximum electrical performance in a small, lightweight, and flexible package. The E6A6824 preserves technical performance by incorporating differential lay lengths between pairs and utilizing a
- Rated Voltage: 1.5 kilovolts
- Operating Temperature: -55 to 200 C
- North American (AWG): 24 AWG
- Features: Braid, Foil Braid, LAN / Ethernet, Other, Teflon®
-
Supplier: L-com, Inc.
Description: Designed for environments where ordinary patch cables fail, this exclusive ultra flexible Category 5E patch cord series from L-com is built to take a beating. With a Halogen-Free PUR jacket, the Hi-Flex series cables will not breakdown when exposed to oil based lubricants
- Cable Length: 2 ft
- Product Category: Cable Assembly
- Cable Type: Cat 5/Cat 5E
- Standards / Certifications: IEC, ISO
-
Supplier: L-com, Inc.
Description: Designed for environments where ordinary patch cables fail, this exclusive ultra flexible Category 5E patch cord series from L-com is built to take a beating. With a Halogen-Free PUR jacket, the Hi-Flex series cables will not breakdown when exposed to oil based lubricants
- Cable Length: 3 ft
- Product Category: Cable Assembly
- Cable Type: Cat 5/Cat 5E
- Standards / Certifications: IEC, ISO
-
-
Supplier: L-com, Inc.
Description: Designed for environments where ordinary patch cables fail, this exclusive ultra flexible Category 5E patch cord series from L-com is built to take a beating. With a Halogen-Free PUR jacket, the Hi-Flex series cables will not breakdown when exposed to oil based lubricants
- Cable Length: 90 ft
- Product Category: Cable Assembly
- Cable Type: Cat 5/Cat 5E
- Standards / Certifications: IEC, ISO
-
Supplier: L-com, Inc.
Description: Designed for environments where ordinary patch cables fail, this exclusive ultra flexible Category 5E patch cord series from L-com is built to take a beating. With a Halogen-Free PUR jacket, the Hi-Flex series cables will not breakdown when exposed to oil based lubricants
- Cable Length: 50 ft
- Product Category: Cable Assembly
- Cable Type: Cat 5/Cat 5E
- Standards / Certifications: IEC, ISO
-
Supplier: Tripp Lite by Eaton
Description: The P569-006-MF High-Speed HDMI Extension Cable extends an existing high-speed HDMI Ethernet or digital audio/video connection to a 4K television set, projector or monitor. It’s ideal for connecting an iPad, Blu-ray player or video game system to an HDTV or HDMI monitor to watch
- Cable Length: 6 ft
- North American (AWG): 30 AWG
- Application: Audio, Video
- Features: Cable Assembly, HDMI
-
Supplier: Transtector Systems, Inc.
Description: Transtector's TTE695AZHF halogen free series of Category 6a Ethernet cables are designed for industrial environments where ordinary patch cables fail and toxic halogens are not permitted. These ultra flexible Category 6a patch cords are also excellent for PoE
- Cable Length: 3 ft
- Features: Braid, Foil / Copper Tape, LAN / Ethernet
- Product Category: Cable Assembly
- Cable Type: Cat 6, Twisted Pair
-
Supplier: Transtector Systems, Inc.
Description: Transtector's TTE695AZHF halogen free series of Category 6a Ethernet cables are designed for industrial environments where ordinary patch cables fail and toxic halogens are not permitted. These ultra flexible Category 6a patch cords are also excellent for PoE
- Cable Length: 50 ft
- Features: Braid, Foil / Copper Tape, LAN / Ethernet
- Product Category: Cable Assembly
- Cable Type: Cat 6, Twisted Pair
-
Supplier: Transtector Systems, Inc.
Description: Transtector's TTE695AZHF halogen free series of Category 6a Ethernet cables are designed for industrial environments where ordinary patch cables fail and toxic halogens are not permitted. These ultra flexible Category 6a patch cords are also excellent for PoE
- Cable Length: 75 ft
- Features: Braid, Foil / Copper Tape, LAN / Ethernet
- Product Category: Cable Assembly
- Cable Type: Cat 6, Twisted Pair
-
Supplier: Transtector Systems, Inc.
Description: Transtector's TTE695AHF series of Category 6a, 10 gigabit Ethernet cables are designed for industrial or outdoor environments where ordinary patch cables fail. These ultra flexible Cat 6a patch cords are also excellent for PoE (Power over Ethernet)
- Cable Length: 3 ft
- Features: Braid, Foil / Copper Tape, LAN / Ethernet
- Product Category: Cable Assembly
- Cable Type: Cat 6, Twisted Pair
-
Supplier: Tripp Lite by Eaton
Description: contacts ensure excellent conductivity. Integral strain relief ensures the cable and connectors last a long time. A flexible PVC jacket makes the cable easy to install in tight spaces. Features Connects HDMI Source to 4K TV, Projector or Monitor Ideal for home theater systems,
- Cable Length: 1 ft
- North American (AWG): 30 AWG
- Application: Audio, Video
- Features: Cable Assembly, HDMI
-
Supplier: Microchip Technology, Inc.
Description: Microchip's LAN7430 is a PCIe 3.1 (at 2.5GT/s) to Gigabit Ethernet bridge, providing an ultra-high-performance and cost-effective PCIe to Ethernet connectivity solution. LAN7430 contains an integrated Ethernet PHY, PCIe PHY, PCIe endpoint controller, Ethernet MAC,
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: Microchip's LAN7800 is a Super Speed USB3 Gen1 to 10/100/1000 Gigabit Ethernet bridge providing an ultra high-performance and cost-effective USB to Ethernet connectivity solution. The LAN7800 contains an integrated 10/100/1000 Gigabit Ethernet PHY, USB PHY, Hi-Speed USB
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: The P569-006-CERT Premium High-Speed HDMI Cable with Ethernet (M/M) is recommended for home theater systems and other applications that display Ultra High Definition (UHD) video and multi-channel audio. It connects an HDMI-enabled source device, such as a Blu-ray™ player, video
- Cable Length: 6 ft
- North American (AWG): 28 AWG
- Application: Audio, Video
- Features: Cable Assembly, HDMI
-
Supplier: Tripp Lite by Eaton
Description: The P569-003-CERT Premium High-Speed HDMI Cable with Ethernet (M/M) is recommended for home theater systems and other applications that display Ultra High Definition (UHD) video and multi-channel audio. It connects an HDMI-enabled source device, such as a Blu-ray™ player, video
- Cable Length: 3 ft
- North American (AWG): 28 AWG
- Application: Audio, Video
- Features: Cable Assembly, HDMI
-
Supplier: Microchip Technology, Inc.
Description: The Microchip LAN8770 is a compact, cost-effective, single-port 100BASE-T1 Ethernet physical layer transceiver compliant with the IEEE 802.3bw-2015 specification. The device provides 100 Mbit/s transmit and receive capability over a single Unshielded Twisted Pair (UTP) cable. The
- Operating Temperature: -40 to 125 C
- Supply Voltage: 3.3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Laurel Electronics LLC
Description: directly to a LAN via an Ethernet cable. Up to 30 Laureate LT Transmitters and/or Digital Panel Meters can be configured for RS485 and daisy-chained to an LT Transmitter for seamless LAN integration. Setup for both configurations is streamlined using Laurel’s free Instrument Setup
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
-
Supplier: Laurel Electronics LLC
Description: directly to a LAN via an Ethernet cable. Up to 30 Laureate LT Transmitters and/or Digital Panel Meters can be configured for RS485 and daisy-chained to an LT Transmitter for seamless LAN integration. Setup for both configurations is streamlined using Laurel’s free Instrument Setup
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Ethernet, Voltage
- Mounting: DIN Rail Mount
-
Supplier: CableOrganizer.com, Inc.
Description: around tight corners to simplify installation Kwikpath® Resi is a flexible raceway system designed for general purpose and residential communications systems. This ultra flexible raceway can be used to manage telephones, satellite, ethernet, internet, video, security and
-
Supplier: Laurel Electronics LLC
Description: excitation output is included with all models other than those with a temperature or AC RMS signal conditioner. Connecting Laureate LTE Transmitters to a Local Area Network (LAN) Laurel LTE series Ethernet transmitters can connect directly to a LAN via an Ethernet cable. Up to
- Operating Temperature: -40 to 158 F
- Functions: Count Totalizer
- Output / Interface: Current, Ethernet, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Data Connect Enterprise, Inc.
Description: over single mode fiber. The Patton 2300 Series offers flexible and standards-based Ethernet extension and conversion for a variety of Ethernet networks with the added bonus of protection against electromagnetic interference (EMI), a common problem associated with copper
- Network: 100Base-FX, 100Base-TX, 10Base-FL, 10Base-T
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
- Connector: RJ-45
-
Supplier: Data Connect Enterprise, Inc.
Description: over single mode fiber. The Patton 2300 Series offers flexible and standards-based Ethernet extension and conversion for a variety of Ethernet networks with the added bonus of protection against electromagnetic interference (EMI), a common problem associated with copper
- Network: 100Base-FX, 100Base-TX, 10Base-FL, 10Base-T
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
- Connector: RJ-45
-
Supplier: Cognex Corporation
Description: Ultra-Compact Size, Unmatched Code Reading Boost throughput and operational efficiency with DataMan 80 series barcode readers. These image-based readers leverage advanced algorithms to track items throughout manufacturing and logistics facilities. With Power over Ethernet (PoE) and USB
- Operating Temperature: 32 to 104 F
- Bar Code Scanner Type: Fixed Vertical / Counter-top
- Interface Options: Other
-
Supplier: Vision Research
Description: World Series, and 2010 FIFA World Cup. What's in the Box... Power supply Ethernet cable Capture cable Getting Started Guide
- Horizontal Resolution: 64 to 1,600 lines
- Maximum Frame Rate: 1,450 to 90,200 fps
- Width / Diameter: 5.5 inch
- Height: 5 inch
-
Supplier: TelephoneStuff.com
Description: eliminating the need for an AC power plug at each AP. The 3Com Switch 5500-EI PWR, 3Com Baseline Switch 2226-PWR Plus or other IEEE 802.3af-compliant PoE products can supply both power and data to the access points through Category 5 or 6 Ethernet cabling, giving you flexible
- Network Equipment: Access Points
- Features: Power-over-Ethernet (PoE) Ready
- Network Media: Wireless
-
Supplier: EPSON America, Inc.
Description: works seamlessly with the GX8 to create powerful automation solutions and offers integrated options to simplify the most complex applications. Plus, with battery-less encoders, a built-in Ethernet cable and other useful features, it supports a remarkably low total cost of ownership.
- Load Capacity: 4 kg
- Reach: 550 mm
- Robot Type: SCARA Robot
-
Supplier: Vision Research
Description: image-quality even when you can't manually cover the lens prior to a shot. The camera has a Nikon F-mount that also supports G-mount lenses. C-mount and Canon EF mounts are also available. What's in the Box... Power supply Camera ships in a sturdy Pelican case Ethernet cable Capture
- Horizontal Resolution: 128 to 1,280 lines
- Maximum Frame Rate: 16,600 to 1,000,000 fps
- Shutter Speed: 0.000000279999999999888 to 0.0000009999999999996 seconds
- Width / Diameter: 7.5 inch
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: gold plating treatment to ensure extremely low resistance fluctuation and ultra-long working life. Mainly used to transmit weak control signals and weak currents of small and medium-sized systems. Such as video, control, sensing, power supply, Ethernet. Typical applications: Various
- Number of Circuits: 48
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Precise Time and Frequency, Inc.
Description: Features GPS Tracking: 12 parallel channels Acquisition Time: <1.5 minutes (warm start) Accuracy (1 PPS): <20ns Holdover: <0.2 micro seconds/day (Rb opt) 10/100 Base T Ethernet NTP (optional), Telnet, TCP/IP, HTTP Monitor/Control interface Alarm indicator and output Multiple RF output options
- Number of outputs: 24
- Time Accuracy: 20 ns
- Outputs: 0.1MHz, 10MHz, 1MHz, 1pps, 5MHz
- Clock Method: Atomic Clock, Crystal, External Signal
-
Supplier: Arista Networks, Inc.
Description: Hot-swap QSFP100 ports for ease of plug and play and simple migration from 40G to 100G Full range of standards based 100GbE cables and optics from 3m up to 10km Unparalleled Performance with Ultra Deep Buffers and VOQ Ultra deep 9GB of packet buffers enables lossless traffic
- Number of Ports: 48 to 72 #
- Data Rate: 1,280 to 1,440 Gbps
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: ValueTronics International, Inc.
Description: and basic application control 1-Year Warranty Accessories Supplied: Test Script Builder Software Suite CD Ethernet Crossover Cable (CA-180-3A) Series 3700A Product CD (includes LabVIEW®, IVI C, and IVI.COM drivers) Optional Plug-In Cards: Model 3720 Dual 1x30 Multiplexer Card (auto CJC
-
Supplier: Smiths Interconnect, a Molex company
Description: compatible with proposed VITA 66.5 standard. Features & Benefits The low-profile plug-in module connector is screwed on the board edge through an interposer, saving board space and eliminating fiber cable handling. The backplane connector has a spring-loaded mechanical transfer (MT) ferrule
- Connector / Adapter: Connector
- Fiber Type: Duplex
-
Supplier: Microchip Technology, Inc.
Description: non-posted transactions Hot- and surprise-plug controllers per port GPIOs configurable for different cable/connector standards PCIe Interfaces Passive, managed, and optical cables SFF-8644, SFF-8643, SFF-8639, OCuLink and other connectors Diagnostics and Debug Real-time eye capture
- Features: Switch
-
Supplier: ValueTronics International, Inc.
Description: Channel, Gigabit Ethernet and 10 Gigabit Ethernet Multiservice transport testing using Transport Blazer modules in conjunction with the Packet Blazer modules Dedicated OTDR, loss and Ethernet (up to 10 Gigabit) testing, combining an OTDR, the MultiTest module (OLTS) and a Packet
- Test Equipment Type: Hand Held
- Features: Optical Time Domain Reflectometer
-
Supplier: OnLogic Inc.
Description: RASPBERRY PI GOES INDUSTRIAL The Factor 201 is an ultra-compact industrial ARM computer, powered by the Raspberry Pi Compute Module 4 (CM4). In contrast to the standard Raspberry Pi 4, the CM4 uses industrial, fully standardized components with longer lifecycles and better thermal management.
- Number of Ports: 2 #
- Network Equipment: Gateway
Find Suppliers by Category Top
Featured Products Top
-
BRIM MINIFLYX™ ultra-flexible stranded bare copper conductors, .005" wall of soft flexible PVC, braided shield, White .010" soft flexible PVC jacket overall. Suitable as an instrumentation cable where ultra-flexibility and sub-miniaturization are essential, in low voltage applications (read more)
Browse Bare Conductor Wire and Cable Datasheets for BRIM Electronics, Inc. -
New! BRIM MINIFLYXtm MINIATURE ULTRA-FLEXIBLE SHIELDED INSTRUMENTATION CABLE Ultra-flexible (read more)
Browse Control and Instrumentation Cables Datasheets for BRIM Electronics, Inc. -
Miniature & ultra-miniature, flexible CO-AX cables. All cables are run with very flexible bare copper conductors, .008" to .005" PP resin for good dielectric properties, a 44 AWG braided tinned copper shield, 90% minimum coverage, a .012" to .010" white (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for BRIM Electronics, Inc. -
At PIC Wire & Cable, we understand that connectivity in aerospace and defense applications demands unparalleled reliability, flexibility, and performance. That's why we've engineered our PICMates Ethernet Cables to meet and exceed these exacting standards. Lightweight, flexible, low (read more)
Browse Ethernet Cables Datasheets for PIC Wire & Cable -
Brim's MiniFlyxtm Subminature Ultra-Flexible Instrumentation Cable Newly Expanded Series 1215 up to 40 AWG Ultra-flexible stranded bare copper conductors, .005" wall of soft flexible (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
operator of handheld devices Improved flex-life Learn more about our ultra flexible stranding options, custom flexible interconnects, and extended flex-life cables. Do You Need Custom Cable? (read more)
Browse Wire Manufacturing Services Datasheets for New England Wire Technologies Corporation -
BRIM ELECTRONICS, INC.'s series of miniature and ultra-miniature, ultra-flexible CO-AX cables range from 26 AWG through 38AWG in ultra-flexible bare copper stranding, with a .008" through .005" PP resin, a 44AWG braided tinned copper shield, 90% minimum coverage, & a .012" to .010 (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for BRIM Electronics, Inc. -
We've created a monster... a superflex cable that flexes to fit your application. Blending high-strand-count tinned copper wire rope with extra flexible PVC and silicone insulations, Cooner Wire's original series of Flexible Power Cable provides exceptional flexibility making power distribution (read more)
Browse Electrical Power Wires Datasheets for Cooner Wire Company -
of these cable assemblies feature 26 AWG stranded conductors for flexibility, while the plenum Ethernet cables feature 23 AWG solid conductor construction. L-Com’s LSZH Cat6a cable assemblies are designed to withstand a robust wide temperature range of -20° to +75°C. (read more)
Browse Patch Cables and Cords Datasheets for Heilind Electronics, Inc. -
SAB Bröckskes introduces the SABClean CATLine CAT 5e S, a highly flexible Industrial Ethernet cable engineered for cleanroom environments requiring both strict air cleanliness and continuous mechanical movement. In (read more)
Browse Ethernet Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG
More Information Top
-
Popular Products In Computers - Big Bruin
Built from highly- flexible Neutrik etherFLEX and utilizing ultra -rugged etherCON connectors, NCAT5E-50M cable lends itself well to medium and long runs of ES50, Dante, EtherSound, CobraNet, AVB audio networking, or general-purpose Ethernet .
-
Shopping In Cables & Adapters - Big Bruin
Built from highly- flexible Neutrik etherFLEX and utilizing ultra -rugged etherCON connectors, NCAT5E-50M cable lends itself well to medium and long runs of ES50, Dante, EtherSound, CobraNet, AVB audio networking, or general-purpose Ethernet .
-
Shopping In Cables & Adapters - Big Bruin
Built from highly- flexible Neutrik etherFLEX and utilizing ultra -rugged etherCON connectors, NCAT5E-50M cable lends itself well to medium and long runs of ES50, Dante, EtherSound, CobraNet, AVB audio networking, or general-purpose Ethernet .
-
MIYOSHI CORP Using Technology from RedMere, Launch the Most Portable Mini-HDMI Cable for Cameras and Camcorders in Japan
This is the thinnest, most flexible and most portable Mini-HDMI cable in the domestic CE market in Japan today âthe obvious choice for the professional or recreational photographer or filmmaker.â. .... MIYOSHI CORP have produced a line of RedMere enabled, active, thin 2 meter cables with both C-Type (Mini-HDMI) and D-Type (Micro-HDMI) connectors called Ultra Slim High Speed HDMI Cables with Ethernet .
-
Ocean Explorer
The vehicle is fitted with the biological inspired flexible foil propulsors (Nektors). .... 3 kt per NiMH battery module Range: 30 km at 1.5 m/s per NiMH battery module Construction: Injection moulded plastic pressure vessel hull modules, external faired cabling Ultra modular construction: 300 mm … Control: Internal buses: LonTalk + Ethernet Actuators: Independent top/bottom rudder…
-
Toughbook CF-U1 Ultra
The CF-U1 Ultra is suited for multi-tasking applications such as SAP, CRM, turn-by-turn … speed 1.6 GHz 512 KB L2 Cache 533 MHz FSB Memory: 2 GB SDRAM (DDR2) 64GB removable reinforced flex -connect SSD Display: 5 … 2.0 (×1); optional Ethernet RJ-45 (with mini … Security features: password security; Cable lock slots (×2); Computrace®…
-
D&R Industry Articles: FPGA / CPLD
High-definition (HD), ultra -high-definition (UHD), video over coaxial cable (or “coax”), video over Ethernet , digital post-production: the gusts of change are relentless. .... • FPGAs offer cost-effective, flexible solutions for remote radio heads (Apr. 19, 2013) .
-
IEEE International Solid-State Circuits Conference - Call for Papers
TECHNOLOGY DIRECTIONS —- advanced circuit technologies and techniques; ultra-low-voltage mixed-signal circuit techniques; molecular-, organic-, and nano-electronics; flexible substrates, and printable electronics; 3D-integration and novel … electronics; emerging wireless applications and circuits, such as ultra -low-power and ultra .... WIRELINE —- receivers/transmitters/transceivers for wireline systems including (but not limited to) LAN, WAN, FDDI, Ethernet , token ring, fiber channel, SONET, SDH, PON, ATM, ISDN, xDSL, cable -modem; optical/electrical data links and backplane transceivers, power-line/phone-line home networks, subscriber-line circuits and…
-
Call for papers
TECHNOLOGY DIRECTIONS - Advanced circuit technologies and techniques; ultra -low-voltage and sub-threshold logic design; molecular-, organic-, and nano-elec- tronics; flexible substrates and printable electronics; 3D-integration and novel packaging technologies; compound-semiconductor, superconductive, and rnicro-pho- tonic technologies and circuits .... WIRELINE - Receivers/transmitters/transceivers forwireline systems including (butnotlimited to)LAN, WAN, FOOl, Ethernet , token ring, fiberchannel, SONET, SOH, PON, ATM, ISDN, xDSL, cable -modem; optical/electrical data links and backplane transceivers, power-Iine/phone-Iine home networks, subscriber-line circuits and modems.
-
ISSCC 2004 call for papers
TECHNOLOGY DIRECTIONS --- advanced circuit technologies and techniques, deep-submicron design techniques; ultra -low-voltage mixed-signal circuit techniques; molecular, organic, and nano-electronics; flexible substrates, and printable electronics; 3D-integration and novel packaging technologies; compound semi-conductors, superconductivity, micro-photonic technology and .... WIRELINE COMMUNICATIONS --- LAN; WAN; FDDI; Ethernet ; token ring; Fiber Channel, SONET, SDH, PON; ATM; ISDN; xDSL; cable -modem and broadband communication over cable; optical/electrical data links, backplane transceivers; power-line/phone-line home networks; subscriber-line circuits, modems; oscillators, linedrivers, hybrids.
Indicates content that may require registration and/or purchase.