-
Supplier: Photron
Description: Built upon Photron's Emmy award winning high speed video camera success, the FASTCAM SA5 once more raises the bar on what a high speed camera should be capable of. Providing a staggering 7,500 frames per second (fps) at mega pixel resolution and reduced resolution
- Horizontal Resolution: 128 to 1,024 lines
- Maximum Frame Rate: 775,000 fps
- Shutter Speed: 0.016699999999999982 to 0.0000009999999999996 seconds
- Width / Diameter: 6.02 inch
-
Supplier: BAE Systems - Fairchild Imaging
Description: pixels. The sensor supports both Rolling Shutter and Global Shutter readout modes. The sensor has two ADC channels per row with one optimized for very low light levels and the other optimized for high light levels, allowing high dynamic range data collection in a single
- Horizontal Pixels: 1,920
- Vertical Pixels: 1,080
- Pixel Size: 6.5 µm
- Maximum Frame Rate: 100 fps
-
Supplier: Smartmore Corporation Limited
Description: This series of products is a 1-megapixel ultra-high-speed camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - Frame rate up
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 4,000 fps
- Width / Diameter: 5.2362233 inch
- Height: 4.9606326 inch
-
-
Supplier: BAE Systems - Fairchild Imaging
Description: The Fairchild Imaging CIS2521F is a large format, ultra low-noise CMOS image sensor intended for scientific and industrial applications requiring high quality imaging under extremely low light conditions. The device features an array of 5 transistor (5T) pixels on a 6.5µm
- Horizontal Pixels: 2,560
- Vertical Pixels: 2,160
- Pixel Size: 6.5 µm
- Maximum Frame Rate: 100 fps
-
Supplier: Hypersen Technologies Co., Ltd.
Description: This camera (HPS-HSC Series) is an high speed industrial camera of monochrome (black and white) photography.It uses the industry's top ultra-high-speed image sensor, featuring large pixel size, low noise, and ultra-high frame rate. The camera
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 1,490 fps
- Operating Temperature: 113 F
- Vertical Resolution: 1,080 lines
-
Supplier: Hypersen Technologies Co., Ltd.
Description: This camera (HPS-HSC Series) is an high speed industrial camera of monochrome (black and white) photography.It uses the industry's top ultra-high-speed image sensor, featuring large pixel size, low noise, and ultra-high frame rate. The camera
- Horizontal Resolution: 5,120 lines
- Maximum Frame Rate: 150 fps
- Operating Temperature: 113 F
- Vertical Resolution: 5,120 lines
-
Supplier: Photron
Description: The Photron FASTCAM SA-Z offers scientists, researchers and engineers the ability to capture high resolution digital images at ultra-high speeds to see and understand previously invisible processes and events. Using Photron's proprietary CMOS image sensor
- Horizontal Resolution: 512 to 1,024 lines
- Maximum Frame Rate: 50 to 480,000 fps
- Shutter Speed: 0.0010000000000000022 to 0.0000009999999999996 seconds
- Width / Diameter: 5.9 inch
-
Supplier: Vision Research
Description: simultaneously, while adding the capability to accurately color match regular speed broadcast cameras.The internal high-speed dynamic RAM can be segmented into different partitions. You can record ultra high-speed events recorded into one memory segment
- Horizontal Resolution: 64 to 1,600 lines
- Maximum Frame Rate: 1,450 to 90,200 fps
- Width / Diameter: 5.5 inch
- Height: 5 inch
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: to high-speed recording. Ultra-High-Speed Continuous Recording at up to 10 Million Frames per Second The HPV-X is equipped with FTCMOS, Shimadzu's proprietary high-speed CMOS image sensor. The world's fastest sensor, it achieves
- Maximum Frame Rate: 1,000,000 fps
- Width / Diameter: 160 inch
- Height: 260 inch
- Length: 330 inch
-
Supplier: Smartmore Corporation Limited
Description: GigE Network Line Scan Camera Line scan cameras are designed for industrial production of large-format inspection and high-speed pipeline inspection. The product use domestic chips and a GigE interface, it is capable of producing images with an ultra-high-resolution and
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 340 fps
- Width / Diameter: 2.5590565 inch
- Height: 2.5590565 inch
-
Supplier: SPIE - Education
Description: illuminated arrays for UV, EUV and x-ray applications; high QE frontside illuminated sensors; deep depletion CCDs, ultra large CMOS and CCD arrays; high speed/ low noise parallel readout sensors. We describe the photon transfer technique in measuring
- Industry: Aerospace / Defense
- Type: Course
- Technology / Subject Expertise: Electronics, Photonics / Optics, Signal Integrity / EMC
- Delivery: Internet / Online, On-site / In Plant
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The AMR1321 is an omnipolar magnetic switch integrated with anisotropic magnetoresistance (AMR) magnetic sensor and CMOS circuitry, which is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description TMR1305 is a digital omnipolar magnetic switch that integrates TMR and CMOS technology in order to provide a magnetically triggered digital switch with high sensitivity, high speed, and ultra-low power consumption. It is designed for use in applications
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: BAE Systems - Fairchild Imaging
Description: Our SciMOS 2051 F2 Camera is based on the revolutionary ultra-low noise Scientific CMOS (sCMOS) technology that is opening up new possibilities in a range of marketplaces from scientific applications to medical imaging. This camera combines large field of view, high sensitivity,
- Horizontal Resolution: 2,560 lines
- Maximum Frame Rate: 90 to 197 fps
- Width / Diameter: 3.45 inch
- Height: 3.45 inch
-
Supplier: Vision Research
Description: researchers, scientists and engineers who need to capture high-resolution images at ultra-high speeds. With our proprietary widescreen CMOS sensor, the v1612 can acquire and save up to 16 gigapixels-per-second of data. That means at its full megapixel
- Horizontal Resolution: 128 to 1,280 lines
- Maximum Frame Rate: 16,600 to 1,000,000 fps
- Shutter Speed: 0.000000279999999999888 to 0.0000009999999999996 seconds
- Width / Diameter: 7.5 inch
-
Supplier: Sentech America
Description: The STC-MCCM200U3V color camera features a 2/3" CMOSIS Sensor, 2 MP resolution, 167 fps, and an ultra compact 28 (W) x 28 (H) x 40 (D) mm size. This camera combines high megapixel resolution with blazingly fast frame rate in order to provide the best machine vision camera on the
- Maximum Frame Rate: 167 fps
- Shutter Speed: 0.0000000219999999999912 to 16.00000000000002 seconds
- Width / Diameter: 1.1023628 inch
- Height: 1.1023628 inch
-
Supplier: e-con Systems™ Inc
Description: portable multi-board solution RoHS compliant Launched on: Camera Module Features: Sensor:IMX290 from Sony STARVIS® Sensor Resolution and Optical Format:2MP CMOS Image Sensor. 1/2.8" Optical format Sensor Type:2MP CMOS Electronic Rolling Shutter Sensor
- Horizontal Resolution: 1,945 lines
- Maximum Frame Rate: 60 fps
- Operating Temperature: -22 to 140 F
- Vertical Resolution: 1,097 lines
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description TMR1309 is a digital omnipolar magnetic switch that integrates TMR and CMOS technology in order to provide a magnetically triggered digital switch with high sensitivity, high speed, and ultra-low power consumption. It is designed for use in applications
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: e-con Systems™ Inc
Description: Overview e-CAM22_CURZH is a Full HD custom lens camera module based on 1/2.8" Sony Starvis IMX462 CMOS image sensor. It is a color camera that supports UYVY image format and is provided with S-mount (also known as M12 board lens) lens holder. e-CAM22_CURZH can be interfaced to any one
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: e-con Systems™ Inc
Description: use with customized optics or lenses for various applications Lightweight, versatile, and portable multi-board solution Interface: Interface: 4-Lane MIPI CSI-2 Connector: 24pin FPC connector Cable length: 30cm Sensor features: Sensor: IMX462 from Sony® Starvis Focus Type: Fixed focus
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: Teledyne DALSA
Description: speed read rates, low defects and advanced packaging techniques. DALSA is able to offer both CCD and CMOS detectors. CCDs are ideal where ultra low noise is preferred and CMOS where low power and high data/frame rates are more important. Typical requirements in
- Horizontal Pixels: 12,000
- Image Sensor Type: Color
- Array Type: Linear Array
-
Supplier: e-con Systems™ Inc
Description: Supported Platforms, Overview e-CAM21_CURZ is a Full HD custom lens camera module based on 1/2.8" Sony Starvis IMX462 CMOS image sensor. It is a color camera which supports UYVY image format and provided with S-mount (also known as M12 board lens) lens holder. e-CAM21_CURZ can be
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: RIFTEK EUROPE Sp. z.o.o.
Description: measuring levels of liquid and bulk materials. The series includes six lines of models: RF603 - universal sensors with 2 to 1250 mm operating ranges, RF603HS - high speed sensors, RF600 - large-base and long range sensors, RF605 - compact sensors, RF602 -
- Measurement Range: 0.9842525 to 19.68505 inch
- Sampling Frequency: 2 kHz
- Linearity: 0.1 ±% Full Scale
- Operating Temperature: 14 to 140 F
-
Supplier: CMOSIS nv
Description: The NanEye GS sensor is a compact package of only 3.4mm side length, a full VGA resolution image sensor with global shutter. Ideal for pulsed illumination applications and ultra compact light weight vision applications of fast processes. The frame rate of up to 100 images per
- Horizontal Pixels: 620
- Vertical Pixels: 640
- Pixel Size: 3.6 µm
- Maximum Frame Rate: 100 fps
-
Supplier: Electro Optical Components, Inc.
Description: Description: EOC-SI-1010 employs UV-enhanced 512pixels linear CMOS, and UV response is improved 20 times, meanwhile 180-1100nm wavelength range measure, CMOS sensor exposure time controlled within 1ms enable customer controlling SNR accurately. The EOC-SI-1010 is highly
- Wavelength Range: 180 to 1,100 nm
- Spectral Resolution: 5 nm
- Operating Temperature: 14 to 122 F
- Display: None
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description TMR1252 is a digital bipolar magnetic switch that integrates TMR and CMOS technology in order to provide a magnetically triggered digital switch with high sensitivity, high speed, and ultra-low power consumption. It is designed for use in applications
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: Honeywell Sensing & IoT
Description: requiring high switching speed and a lower current (0.33 mA typ.) than standard Hall-effect sensor ICs SL353LT: Very low duty cycle (0.013% typ.), resulting in extended battery life in applications requiring extremely low current drain (1.8 µA typ.) and not requiring a
- Input (Supply) Voltage: 2.2 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Applications: Industrial, Medical
- Features: Magnetic Sensor, Other
-
Supplier: Allied Vision Technologies GmbH
Description: Ultra-compact GigE Vision camera - 1.3 Megapixel mono CMOS sensorThe GC1280 is an ultra-compact, high-resolution, machine vision camera with Gigabit Ethernet interface (GigE Vision„¢). The GC1280 runs 27 frames per second at 1280x1024 resolution over the GigE
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 27 fps
- Shutter Speed: 0.000009999999999996 to 1.000000000000002 seconds
- Width / Diameter: 1.2992133 inch
-
Supplier: Allied Vision Technologies GmbH
Description: Ultra-compact, inexpensive 1394a Wide VGA camera with HDR mode The Guppy F-036B/C is an ultra-compact, inexpensive Wide VGA camera. It is equipped with a CMOS sensor by Micron/Aptina which supports the HDR mode (High Dynamic Range mode). At full resolution, it runs
- Horizontal Resolution: 752 lines
- Maximum Frame Rate: 58 fps
- Shutter Speed: 0.0001789999999999284 to 0.9790000000000021 seconds
- Width / Diameter: 1.181103 inch
-
Supplier: Evident Scientific
Description: More 120-degree field of view to observe a wide area at once, helping speed up inspections High-pixel CMOS sensor delivers excellent image quality Bright LED illumination enables you to see better in large spaces Image adjustment methods—like image turning and halation
- Tube or Sheath Diameter: 2.2 mm
- Working Length: 0.18 to 1.2 m
- Field of View: 120 degrees
- Minimum Focus Distance: 3 to 80.00000000000001 mm
-
Supplier: Toshiba Imaging Systems Division
Description: Toshiba's new IK-HR1S color camera provides incredible high definition video with the flexibility of switchable 1080i or 720p output. This compact, one-piece camera is ideal for high speed and broadcast imaging, producing little or no motion artifacts. From land, air or sea, let
- Lens Mount: C-Mount
- Imaging Technology: CMOS, Digital
- Monochrome / Color: Color
- Shutter Control: Electronic Shutter, External Trigger Input
-
Supplier: Honeywell Sensing & IoT
Description: requiring high switching speed and a lower current (0.33 mA typ.) than standard Hall-effect sensor ICs SL353LT: Very low duty cycle (0.013% typ.), resulting in extended battery life in applications requiring extremely low current drain (1.8 µA typ.) and not requiring a
- Input (Supply) Voltage: 2.2 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Applications: Industrial, Medical
- Features: Magnetic Sensor, Other
-
Supplier: Smartmore Corporation Limited
Description: miniature cameras will become your best choice. - 29x29x29mm ultra-small size, 40g extremely light weight, industry-wide fixed hole; - Compliant with USB30 ultra-high-speed communication protocol, the maximum speed is 440MByte/s ; - Built-in large-capacity frame
- Horizontal Resolution: 1,296 to 2,592 lines
- Maximum Frame Rate: 30 to 61 fps
- Width / Diameter: 1.1417329 inch
- Height: 1.1417329 inch
-
Supplier: Photonfocus AG
Description: The camera series MV1-D1312(IE)-240-CL is based on the Photonfocus A1312 and A1312IE CMOS image sensors. These Photonfocus CMOS sensors with a full well capacity (FWC) of 90 ke- are optimized for high dynamic range applications and a high signal-to-noise
Find Suppliers by Category Top
Featured Products Top
-
Ultra-Precise Torque Transfer Standards Series 2300DV Reaction Style Torque Transfer Standards by S. Himmelstein and Company have extreme accuracy and are ideally suited for non-rotating field calibration of production Torquemeters. These sensors will perform as (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
torque, speed, and power in both analog and digital form. High torsional stiffness gives a wider installed bandwidth and faster response than conventional torque sensors. Specifications include 1 kHz measurement bandwidth, up to 400% overload and 300% overrange capability (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
Non-Contact, Ultra Precise Digital Torque Sensors with with Spline Drive per AND 10262 & AND 20002 Capacities from 50 to 10,000 lbf-in (5.65 to 1,130 N-m) 0.03% Combined Nonlinearity and Hysteresis (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
The APP-9U is an ultra low pressure sensor with calibration ranges from 0-5 mbar up to 200 mbar. With an unamplified output, the APP-9U is available in gauge, differential and (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The pressure transducer PHPS8500 is a pressure and temperature sensing device specially developed for ultra-low pressure ranges and demanding space constrictions. High (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Ultra-Compact Hollow-Shaft Angle Sensors Novotechnik, U.S. announces the WAL 200 Series of hollow shaft angle sensors that provide absolute, rotary position. Sensor dimensions are 7 x 22 mm. The WAL 200 Series has a (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
The Temperature Sensor Module combines a 12-bit Temperature Sensor with a Real-Time Clock (RTC) IC and an embedded 32.768 kHz XTAL inside a miniature SMD ceramic package. Ultra low power consumption: 160 nA Temperature precision and accuracy: ±1°C (-40°C (read more)
Browse Temperature Sensor Chips Datasheets for Micro Crystal AG -
The all-new AT7 Series pressure sensors are designed to deliver precision and versatility for demanding applications. Available in gauge or (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Altech Ring Sensors are available in Normal, High, and Ultra High Sensitivity versions for metal detection applications. Normal Sensitivity: Static detection for larger metal objects (read more)
Browse Inductive Proximity Sensors Datasheets for Altech Corp. -
? hashtag#SpeckleGuard™ – Eliminating speckle noise for ultra-reliable data. And for high-speed applications (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR
More Information Top
-
Pixel structure with 10 nsec fully charge transfer time for the 20m frame per second burst CMOS image sensor
An ultra - high speed CMOS image sensor with the abovementioned pixel structure has been fabricated.
-
Progress of BazookaSPECT
As emphasized earlier, up-front optical amplification provides BazookaSPECT with a crucial advantage by allowing the use of ultra - high - speed CMOS sensors capable of operation at thousands to potentially millions of frames per second.
-
An Experimental Investigation of the Effect of
Rust and Mechanical damage on the Maximum
Experimental Safe Gap for Ethylene Gas
Explosions
It has an ultra - high - speed CMOS sensor and LSI image processor and other speed enhancements giving it the ability to shoot full-resolution 2816 x 2112 pixel stills at 60 frames a second with a maximum shutter speed of 1/40,000th…
-
An Experimental Investigation of the Influence of
Mechanical Damage, Rust and Dust on the Ability of
Flame Gaps to Prevent Gas Explosion Transmission
It has an ultra - high - speed CMOS sensor and LSI image processor and other speed enhancements giving it the ability to shoot full-resolution 2816 x 2112 pixel stills at 60 frames a second with a maximum shutter speed of 1/40,000th…
-
Multi-aperture ultra-high-speed imaging with lateral electric field charge modulators
Based on the LEFM technology, we are developing ultra - high - speed CMOS image sensors whose frame rate or time resolution is determined only by the charge modulation speed.
-
An ultralow-noise high-speed CMOS linescan sensor for scientific and industrial applications
An Ultra Low Noise High Speed CMOS Linescan Sensor for Scientific and Industrial Applications .
-
FEA simulation, design, and fabrication of an uncooled MEMS capacitive thermal detector for infrared FPA imaging
How, S. Mims, J. Canfield, and M. Godfrey, “An ultra low noise high speed CMOS linescan sensor for scientific and industrial applications,” http://www.fairchildimaging.com/main/lnl2048_spie_04_000.pdf.
-
ON Semiconductor Signs Definitive Agreement To Acquire CMOS Image Sensor Business Unit From Cypress
Acquisition will position ON Semiconductor as a leading supplier of ultra - high - speed CMOS image sensors and a Top 10 worldwide image sensor supplier .
-
DLR VR-SCAN: A versatile and robust miniaturized laser scanner for short range 3D-modelling and exploration in robotics
How, S. Mims, J. Canfield, M. Godfrey, and P. Inc, “An ultra low noise high speed cmos linescan sensor for scientific and industrial applications,” in Proc.
-
Measurement of low-noise column readout circuits for CMOS image sensors
How, S. Mims, J. Canfield, and M. Godfrey, “An ultra low noise high speed CMOS linescan sensor for scientific and industrial applications,” in Proc. IEEE Workshop CCD AIS, 2003, pp. 139–144.
Indicates content that may require registration and/or purchase.