-
Supplier: Radwell International
Description: HYDRAULIC PUMP, 12 VDC, ENABLED WITH THE VARIABLE SPEED POWER PACK 2, 12V OR 24V BRUSH DC MOTOR, 2200 ML PER MIN, HORIZONTAL ORIENTATION, MAXIMUM OF 180 DEGREES F, ULTRA-COMPACT, MOBILE AND/OR NON-ABRASIVE, 20 PSIG (OR 12 PSIG WITH OPTIONAL AC ADAPTER). FREE 2 YEAR RADWELL
- Pump Type: Hydraulic Pumps
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: LDPE and special Catalyst injection pumps and testing and other intensifier units require ultra high pressure. The standard high-pressure pumps with hydraulic drive are plunger pumps with two or four plungers. Basically, they are hydraulic pressure intensifiers, consisting of a
- Pump Type: Hydraulic Pumps, Injection Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
- Features: Water Pumps
-
Supplier: Miba Industrial Bearings
Description: Valve Plates for Piston Pumps/ Motors High Quality Standards Lapping Ultra-fine machining process for highest production accuracy High surface quality (up to 1 µm) Extreme shape accuracies Tight dimensional tolerances High Quality Standards Due to our machine reliability the products
- Valve Size: 7.87402 inch
- Primary Material: Brass / Bronze, Copper, Stainless Steel, Steel
- Media: Hydraulic Fluid
- Valve Type: Piston Valves
-
-
Supplier: Jet Edge
Description: The Jet Edge Ultra Deckblaster is specifically designed for ultra-high pressure (UHP) waterjet surface preparation, water jet coating removal, and light scarification on flat surfaces such as concrete floors and steel decks. The self-propelled Ultra Deckblaster waterjetting
- Blast / Jet Pressure: 55,000 psi
- Mounting: Cart / Hand Truck, Portable Machine
- Operation: Cleaning / Surface Preparation, Descaling / Stripping
- Features: Multiple Nozzles, Other, Rotary Nozzle
-
Supplier: Advance Lifts, Inc.
Description: When heavy loads need to be moved quickly, precisely and with consistent repeatability and/or a lift is expected to operate in an application which will exceed millions of cycles, an ultra high cycle lift should be considered. Our Ultra High Cycle (UHC) lifts offer not only accuracy
- Capacity: 3,000 lbs
- Stroke: 32 inch
- Length: 50 to 90 inch
- Width: 36 to 72 inch
-
Supplier: Progressive Surface
Description: Ultra high pressure water jet cleaning cell for cleaning rubber and insulation from the interior of space shuttle solid rocket motors. The manipulator has a 30 foot long horizontal stroke driven by an electric servo control rack and pinion. There are two hydraulic pivoting arms
-
Supplier: SAE International
Description: In this paper, a prototype hybrid excavator that incorporates two electric motors and an ultra-capacitor module in a commercial diesel engine powered hydraulic excavator is presented. The features of the developed hybrid excavator include (1) electric propulsion of the swing
-
Supplier: Parent Petroleum Co.
Description: excessive foam buildup that can cause poor or sluggish hydraulic system response. Megaflow AW Ultra-Clean Hydraulic Oil meets the performance requirements of leading hydraulic pump manufacturers, including Bosch Rexroth, Cincinnati Lamb, Oilgear, Parker Hannifin HPD
- Kinematic Viscosity: 11 cSt
- Viscosity Index: 98
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: excessive foam buildup that can cause poor or sluggish hydraulic system response. Megaflow AW Ultra-Clean Hydraulic Oil meets the performance requirements of leading hydraulic pump manufacturers, including Bosch Rexroth, Cincinnati Lamb, Oilgear, Parker Hannifin HPD
- Kinematic Viscosity: 8.7 cSt
- Viscosity Index: 99
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: excessive foam buildup that can cause poor or sluggish hydraulic system response. Megaflow AW Ultra-Clean Hydraulic Oil meets the performance requirements of leading hydraulic pump manufacturers, including Bosch Rexroth, Cincinnati Lamb, Oilgear, Parker Hannifin HPD
- Kinematic Viscosity: 5.4 cSt
- Viscosity Index: 104
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: excessive foam buildup that can cause poor or sluggish hydraulic system response. Megaflow AW Ultra-Clean Hydraulic Oil meets the performance requirements of leading hydraulic pump manufacturers, including Bosch Rexroth, Cincinnati Lamb, Oilgear, Parker Hannifin HPD
- Kinematic Viscosity: 4.3 cSt
- Viscosity Index: 104
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Jet Edge
Description: ECO-JET Direct Drive Waterjet Pump - 30HP, 60KSI Energy efficient and economical, Jet Edge's ECO-JET direct drive waterjet pump produces up to 1 GPM of 55,000 psi ultra-high pressure water for precision waterjet cutting and surface preparation applications. Like all Jet Edge products, the
- Maximum Output Pressure: 55,000 psi
- Maximum Outlet Flow: 231.00023100023097 in³/min
- Bore Size - HP Outlet: 0.015 inch
- Technology Type: Electric Motor
-
Supplier: Barksdale Control Products
Description: a motor (hydraulic or pneumatic). Design features ensure excellent accuracy, repeatability and high flow coefficients. Designed to provide years of trouble-free operation and virtually zero leakage, the Shear-Seal® design uses fl uid pressure to maintain a leak-free metal-to-metal seal
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Flow (Cv): 9.8
- Media Temperature: -40 to 250 F
-
Supplier: SAE International
Description: A regenerative braking system coordinated controller was developed for a front wheel drive BEV that also includes an ultra-capacitor storage system. This controller integrates the dual-motor regenerative braking with the hydraulic braking and stability control systems. The
-
Supplier: Milacron LLC
Description: Lower inertia & increased response from AC servo motors. Hydraulic-free operation - No hydraulic system failures. Cleaner operation. Durable, balanced fully mechanical power train. Precise Clamp Control: 6-step profiling of clamp close and mold protect ensures optimum operation
- Stroke: 39.37 inch
- Daylight / Opening: 78.74 inch
- Shot Size: 38 to 195 lbs
- Actuation: Electric
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Simplified replacement process Repairable within confined spaces Corrosion-resistant contacts Minimal wear • Typical Applications: 1.Control Motors for Hydraulic or Pneumatic Systems 2.Three-Phase Motors with Integrated Speed Monitoring 3. Rotary Switches (for Control Cabinets)
- Slip Ring Design: Separate
-
Supplier: Nexperia B.V.
Description: environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V Automotive systems Electric and electro-hydraulic power steering Motors, lamps and solenoid control Start-Stop micro-hybrid applications Transmission control
- Transistor Grade / Operating Range: Automotive
- Features: Other
-
Supplier: Jet Edge
Description: contains the electric motor, hydraulic pump, hydraulic fluid supply, a plate style heat exchanger, and related components to produce the hydraulic power to operate the intensifier. The hydraulic module also has an adjustment to set the hydraulic pressure
- Blast / Jet Pressure: 36,000 psi
- Water Flow: 108 GPH
- Power: 50 HP
- Operation: Cutting / Sectioning
-
Supplier: Marposs Corp
Description: DESCRIPTION It's ideal for the off-line, manual measurement of a wide range of ground or turned parts, with different shape and size, such as electric motor shafts, ground or turned parts, gage pins, piston pins and hydraulic components. BENEFITS No error due to the hysteresis
- Gage / Instrument Type: Micrometer, Optical - Laser
- Gaging Technology: Optical
-
Supplier: Infineon Technologies AG
Description: losses for highest thermal efficiency robust packages with superior quality and reliability Optimized total gate charge enables smaller driver output stages Potential Applications OptiMOS-T2 40V addresses all kind of EPS motor control, 3-phase and H-bridge motors, HVAC fan control,
- VGS(off): 2 to 4 volts
- rDS(on): 0.00098 ohms
- TJ: -55 to 175 C
- Features: Automotive, MOSFET, Other
-
Supplier: Marposs Corp
Description: DESCRIPTION It is ideal for the off-line, manual measurements of a wide range of ground or turned parts with different shapes and sizes, such as electric motor shafts, ground or turned parts, gage pins, piston pins, hydraulic components. NO-VAR technology: no measuring drift due to
- Gage / Instrument Type: Micrometer, Optical - Laser
- Gaging Technology: Optical
-
Supplier: Alfa Laval Inc.
Description: structure because the motor and pump can be placed on the floor. And at the same time the Rotary jet mixer being placed under the liquid surface is a hydraulically balanced system which does not create any significant loads on the tank. In addition to this its easy-to-install design
Find Suppliers by Category Top
Featured Products Top
-
pressure 112MPa. Easily meets the needs of ultra-high pressure hydraulic systems such as oil drilling and wind power terminals, eliminating the risk of high-pressure leakage? Extreme Durability Design: Inner tube of oil-resistant synthetic rubber + outer cover of (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Preferred Accessory for Professional Hydraulic Systems Material & Craftsmanship: The inner tube is made of oil-resistant synthetic rubber, resisting erosion from various common media; the outer (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
, hardening and failure caused by temperature changes, and guarantees continuous and stable operation of mechanical hydraulic systems in all seasons. Excellent Flexibility & Installation Adaptability: With a minimum bend radius of 120mm and ultra (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Transportation Automotive With continuous in-house research and development in ultra-high-strength thermoplastic (read more)
Browse Hydraulic Seals and Pneumatic Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
:Rubber Oil Hose Product Name:Hydraulic Hose Chemical Characteristic:Chemical Hose Cover:High Quality Synthetic Rubber, Abrasion, Corrosion Tube:High Quality Oil Resistant Synthetic Rubbe Reinforcement:1-6 Layers of High-Strength Ultra-Flexible Steel Transport Package (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
resists pressure surge and frequent bending in high-load hydraulic systems, avoiding pipe burst and leakage failures, and ensures continuous and stable operation of mechanical equipment for professional engineering projects. Ultra-Wide Temperature & Medium (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Product Overview This EN857 2SC 0402 high-pressure hydraulic hose adopts double-layer steel wire braided reinforcement structure and smooth synthetic rubber outer cover, manufactured with premium raw materials and mature extrusion process. It delivers (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
. It's ideal for the off-line, manual measurement of a wide range of ground or turned parts, with different shape and size, such as electric motor shafts, ground or turned parts, gage pins, piston pins and hydraulic components. Benefits: No error due (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Marposs Corp -
reliability. Core Value Proposition: 1. High-Capacity Multi-Channel Architecture: The slip ring provides 25 distinct circuits, including 5 high-power channels rated for 50A at 400VAC, enabling the simultaneous transmission of motor power, control signals, and feedback signals. This (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Savannah River Site's Site Specific Plan
The three technologies are: downhole hydraulic motor , ultra -short radius radials and cable installation.
-
Coast-down modeling of canned motor based on torque behavior study
However, these models are not suitable for initial design of ultra -large canned motor , whose rotor’s hy- draulic resistance is affected by design parameters.
-
Design and Control of Hybrid Electric Power System for a Hydraulically Actuated Excavator
Based on the experimental data of a conventional hydraulic excavator, the component sizing of electric motors and ultra -capacitor module is carefully performed by considering the power requirement and duration of nominal performance.
-
ORBi: Nzisabira Jonathan - Comparison of Ultra Capacitors, Hydraulic Accumulators and Batteries Technologies to Optimize Hybrid Vehicle Ecoefficiency
… study is to establish a comparison between HEV (hybrid electric vehicle) and HHV(hybrid hydraulic vehicle) configuration by highlighting the effect of different energy storage systems (batteries, ultra capacitors, hydraulic system), mechanical and electric components sizes (engine, motors ) upon the optimized HEV …
-
Monitoring of high‐intensity focused ultrasound‐induced temperature changes in vitro using an interleaved spiral acquisition
A modification of the system described in (18) is the replacement of the hydraulic positioning system with nonmagnetic, ultra -low RF noise, piezoelectric mo- tors .
-
Design and Control of Hybrid Electric Power System for a Hydraulically Actuated Excavator
In this paper, a prototype hybrid excavator that incorporates two electric motors and an ultra -capacitor module in a commercial diesel engine powered hydraulic excavator is presented.
-
MR guided focused ultrasound ablation in an animal model
A modificationof the systemdescribed in [5] is thereplacement of the hydraulic positioning system with ultra -low RF noise, non-magneticpiezoelectric motors .
-
New design of one motor driven under actuated humanoid hand
The actuators may be ultra -sonic ones [10], DC motors [2], hydraulic pumps [11] or even pneumatic muscles [12], etc.
-
High Breakout Torque: Hypothesis, Investigation, and Evaluation
The increase of horizontal, ERD and ultra -ERD wells have required drill stems to deliver higher hydraulic horsepower to drive motors and provide adequate hole cleaning.
-
First Commercial Deployment of New Third Generation Rotary-Shouldered Connections Demonstrates Cost Savings
Growth of horizontal, ERD and ultra -ERD wells have required drill stems to delivery higher hydraulic horsepower to drive motors and provide adequate hole cleaning.
Indicates content that may require registration and/or purchase.