-
Supplier: Cirrus Logic, Inc.
Description: Flexible internal switching clock Cirrus Logic 'class W' ultra-low power headphone driver Up to 31mW per channel output power at 1% THD+N into 16Ω at 1.8V Ground referenced Low offset (± 1.2mV) Pop and click suppression Control sequencer for pop-minimized power-up/down Single
- Supply Voltage: 1.8 V
- Device Type: Codec
- Package Type: WLCSP
-
Supplier: Microchip Technology, Inc.
Description: The MIC5235 is a 150mA highly accurate, low dropout regulator with high input voltage and ultra-low ground current. This combination of high voltage and low ground current makes the MIC5235 ideal for USB and portable electronics applications, using 1-cell, 2-cell, or
- Output Voltage (Volt): 1.5 volts
- Input Voltage (VIN): 24 volts
- Features: Other
- Package Type: SOT23
-
Supplier: Microchip Technology, Inc.
Description: The MIC5232 is an ultra-low quiescent current, low-dropout linear regulator that is capable of operating from a single-cell lithium ion battery. Consuming only 1.8µA of quiescent current while operating, the MIC5232 is ideal for stand-by applications like powering real-time
- Output Voltage (Volt): 1.2 to 3.3 volts
- Input Voltage (VIN): 7 volts
- Features: Other
-
-
Supplier: Cirrus Logic, Inc.
Description: Flexible internal switching clock Cirrus Logic 'class W' ultra-low power headphone driver Up to 31mW per channel output power at 1% THD+N into 16Ω at 1.8V Ground referenced Low offset (± 1.2mV) Pop and click suppression Control sequencer for pop-minimized power-up/down Single
- Supply Voltage: 1.8 V
- Device Type: Codec
- Package Type: WLCSP
-
Supplier: Microchip Technology, Inc.
Description: The MIC5233 is a 100mA, highly accurate, low dropout regulator with high input voltage and ultra-low ground current. This combination of high input voltage and low ground current makes the MIC5233 ideal for multi-cell Li-Ion battery systems. A µCap LDO design, the MIC5233
- Output Current (IOUT): 0.1 amps
- Dropout Voltage (VD): 0.27 volts
- Volt Tolerance: -1 to 1 %
- Input Voltage (VIN): 2.3 to 36 volts
-
Supplier: Microchip Technology, Inc.
Description: The MIC37501 and MIC37502 are 5A, low dropout linear voltage regulators that provide low-voltage, high-current outputs with a minimum of external components. They offer high precision, ultra-low dropout (500mV), and low ground current. The MIC37501and MIC37502
- Output Current (IOUT): 5 amps
- Dropout Voltage (VD): 0.33 volts
- Volt Tolerance: -1 to 1 %
- Input Voltage (VIN): 2.3 to 6 volts
-
Supplier: Allied Electronics, Inc.
Description: +⁄- 10% Tolerance, -55 to +125°C, Solid Tantalum Resin Dipped Radial Leaded Capacitors TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical
-
Supplier: Allied Electronics, Inc.
Description: +⁄-10% Tolerance, -55 to +125°C, Solid Tantalum Resin Dipped Tap Series Radial Leaded Capacitors TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very smal
-
Supplier: Allied Electronics, Inc.
Description: +⁄- 10% Tolerance, -55 to +125°C, Solid Tantalum Resin Dipped Radial Leaded Capacitors TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical
-
Supplier: Allied Electronics, Inc.
Description: +⁄- 10% Tolerance, -55 to +125°C, Solid Tantalum Resin Dipped Radial Leaded Capacitors TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical
-
Supplier: Electro Standards Laboratories
Description: Features New Ultra Low Resistance Ultimo. Key Technology: Pre-doping the anode with lithium ions provides: Higher Capacitance, Higher Voltage, and Higher Energy Density. A Master Controller is used to balance between modules. Unique laminate design retains 95% of charge for >3 months
- Capacitance Range: 3,300,000,000 microF
- DC Rated Voltage Range (WVDC): 2.2 volts
- Operating Temperature: -30 to 70 C
- Specific Power: 7,000 W/kg
-
Supplier: Electro Standards Laboratories
Description: Features New Ultra Low Resistance Ultimo. Key Technology: Pre-doping the anode with lithium ions provides: Higher Capacitance, Higher Voltage, and Higher Energy Density. A Master Controller is used to balance between modules. Unique laminate design retains 95% of charge for >3 months
- Capacitance Range: 3,300,000,000 microF
- DC Rated Voltage Range (WVDC): 8.8 volts
- Operating Temperature: -30 to 70 C
- Specific Power: 7,000 W/kg
Find Suppliers by Category Top
Featured Products Top
-
Quantic Eulex's Gap Capacitors deliver exceptional stability, ultra-low loss, and high Q factors for high-frequency and RF applications. Designed for precision performance, these capacitors ensure reliable signal integrity and efficiency in demanding environments. With superior temperature (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Altech Ultra Capacitors are designed for DC-UPS applications where dependable backup power is critical. They support controlled shut down functions, quick recharge, DIN rail mounting, and up to 40 A low-discharge protection. With long operational life and seamless (read more)
Browse Battery Chargers Datasheets for Altech Corp. -
-
The W31 CBB21 metallized polypropylene film capacitor is engineered for high-reliability electronic systems requiring stable capacitance, low dissipation, and long operational life. Utilizing advanced metallized polypropylene film and flame-retardant epoxy (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
The AEC-Q200 Ultra-Low ESR X8G range offers a very stable X8R High Q material system that provides excellent low loss performance. The range is tested and approved to automotive specification AEC-Q200. Optimized for lowest possible ESR, the electrode system provides low metal (read more)
Browse Capacitors Datasheets for Knowles -
AVX new Ultra-Broadband Capacitor is manufactured with highest quality materials to provide reliable and repeatable Ultra-Broadband performance from 7KHz through 110GHz. It exhibits ultra-low insertion loss, flat frequency response and excellent return loss, and is ideal for D (read more)
Browse Chip Capacitors Datasheets for Richardson RFPD -
Good-Ark Semiconductor’s GSCLAMP0524PE is a quad TVS array designed to protect sensitive high-speed data lines from ESD, cable discharge events, and electrical fast transients. Featuring ultra-low 0.2pF line-to-line capacitance and low leakage current, it maintains high signal integrity in (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for New Yorker Electronics Co., Inc. -
material system that provides excellent, low loss performance in high frequency systems. Optimized for the lowest possible ESR, this range of high frequency capacitors is suitable for many applications where economical, high performance is required. “H” Range offers Ultra-Low ESR (read more)
Browse Capacitors Datasheets for Knowles -
Exxelia proudly offers its High-Q RF Microwave Capacitors, engineered for demanding RF applications across Defense, Space, Medical, and Industrial sectors. Designed with P100 and COG/NPO Class I dielectrics, these capacitors ensure ultra-low ESR and high Q factors, typically exceeding 100,000 at (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
use a power supply designed to minimize noise at its source. Daitron’s ultra-low-noise switching power supplies offer: Ripple noise as low as 1 mVp-p (RFS series) Compliance with medical standards (LFS and PFS series) Low leakage current design By reducing reliance on external filtering components, these solutions enable simpler and more reliable noise control. (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd.
More Information Top
-
CR4 - Thread: If 3V Battery Power Won't Light A 4.5V LED Will It Still Drain The Batteries?
There will be some current, but so low that you can NOT measure it directly, you will need an ultra low leak capacitor to integrate it on.
-
World Congress on Medical Physics and Biomedical Engineering May 26-31, 2012, Beijing, China
An effective power management system of intelligent sleep and wake-up cycles and a capacitor with ul- tra low leakage current is intended.
-
Non-contact measurement of dc voltages using nonlinear elements
To check the response with leakage present, the input coupling capacitance was replaced with an ultra - low leakage polystyrene capacitor in parallel with a 10 M resistor.
-
A Load-Modulated Rectifier for RF Micropower Harvesting With Start-Up Strategies
, the ring oscillator starts oscillating and the charge pump loads the ultra - low leakage storage capacitor .
-
An energy autonomous switching converter for harvesting power from multiple piezoelectric transducers
A 4.7 F polypropylene capacitor with an ultra - low leakage current was used as output storage device.
-
Novel Switched Capacitor (SC) approach based on the bistable mechanical switches
[2] A. Abrishamifar M.A. Abhari, "A novel ultra low - leakage switch for switched capacitor circuits," in GCC Conference & Exhibition, 2009 5th IEEE, Kuwait City, 2009, pp. 1-4.
-
A Self-Resonant MEMS-Based Electrometer
Measurement of voltage on an 18-nF capacitor , illustrating the ultra - low leakage of the electrometer.
-
capacitors exporter - capacitors manufacturers, exporters, factories, suppliers, China capacitors
Specifications: 1)RoHS approved 3000f ultra capacitor 2) low esr,low leakage current 3)high capacitive density ...
-
http://dspace.mit.edu/bitstream/handle/1721.1/37091/84842173-MIT.pdf?sequence=2
Double layer capacitor is generally designed for ultra - low leakage applications.
-
Design of Power-Rail ESD Clamp Circuit With Ultra-Low Standby Leakage Current in Nanoscale CMOS Technology
HSPICE-simulated voltage on the nodes of the ESD detection circuit and the gate current flow through the MOS capacitor Mc1 in the proposed ultra - low leakage ESD clamp circuit in a 65-nm CMOS process under the normal power-on condition.
Indicates content that may require registration and/or purchase.