-
Supplier: Electro Optical Components, Inc.
Description: Ultra low noise - input noise down to .2 fA/ Hz Bandwidth up to 400 kHz Gain up to 1013 V/A Flat Frequency Response EMI-Shielded Case Why use a Preamplifier Module? Unlike desktop-amplifiers, preamplifier modules provide gain close to the detector before the
- Maximum Output: 10 volts
- Bandwidth: 400 kHz
- Features: Instrumentation Amplifier, None, Voltage Output
-
Supplier: Texas Instruments
Description: Ultra-Low Noise Precision Operational Amplifiers 8-PDIP -40 to 85
- Supply Voltage (VS): 8 to 44 volts
- Quiescent Current (IQ): 5,700.000000000001 microamps
- Gain-Bandwidth Product (GBW): 63 MHz
- Slew Rate (SR): 11.9 V/µs
-
Supplier: Texas Instruments
Description: Ultra-Low Noise Precision Operational Amplifiers 8-SOIC -40 to 85
- Supply Voltage (VS): 8 to 44 volts
- Input Offset Voltage (VOS): 0.1 millivolts
- Quiescent Current (IQ): 5,700.000000000001 microamps
- CMRR: 100 dB
-
-
Supplier: Electro Optical Components, Inc.
Description: measurements of ultra low currents Ionization detectors, mass spectrometry, quantum and biotech experiments Spectroscopy High resistance measurements
- Maximum Output: 10 volts
- Bandwidth: 0.4 kHz
- Output Impedance: 50 ohms
- Operating Temperature: -40 to 212 F
-
Supplier: Renesas Electronics Corporation
Description: The EL2125 is an ultra-low noise, wideband amplifier that runs on half the supply current of competitive parts. It is intended for use in systems such as ultrasound imaging where a very small signal needs to be amplified by a large amount without adding significant
-
Supplier: Texas Instruments
Description: Single/ Dual Ultra Low Noise Wideband Operational Amplifier 8-SOIC -40 to 125
- Supply Voltage (VS): 5 to 12 volts
- Input Offset Voltage (VOS): 0.5 millivolts
- Quiescent Current (IQ): 16,000.000000000002 microamps
- Gain-Bandwidth Product (GBW): 1,500 MHz
-
Supplier: Texas Instruments
Description: Single/ Dual Ultra Low Noise Wideband Operational Amplifier 8-SOIC -40 to 125
- Minimum Closed-Loop Gain (AVCL): 10 V/V
- Supply Voltage (VS): 5 to 12 volts
- Input Offset Voltage (VOS): 0.5 millivolts
- Quiescent Current (IQ): 16,000.000000000002 microamps
-
Supplier: Renesas Electronics Corporation
Description: The HA-5127 monolithic operational amplifier features an unparalleled combination of precision DC and wideband high speed characteristics. Utilizing the Intersil D. I. technology and advanced processing techniques, this unique design unites low noise (3nV/√span
- Supply Voltage (VS): 10 to 30 volts
- Supply Current (IS): 3.5 milliamps
- Input Offset Voltage (VOS): 0.01 millivolts
- Input Bias Current (IBIAS): 0.015 to 0.08 µA
-
Supplier: Renesas Electronics Corporation
Description: The ISL28190 and ISL28290 are tiny single and dual ultra-low noise, ultra-low distortion operational amplifiers. Fully specified to operated down to +3V single supply. These amplifiers have outputs that swing rail-to-rail, and an input common mode
- Supply Voltage (VS): 3 to 5.5 volts
- Supply Current (IS): 8.5 milliamps
- Input Offset Voltage (VOS): 0.7 millivolts
- Input Bias Current (IBIAS): 10 to 16 µA
-
Supplier: Micropac Industries, Inc.
Description: The MII 52301 is a high accuracy hybrid-circuit instrumentation amplifier designed for signal conditioning requirements where very high performance is desired. Features: • +25°C to +180°C Operation • Ultra-Low Voltage Drift • Low Offset Voltage • Low
- Operating Current: 5 to 10 mA
- Supply Voltage: -3 V, -3.3 V, -4.5 V, -5 V, 1.2 V, 1.5 V, 1.8 V, 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V, 5 V
- Output Type: DC Current, DC Voltage
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: The ISL28191 and ISL28291 are tiny single and dual ultra-low noise, ultra-low distortion operational amplifiers. They are fully specified to operate down to +3V single supply. These amplifiers have outputs that swing rail-to-rail and an input common
- Supply Voltage (VS): 3 to 5.5 volts
- Supply Current (IS): 2.5999999999999996 milliamps
- Input Offset Voltage (VOS): 0.63 millivolts
- Input Bias Current (IBIAS): 3 to 6 µA
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZVA-5803X+ is a coaxial ultra-wideband amplifier, operating from 0.5 to 80 GHz and utilizing 1.0 mm female connectors. This model operates over a single positive supply voltage of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC-DC
- Minimum Operating Voltage: 16 volts
- Maximum Operating Voltage: 16 volts
- Operating Temperature: -40 to 60 C
- Nominal Impedance: 50 Ohms
-
Supplier: Cirrus Logic, Inc.
Description: control, scientific and medical applications. To accommodate these applications, the A/D converters come as 2-channel (CS5531/32) or 4-channel (CS5533/34) devices and include a very low noise, chopper-stabilized instrumentation amplifier (6 nV/√Hz at 0.1 Hz) with
- Resolution: 24 bits
- Package Type: SSOP
- ADC Type: Sigma-Delta
-
Supplier: Lingto Electronic Limited
Description: SOUNDPLUS ULTRA-LOW NOISE AND DI
- Supply Current (IS): 3.9 milliamps
- Bandwidth: 20 MHz
- Features: Instrumentation Amplifiers, Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DUAL ULTRA LOW-NOISE,WIDEBAND,OPERATIONAL AMPLIFIER Product overview: UPC4570 from NEC Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers
- Features: Operational Amplifiers
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Operational Amplifier IC, OP Amps,
- Supply Voltage (VS): 4.5 to 36 volts
- Quiescent Current (IQ): 9,200 microamps
- Slew Rate (SR): 24 V/µs
- Bandwidth: 53 MHz
-
Supplier: Radwell International
Description: IC, 18DIP, HIGH ACCURACY INSTRUMENTATION AMPLIFIER, LOW NOISE, ULTRA LOW DRIFT. FREE 2 YEAR RADWELL WARRANTY
- Features: Instrumentation Amplifiers
-
Supplier: VAST STOCK CO., LIMITED
Description: High Speed Operational Amplifiers Ultra-Low Noise Voltage-Feedback
- Features: Operational Amplifiers, Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Precision Amplifiers Ultra-Low Noise Prec Oper Amplifier
- Features: Other
-
Supplier: DigiKey
Description: SOUNDPLUS ULTRA-LOW NOISE AND DI
- Supply Current (IS): 3.9 milliamps
- Slew Rate (SR): 24 V/µs
- Operating Temperature: -40 to 125 C
- Features: Audio Amplifiers, Buffer, Instrumentation Amplifiers, Operational Amplifiers, Other, Rail-to-Rail Output
-
Description: SOUNDPLUS ULTRA-LOW NOISE AND DI
- Supply Voltage (VS): 4.5 volts
- Slew Rate (SR): 0.000024 V/µs
- Features: Audio Amplifiers, Other
-
Supplier: Acme Chip Technology Co., Limited
Description: SOUNDPLUS ULTRA-LOW NOISE AND DI
- Slew Rate (SR): 0.000024 V/µs
- Features: Audio Amplifiers, Other
-
Supplier: QuinStar Technology, Inc.
Description: configurations unique to the application or equipment. Instrumentation amplifiers are designed and produced to match our customer’s measurement or operational requirements. Amplifiers offered range from ultra-low-noise receiver subsystems to High Power Solid
- Package Type: Connectorized
- Amplifier Type: Power Amplifier
-
Supplier: Dexter Research Center, Inc.
Description: buffering and pre-amplification of thermopile signal. The amplifier circuit board is impressively small (0.35" x 0.85") and is designed around the AD8628 amplifier with ultra low offset (<1μV), low drift (<0.005μV/°C), and low bias current (100pA). The
- Analog Input Channels: 1 #
- Gain Range: 1 to 1,000 #
- Bandwidth: 0.0159 kHz
- Operating Temperature: -40 to 185 F
-
Supplier: Rochester Electronics
Description: ULTRA-LOW NOISE PRECISION WIDEBAND OPERATIONAL AMPLIFIER
- Features: Operational Amplifiers, Other, Video / Wideband Amplifiers
-
Supplier: ODG (Origin Data Global)
Description: SOUNDPLUS ULTRA-LOW NOISE AND DI
- Supply Voltage (VS): 4.5 volts
- Input Offset Voltage (VOS): 0.5 millivolts
- Input Bias Current (IBIAS): 0.00001 µA
- Gain-Bandwidth Product (GBW): 53 MHz
-
Supplier: Electro Optical Components, Inc.
Description: High speed voltage amplifiers with bandwidth up to 2.5 GHz Gain up to 60 dB (50,000 V/A) Input Noise 330 pV/√Hz (6.6 pA/√Hz) Integrated DC Path for Easy Operation with Fast Photodiodes Two Identical Signal Outputs (HSA-Y) DC-Monitor Output (HSA-Y) High speed voltage amplifiers
- Maximum Output: 2 volts
- Bandwidth: 2.5 kHz
- Input Impedance: 50 Mohms
- Features: None
-
Supplier: Linear Systems
Description: specifications. This high-performance, ultra-low-noise dual N-Channel JFET amplifier is the only 100-percent noise tested JFET available and provides the optimal balance between very low noise (en =1.3nV/√Hz) and input capacitance (Ciss = 25pF).
- Transistor Type: JFET
- Polarity: N-Channel
-
Supplier: Elite Semiconductor Products, Inc.
Description: These N-Channel Junction FETs are characterized tor ultra low noise applications requiring tightly controlled and specified noise parameters at 10 Hz and 1000 Hz. Tight matching specifications make these devices ideal as the input stage for low frequency
- Pin Count: 6
- TJ: 150 C
- Thyristor Type: MOS Controlled Thyristor (MCT)
- Features: Other
-
Supplier: CAS DataLoggers
Description: powering transducers. The bridge amplifier offers low Input Offset Voltage and low Input Voltage Noise with several gain options are available to meet specific custom applications. The ADS-261 wireless sensor platform provides a smart end node that sends data via the
- Operating Temperature: -40 to 149 F
- Features: Data Acquisition Instrument / System, Environmental, Input Module, Instrumentation Amplifier, None, Radio / Telemetry, Strain Gauge / Bridge Input, USB, Weather / Meteorology
- Form Factor: Stand Alone
Find Suppliers by Category Top
Featured Products Top
-
between. The FEMTO line of high quality specialty amplifiers for signal recovery and processing are sold by Electro Optical Components. These products include Low Noise Current Amplifiers, High and Low Frequency Voltage Amplifiers, Photoreceivers, High Speed GHz Amplifiers and Lock-In Amplifiers. (read more)
Browse Instrumentation Amplifiers Datasheets for Electro Optical Components, Inc. -
low noise amplifiers (LNAs). These LNAs feature ultra low-noise figure, exceptional linearity, and operate over a wide range of frequencies. To reduce PCB board (read more)
Browse RF Amplifiers Datasheets for Skyworks Solutions, Inc. -
amplifiers. Our ultra-low noise power supplies enable this level of performance. With ripple noise as low as 1 mVp–p, they deliver exceptionally clean power. In addition, conducted emission, radiated emission, (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
The SKY67180-306LF is a two-stage, low-noise amplifier (LNA) with active bias and high-linearity performance. The front end of the device provides an ultra-low noise figure (NF) while the output stage provides high gain, linearity, and efficiency. With excellent (read more)
Browse RF Amplifiers Datasheets for Skyworks Solutions, Inc. -
performance of underlying timing components has become a critical bottleneck. At the heart of this timing revolution lies the 312.5MHz ultra-low phase noise crystal oscillator—a device increasingly recognized as the "precision heartbeat" of AI infrastructure. The Frequency (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Package At Reference: 6 V / 70 mA / 5 GHz: - Gain: 13.5 dB - OIP3: 30 dBm - OP1dB: 16.5 dBm - Evaluation Board Noise Figure: 4.2 dB APPLICATIONS - Microwave Backhaul - C-Band Amplifiers - X-Band Amplifiers - Instrumentation (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
Looking for dependable DC control across a broad frequency range? KRYTAR’s Bias Tees cover multiple microwave bands, from 0.5 to 40 GHz, and are built to keep up with the toughest RF demands. Their rugged stripline design handles high current and power with confidence, perfect for feeding low-noise amplifiers, powering pre-amps, or supporting remote antenna setups. (read more)
Browse Bias Tees Datasheets for KRYTAR, Inc. -
-class topology for efficient, low-loss power conversion Multi-loop feedback control ensures ultra-stable output under varying loads (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
transceiver modules Broadband receiver TOSA / ROSA Wideband test equipment Low noise amplifier MMIC amplifiers Mixers Directional couplers Ultra broadband splitters and combiners (read more)
Browse Resistors Datasheets for Richardson RFPD -
a line of Bias Tees offering ultra-broadband control solutions with coverage of multiple microwave bands, from 0.5 to 40 GHz. KRYTAR Bias Tees are the ideal choice for powering remote control of pre-amplifiers or low-noise (read more)
Browse RF Power Detectors Datasheets for KRYTAR, Inc.
More Information Top
-
Exar Semiconductors | Mouser
Instrumentation Amplifiers SINGLE ULTRA LOW NOISE AMP .
-
CLC1001ISO8X RoHS Compliant | Mouser
Instrumentation Amplifiers SINGLE ULTRA LOW NOISE AMP .
-
Detection of the bladder volume from the neural afferent activities in dogs: experimental results
In fact, an ultra low - noise differential instru- mentation amplifier (IA), the INA 128AP, has been used.
-
Textile-based, contactless ECG monitoring for non-ICU clinical settings
The probe was optimized for ultra - low noise with an instrumentation amplifier and had a bandwidth of 0.01–100 kHz to detect a wide range of electrical activity from the body.
-
Electro-magnetic compatibility for electro-optic sensors
In order to achieve this, the instrumentation is designed with ultra low noise amplifiers , high sensitive signal conditioners, edge triggered devices etc.
-
Comparison of flicker noise in single layer, AMR and GMR sandwich magnetic film devices
A custom designed noise analysis system, consisting of an ultra - low noise preamplifier, an instrumentation amplifier and a spectrum analyzer, was used for noise evaluation.
-
Piezoelectric Transducers for Vibration Control and Damping
In precision sensing applica- tions, designers often select instrumentation amplifiers with ultra - low input voltage noise vn, for example, the INA103 from Texas Instruments with an input noise voltage of 1nV√ Hz .
-
A highly phase-stable differential detector amplifier for magnetic induction tomography
A critical component within an MIT system is the detector amplifier and for this role an ultra -phase-stable, low noise instrumentation amplifier has been developed.
-
A highly phase-stable differential detector amplifier for magnetic induction tomography.
A critical component within an MIT system is the detector amplifier and for this role an ultra -phase-stable, low noise instrumentation amplifier has been developed.
-
Analog-Digital Converters for Industrial Applications Including an Introduction to Digital-Analog Converters
J.E. Johnston, A 24-bit delta-sigma ADC with an ultra - low noise chopper-stabilized program- mable gain instrumentation amplifier , in the proceedings of the third conference on Advanced A/D and D/A Conversion Techniques and Their Applications, pp. 179–182, 1999.
Indicates content that may require registration and/or purchase.