Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: TEST SET, ULTRASONIC, BOND
-
Supplier: Accuris
Description: Test Set, Ultrasonic, Bond
-
Supplier: Accuris
Description: WELDING MACHINES, ULTRASONIC BONDING, MINIATURE WIRE
-
-
Supplier: Accuris
Description: FOKKER ULTRASONIC ADHESIVE BOND TEST (R)
-
Supplier: Sonobond Ultrasonics, Inc.
Description: This ultrasonic unit easily bonds large, multi-layer pieces or hard-to-bond materials. It can seam box-style filters and seal the ends of filter bags. Custom tooling enables straps made of coated synthetic material to be bonded within the seam of a ballistic vest's outer nylon shell without
- Equipment Type: Complete System
- Process Capability: Plastic Welder, Ultrasonic / Linear Friction
- Features: Ultrasonic Welding
-
Supplier: Sonobond Ultrasonics, Inc.
Description: The Filter Collar Bonder™ also ultrasonically attaches nonwoven filter bags to plastic collars, and is designed for smaller production volumes. It creates a reliable 360-degree bond in as little as 45 seconds, without adhesives or stitching. It is easy to operate with only minimal training, handles
- Equipment Type: Complete System
- Process Capability: Plastic Welder, Ultrasonic / Linear Friction
- Features: Ultrasonic Welding
-
Supplier: Sunstone Engineering
Description: Our ultrasonic welding systems use ultrasonic energy to perform various bonding & cutting functions such as metal joining, resin welding, resin melt cutting, resin cutting, and even food cutting. The basic components of our ultrasonic welding systems consist of an
- Equipment Type: Complete System
- Process Capability: Ultrasonic / Linear Friction
- Features: Ultrasonic Welding
-
Supplier: Sonobond Ultrasonics, Inc.
Description: Sonobond's hand-held cutters and bonders are ideal for one-step ultrasonic cutting/bonding of lightweight synthetics, nonwovens and plastic films. They also perform spot welds of delicate plastic components with exceptional control and accuracy, and eliminate the need for mechanical
- Equipment Type: Complete System
- Process Capability: Plastic Welder, Ultrasonic / Linear Friction
- Features: Ultrasonic Welding
-
Supplier: Ultrasonic Power Corporation
Description: Deep cleaningimmersible transducersgive you the ability to add the ultrasonic advantage to your existing application. We bond and wire theultrasonic transducerinside a stainless steel container, and seal it with a stainless steel lid. This gives you the ability to "drop-in" transducers to an
- Transducer Style: Immersible / Waterproof
- Application: Ultrasonic Cleaning / Liquid Processing
-
Description: essential in semiconductor packaging, where the bonding wire must be placed accurately on micro-sized pads.· In wire bonding, especially ultrasonic bonding, reducing vibration in the bonding tool is critical to achieve precise bonding. Applications Used in
-
Supplier: ASTM International
Description: 1.1 This practice describes a method for ultrasonic mapping of the soundness of a bond joining a sputtering target to its supporting backing plate. The results of the examination may be used in predicting the target-backing plate assembly's suitability for use. Accept/reject standards are not
-
Supplier: ASTM International
Description: 1.1 This guide describes ultrasonic testing procedures that can be used for evaluating the bond quality of electrical contact assemblies manufactured by brazing or welding. 1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for
-
Supplier: ASTM International
Description: 1.1 This practice describes a method for ultrasonic mapping of the soundness of a bond joining a sputtering target to its supporting backing plate. The results of the examination may be used in predicting the target-backing plate assembly's suitability for use. Accept/reject standards are not
-
Supplier: ASTM International
Description: 1.1 This guide describes ultrasonic testing procedures that can be used for evaluating the bond quality of electrical contact assemblies manufactured by brazing or welding. 1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for
-
Supplier: Sonobond Ultrasonics, Inc.
Description: Versatile, general purpose machine Features a larger pattern wheel and higher clearance above the bench for bulky materials and hand-guided operations Virtually eliminates fraying or unraveling of bonded edges and seams Requires minimal training to operate Seals the outer shell of body armor. This
- Input Current: 12 amps
- Features: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, Ultrasonic Welding
- Equipment Type: Complete System
- Process Capability: Ultrasonic / Linear Friction
-
Supplier: Cleaning Technologies Group
Description: conventional soldering techniques. Blackstone-NEY Ultrasonics has perfected a technique for introducing ultrasonic energy into dip solder pots and is the exclusive manufacturer of this type of equipment in the world today. Blackstone-NEY Ultrasonics' solder pots are activated by
- Equipment Type: Complete System
- Features: Hot Dip Soldering
- Process Capability: Soldering Equipment
-
Supplier: Bullen Ultrasonics, Inc.
Description: particular application. By combining conventional CNC machining, grinding, and milling processes with unique and innovative ultrasonic machining we provide customers. Flexibility and access to a greater number of options and solutions to match your application requirements Lower-cost parts,
- Materials: Alumina (Al2O3), Composite, Fibrous Ceramic, Glass Ceramic, Metal Boride (TiB2, ZrB2), Mullite (Al2O3-Si02), Nitride (AlN, BN), Porcelain, Porous Ceramic, Sapphire, SiAlON
- Services: Bonding / Assembly, Design Assistance, Material Selection, Materials Development / R&D, Reverse Engineering
- Application / Industries Served: Electronics / RF-Microwave, Optical Components, Structural Components
- Process: Grinding, Machining
-
Description: ISO 4386-1:2012 specifies an ultrasonic testing method for determining bond defects between the bearing metal and the backing. The test can be performed on metallic multilayer plain bearings consisting of steel- or copper-based material backings lined with bearing metal based on lead and tin,
-
Supplier: CSA Group
Description: ISO 4386-1:2012 specifies an ultrasonic testing method for determining bond defects between the bearing metal and the backing. The test can be performed on metallic multilayer plain bearings consisting of steel- or copper-based material backings lined with bearing metal based on lead and tin,
-
Supplier: 3X Ceramic Parts Company Limited
Description: allows for better temperature control during the bonding process, which is essential for different bonding techniques (e.g., ultrasonic, thermosonic, or eutectic bonding) and various wire materials (such as gold, aluminum, or copper). Protection from contamination: The
- Shape / Form: Fabricated / Custom Shape
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Supplier: Evident Scientific
Description: The OmniScan® iX is an industrial ultrasonic flaw detector system designed for the high-speed testing of critical industrial components. The compact OmniScan iX is housed in a rugged benchtop casing and is also available in a rack-mount version or with a swivel-arm assembly for easy
- Features: Aircraft / Military Inspection, Debonding / Bond Integrity, General Corrosion Detection, Inclusions, Material Condition, Programmable / Digital Control Unit, Subsurface Crack Detection, Surface Cracks / Abrasion, Tube / Pipeline Defects, Weld / Joint Inspection, Wire Rope / Cable Tester
- Instrument Type: Conductivity / Resistivity, Flaw Detection
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Ultrasonic
-
Supplier: Evident Scientific
Description: Olympus is proud to introduce the OmniScan® SX, a flaw detector that benefits from more than 20 years of phased array experience and shares the OmniScan DNA. For improved ease of use, the OmniScan SX features a new streamlined software interface displayed on an 8.4 in. (21.3 cm) touch screen. A
- Features: Aircraft / Military Inspection, Coating Flaw / Holiday Detector, Debonding / Bond Integrity, Digital Imaging System, General Corrosion Detection, Inclusions, Material Condition, Pore / Void, Portable / Handheld / Mobile, Pressure Vessel Flaws / Cracks, Rail Inspection, Subsurface Crack Detection,
- Instrument Type: Conductivity / Resistivity, Corrosion, Flaw Detection
- Instrument Technology: Eddy Current / Electromagnetic, Ultrasonic
-
Supplier: SAE International
Description: cable attachment method to buss, terminal, or device connections including welded eyelet or battery terminations. 2 The wiring supplier has the primary responsibility for testing and selection of weld tooling and equipment. Specific terminal designs may require specialized ultrasonic weld
-
Supplier: SAE International
Description: Ultrasonic spot welds were made between sheets of 0.8-mm-thick hot-dip-galvanized mild steel and 1.6-mm-thick AZ31B-H24. Lap-shear strengths of 3.0-4.2 kN were achieved with weld times of 0.3-1.2 s. Failure to achieve strong bonding of joints where the Zn coating was removed from the
-
Description: uses ultrasonic vibration to join materials together, creating a bond that is both strong and reliable. Ultrasonic welding has been identified as a process in ISO 4063-41 by the International Organization for Standardization (ISO). The process of ultrasonic welding relies on
-
Supplier: SAE International
Description: Development of reliable magnesium (Mg) to steel joining methods is one of the critical issues in broader applications of Mg in automotive body construction. Ultrasonic spot welding (USW) has been demonstrated successfully to join Mg to steel and to achieve strong joints. In this study,
-
Supplier: Stoelting Cleaning Equipment
Description: The heart of every Lewis machine, our magnetostrictive transducers are designed for heavy duty, continuous operation. They can run hot or cold and withstand tremendous shock. Standard Features Zero spaced nickel laminations wound with high temperature magnet wire and silver brazed to a thick 316L
- Transducer Style: Array (Linear / Phased)
- Features & Format: Rotating / IRIS
- Application: Ultrasonic Cleaning / Liquid Processing
-
Supplier: Evident Scientific
Description: Advantages: Improves near surface resolution Eliminates delay line multiples for high temperature applications Couples well on rough or curved surfaces Reduces direct back-scattering noise in coarse grained or scattering materials Combines penetration capabilities of a lower frequency single
- Probe Frequency: 5,000 kHz
- Diameter / Width: 25.399986284007408 mm
- Probe Style: Dual Element
- NDT Probe Technology: Ultrasonic
-
Supplier: Henkel Corporation - Industrial
Description: Low viscosity, plasticized ethyl cyanoacrylate adhesive designed for temporary bonding applications of metals and glass. LOCTITE® 412 is a colorless, transparent, low viscosity, plasticized ethyl cyanoacrylate adhesive designed for temporary bonding applications of metals and glass. It
-
Supplier: SpillTech
Description: assembly of large-diameter MeltBlown poly fibers creates a lofty layer. Mat absorbs high volumes of liquid fast. Great for catching overspray or soaking up spills. Ultrasonic Bond Points Keep Mat Intact Ultrasonic bond points fuse layers of fibers together — Mat keeps its shape even
-
Supplier: SpillTech
Description: assembly of large-diameter MeltBlown poly fibers creates a lofty layer. Mat absorbs high volumes of liquid fast. Great for catching overspray or soaking up spills. Ultrasonic Bond Points Keep Mat Intact Ultrasonic bond points fuse layers of fibers together — Mat keeps its shape even
-
Supplier: Innovation Polymers
Description: Applications exist where ultrasonic probes are required to be in place for long periods of time, sometimes in relatively extreme conditions. Typically, ultrasonic corrosion monitoring and ultrasonic flow metering place probes on a surface and take readings on a continuous or
- Viscosity: 190,000 cP
- Type: Elastomer / Rubber
- Form / Shape: Liquid
- Features: Molding Resin, Other
-
Supplier: SpillTech
Description: assembly of large-diameter MeltBlown poly fibers creates a lofty layer. Mat absorbs high volumes of liquid fast. Great for catching overspray or soaking up spills. Ultrasonic Bond Points Keep Mat Intact Ultrasonic bond points fuse layers of fibers together — Mat keeps its shape even
-
Supplier: Carclo Technical Plastics
Description: Packaging materials Processes provide printing, coating, ultrasonic welding, UV bonding, and mechanical assembly while incorporating functional testing and vision inspection.
- Industry / Application: Aerospace / Avionics, Automotive, Consumer / Retail, Electronics / Semiconductors, Industrial / Commercial, Medical / Health Care, Military / Defense, Pharmaceutical / Biotech, Telecommunications
- Services: Computer Aided Design (CAD) / Solid Modeling, Design / Development, High Volume Production, Just-in-Time Delivery, Kitting, Packaging, Shipping and Freight, Sourcing, Testing / Inspection, Turnkey Product Manufacturing, Warehousing / Stocking
- Features: East Asia / Pacific Only, Europe Only, Near East Only, North America, Northeast US Only, Southwest US Only, United States Only
- Capabilities: Electrical and Electromechanical Assembly, Mechanical Assembly, Molding, Plastic Fabrication
Find Suppliers by Category Top
Featured Products Top
-
bondable resistors are ultra-stable with high reliability. This family of resistors is built in an 0202 chip outline and is ideal but not limited to hybrid circuit applications. The KYOCERA AVX WBR series is designed for stable thermocompression, epoxy or ultrasonic attachment. Richardson RFPD (read more)
Browse Chip Resistors Datasheets for Richardson RFPD -
4-, and 5-axis capabilities, and value-added assembly services including ultrasonic welding, bonding, soldering, and packaging to improve quality, speed production, and reduce costs. We produce highly detailed and complex components ensuring consistency (read more)
Browse Uncategorized Products Datasheets for Pexco -
application pressure/flow. End Caps: Material (PP, UHMWPE, SS) and bonding method (ultrasonic welding, adhesive - ensure compatibility) must withstand fluid and pressure. Factor in Lifecycle Cost & Change Frequency: Dirt Holding (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
surface: Clean the dust or stains on the surface of the object to be installed, and then align the hole position of the ceramic insulating sheet. ?Power tube bonding: Stick the power tube on the ceramic insulating sheet. ?Fixed the insulation sheet: Use screws to fix the power tube and (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
these fields: Quality Assurance and Control Managers Quality Engineers and Auditors Quality Control Inspectors Welding and Bonding Inspectors Civil and Building Inspectors Coatings Inspectors Boiler and Pressure Vessel (read more)
Browse Instructional Seminars and Training Services Datasheets for NDE Professionals Inc.
Conduct Research Top
-
Ultrasonic Processing of Fabric and Film
Fabrics and films used in the nonwoven, medical, filtration, textile and packaging industries can be processed using ultrasonic energy. Several of the common techniques applied are ultrasonic rotary/continuous bonding, ultrasonic slitting, plunge and traversing. Ultrasonic bonding assembles two
-
Intro to Ultrasonic Phased Array
ultrasonic tests that include weld inspection, bond testing, thickness profiling, and in-service crack detection. This paper provides a brief introduction to how phased array systems work and how they can be employed in industrial ultrasonic nondestructive testing.
-
The Basic Principle Of Ultrasonic Assembly
force, creates frictional heat at the plastic components' mating surfaces (joint area) so the plastic material will melt and form a molecular bond between the parts. The following drawings illustrate the basic principle of ultrasonic assembly...
-
Guide to Ultrasonic Plastic Assembly
Ultrasonic plastics assembly is the joining or reforming of thermoplastics through the use of heat generated from high frequency mechanical motion. It is accomplished by converting electrical energy into high frequency mechanical motion (vibrations) that creates frictional heat at the joint area
-
Understanding And Caring For The Heart Of Your Ultrasonic System
energy (or heat) at the contact point of the two parts. The heat melts a molded ridge of plastic on one of the pieces and the molten material flows between the two surfaces. When the vibration stops, the material solidifies forming a permanent bond. A basic ultrasonic probe consists of -. 1. A housing
-
Introduction of Wedge Capillary for Wire Bonding
Wire bonding is currently the mainstream connection method for semiconductors packaging. Commonly used wire bonding welding methods include thermocompression welding, ultrasonic welding and ultrasonic thermocompression welding. Wire bonding can be categorised as ball bonding and wedge bonding
-
Ceramics Capillary for Copper Wire Bonding
Wire bonding is to weld the two ends of the lead to the chip pad and the lead frame respectively in a certain environment by means of thermal ultrasonic pressure, so as to realize the connection between the internal circuit and the external circuit of the chip. Up to now, the lead metal materials
-
Servo Ultrasonic Welding Slashes Energy Costs in Automotive Application
In addition to delivering 87% energy savings over pneumatic systems, the servo-driven ultrasonic welder also improved bond strength.
More Information Top
-
Advanced Wirebond Interconnection Technology
… Sleek Material Finish 4.1.53: Capillary Surface Finish 4.1.53.1: Polished Finish Capillary 4.1.53.2: Matte Finish 4.1.54: 4.1.55: 4.1.56: Capillary Damage Wedge Tool for Ultrasonic Bonding Back Radius 4.1 …
-
Enhancement of the Bondability and Die-Shear Force
of Chip–Flex Substrate Assemblies by Depositing
a Nickel Layer on the Flex Substrate
Methods of directly bonding silicon chips onto rigid substrates are generally categorized into thermal compression bonding, ultrasonic bonding , and thermosonic bonding.
-
Wire Bonding in Microelectronics, Third Edition > Mechanical Problems in Wire Bonding
This damage was clearly demonstrated in steam-oxidation studies that revealed ultrasonic bonding -induced stacking faults in Si, as shown in Fig. 8-2a and by revealing damage etch-pits in Fig. 8-2b [ 8-4].
-
Materials for Advanced Packaging
Fig. 4.3 Ultrasonic bonds (wedge bonds).
-
Footprint study of ultrasonic wedge-bonding with aluminum wire on copper substrate
With increased normal bonding forces, the transition point into gross sliding occurs at higher ultrasonic bond- ing powers.
-
Ultrasonic-Assisted Thermocompression Bonding Method of Solder Anisotropic Conductive Film Joints for Reliable Camera Module Packaging
In the solder ACF bonding, it was reported that vertical ultrasonic bonding could break solder oxide layers resulting in excellent solder joining.
-
Adaptive pressure ultrasonic precise bonding method for polymer micro joint
Considering shape deviation as the key issue to successful micro bonding, an ultrasonic bonding system was established, which employed 60 kHz ultrasonic transducer that achieved bonding at low amplitude.
-
Evaluation of Die-Attach Bonding Using High-Frequency Ultrasonic Energy for High-Temperature Application
The In and Sn-3Ag layers have much lower melting temperatures than the base material (Cu) and can be melted through the heat generated during ultrasonic bonding , forming intermetallic compounds (IMCs).
Indicates content that may require registration and/or purchase.