Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: Features A new flow meter with a new function (RS485 Output) has been added to the popular lineup of the TRX/TRZ series. It helps you save energy by measuring and “visualizing” flow rate, temperature and pressure.
- Pipe Diameter: 0.9842525 to 7.87402 inch
- Electrical Output: Analog Current, Analog Voltage, Frequency
- Meter Technology: Ultrasonic Meter
-
Supplier: FLEXIM AMERICAS Corp.
Description: The FLUXUS® G601 CA Energy flow meter is the answer to it and the ideal solution for monitoring tasks! The FLUXUS G601 CA Energy flow meter is based on the very succesful G601 portable gas flow meter and transfers all the exceptional characteristics known
- Pipe Diameter: 0.25 to 63 inch
- Operating Temperature: 14 to 140 F
- Media Temperature: -256 to 750 F
- Media Temperature Range: -256 to 750 F
-
Supplier: Panametrics
Description: The Panametrics DigitalFlow GC868 ultrasonic gas flow meter is a fixed-installation clamp-on meter. Its advanced clamp-on ultrasonic transducers and clamping fixture make this flowmeter accurate and easy to use in process environments. This meter uses
- Pipe Diameter: 0.75 to 24 inch
- Velocity Flow Rate: 28.871391076115486 to 180.11811023622047 ft/sec
- Operating Temperature: 14 to 130 F
- Operating Pressure: 60 to 1,200 psi
-
-
Supplier: Panametrics
Description: The TransPort PT878 portable gas flow meter is a complete ultrasonic flow metering system for measuring most gases including; Natural gas Compressed air Fuel gases Erosive & corrosive gases Toxic gases High-purity gases Air separation gases This
- Pipe Diameter: 0.75 to 24 inch
- Velocity Flow Rate: 98.4251968503937 to 393.7007874015748 ft/sec
- Operating Temperature: -4 to 131 F
- Operating Pressure: 60 to 800 psi
-
Supplier: Siemens Process Instrumentation
Description: SITRANS FX is your all-in-one vortex solution for volumetric and mass flow measurement of steam, gases and liquids – and so much more. These reliable all-rounders integrate flow, pressure and temperature monitoring into one user-friendly, 2-wire device. You benefit from enhanced energy
- Media Temperature: -40 to 464 F
- Media Temperature Range: -40 to 464 F
- Electrical Output: Analog Current, Frequency
- Features: Computer Controllable, Digital Display, Digital Front Panel, Velocity Flow Meter, Velocity Meter
-
Supplier: UE Systems, Inc.
Description: flows through pipes. Small metal balls are used to separate the liquid and to act as a sound source. Monitoring the sounds of the metal balls as they move against the pipe indicates fluid flow. A drop in sound level indicates disruption of flow. II. Groove Counting. A machine
- Operating Temperature: 32 to 140 F
- Output Options: Analog Current, Analog Voltage, Switch or Alarm Signal
- Display Type: Analog Meter or Indicator
- Features: Audible Alarm Option
-
Supplier: ifm efector inc.
Description: Accurate flow measurement of ultrapure water, water, oils and glycol solutions A robust, component-free measuring pipe made of stainless steel offers high media resistance and permanent ingress resistance The highly accurate inline measurement process eliminates any influence of varying wall
- Media Temperature Range: -4 to 212 F
- Operating Pressure: 1,450.377 psi
- Velocity Flow Rate: 44.360236220472444 ft/sec
- Operating Temperature: -4 to 140 F
-
Supplier: Panametrics
Description: ratio One or two channel/path configurations Applications The DigitalFlow GF868 flowmeter is a complete ultrasonic flow metering system for: Flare gas − Track down or prevent losses from leakage with positive material identification − Account for total plant throughput of material −
- Pipe Diameter: 2 to 120 inch
- Velocity Flow Rate: 393.7007874015748 ft/sec
- Operating Temperature: -4 to 131 F
- Operating Pressure: -2 to 1,500 psi
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Portable ultrasonic clamp-on flowmeter
- Process Media Type: Liquid
- Meter Technology: Ultrasonic Meter
-
Supplier: Sierra Instruments, Inc.
Description: Smart-Trak® 50 low cost flow meters are designed to meet the low-cost budgetary requirements of OEM's while maintaining excellent quality, application flexibility, and performance. 50 series low cost flow meters build on the same core sensor, LFE and valve technology
- Pipe Diameter: 0.375 to 0.5 inch
- Gas Volumetric Flow Rate: 0 to 7.062146892655368 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 145 psi
-
Supplier: Sierra Instruments, Inc.
Description: InnovaSonic 203 ultrasonic water flow meters are optimized for customers still looking for high performance, but needing a lower-cost, less feature-rich option for dedicated clamp-on ultrasonic metering. The 203 ultrasonic water flow meter is a
- Pipe Diameter: 1 to 48 inch
- Media Temperature Range: 32 to 140 F
- Velocity Flow Rate: 1.6 to 40 ft/sec
- Operating Temperature: 14 to 122 F
-
Supplier: RS Components, Ltd.
Description: Atrato 760-V10-D-RS Flow Meter
- Pipe Diameter: 0.5 inch
- Operating Pressure: 145.0377 psi
- Gas Volumetric Flow Rate: 0.003531073446327684 to 0.7062146892655368 SCFM
- Process Media Type: Liquid
-
Supplier: Asahi/America, Inc.
Description: Asahi's patented Ultrasonic Flow Meter Technology and Dymatrix™ Pinch Valves make Falconics™ the ultimate choice for flow control of CMP slurry. Our ultrasonic technology creates a directionally concentrated and repeatable flow signal despite bubbles and
- Media Temperature Range: 59 to 95 F
- Liquid Volumetric Flow Rate: 0.0066 to 0.132 GPM
- Operating Pressure: 14.5 to 43.5 psi
- Media Temperature: 59 to 95 F
-
Supplier: Sierra Instruments, Inc.
Description: Gas Mass Flow Meters SmartTrak® 100 gas mass flow meters from Sierra Instruments offer unprecedented performance, user-friendliness and flexibility of innovative features like Dial-A-Gas capability and the Pilot Module interface. Sierra's SmartTrak 100 gas mass
- Pipe Diameter: 0.25 to 0.75 inch
- Gas Volumetric Flow Rate: 0 to 35.31073446327684 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 5,000 psi
-
Supplier: Panametrics
Description: ratio Non-obstructive flow measurement Tolerance to dirty streams Low maintenance Suitable for high temperatures Two-path measurement available for maximum accuracy Applications The DigitalFlow GS868 steam ultrasonic flowmeter is a complete ultrasonic flow metering system
- Pipe Diameter: 2 to 48 inch
- Media Temperature Range: -310 to 842 F
- Velocity Flow Rate: -150.9186351706037 to 150.9186351706037 ft/sec
- Operating Temperature: -4 to 131 F
-
Supplier: Fuji Electric Corp. of America
Description: Flow measurement allows the control of your process but is also increasingly involved in all projects and actions to save energy and raw materials.
- Meter Technology: Ultrasonic Meter
-
Supplier: Fuji Electric Corp. of America
Description: Flow measurement allows the control of your process but is also increasingly involved in all projects and actions to save energy and raw materials.
- Meter Technology: Ultrasonic Meter
-
Supplier: Fuji Electric Corp. of America
Description: Flow measurement allows the control of your process but is also increasingly involved in all projects and actions to save energy and raw materials.
- Meter Technology: Ultrasonic Meter
-
Supplier: Sierra Instruments, Inc.
Description: Smart-Trak® 50 low cost flow meters are designed to meet the low-cost budgetary requirements of OEM's while maintaining excellent quality, application flexibility, and performance. 50 series low cost flow meters build on the same core sensor, LFE and valve technology
- Pipe Diameter: 0.125 to 0.25 inch
- Gas Volumetric Flow Rate: 0 to 1.765536723163842 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 145 psi
-
Supplier: Fuji Electric Corp. of America
Description: Flow measurement allows the control of your process but is also increasingly involved in all projects and actions to save energy and raw materials.
- Meter Technology: Ultrasonic Meter
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: Features No straight pipe section required for installation It is possible to connect the flow meter directly to a bend such as an elbow piece and a flexible pipe. As wide as a 1:50 turn down ratio Applicable also for measuring gas flow of a burner having a large turn down
- Operating Pressure: 14.5036839357197 to 72.5184196785985 psi
- Media Temperature: 14 to 140 F
- Media Temperature Range: 14 to 140 F
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: For energy management in the carbon neutral eraDue to social trends surrounding carbon neutrality, the importance of energy management is increasing. Under these circumstances, there is a need to steadily improve the efficiency of energy management.
- Gas Volumetric Flow Rate: 1.941489 to 705.996 SCFM
- Operating Pressure: 0.4786215698787501 to 1,857.3417648082648 psi
- Media Temperature: 14 to 104 F
- Media Temperature Range: 14 to 104 F
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Ultrasonic Flow Meter. The installation aid graphically displays the signal quality of the Ultrasonic Flow Meter. In addition, it is graphically displayed whether the sensors of the Ultrasonic Flow Meter are positioned at the correct
- Pipe Diameter: 0.78 to 28 inch
- Velocity Flow Rate: -104.98687664041995 to 104.98687664041995 ft/sec
- Operating Temperature: -22 to 320 F
- End Fittings: Clamp
-
Supplier: Badger Meter
Description: The E-Series® Ultrasonic Plus meter utilizes ultrasonic transit-time technology to measure cold potable water and incorporates an integrated valve into the lay length of the meter. This valve feature allows water utilities to actuate the valve remotely to temporarily
- Pipe Diameter: 0.625 to 0.75 inch
- Liquid Volumetric Flow Rate: 0.05 to 25 GPM
- Mass Flow Rate: 0.00011025 to 0.055125 lbs/min
- Operating Temperature: 34 to 140 F
-
Supplier: GF Piping Systems
Description: to provide sustained performance in industrial environments. Ultraflow is an ultrasonic permanent/fixed clamp-on flow metering solution for measuring flow rate. The cost effective device can either be used as a stand alone meter or as an integral part of a control loop.
- Pipe Diameter: 0.5 to 78 inch
- Process Media Type: Liquid
- Features: Non-Invasive
- End Fittings: Threaded
-
Supplier: Badger Meter
Description: The Dynasonics® DFX Doppler Ultrasonic flow meter measures the flow of aerated liquids or those containing suspended particles that reflect ultrasonic energy. Increase Read Accuracy. Reduce Downtime. The Dynasonics DFX Ultrasonic Doppler flow
- Pipe Diameter: 0.25 to 120 inch
- Velocity Flow Rate: 0.15 to 30 ft/sec
- Operating Temperature: -40 to 400 F
- Process Media Type: Liquid
-
Supplier: Badger Meter
Description: The Dynasonics® U500w Ultrasonic flow meter uses solid-state technology in a compact, completely encapsulated housing, suitable for residential and commercial applications. Sustained Accuracy. Long-Term Solution. The Dynasonics U500w Ultrasonic flow meter
- Pipe Diameter: 0.625 to 4 inch
- Liquid Volumetric Flow Rate: 0.1 to 1,100 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.0002205 to 2.4255 lbs/min
-
Supplier: Badger Meter
Description: E-Series® Ultrasonic water meters use solid-state technology in a compact, totally encapsulated, weatherproof and UV-resistant housing. These meters feature an easy-to-read, 9-digit LCD display and are suitable for residential and light commercial smart water meter
- Pipe Diameter: 0.625 to 2 inch
- Liquid Volumetric Flow Rate: 0.05 to 25 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.00011025 to 0.055125 lbs/min
-
Supplier: Aalborg Instruments
Description: interchangeability of flowtubes and floats conveniently overlapping flow ranges available in both standard millimeter and direct reading scales.
- Pipe Diameter: 0.125 inch
- Gas Volumetric Flow Rate: 0 to 0.0088275 SCFM
- Operating Temperature: 150 F
- Operating Pressure: 0 to 100 psi
-
Supplier: Cole-Parmer
Description: Mass Flowmeter
- Operating Temperature: 41 to 122 F
- Operating Pressure: 500 psi
- End Fittings: Compression
-
Supplier: Bronkhorst USA
Description: HIGH PRESSURE / High ΔP Digital GAS Mass Flow Meters & Controllers For applications with high (differential) pressure Bronkhorst High-Tech offers a special range of EL-FLOW® and IN-FLOW Series Thermal Mass Flow Meters and Controllers. Patented PN400/PN700
- Gas Volumetric Flow Rate: 0.007062 to 8.8275 SCFM
- Mass Flow Rate: 0.0005506 to 0.68825 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 5,801.508 psi
-
Supplier: KEYENCE
Description: monitor instantaneous flow, as well as accumulated flow. The versatility of the FD-Q Series makes it appropriate for endless applications while eliminating the risks involved with conventional flow sensors.
- Pipe Diameter: 1 to 1.25 inch
- Media Temperature Range: 32 to 185 F
- Liquid Volumetric Flow Rate: 0 to 79.2 GPM
- Operating Temperature: 14 to 140 F
-
Supplier: Vogtlin Massflow USA
Description: Fast and a huge turndown make this red-y smart series thermal mass flow meter particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program examples (Labview, C++, etc), 200:1
- Pipe Diameter: 0.03125 to 1 inch
- Gas Volumetric Flow Rate: 0 to 2.25988700564972 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 3 to 160 psi
-
Supplier: Litre Meter Limited
Description: Pelton Wheel flowmeter with high pressure 316 stainless steel body, providing a pulse output.
- Pipe Diameter: 0.00393701 inch
- Media Temperature Range: -58 to 275 F
- Liquid Volumetric Flow Rate: 0.00792 to 1.1352 GPM
- Operating Pressure: 0 to 5,003.80065 psi
Find Suppliers by Category Top
Featured Products Top
-
The ultrasonic flowmeter has a measuring range of ±32 m/s. With an accuracy of ±1.5 % f.s. for a pipe diameter of DN ≥50, ±3.5 % f.s. for a pipe diameter of DN <50 and a reproducibility of ±0.5 % f.s., the ultrasonic flow meter is (read more)
Browse Ultrasonic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
An ultrasonic flowmeter with excellent cost performance specialized for air and nitrogen measurement as a visualization tool for compressed air is now available! ?Wide rangeability and pressure loss "0" have been realized by utilizing the characteristics of ultrasonic waves. In addition, since (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
, Ultrasonic Leak Detectors for leak detection, and Digital Sound Level Meters for evaluating workplace noise. Combined with EXAIR's engineered compressed air products and experienced Application Engineers, these tools provide manufacturers with practical ways to reduce compressed air demand, improve process efficiency, and lower operating costs. https://www.exair.co/57-efc1 (read more)
Browse Flow Controllers Datasheets for EXAIR -
calibrated from the keypad or from a computer using the PanaViewPlus program. Applications The DigitalFlow GM868 flow transmitter is a complete ultrasonic flow metering system for measurement of (read more)
Browse Flow Meters Datasheets for Panametrics -
co-extruded automotive products, which moved at speeds of 12 meters per minute and reached temperatures of 200°F. The initial solution of using a water bath left water spots on the products, affecting quality. They turned to Vortec’s 621 Frost-Free Cold Air Guns to cool the extrusions (read more)
Browse Air Blow Guns Datasheets for Vortec -
The TransPort PT878GC portable gas flowmeter is a complete ultrasonic flow metering system for measuring most gases including: Natural gas, compressed air, fuel gases, erosive and corrosive gases, toxic gases, high-purity gases and air separation gases. (read more)
Browse Gas Flow Meters Datasheets for Panametrics -
entrained by high velocity compressed air to create a range of micron-level spray droplets, resulting in greater surface coverage than conventional nozzles. With this more efficient use of the liquid, spray nozzles accelerate air-liquid interaction to give more effective cooling, humidifying, wetting and (read more)
Browse Nozzles Datasheets for Vortec -
. ifm's SU ultrasonic flowmeter and SM magnetic inductive flow meter offer (read more)
Browse Liquid Flow Meters Datasheets for ifm efector inc. -
Shaw Moisture Meters manufacture sample systems for the extraction and analysis of representative samples of gas or general compressed air, which is then either vented off to atmosphere or returned to the process. The (read more)
Browse Gas and Liquid Samplers Datasheets for Shaw Moisture Meters -
. Manufactured in the UK, the SDHmini Portable Sample System (SDH-PSS) is an effective, self-contained sampling system, designed for gas or general compressed air sampling to ensure sample pressure and flow are suitable for trace (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters
Conduct Research Top
-
Flow Energy Management Part 3: Three Successful Flow Energy Management Case Studies
mass flow meters for his compressed air audits for direct mass flow measurement which is immune to changes in operating temperature. With 100:1 turndown and increased accuracy, Carlisle has reported that customers have experienced a $7,500 to $44,000 annual savings through improved compressed air
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
In part 1 of our Flow Energy Management series, we identified the 3 Killer Flow Energy Management Applications that will reduce energy costs: compressed air & natural gas measurement, steam production, distribution, and allocation, and water/BTU measurement. And we identified the best flow meters
-
Bringing Energy Efficiency and Cost Savings to Veteran's Facilities
, and steam flow in your major operations, especially in boilers and steam flow systems. Flow energy is defined as "flows that cost money," like natural gas, compressed air, water and steam. Since none of these commodities are "free," VA facilities managers must strive to measure their "energy" usage
More Information Top
-
P3F-1 Lamb Wave Generation with an Air-Coupled Piezoelectric Array Using Different Square Chirp Modulation Schemes
[8] T.H. Gan, D.A. Hutchins, D.R. Billson, D.W. Schindel, “The use of broadband acoustic transducers and pulse- compression techniques for air -coupled ultrasonic imaging” Ultrasonics 39, 181–194 … … in high-rangeability gas flow metering ”, Ultrasonics, Ferroelectrics and …
-
Sensor technique
… reference, 680 thin film- pressure sensors 914 thin film … … resistors, thin film technology, flow equation, 822 discharge coefficient … … measurement 843, 793 draining counters , 795 spring washer flow … … level measurement, 836 thermal air mass measurement see also … … turbine wheel counters, 800 ultrasound , 840 error influence, 853 …
-
Handbook of Food Process Design, 2 Volume Set
… vapour compression heat pumps 579, 580–1 vapour compression refrigeration cycle 384–6, 390 … … variability 144, 1452–5 variable air volume (VAV) conditioning systems … … 345 sensors 202 transitional flow 270, 344 ultrasonic 1110–11 velocity of propagation … … ventilation 410, 423–4 Venturi meters 194, 198, 278–9 verification …
Indicates content that may require registration and/or purchase.