-
Supplier: Cleaning Technologies Group
Description: several benefits: With dualSWEEP® the ultrasonic frequency is varied at an ever-changing rate to prevent possible part damage due to resonance at either the ultrasonic frequency or the sweep frequency. The dualSWEEP® feature also helps assure cavitation uniformity
- Machine Type: Aqueous Cleaning, Component / Accessory, Immersion Systems - Ultrasonic
- Source: Electric
- Operation: General Cleaning / Surface Prep
- Components: Ultrasonic Generators
-
Supplier: Ultrasonic Power Corporation
Description: Our line of energy efficient generators provides the high-frequency ultrasonic force for the best precision washers in the industry. These models are perfectly designed for use with either our own ultrasonic cleaning systems or constructions of your own design. Capable of
- Machine Type: Complete Machine / Turnkey System, Immersion Systems - Ultrasonic
- Operation: General Cleaning / Surface Prep
-
Supplier: Terra Universal, Inc.
Description: SweepSONIK2D™ Generators provide effective submicron particle removal on the most delicate substrates without cavitation damage DualSWEEP technology constantly varies the ultrasonic frequency (± 2 kHz) to ensure the optimal value for each cleaning situation MultiSONIK™
- Wash Tank Capacity: 25 gallons
- Internal Length: 20.5 inch
- Internal Width: 18 inch
- Internal Depth / Height: 18 inch
-
-
Supplier: Sonel Test
Description: Fill the space with ultrasound The Sonel GUD-1 ultrasonic generator is an alternative ultrasonic source used for lossless leak simulation. The presented generator is an alternative ultrasonic source that is used when the systems under test are not filled with
- Testing Method: Manual
-
Supplier: Sunstone Engineering
Description: Our ultrasonic welding systems use ultrasonic energy to perform various bonding & cutting functions such as metal joining, resin welding, resin melt cutting, resin cutting, and even food cutting. The basic components of our ultrasonic welding systems consist of an
- Equipment Type: Complete System
- Process Capability: Ultrasonic / Linear Friction
- Features: Ultrasonic Welding
-
Supplier: Cleaning Technologies Group
Description: ultrasonic transducers are powered by Blackstone-NEY proprietary ultrasonic generators. In installations of large numbers of transducers, Blackstone-NEY Ultrasonics generators can each provide up to 2,000 watts of ultrasonic power each reducing the number of
- Transducer Style: Immersible / Waterproof
- Application: Ultrasonic Cleaning / Liquid Processing
-
Supplier: Ultrasonic Power Corporation
Description: Deep cleaning ultrasonic immersible transducers give you the ability to add the ultrasonic advantage to your existing cleaning application. We bond and wire the immersible transducer inside a durable stainless steel container, and seal it with a stainless steel lid. This gives you the
- Transducer Style: Immersible / Waterproof
- Application: Ultrasonic Cleaning / Liquid Processing
-
Supplier: Cleaning Technologies Group
Description: ultrasonic transducers are powered by Blackstone-NEY proprietary ultrasonic generators. In installations of large numbers of transducers, Blackstone-NEY Ultrasonics generators can each provide up to 2,000 watts of ultrasonic power each reducing the number of
- Machine Type: Aqueous Cleaning, Component / Accessory, Immersion Systems - Ultrasonic
- Source: Electric
- Operation: General Cleaning / Surface Prep
-
Supplier: Ultrasonic Power Corporation
Description: The Complete Ultrasonic Gun Cleaning System Features Most powerful system available Simultaneous Multi-frequency® circuitry- protects surface finish Exclusive Vibra-bar® transducer technology All stainless steel construction Uses water-based, environmentally friendly cleaning solution
- Wash Tank Capacity: 2 gallons
- Internal Length: 6 inch
- Internal Width: 12 inch
- Internal Depth / Height: 8 inch
-
Supplier: Ultrasonic Power Corporation
Description: Clear unobstructed working volume The ultrasonic generators are located within the console Simultaneous Multi-Frequency™ ultrasonic cleaning Vibra-bar® transducers All 316L stainless steel tanks All stainless steel frame Double wall construction Comprehensive warranty
- Wash Tank Capacity: 39 gallons
- Internal Length: 32 inch
- Internal Width: 18 inch
- Internal Depth / Height: 16 inch
-
Supplier: Bacharach, Inc.
Description: for thermal expansion valves, steam traps, bearings and more. The Tru Pointe® 2100 is available with the SoundBlaster®, an ultrasonic generator which can be useful when troubleshooting items that are not pressurized. It is also immune to wind and temperature/RH changes, ensuring you
- Display Type: Analog Meter or Indicator
- Local Interface: Digital Front Panel
- Output Options: Frequency / Modulated Frequency
- Leak Test Method: Ultrasonic Leak Detector
-
Supplier: Terra Universal, Inc.
Description: The SLPt and the SLPe consists of a power supply, a converter, and a mechanical probe or horn. The power supply/converter changes standard electrical power to high frequency mechanical energy, which is then applied to the horn, where it is further amplified for use (often with specialized
- Operating Frequency: 40 kHz
- Power Rating: 150 watts
- Input Voltage: 117 to 240 volts
- Features: Continuous Mode, Pulsed Mode, Timer
-
Supplier: ASTM International
Description: It shall also apply to product specifications which may be issued when specifically referenced therein. 1.2 This test method describes a basic procedure of ultrasonically inspecting turbine and generator rotor forgings. It shall in no way restrict the use of other ultrasonic methods
-
Supplier: ValueTronics International, Inc.
Description: The 3010 is a Function Generator from BK Precision. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine,
- Minimum Frequency Range: 0.1 MHz
- Maximum Frequency Range: 0.1 MHz
- Generator Type: Function, Signal
- Device Type: Generator
-
Supplier: Bacharach, Inc.
Description: leaks from a distance – as much as 20-30 feet. It is available with options like noise-cancelling headphones and the SoundBlaster®, an ultrasonic generator which can be useful when troubleshooting items that are not pressurized. It comes with a 1 year warranty.
- Display Type: Analog Meter or Indicator
- Local Interface: Digital Front Panel
- Output Options: Frequency / Modulated Frequency
- Leak Test Method: Ultrasonic Leak Detector
-
Supplier: Cleaning Technologies Group
Description: multiMEG® Generator 430 kHz conventional micro streaming 430 kHz dualSWEEP® cavitation 1.3 MHz conventional micro streaming 1.3 MHz dualSWEEP® cavitation The megasonic generator offered by Blackstone-NEY Ultrasonics is rated at a total capacity of 2400 Watts output (sweeping and
- Vibration Frequency: 430 to 1,300 kHz
- Machine Type: Aqueous Cleaning, Component / Accessory, Immersion Systems - Ultrasonic
- Source: Electric
- Operation: General Cleaning / Surface Prep
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: Amplification factors: x1, x2, x4, x5, x8, x10, x16, x32 Bandwidth: 50 MHz Ultrasonic filters: central frequency 50 kHz Probes: Borehole: frequency of resonance 52 kHz, diameter 35 mm Excitation peak voltage: 500V (normal), 2000V (high) Minimum pass of measurement: 10 mm
- Features: Material Condition, Microstructure, Programmable / Digital Control Unit
- Form Factor: Monitoring System
- Instrument Technology: Ultrasonic
-
Supplier: ASTM International
Description: generator rotor forgings. It shall in no way restrict the use of other ultrasonic methods such as reference block calibrations when required by the applicable procurement documents nor is it intended to restrict the use of new and improved ultrasonic test equipment and methods
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: SONIC15 is a device for non Destructive Tests with ultrasonic pulse velocity and sonic tests on masonry through instrumented hammer. It also supports expansion for surveys on foundation piles with P.I.T. methodology. In spite of compact dimension of the unit, there is a wide monitor of 7’’
- Features: Material Condition, Microstructure, Programmable / Digital Control Unit
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Ultrasonic
-
Description: carrying signals are excluded. The transducers, which may be sonic or ultrasonic, operate at the resonance frequency and are supplied from electric power generators. Specifies the essential characteristics and the preferred methods of measurement for evaluating the performance
-
Supplier: CSA Group
Description: carrying signals are excluded. The transducers, which may be sonic or ultrasonic, operate at the resonance frequency and are supplied from electric power generators. Specifies the essential characteristics and the preferred methods of measurement for evaluating the performance
-
Description: Applies to apparatus designed for therapeutic use and consisting of a generator of high-frequency electric energy and a transducer, usually a disk of piezoelectric material, for converting this to ultrasound. Provides suitable methods for calibrating the intensity and distribution of
-
Supplier: Cole-Parmer
Description: • Compact- takes up only 5-1/4'' x 5-1/4'' (13.3 c 13.3 cm) of benchtop space Our 20-watt one-pint cleaner has a frequency generator and lead zirconate-titanate transducer that produce an effective operating frequency of 55 kHz. Generator features an RFI filter.|Operation
- Wash Tank Capacity: 0.5 gallons
- Source: Electric
- Machine Type: Immersion Systems - Ultrasonic
-
Supplier: Cole-Parmer
Description: • Continuous duty design is ideal for your rigorous cleaning needs Use this cleaner with mildly acidic, neutral, or alkaline aqueous solutions to clean large glass, plastic, or metal objects. High-efficiency, built-in frequency generator with RFI suppression is designed for continuous
- Wash Tank Capacity: 10 gallons
- Internal Length: 16 inch
- Internal Width: 14 inch
- Internal Depth / Height: 10.5 inch
-
Supplier: Cole-Parmer
Description: • Compact- takes up only 5-1/4'' x 5-1/4'' (13.3 c 13.3 cm) of benchtop space Our 20-watt one-pint cleaner has a frequency generator and lead zirconate-titanate transducer that produce an effective operating frequency of 55 kHz. Generator features an RFI filter.|Operation
- Wash Tank Capacity: 0.5 gallons
- Source: Electric
- Machine Type: Immersion Systems - Ultrasonic
-
Supplier: Gilson Company, Inc.
Description: Tank: 12x10x9in (305x254x229mm), LxWxH. External Dimensions: 15x13x13in (381x330x330mm). Generator Dimensions: 14x12x7in (351x292x178mm). Ultrasonic frequency is 80kHz. Threaded inlet and outlet drain connections are provided. Generator has on/off push button. A Sieve
-
Supplier: Gilson Company, Inc.
Description: Tank: 12x10x9in (305x254x229mm), LxWxH. External Dimensions: 15x13x13in (381x330x330mm). Generator Dimensions: 14x12x7in (351x292x178mm). Ultrasonic frequency is 80kHz. Threaded inlet and outlet drain connections are provided. Generator has on/off push button. A Sieve
-
Supplier: Gilson Company, Inc.
Description: Tank: 12x10x9in (305x254x229mm), LxWxH. External Dimensions: 15x13x13in (381x330x330mm). Generator Dimensions: 14x12x7in (351x292x178mm). Ultrasonic frequency is 80kHz. Threaded inlet and outlet drain connections are provided. Generator has on/off push button. A Sieve
-
Supplier: Fischer Technology, Inc.
Description: The UMP 150 is a high-precision ultrasound device designed for ultra-fine, non-destructive wall thickness measurement. It uses single-element probes and a high-frequency square wave generator (30 MHz), which together ensure an excellent resolution of 1 μm. Besides its wide measuring
- Features: Coating Thickness, Ultrasonic
- Gaging Technology: Electronic
- Attribute Measurement Capability: Thickness Gage
-
Supplier: Qsonica, LLC
Description: off for 2 minutes and re-start at 25% amplitude for 10 minutes. Up to 5 programs can be run in succession. Total Energy Output Display Energy delivered to the probe is displayed in both Watts and Joules. Auto Tuning The Sonicator digitally tracks frequency changes in the converter / tip
- Operating Frequency: 20 kHz
- Power Rating: 700 watts
- Input Voltage: 110 volts
- Sonicator Type: Cup Horn, Ultrasonic Probe
-
Supplier: InspectorTools
Description: two ultrasonic bands; 16 kHz-24 kHz (low) and 34 kHz-42 kHz (high). Additionally it has the capability to function like a stethoscope, using an industry-exclusive acoustic band, 0-10kHz. When combined with the ultrasonic sound generator, the SoundBlaster® (Not Included), the Tru
-
Supplier: InspectorTools
Description: two ultrasonic bands; 16 kHz-24 kHz (low) and 34 kHz-42 kHz (high). Additionally it has the capability to function like a stethoscope, using an industry-exclusive acoustic band, 0-10kHz. When combined with the ultrasonic sound generator, the SoundBlaster® (Included), the Tru
-
Supplier: ValueTronics International, Inc.
Description: ultrasonic motors and comb tooth-shaped electrodes in the field of nanotechnology and MEMS High-frequency ripple tests of capacitors Development of ink jet application technology Characteristics tests for semiconductors such as diodes and SCRs Characteristic test for the devices such
- DC Output Power: 20 watts
Find Suppliers by Category Top
Conduct Research Top
-
Delay Time Measurement with Ultrasonic Sensors
the transducer is designed as transmitter (ultrasonic generator) as well as receiver (microphone with high sensitivity) and is optimized for frequencies in the range of 120 kHz up to 400 kHz, far beyond the human hearing capacity. Activated by an oscillator the membrane of the transducer decouples ultrasonic
-
Designer Waveforms: Ultrasonic Technologies to Improve Cleaning and Eliminate Damage
There are many ways to alter the characteristics of ultrasonic waves in a liquid contained in a tank. The ultrasonic waves can be frequency modulated (FM) by varying the output frequency of the ultrasonic generator. The ultrasonic waves can be amplitude modulated (AM) by changing the amplitude
More Information Top
-
Advances in Abrasive Technology XVI
Here, oscillator is the core of ultrasonic frequency generator .
-
ultrasonic generator - offers from ultrasonic generator manufacturers, suppliers, exporters & wholesalers
High Intelligent Automatic Tracking Frequency Ultrasonic Generator .
-
high frequency generator - offers from high frequency generator manufacturers, suppliers, exporters & wholesalers
High Intelligent Automatic Tracking Frequency Ultrasonic Generator .
-
Research on the key techniques of ultrasonic debridement instrument
In 1992, P. J. Puskas applied a patent about Variable frequency ultrasonic generator with constant power output based on VCO[2].
-
Lifetime Controlling Defects in Tool Steels
Fig. 2.19 a 20 kHz ultrasonic frequency generator . b Piezoelectric transducer .
-
A Combined Method for Wound Treatment Based on Exposure to Low-Intensity Radiation and Ultrasound
Low- frequency ultrasonic generator .
-
A Comparison of Two Ultrasonic Methods for Detaching Biofilms from Natural Substrata
In contrast, a low frequency ultrasonic generator fitted with a tip had a better ultrasound transmission, required a short exposure time, and limited sediment alteration.
-
SEPARATION AND EXTRACTION OF PLUTONIUM IN MIXED WASTE
Blackstone-Ney Multi- Frequency Ultrasonic Generator : .
-
Ultrasonic decolorization of safranine O
The source of ultra- sonic power was a high frequency ultrasonic generator of Mallard type E-7562 with output of 225 w/sq. cm.
-
Decolourisation of brilliant green under ultrasonic radiations
The source of ultrasonic power was a high frequency ultrasonic generator of Mullard type E-7562 with a 1.5 KW oscillator.
Indicates content that may require registration and/or purchase.