Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Burkert Fluid Control Systems
Description: The type 8177 is a non-contact ultrasonic level measuring device, designed for continuous level measurement in open or closed vessels. The unit is suitable for liquids, but also for solids, in virtually all industries, particularly in water and waste water management.
- Measuring Range: 314.9608 inch
- Maximum Operating Pressure: 29.00754 psi
- Material Temperature Range: -40 to 176 F
- Features: Analog Current, Sanitary Applications rated (3A, etc.)
-
Supplier: Fischer Technology, Inc.
Description: Fischer’s ultrasonic line is ideal for measuring wall thicknesses in all aspects of corrosion protection. Exchangeable probes make the devices of the UMP series particularly flexible; models range from entry level gauges to high-precision instruments with multiple measurement
- Features: Coating Thickness, Ultrasonic
- Gaging Technology: Electronic
- Attribute Measurement Capability: Thickness Gage
-
Supplier: Accuris
Description: Measurement of water flow in open channels, Part 6.7: Measuring devices, instruments and equipment - Ultrasonic (acoustic) velocity meters
-
-
Supplier: GF Piping Systems
Description: to provide sustained performance in industrial environments. Ultraflow is an ultrasonic permanent/fixed clamp-on flow metering solution for measuring flow rate. The cost effective device can either be used as a stand alone meter or as an integral part of a control loop. The
- Pipe Diameter: 0.5 to 78 inch
- Features: Liquid
- Mounting: Non-Invasive
- End Fittings: Threaded
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Ultrasonic Flow Meter with 32 GB data memory / measuring range ±32 m/s / reproducibility ±0.5 % of measured value / different measuring probes / alarm limit values / 2.8 " LC display / for all media / optionally with DAkkS or ISO calibration certificateThe ultrasonic
- Pipe Diameter: 0.78 to 28 inch
- Velocity Flow Rate: -104.98687664041995 to 104.98687664041995 ft/sec
- Operating Temperature: -22 to 320 F
- End Fittings: Clamp
-
Supplier: KOBOLD Instruments, Inc.
Description: viscosity (water-like) fluids. The devices work on the principle of run-time difference. Ultrasonic waves in the media are influenced by the rate of flow. Two sensors mounted opposite one another in the pipeline function simultaneously as transmitter and receiver of ultrasonic
- Media Temperature Range: -4 to 248 F
- Liquid Volumetric Flow Rate: 0.02 to 160 GPM
- Operating Pressure: 230 psi
- Operating Temperature: -4 to 158 F
-
Supplier: Spirax-Sarco
Description: UTM10 ultrasonic flow and energy meters clamp onto the outside of pipes and do not make contact with the internal liquid. The technology has inherent advantages over alternate devices including: low-cost installation, no pressure head loss, no moving parts to maintain or replace, no
- Pipe Diameter: 0.5 to 1.5 inch
- Media Temperature Range: -40 to 350.6 F
- Velocity Flow Rate: 39.3700787401575 ft/sec
- Operating Temperature: -40 to 185 F
-
Supplier: FineTek
Description: EAX Ultrasonic Level Transmitter is a non-contact, low-cost and easy-to-install measuring device. It can be applied to most industrial applications for both solids and liquids. Most important aspect of is that it is easy-to-install and low maintenance due to no moving parts. EAX
- Measuring Range: 472.4412 inch
- Media Type: Liquid
- Device Classification: Transmitter
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: HORIBA Instruments, Inc.
Description: Real-time Measurement of Vehicle/Engine Exhaust Flow EXFM-ONE employs an ultrasonic method for measuring exhaust gas flow rates directly from a vehicle or engine. The unit can be used for various applications such as real time mass measurement of raw exhaust gas combined with MEXA-ONE
- Gas Volumetric Flow Rate: 0 to 353.147 SCFM
- Process Media Type: Gas
- Features: In-line
- Meter Technology: Ultrasonic Meter
-
Supplier: Clark Solutions
Description: Ultrasonic level sensors measure the clearance between a l iquid level and the sensors' transmission surface using the echo time measurement of an ultrasonic signal. Liquid levels can be measured and the data sent to master evaluators by means of a programmable current or voltage
- Measuring Range: 2.362206 to 236.2206 inch
- Material Temperature Range: 5 to 158 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
-
Supplier: KOBOLD Instruments, Inc.
Description: reasons may include corrosive attack by the process medium against the measuring device material (acids), possible contamination (sewage) or particles of the process medium adhering to the measuring device (adhesive materials). The ultrasonic level metering
- Measuring Range: 0 to 984.2525 inch
- Maximum Operating Pressure: 25 psi
- Material Temperature Range: -22 to 190 F
- Maximum Current: 1 amps
-
Supplier: KROHNE Messtechnik
Description: comparative measurements on stationary measuring equipment (e.g. pumps, flowmeters etc.) or for use as a short-term replacement of faulty devices. The OPTISONIC 6300 P consists of a combination of one or two clamp-on sensors and one handheld electronic signal converter. The robust
- Pipe Diameter: 0.5 to 60 inch
- Media Temperature Range: -40 to 248 F
- Operating Temperature: -40 to 158 F
- Media Temperature: -40 to 248 F
-
Supplier: Sitron
Description: The SLU Ultrasonic level meters are compact measurement devices containing an ultasonic transmitter and an electronic module. The transducer generates ultrasonic pulses that travel at the speed of sound toward the target medium. These sound waves are reflected off the surface of
- Number of Switch Points: 1 (#)
- Measuring Range: 3.93701 to 787.402 inch
- Material Temperature Range: -22 to 158 F
- Output Options: Analog Voltage Signal
-
Supplier: OMEGA Engineering, Inc.
Description: FDT-40 Series ultrasonic flow and energy meters clamp on to the outside of pipes and do not come in contact with the internal liquid. The technology has inherent advantages over alternate devices including: low-cost installation, no pressure head loss, no moving parts to maintain or
- Pipe Diameter: 0.5 to 24 inch
- Velocity Flow Rate: 0 to 40 ft/sec
- Operating Temperature: -40 to 185 F
- Electrical Output: Analog Current
-
Supplier: Flexbar Machine Corporation
Description: FLEXBAR ULTRASONIC HARDNESS TESTER The Flexbar Ultrasonic Hardness Tester is capable of measuring the surface hardness of a broad variety of metals on flat, round, thin, or large surfaces. Unlike the standard Dynamic hardness tester incorporates "Ultrasonic UCI"
-
Supplier: Cole-Parmer
Description: solids or aeration Ultrasonic flowmeters clamp onto the outside of pipes and do not contact the internal liquid. The technology has inherent advantages over alternate devices including low-cost installation, no pressure head loss, no moving parts to maintain or replace, no fluid
- Gas Volumetric Flow Rate: 56.1440677966102 SCFM
- Liquid Volumetric Flow Rate: 420 to 1,590 GPM
- Operating Temperature: 40 to 185 F
- Electrical Output: Analog Current
-
Supplier: Siemens Process Instrumentation
Description: environment protected. Watch the video to learn more. One of the world’s first digital ultrasonic flow systems, the SITRANS FS230 features (among others): Ideal for measuring tasks that require maximum precision Clamp-on flow system for the measurement of liquids, oil or gas Suitable
- Pipe Diameter: 0.5 to 394 inch
- Velocity Flow Rate: 40 ft/sec
- End Fittings: Clamp
- Features: Computer Controllable, Digital Display, Digital Front Panel, Gas, Liquid, Recorder / Totalizer Functions, Velocity Flow Meter
-
Supplier: OMEGA Engineering, Inc.
Description: FDT-40E Series ultrasonic flow and energy meters clamp on to the outside of pipes and do not come in contact with the internal liquid. The technology has inherent advantages over alternate devices including: low-cost installation, no pressure head loss, no moving parts to maintain or
- Pipe Diameter: 0.5 to 24 inch
- Liquid Volumetric Flow Rate: 1.5 to 420 GPM
- Operating Temperature: -40 to 185 F
- Electrical Output: Analog Current, Switch
-
Supplier: Evident Scientific
Description: The Olympus 72DL PLUS™ ultrasonic thickness gauge delivers precision thickness measurements at high speed in a portable, easy-to-use device. With fast scanning, advanced algorithms, and our lowest-ever minimum thickness capability, you can confidently measure the thickness of very thin
- Features: Other
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: SONIC15 is a device for non Destructive Tests with ultrasonic pulse velocity and sonic tests on masonry through instrumented hammer. It also supports expansion for surveys on foundation piles with P.I.T. methodology. In spite of compact dimension of the unit, there is a wide monitor of
- Features: Material Condition, Microstructure, Programmable / Digital Control Unit, Ultrasonic
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Panametrics
Description: The TransPort PT900 portable ultrasonic liquid flow meter is Panametrics’ newest portable clamp-on flow meter. It easily attaches to the piping fixture to measure flow within the pipe. Users have no need to cut into the pipe and cause delays and downtime. The PT900 can also be used to
- Pipe Diameter: 0.5 to 300 inch
- Media Temperature Range: -328 to 752 F
- Velocity Flow Rate: 0.0984251968503937 to 39.993438320209975 ft/sec
- Operating Temperature: -4 to 131 F
-
Supplier: Cole-Parmer
Description: solids or aeration Ultrasonic flowmeters clamp onto the outside of pipes and do not contact the internal liquid. The technology has inherent advantages over alternate devices including low-cost installation, no pressure head loss, no moving parts to maintain or replace, no fluid
- Gas Volumetric Flow Rate: 50.1059322033898 SCFM
- Liquid Volumetric Flow Rate: 375 to 1,419 GPM
- Operating Temperature: 40 to 185 F
- Electrical Output: Analog Current
-
Supplier: Cole-Parmer
Description: solids or aeration Ultrasonic flowmeters clamp onto the outside of pipes and do not contact the internal liquid. The technology has inherent advantages over alternate devices including low-cost installation, no pressure head loss, no moving parts to maintain or replace, no fluid
- Gas Volumetric Flow Rate: 14.4420903954802 SCFM
- Liquid Volumetric Flow Rate: 108 to 409 GPM
- Operating Temperature: 40 to 185 F
- Electrical Output: Analog Current
-
Supplier: Cole-Parmer
Description: solids or aeration Ultrasonic flowmeters clamp onto the outside of pipes and do not contact the internal liquid. The technology has inherent advantages over alternate devices including low-cost installation, no pressure head loss, no moving parts to maintain or replace, no fluid
- Gas Volumetric Flow Rate: 11.2994350282486 SCFM
- Liquid Volumetric Flow Rate: 108 to 320 GPM
- Operating Temperature: 40 to 185 F
- Electrical Output: Analog Current
-
Description: Open-type sensors are classified into 3 types: transmitter, reciever. It features wide measuring range and strong anti-interference ability. Open type sensors are mainly used in car alarm devices, distance measuring device and remote control system. Features: – Can
- Beam Angle: 80 degrees
- Features: Other
-
Description: Open-type sensors are classified into 3 types: transmitter, reciever. It features wide measuring range and strong anti-interference ability. Open type sensors are mainly used in car alarm devices, distance measuring device and remote control system. Features: – Can
- Beam Angle: 90 degrees
- Features: Other
-
Description: Open-type sensors are classified into 3 types: transmitter, reciever. It features wide measuring range and strong anti-interference ability. Open type sensors are mainly used in car alarm devices, distance measuring device and remote control system. Features: – Can
- Beam Angle: 90 degrees
- Features: Other
-
Supplier: OMEGA Engineering, Inc.
Description: FDT-40 Series ultrasonic flow and energy meters clamp on to the outside of pipes and do not come in contact with the internal liquid. The technology has inherent advantages over alternate devices including: low-cost installation, no pressure head loss, no moving parts to maintain or
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: -40 to 185 F
- Outputs: Analog Current, Analog Voltage
-
Supplier: ams
Description: The TDC-GP22 is our standard device for precision time interval measurement in industiral appications. With single shot 22ps resolution and 4 ms measuring range the TDC-GP22 is perfect for laser range finders, magnetostrictive sensors, spectroscopic applicatons and test equipment. In
- Operating Temperature: -40 to 125 C
- Features: Other
- Interface Type: SPI
-
Supplier: Fischer Technology, Inc.
Description: The UMP 150 is a high-precision ultrasound device designed for ultra-fine, non-destructive wall thickness measurement. It uses single-element probes and a high-frequency square wave generator (30 MHz), which together ensure an excellent resolution of 1 μm. Besides its wide measuring
- Features: Coating Thickness, Ultrasonic
- Gaging Technology: Electronic
- Attribute Measurement Capability: Thickness Gage
-
Supplier: Micro Sensor Co., Ltd.
Description: A contactless level sensor is a type of device used to measure the level of liquids or solids in a container without making physical contact with the material being measured. This type of sensor uses non-invasive technology such as ultrasonic or radar waves to measure the distance
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Meter Technology Type: Radar / Microwave, Ultrasonic / Sonic
- Device Classification: Transmitter
-
Supplier: Daniel Measurement and Control Inc.
Description: ultrasonic transducers that act alternately as transmitter and receiver. Upstream and downstream measurement times are accurately measured, and the difference is directly proportional to the velocity and volume of flowing natural gas. All transducers are extractable for ease of inspection.
- Velocity Flow Rate: 100 to 125 ft/sec
- Operating Temperature: -40 to 149 F
- Operating Pressure: 150 to 4,000 psi
- Media Temperature: 24.8 to 212 F
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: The light and compact ultrasonic wall thickness gauge SONOWALL 50 enables the precise measurement of the wall thickness of components made of metal, glass, ceramics and plastics. This efficient device allows the measurement of materials with both flat and curved surfaces. The wall
- Form Factor: Portable / Hand Held / Mobile
- Features: Ultrasonic
-
Supplier: Daniel Measurement and Control Inc.
Description: by replacing the Series 100 Option Board with the Series 100 Plus Option Board. This new board allows the meter to communicate directly with PlantWeb® digital architecture via the HART® protocol using AMS® Suite Device Manager or a 375 / 475 Field Communicator. It also permits the meter to
- Velocity Flow Rate: 100 to 125 ft/sec
- Operating Temperature: -20 to 100 F
- Electrical Output: Analog Current, Frequency
- End Fittings: Flanged
Find Suppliers by Category Top
Featured Products Top
-
and ultrasonic gas flow measuring devices from SICK links diagnostic data quickly and intelligently and presents them already prepared – for consistently easy operation or for clear, needs-based process monitoring. A single software for all FLOWSIC sensors (read more)
Browse Gas Flow Meters Datasheets for SICK -
a particularly precise measuring device. An installation aid is available for installing the sensors of the ultrasonic flow meter. The installation aid graphically displays the signal quality of the ultrasonic flow meter. In addition, it is graphically displayed whether the sensors of the ultrasonic (read more)
Browse Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
distances up to 6,000mm. ISDU (Indexed Service Data Unit) provides on-demand exchange of parameter data (i.e., identification, configuration, diagnostics) between the IO-Link master and the connected device to ensure that measuring tasks and tasks such as avoiding influence from several sensors are (read more)
Browse Ultrasonic Proximity Sensors Datasheets for Automationdirect.com -
a particularly precise measuring device. An installation aid is available for installing the sensors of the ultrasonic flow meter. The installation aid graphically displays the signal quality of the ultrasonic flow meter. In addition, it is graphically displayed whether the sensors of the ultrasonic (read more)
Browse Ultrasonic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
presentation of the test results. The ultrasonic tester is a powerful measuring device that has been designed for appropriate tests. Robust and ergonomic design enables use under industrial conditions. Weighing just 1.1 kg, the material thickness meter can not only be used as a desktop device but (read more)
Browse Thickness Gages Datasheets for PCE Instruments / PCE Americas Inc. -
signals for sensor capabilities, powering devices, and temperature/oxygen monitoring features by incorporating these customized wires or cables within the wall of the tube itself. Typical Elements for Hybrid Tubing: Power supply Measuring (read more)
Browse Medical Tubing Datasheets for New England Tubing Technologies -
-DAR revolutionizes open-channel flow monitoring by measuring from above the flow, ensuring precise data collection even in the most challenging conditions. The non-contact design of the device not only minimizes the need for sensor cleaning and maintenance but also enhances (read more)
Browse Open Channel Flow Meters Datasheets for McCrometer, Inc. -
View makes it easy to manage multiple vessels at multiple locations. BinView provides an intuitive user interface optimized for both desktop and mobile devices. BinView keeps your data safe and secure. Administrator controls let you specify user privileges, allowing multiple (read more)
Browse Inventory Control Software Datasheets for BinMaster, Inc. -
, weight and cable, lasers, ultrasonics, or 3D scanners are some of the sensor types used to measure inventory levels. When a new measurement is taken, the data from the sensors flows (read more)
Browse Level Sensors Datasheets for BinMaster, Inc.
Conduct Research Top
-
FLOWgate TM: The Gate to Ultrasonic Gas Flow Measuring Devices
The new FLOWgate TM operating software for all FLOWSIC ultrasonic gas flow meters and ultrasonic gas flow measuring devices from SICK links diagnostic data quickly and intelligently and presents them already prepared - for consistently easy operation or for clear, needs-based process monitoring
-
Ultrasonic Technique and Device for Residual Stress Measurement
One of the advantages of ultrasonic techniques for residual stress measurement is that they are non-destructive. Using such techniques, one can measure the residual stresses in the same points many times, studying, for instance, the changes of re-sidual stresses under the action of service loading
-
What are the Advantages of Ultrasonic Wind Sensors?
Whether mechanical, ultrasonic or laser wind measurements: all measuring methods have technical limits. While for mechanical wind sensors the measuring element - cups and vanes - itself predominantly produces a disturbance in the flow field, for ultrasonic anemometers a disturbance can be caused
-
Differentiating Between Doppler & Transit Time Ultrasonic Flow Meters
Ultrasonic flow meters are non-intrusive devices that use acoustic vibrations to measure the flow rate of liquid. There are two types, Doppler and transit time. Both are designed to clamp onto the outside of the pipe without breaking the line or interrupting the flow. This also eliminates pressure
-
Understanding How Frequency, Beam Patterns of Transducers, and Reflection Characteristics of Targets Affect the Performance of Ultrasonic Sensors
Ultrasonic sensors are commonly used for a wide variety of non-contact presence, proximity, or distance measuring applications. These devices typically transmit a short burst of ultrasonic sound toward a target, which reflects the sound back to the sensor. The system then measures the time
-
Obtaining Close Target Detection Ranges and Strong Echoes from Uneven Surfaces with Ultrasonic Sensors
Ultrasonic sensors are commonly used for a wide variety of non-contact distance measuring applications. They are often considered the preferred, most cost effective devices for applications such as liquid level measurement in tanks. These sensors typically are designed to mount into an NPT threaded
-
Understanding Accuracy in a Bin Level Monitoring System
One consideration is the type of device you're using to measure the material level. Bobs, guided wave radar, open air radar, and ultrasonic level sensors are commonly used devices. What they all have in common is they all measure a single point in the vessel. Although each device has its pros
-
Flowmeters Benefit From Silicon Advances
For example, new versions of Coriolis mass flowmeters now claim the ability to measure two-phase flows and to measure viscosity directly. Ultrasonic flowmeters, which now include multiple paths to provide a far more accurate measurement, are enjoying an application renaissance. And even the lowly
More Information Top
-
Size measurement of the thyroid gland on a magnified pinhole thyroid scan using an ultrasonic device measuring distance from the pinhole to the thyroid gland
True size measuring system using the distance measuring ultrasonic device .
-
Ultrasonic determination of gingival thickness
The ultrasonic measurement device (SDM, Fig, 1 .
-
http://www.ndt.net/article/ewgae2010/papers/35_Lencis.pdf
In present research performing measurements in the zones direct over the rebars and in the rebar-free zones (in plain concrete), different ultrasonic measuring devices show a comparatively different results.
-
Bioprocess monitoring and control via adaptive sensor calibration
Therefore, every part in the contribution is divided into three subsections: ultrasonic measuring device including multivariate calibration, mechanistic growth model and fuzzy logic control.
-
Thickness of masticatory mucosa
Background: The aim of the present study was to assess thickness of all parts of the masticatory mucosa by using an ultrasonic measuring device .
-
Ultrasonic Measurement of Saggings of Calandria Tubes and Liquid Injection Shutdown System Tubes Using Newly Developed Device
An ultrasonic measuring device which can be fed through viewing port installed on clalandria was developed and utilized to measure the saggings of both tubes in a pressurized heavy water reactor in Korea.
-
Influence of Pad Surface Texture on Disc Brake Squeal
Figure 1 Schematic of sliding test apparatus Table 1 Sliding distance of each pad specimen Figure 2 Surface profile of pad specimen #1 and #11 SOLID CONTACT AREA BETWEEN BRAKE PADS AND DISC Ultrasonic measuring device We investigated the influence of brake …
-
http://www.ndt.net/article/ultragarsas/Vol.%2064-No.4-2009_01-Petrauskas.pdf
Ultrasonic measurement devices also have their disadvantages.
Indicates content that may require registration and/or purchase.