-
Supplier: Radwell International
Description: SUPERPROX ULTRASONIC PROXIMITY SENSOR. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Ultrasonic Proximity Sensor
-
Supplier: Automation24, Inc.
Description: The pico+15/I M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 380 kHz and an analog output of 4-20 mA, has an operating range of 25-250 mm. Rising/falling analog characteristics and NO/NC can be set via pin 5 by means of the microsonic teach-in
- Measurement Range: 0.9842525 to 5.905515 inch
- Sampling Frequency: 0.38 kHz
- Operating Temperature: -13 to 158 F
- Output: Current
-
Supplier: Automation24, Inc.
Description: The pico+100/I M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 200 kHz and an analog output of 4-20 mA, has an operating range of 120-1,000 mm. NCC/NCO and rising/falling analog characteristics can be set via pin 5 by means of the microsonic teach-in
- Measurement Range: 4.724412 to 39.3701 inch
- Sampling Frequency: 0.2 kHz
- Operating Temperature: -13 to 158 F
- Output: Current
-
-
Supplier: TE Connectivity
Description: Dimensions Cable Length : .31 M [1 FT ] Electrical Characteristics Input Voltage (VDC) : 5 - 24 Output Type : TTL (High), Dry Condition Operation/Application Actuation Point/Sensing Range : Variable Product Type Features Ultrasonic Sensor Style : Non-Invasive Ultrasonic
- Operating Temperature: -22 to 158 F
- Sensor Technology: Ultrasonic Proximity Sensor
-
Supplier: Automation24, Inc.
Description: The pico+25/I M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 320 kHz and an analog output of 4-20 mA, has an operating range of 30-250 mm. NCC/NCO and rising/falling analog characteristics can be set via pin 5 by means of the microsonic teach-in
- Measurement Range: 1.181103 to 9.842525 inch
- Sampling Frequency: 0.32 kHz
- Operating Temperature: -13 to 158 F
- Output: Current
-
Supplier: Automation24, Inc.
Description: The pico+35/I M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 400 kHz and an analog output of 4-20 mA, has an operating range of 65-350 mm. NCC/NCO and rising/falling analog characteristics can be set via pin 5 by means of the microsonic teach-in
- Measurement Range: 2.5590565 to 13.779535 inch
- Sampling Frequency: 0.4 kHz
- Operating Temperature: -13 to 158 F
- Output: Current
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Proximity Sensor, Cylindrical 30mm, Non-Programmable, PNP Single NO, 30mm Diameter, 300mm to 1000mm Sensing Distance, 2-meter (6.5ft) PVC cable
- Operating Distance: 11.81103 to 39.3701 inch
- Body Shape: Cylindrical
- Sensor Technology: Ultrasonic Proximity Sensor
-
Supplier: Pepperl+Fuchs SE
Description: Single head system
-
Supplier: Baumer Ltd.
Description: Ultrasonic Distance Measuring Sensor
- Number of Switch Points: 1 (#)
- Measuring Range: 15.74804 to 98.42525 inch
- Maximum Current: 0.055 amps
- Maximum DC Voltage: 30 volts
-
Supplier: Newark, An Avnet Company
Description: ULTRASONIC SENSOR; Sensing Range Min:6.4mm; Sensing Range Max:50.8mm; Beam Angle:7°; Switching Frequency:500kHz; External Diameter:12mm; Sensitivity (dB):-; Operating Temperature Min:-20°C; Operating Temperature Max:65°C RoHS Compliant: Yes
-
Supplier: Transcat, Inc.
Description: Dwyer Instruments SX1-C Ultrasonic Flowmeter Detector Large Sensor
- Meter Technology: Ultrasonic Meter
-
Supplier: Migatron Corporation
Description: About the RPS-409A-2P Sensor The RPS-409A-2P analog ultrasonic sensor is a self contained sensor in a PVC housing with 2″ NPT mounting threads. It is powered by 20 – 30VDC with reverse polarity protection. The RPS-409A-2P has a short circuit protected analog current
- Operating Distance: 3 to 144 inch
- Operating Temperature: -40 to 140 F
- Electrical Output: Current, Voltage
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: SensoPart
Description: As a result of its narrow sound cone, UT-20-S allows the detection of objects even through the smallest of openings and drilled holes with a diameter of less than 5 mm. Typical Ultrasonic sensors Ultrasonic sensors may be a useful alternative where optical sensors
- Operating Distance: 23.62206 to 236.2206 inch
- Operating Temperature: -13 to 158 F
- Electrical Output: Switched / Alarm
- Sensor Technology: Ultrasonic Proximity Sensor
-
Supplier: Baumer Ltd.
Description: Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor’s
- Measurement Range: 1.181103 to 7.87402 inch
- Sampling Frequency: 380 kHz
- Operating Temperature: 0 to 140 F
- Sensor Technology: Ultrasonic Linear Position Sensor/Switch
-
Supplier: Baumer Ltd.
Description: Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor’s
- Operating Distance: 0 to 39.3701 inch
- Operating Temperature: 0 to 60 F
- Output Load: DC Load
- Body Shape: Rectangular
-
Supplier: Transcat, Inc.
Description: Dwyer Instruments SX2-B Ultrasonic Flowmeter Detector High Temperature Sensor
- Meter Technology: Ultrasonic Meter
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 开放式 -75dB 40kHz 收发一体 Plugin,D=12.6mm Ultrasonic Receivers, Transmitters ROHS
- Operating Temperature: -22 to 176 F
- Sensor Technology: Ultrasonic Linear Position Sensor/Switch
-
Supplier: BERNSTEIN AG
Description: Select the sensor and the technical principle that best meet your requirements from the comprehensive BERNSTEIN range of ultrasonic sensors. You will find the BERNSTEIN plastic rectangular housing below. Product advantages: Digital sensors with 2 freely programmable
- Measurement Range: 0.2362206 to 0.9842525 inch
- Operating Temperature: 5 to 158 F
- Output: Current, Switched / Alarm, Voltage
- Body Shape: Rectangular
-
Description: The ultrasonic assembled sensor is an assembled ultrasonic sensor module, which consists of sensor, silicone ring, plastic housing and cable. It can be connected directly with the signal processing module, and is the key component of a parking system. Features: –
- Features: Other
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Proximity Sensor, RightSound 18mm Right Angle, NPN/PNP (NO or NC), 18mm Diameter, 50mm to 750mm Sensing Distance, 2-meter (6.5ft) PVC cable
- Operating Distance: 1.968505 to 29.527575 inch
- Sensor Technology: Ultrasonic Proximity Sensor
-
Supplier: Newark, An Avnet Company
Description: ULTRASONIC SENSOR; Sensing Range Min:200mm; Sensing Range Max:2m; Beam Angle:8°; Switching Frequency:-; External Diameter:18mm; Sensitivity (dB):-; Operating Temperature Min:-; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes
-
Supplier: Massa Products Corporation
Description: ultrasonic technology and processing algorithms, these sensors provide precision non-contact measurement for applications such as factory automation, process control or tank level monitoring. PulStar L-95 Sensors include advanced diagnostics that will retrieve the
- Operating Distance: 4 to 240 inch
- Body Shape: Cylindrical, Threaded Barrel
- Sensor Technology: Ultrasonic Proximity Sensor
-
Supplier: Newark, An Avnet Company
Description: ULTRASONIC SENSOR
-
Supplier: GF Piping Systems
Description: The type 2270 is a rugged, high performance ultrasonic level measurement sensor, having transducer and processing electronics incorporated in one single housing. It provides all the sophisticated echo detection features of the well accepted 2260 Ultrasonic Level Transmitters.
- Features: Analog Current
- Level Measurement Type: Continuous Level
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: Newark, An Avnet Company
Description: ULTRASONIC SENSOR, 1.25M; Sensing Range Min:-; Sensing Range Max:1.25m; Beam Angle:-; Switching Frequency:-; External Diameter:51mm; Sensitivity (dB):-; Operating Temperature Min:-35°C; Operating Temperature Max:60°C; Product Range:-RoHS Compliant: Yes
-
Description: 1. Overview The LUT-100 ultrasonic liquid level sensor is an ultrasonic pulse emitted by a sensor (transducer). The sound wave is reflected by the liquid surface and received by the same sensor or ultrasonic receiver. The piezoelectric crystal is converted
- Measuring Range: 39.3701 to 78.7402 inch
- Features: Analog Current, Analog Voltage
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other Ultrasonic Clear Label Sensor, please see our Clear Label Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Cabled, 6ft Housing Type: Fork Family Specific Supply Voltage: 12 to 30 VDC Polarity Protected Current
- Operating Temperature: 24.8 to 122 F
- Electrical Output: Current
- Power Requirements: DC Powered
- Body Shape: Other
-
Supplier: Banner Engineering Corp.
Description: Senses extended range of up to 8 m Features ultrasonic dead-zone of only 2.5% of the total range - 75% less than comparable products Available in analog or discrete dc models and in ac/dc universal voltage models with electromechanical relay output Features a completely sealed,
- Operating Distance: 7.87402 to 314.9608 inch
- Operating Temperature: -4 to 158 F
- Power Requirements: AC Powered
- Sensor Technology: Ultrasonic Proximity Sensor
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Gasboard7500C is an economical oxygen sensor used to detect oxygen concentration and gas flow in binary gases. Adopting ultrasonic detecting technology, It has better performance than electro-chemical and other oxygen sensors. It has function including data display, online
- Gas Volumetric Flow Rate: 0 to 0.353107344632768 SCFM
- Operating Temperature: 50 to 131 F
- Electrical Output: Analog Voltage
- Process Media Type: Gas
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Gasboard7500C is an economical oxygen sensor used to detect oxygen concentration and gas flow in binary gases. Adopting ultrasonic detecting technology, It has better performance than electro-chemical and other oxygen sensors. It has function including data display, online
- Operating Temperature: 50 to 131 F
- Operating Humidity: 5 to 85 %
- Measurement Type: %Volume
- Gas Types: Oxygen (O2)
-
Description: processing, which helps to improve the measurement accuracy of ultrasonic water meters, and provides a more competitive hardware basis for the iterative upgrade of the ultrasonic intelligent water meter.
- Media Temperature Range: 32 to 194 F
- Operating Pressure: 362.5920983929925 psi
- Media Temperature: 32 to 194 F
- Electrical Output: Frequency
-
Supplier: Gems Sensors & Controls
Description: The UCL-510 offers an innovative, non-contact ultrasonic level sensor with no-moving-parts built for challenging fluid measurement. This accurate and reliable sensor is built for general purpose, small tank applications 49.2" (1250 mm) or less and offers switch, controller and
- Level Measurement Type: Continuous Level
- Media Type: Liquid
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Banner Engineering Corp.
Description: Offers same advanced features as standard U-GAGE Q45U models, with the additional choice of three remote sensing heads for use in confined or difficult environments Requires remote transducers for sensing in areas otherwise inaccessible to ultrasonic sensors Provides sensing range of
- Operating Distance: 1.968505 to 9.842525 inch
- Operating Temperature: -13 to 158 F
- Electrical Output: Current
- Power Requirements: DC Powered
-
Supplier: Banner Engineering Corp.
Description: Uses high-frequency acoustic emitter and tuned receiver for accurate opposed-mode ultrasonic sensing Housed in T-style right-angle housing with 18 mm threaded nose Offers response time of 2 milliseconds and range of 600 mm for longer-range applications Offers ultra-fast response time of 1
- Operating Distance: 11.81103 to 23.62206 inch
- Operating Temperature: -40 to 158 F
- Power Requirements: DC Powered
- Electrical Output: Switched / Alarm
-
Supplier: Senix Distance and Level Sensors
Description: ToughSonic 50 is an all-purpose ultrasonic sensor with a maximum range of 50 feet (15.2 meters). Like all Toughsonic sensors, they are built for durability and ease of use in tough industrial environments. ToughSonic 50s are fully immersible, corrosion resistant, shock resistant
Find Suppliers by Category Top
Featured Products Top
-
AutomationDirect now offers di-soric 8, 12, 18, and 30mm tubular and 12mm rectangular ultrasonic proximity sensors that are designed for contactless distance measurement and offer IO-Link with ISDU support, a rugged nickle plated brass construction, high IP67 protection ratings, and sensing (read more)
Browse Ultrasonic Proximity Sensors Datasheets for Automationdirect.com -
-of-the-art Observer-i Ultrasonic Gas Leak Detector sets a new global industry standard in highly reliable ultrasonic gas leak detection with unprecedented suppression of false alarms. With the incorporation of ANN technology, the breakthrough Observer-i Detector makes (read more)
Browse Gas Instruments Datasheets for MSA Safety -
and deionized water usage control of semiconductor manufacturing facilities. Feature ?High durability with no moving parts ?Turndown ratio 50:1 ?Ultrasonic sensor is integrated ?Negligible pressure drop (equivalent to straight pipe) ?Easy to read LCD which can be oriented (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
particularly small pipes. The sensors have a particularly small dimension of 45 x 30 x 30 mm and a temperature resistance of -30 ... 160 °C. Thanks to the magnets on the underside, the sensors can be mounted on ferrous metals. In addition, the sensors for the ultrasonic flowmeter can be connected to (read more)
Browse Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
The Telemecanique Sensors XS118BLNAL2 is a general-purpose inductive proximity sensor designed for reliable, non-contact detection of metallic objects in industrial automation systems. It belongs to the Telemecanique (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD. -
for particularly small pipes. The sensors have a particularly small dimension of 45 x 30 x 30 mm and a temperature resistance of -30 ... 160 °C. Thanks to the magnets on the underside, the sensors can be mounted on ferrous metals. In addition, the sensors for the ultrasonic flowmeter can be (read more)
Browse Ultrasonic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
machine sequencing, position confirmation, stopping, or alarm functions. Unlike an inductive, photoelectric, or ultrasonic sensor, the XCKN2118P20C requires physical contact with the target. Its mechanical operating principle is particularly useful when a clear (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
interior is typically made of stainless steel, possessing excellent corrosion resistance and high-temperature resistance, ensuring no deformation during prolonged use in various environments. 2. Insulation Layer A thick insulation layer, typically made of (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
UPDATE: Take advantage of our 2-Week Lead Time* for any Open Channel product! To learn more, call your regional McCrometer equipment supplier. Using radar and ultrasonic Doppler technology, the FLO-DAR simultaneously measures surface velocity and depth without (read more)
Browse Open Channel Flow Meters Datasheets for McCrometer, Inc. -
simply walk or drive up to the C-100 to review level data from level sensors from one to 128 silos, all from a single console. Its rugged NEMA 4X enclosure can be mounted indoors or outside. The local display eliminates (read more)
Browse Digital Panel Meters Datasheets for BinMaster, Inc.
More Information Top
-
Technological Innovation for Value Creation
In this version we have equipped the airship with 4 IR distance sensors (analog interface, one in each EDF) and 6 SRF10 ultrasonic sensors ( I2C interface, one at the top and at the bottom and one in each EDF).
-
Artificial Intelligence and Soft Computing
In this version we have equipped the airship with 4 IR distance sensors (analog interface, one in each EDF) and 6 SRF10 ultrasonic sensors ( I2C interface, one at the top and the bottom and one in each EDF).
-
Wireless Algorithms, Systems, and Applications
The test-bed consists of the following hardwares: MicaZ (processor with on-board ZigBee radio), MDA100CA, MIB510 (USB program- mer), and SRF02 (active ultrasonic sensor with I2C bus).
-
Intelligent Robotics and Applications
The electronic design on the foot is relatively simple with Avr microcontroller to gather input from twelve mechanical switches and gather data from ultrasonic sensor through I2C bus.
-
Wcomp: rapid application development toolkit for wearable computer based on Java
For that purpose, an I2C Ultrasonic distance sensor has been used.
-
A non-contact input device using infrared sensor array
The slave processor can control the Ultrasonic sensor through the I2C bus in the sensor controller internal function.
-
Machinery Electronics and Control Engineering II
Drive module also contains ultrasonic sensors SRF08 connected via I2C .
-
Computer-Human Interaction
Sensor controller can control Ultrasonic through I2C bus in sensor controller internal function.
-
Croatian scientific bibliography - Browsing paper
( mobile robot, service robot, ultrasonic sensor , sonar, I2C bus, PWM, microcontroller.
-
Research and Education in Robotics - EUROBOT 2010
The other bus is I2C which interconnects all the ultrasonic sensors and optional compass with the industrial PC.
Indicates content that may require registration and/or purchase.