Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: LED lamp products. This document provides requirements for: optical radiation safety assessment and ultraviolet-product risk groups; user information for safety measures; appropriate labelling of ultraviolet lamp products. This document addresses those lamps and
-
Supplier: Seedburo Equipment Company
Description: housing makes this lamp extremely impact resistant and dent-proof. A flexible, silicone rubber filter holder is easily removed (without tools) for bulb or filter replacement. The unit is supplied with UV-absorbing glasses for your protection. Ship dims. 21" L x 12" W x 9" H. Net wt.11
-
Supplier: ASTM International
Description: this practice does not specify the exposure conditions best suited for the material to be tested. 1.3 Test specimens are exposed to fluorescent UV light under controlled environmental conditions. Different types of fluorescent UV lamp sources are described. Note 3: In
-
-
Supplier: Seedburo Equipment Company
Description: housing makes this lamp extremely impact resistant and dent-proof. A flexible, silicone rubber filter holder is easily removed (without tools) for bulb or filter replacement. The unit is supplied with UV-absorbing glasses for your protection. Ship dims. 21" L x 12" W x 9" H. Net wt.11
-
Supplier: Newport MKS
Description: UV-Enhanced Xenon Lamps When additional UV output from the xenon lamp is required, UV-enhanced lamps are available. These lamps provide the same visible to NIR performance of an standard Xe arc lamp while providing high intensity UV
- Lamp / Output Power: 1,000 watts
-
Supplier: Newport MKS
Description: sources. Because of its sun-like spectrum, the xenon lamp is used for solar simulation. This high UV output lamp is compatible with the 66151 Socket Adapter (not included). UV-Enhanced Xenon Lamps When additional UV output from the xenon lamp is
- Lamp / Output Power: 150 watts
-
Supplier: ASTM International
Description: this practice does not specify the exposure conditions best suited for the material to be tested. 1.3 Test specimens are exposed to fluorescent UV light under controlled environmental conditions. Different types of fluorescent UV lamp sources are described. Note 3: In
-
Supplier: Haida International Equipment Co., Ltd.
Description: Water Spray, and Condensation Method) (3) ISO 4892-1: Plastics – Methods of Exposure to Laboratory Light Sources – Part 1: General guidance (4) ISO 4892-3: Plastics - Methods of Exposure to Laboratory Light Sources - Part 3: Fluorescent UV Lamps (5) ASTM D4329: Standard
- Temperature Control Accuracy: 2 ± °C
- Configuration: Floor Mount
- Temperature Control: Heating
- Features: Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: Accelerated Weather UV aging test chamber simulates damaging effects of long term outdoor UV spectra of sunlight , heat, moisture on materials and coatings. It exposes specimen to varying conditions of weathering- ultraviolet radiation, moisture and heat to test the performance
- Humidity Range: 75 % RH
- Configuration: Floor Mount
- Temperature Control: Heating
- Parameters: Humidity, Temperature
-
Supplier: Seedburo Equipment Company
Description: housing makes this lamp extremely impact resistant and dent-proof. A flexible, silicone rubber filter holder is easily removed (without tools) for bulb or filter replacement. The unit is supplied with UV-absorbing glasses for your protection. Ship dims. 21" L x 12" W x 9" H. Net wt.11
-
Supplier: Ushio America, Inc.
Description: of the lamp. Rated at more than twice the life of other MR16s on the market today, Ultraline lamps are an astute choice for applications where frequency of lamp changes and cost of ownership are significant factors. The halogen capsule helps to protect ultraviolet
- Lamp Power: 20 to 50 watts
- Rated Average Life: 10,000 hours
- Maximum Overall Length: 1.78 inch
- Color Temperature: 3,000 to 3,100 K
-
Supplier: Marktech Optoelectronics
Description: Marktech is pleased to offer its line of UV Emitters available in standard and custom packages. Our standard line ranges from 280 to 400 nm and are available from Digikey. In addition Marktech has the ability to offer custom packages and assemblies based on these individual UV
- Peak Wavelength: 310 nm
- Forward Voltage: 6.5 volts
- Forward Current: 40 milliamps
- Optical Power Output: 0.83 milliwatts
-
Supplier: Ushio America, Inc.
Description: installations. Dramatically reduces lamp costs – Eliminates up to three lamp replacements over the life of the Ultraline™ Titan lamp Halogen Capsule Cuts Harmful UV – Reduces the amount of material wear from harmful UV radiation. Advanced Titanium Oxide Coating –
- Lamp Power: 20 to 50 watts
- Rated Average Life: 15,000 to 18,000 hours
- Maximum Overall Length: 1.78 inch
- Color Temperature: 3,000 to 3,100 K
-
Supplier: Ushio America, Inc.
Description: The Whitestar™ high color temperature series of lamps were designed to provide a balanced, full spectrum MR16 for display and task lighting. These high color temperature lamps project a high luminous intensity with low ultraviolet and infrared emissions to protect artwork and
- Lamp Power: 35 to 50 watts
- Rated Average Life: 4,000 hours
- Maximum Overall Length: 1.78 inch
- Color Temperature: 4,200 to 6,500 K
-
Supplier: Seedburo Equipment Company
Description: The economical B260 long wave UV lamp is precision engineered to give you super performance for many years. It has 6-watt, self-filtering UV tubes (2) which emit a nominal 365nm intensity of 500 µW/cm? (single tube) or 850 µW/cm? (dual tubes) at 6 inches (15cm). This is a
-
Supplier: Larson Electronics LLC
Description: UV Explosion Proof UV Fluorescent Light Fixture is U.S./Canada U.L. approved Class 1 Division 1, Class II Division 1. This fixture uses a special ballast and bulb combination to produce ultraviolet light. This lamp is T6 rated and ideal for hazardous
-
Supplier: Ushio America, Inc.
Description: USHIO MHL Series metal halide lamps contain mercury, scandium and various other metal halogens in an inner bulb that produces a very high light output. As the high temperature of the arc discharge excites the halogenides to evaporate and separate into atoms, the metallic atoms
- Lamp Power: 1,000 to 7,500 watts
- Maximum Overall Length: 4.1338605 to 11.0629981 inch
-
Supplier: Hamamatsu Photonics Europe
Description: are expensive and difficult to handle, or the light output from the PID lamps is low. Using the L13301 and L7293 deuterium lamps that emit high-energy ultraviolet UV light allows easily building a photoionization system that is safe and low cost. The L13301
-
Supplier: UL Standards & Engagement
Description: devices include an integral enclosed UV source(s) to treat air flowing through it. The UV overexposure risk may be mitigated through UV source containment by the use of baffles, louvers or similar means to minimize UV emissions from the equipment. This equipment also
-
Supplier: Watts Premier
Description: Ultra Violet filtration is achieved by using Ultraviolet lamps. Water is sent through a flow chamber or housing. As the water passes by the UV lamp the microbes in the water are exposed to the UV rays. Their nucleic acid absorbs the UV energy, which
- Features: Ultra-Violet (UV)
-
Supplier: UL Standards & Engagement
Description: devices include an integral enclosed UV source(s) to treat air flowing through it. The UV overexposure risk may be mitigated through UV source containment by the use of baffles, louvers or similar means to minimize UV emissions from the equipment. This equipment also
-
Supplier: Newport MKS
Description: The 60064-75X-Q1 Q Series Xenon Light Source provides an economical solution for ultraviolet (UV) to near-infrared (NIR) applications. This complete light source includes a 75 W Xe lamp, lamp socket adapter, lamp housing interface kit, lamp
- Lamp / Output Power: 75 watts
- Features: Specialty / Other
-
Supplier: Newport MKS
Description: The 66142 Hg(Xe) Arc Lamp is 500 watt and has a 2.5 x 3.0 mm effective arc size. Strong mercury lines through the visible and ultraviolet dominate the output spectrum of these lamps. A continuum in the infrared persists to 2.5 μm and beyond. Due to its intense UV spectral
- Lamp / Output Power: 500 watts
- Features: Specialty / Other
-
Supplier: Utmel Electronic Limited
Description: Ultra Violet ?5 mm 30° 80 mcd Water Clear 3 V Through Hole UV LED Lamp T-1 3/4
- LED Type: Ultraviolet
-
UV Disinfection and UVGI Sanitization Systems - Ultraviolet Water Disinfection System -- SmartStreamSupplier: Watts
Description: SmartStream, the UV water disinfection system with innovation built-in from Watts offers up to 50GPM models with advanced high-efficient UV lamps. The Watts SmartKey UV lamps maximizes performance levels while the Auto-Dimming feature reduces energy consumption by
- Applications: UV Water Treatment (Filter / System)
-
Supplier: Hernon Manufacturing, Inc.
Description: The Ultracure® 8 is a high output 2.5 W. per cm2 LED UV Curing system designed to quickly and completely alter the physical properties of a UV reactive bonding or sealing agent. The Ultracure® 8 includes a unique focused lens that concentrates the ultraviolet light to
-
Supplier: Hernon Manufacturing, Inc.
Description: The Ultracure® 9 is a high output 2.5 W. per cm2 LED UV curing system designed to quickly and completely alter the physical properties of a UV reactive bonding or sealing agent. The Ultracure® 9 includes a unique focused lens that concentrates the ultraviolet light to
-
Supplier: Fiberscope.net by MEDIT
Description: 120W UV Light source with stepless intensity control allowing to capture real color, life like images with footage being stored directly to a CF Memory card. Special Quartz light fibers allow for effective UV light penetration. Adjustable Smart Focus UV
- Tube or Sheath Diameter: 8 mm
- Working Length: 1.5 to 3 m
- Viewing Angle: Direct (0°)
- Flexibility: Flexible
-
Supplier: ASTM International
Description: 1.1 This practice covers the procedures for testing the performance of ultraviolet A (UV-A), light emitting diode (LED) lamps used in fluorescent penetrant and fluorescent magnetic particle testing (see Guides E709 and E2297, and Practices E165/E165M, E1208, E1209, E1210,
-
Supplier: RS Components, Ltd.
Description: UV 5mm Lamp, 363-370nm plastic lens
- Peak Wavelength: 370 nm
- Optical Power Output: 6 milliwatts
- Viewing Angle: 15 degrees
- LED Type: Ultraviolet
-
Supplier: Henkel Corporation - Industrial
Description: coating and sealing. The product is solvent-free and cures in seconds when exposed to most types of ultraviolet lights, ranging from low intensity black lights to high intensity mercury lamps. Designed for tacking, bonding, encapsulating, coating and sealing Solvent-free
- Viscosity: 10,000 cP
- Use Temperature: 65 to 275 F
- Chemical System: Acrylic / Polyacrylate
- Cure / Technology: Single Component System
-
Supplier: Abrisa Technologies
Description: absorption based filter glass, heat produced by the light source is allowed to exit through the filter. This lowers overall system temperature and can extend lamp life. Additionally, in high temperature applications where tempered MUG-2 is not adequate, Blacklite™may be suitable due to
- Features: Other, Ultra-Violet (UV)
-
Supplier: Abrisa Technologies
Description: produced by the light source is allowed to exit through the filter. This lowers overall system temperature and can extend lamp life. Additionally, in high temperature applications where tempered MUG-2 is not adequate, BlackLite® may be suitable due to its Borofloat® substrate. For
- Diameter, Square Side, or Rectangular Length: 24 mm
- Thickness: 0.125 mm
- Features: Other, Ultra-Violet (UV)
-
Supplier: Capella Microsystems, Inc.
Description: UV Sensor UV Sensor (UVS) Capella's Ultraviolet light sensor (UV Sensor, UVS) is an integrated light sensing solution measuring light in the UVA/UVB spectrums. It incorporates a photodiode, amplifiers, and analog/digital circuits into a
- Display Type: None
-
Supplier: Haida International Equipment Co., Ltd.
Description: the machine; 4. Dial:dialrotary switch; 5. Heat light: it will light when heat the test chamber; 6. Heat one: low temperature tests witch; 7. Times witch: timer switch; 8. Light: anti-yellowing light switch in the test chamber; 9. Finishlight: it will light when
- Configuration: Floor Mount
- Temperature Control: Heating
- Parameters: Temperature
Find Suppliers by Category Top
Featured Products Top
-
Producing the widest range of UV curing lamps as well as metal halide UV lamps and components available, Excelitas can supply NobleLight Amba® replacement UV lamps for a wide range of UV curing applications such as printing and wood coating. Advantages of NobleLight Amba® lamps (read more)
Browse UV Lamps Datasheets for Excelitas Technologies Corp. -
The UV aging test chamber uses a fluorescent UV lamp that is excellent in analogy to the ultraviolet spectrum of sunlight, comb -ined with temperature control, humidity supply and other devices to analogize the damage to materials such as discoloration, brightness, strength decline (read more)
Browse Stability Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
The ABCs of UV Light Ultraviolet (UV) light, an invisible form of electromagnetic radiation, sits between X-rays and visible light on the spectrum. Ultraviolet (UV) light is classified into three types based on the (read more)
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for AirClean Systems -
Master Bond UV15RCL is a one part, low viscosity, cationic type UV curing system with a special color changing feature. The originally red material changes to clear once exposed to UV light, indicating that there is UV light access across the adhesive material. Although this change in (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
you're interested in sampling our digital PID, please don't hesitate to contact us. Using a proprietary ultraviolet (UV) lamp technology, these EOC PID Sensors have the advanced features of (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
The FL500 UVIR Flame Detector delivers high speed flame detection with increased false alarm immunity in a compact design. The FL500 UV/IR Flame Detector monitors for radiation emitted by a flame in both the ultraviolet (UV) and infrared (IR) spectral ranges. By (read more)
Browse Flame Detectors Datasheets for MSA Safety -
The material cures in seconds upon exposure to UV or visible light and includes a secondary heat-cure mechanism for shadowed areas. This dual-cure feature ensures complete polymerization even in dense assemblies or under components, improving overall reliability and throughput (read more)
Browse Encapsulants and Potting Compounds Datasheets for Dymax -
loss from built-in components). The casing material is highly weather proof and UV light resistant. To clean or change the filter mat, only the lockable flaps of the outdoor hood need to be opened, eliminating the need for contact breakers (safety risk (read more)
Browse Electronic Cooling Fans Datasheets for STEGO -
passes behind the noncontacting UV light source and is targeted with filtered light energy. The soluble and emulsified oils in the water will excite from this light energy and fluoresce light energy back out of the water at a signature wavelength. The intensity of light energy at this (read more)
Browse Water Quality Photometers and Colorimeters Datasheets for Arjay Engineering -
. Optically clear, it is also safer and easier to handle than similar UV systems as LED lights emit substantially less heat than UV lamps. This makes LED401 a suitable choice for applications involving heat sensitive substrates. As a one part system (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc.
Conduct Research Top
-
UV Curing Adhesives and Potting Compounds
. Ultraviolet curable formulations are materials that cure (harden or polymerize) when exposed to ultraviolet light. Epoxies Etc... has developed an extensive line of UV curing products designed to fit a wide range of electronic, aerospace, decorative, and medical device applications. Ultraviolet light
-
Atlas Fade-Ometer Identifies Cause of Degradation and Sets Standard For Firefighter's Turnout Gear
grant, Atlas Material Testing Technology donated a Ci3000 Fade-Ometer (R). The Ci3000 Fade-Ometer uses a xenon-arc lamp that can simulate UV and visible solar radiation more closely than any other light source. It is the most widely preferred light source when the end use environment of the material
More Information Top
-
Investigations for learning of spectral colors through the honeybee (Apis of mellifica)
Disabled with a plastic filter (K 6 of bulkhead and Gem) k6nnen of the xenon lamp light UV and yellow region together, the mixture of which becomes the bees as magenta tone erscheinf (Energiever-h-~-ltnis UV yellow 1:4; cf …
-
Characterization of Recombinant Rabies Virus Carrying Double Glycoprotein Genes
Inactivation of stock virus was performed under a 15-W ultraviolet light ( UV ) lamp at a distance of 8 cm from the source for 5 min.
-
Nanoporous Aluminum Oxide Membranes for Filtration and Biofunctionalization
After exposure to ultraviolet light ( UV lamp , 365 nm, Oriel, Stratford, USA) within a self-designed mask, the coating was developed (AR 300–26, Allresist GmbH, Strausberg, Germa- ny) in the oxide areas and acted as a protective layer for the sta- bilized …
-
Historical Development and Future Prospects of Structural Silicone Sealants in China
The sample immersed in water is exposed for 300 h to ultraviolet light ( UV lamp ), and it is believed that this time period is long enough to differentiate among the silicone sealants, even though this short time period cannot characterize the real …
-
Poll: Public Wants Mercury-free Water Treatment -- Environmental Protection
The new EPA rules will provide guidelines to U.S. water systems on application of technology that relies on mercury-based ultraviolet light ( UV ) lamps to disinfect drinking water supplies.
-
Experimental Innovations in Surface Science
… pumping in, 8 electrochemical device, 502–503 grating rotation, 19–20 fracture stage for surface analysis, 343–344 stainless steel wall passivation, 87–88 surface electrochemistry apparatus, 114–116 trolley transport system, 33 Ultrathin metal single crystals, 333, 334f Ultraviolet light ( UV ) lamp for photochemistry on surfaces …
-
Investigation of photo-induced diffusion of oxygen into carbon nanotube for oxidation process
A new approach for oxidation of as-grown CNTs using ultraviolet ( UV ) light lamp is investigated in this paper.
-
The NIa‐Pro protein of Turnip mosaic virus improves growth and reproduction of the aphid vector, Myzus persicae (green peach aphid)
One week after inocu- lation, an ultraviolet ( UV ) light lamp (UV Products, Upland, CA, Blak Ray model B 100AP) was used to identify fully infected leaves that contained the TuMV–GFP virus.
-
Hypermodifizierte fluorescent Chlorophyllkataboliten as source of blue luminescence in seneszenten sheets
As illumination, served daylight (exposure time 0.167 seconds) or UV light ( UV lamp Benda NU-15 KL, 15 W, nominal emission 366 nms, exposure time 10 seconds).
-
Synthesis of ZnS from organic sulfur in petroleum coke and its photocatalysis properties
The solution was then put into a 100 mL glass beaker and illuminated at room temperature with a 100 W ultraviolet ( UV ) light lamp (λ=365 nm), which provided an illumination intensity of approximately 60 mW/cm2 .
Indicates content that may require registration and/or purchase.