-
Supplier: Nylok Corporation
Description: Nyplas® sealant is a plastisol material, pre-applied coating under the heads of a variety of fasteners to provide sealing against water, moisture, dust, air and noise dampening. Advantages Seals/dampens immediately upon assembly No secondary material required Eliminates the need
- Use Temperature: -40 to 150 F
- Industry: Automotive
- Substrate Compatibility: Metal
-
Description: Describes a method for the determination of the ability of sealants to resist differing degrees of exposure to water under conditions of service. Assesses for specified duration of time the ability of the sealant to fulfill its essential functions, principally to
-
Supplier: CSA Group
Description: Describes a method for the determination of the ability of sealants to resist differing degrees of exposure to water under conditions of service. Assesses for specified duration of time the ability of the sealant to fulfill its essential functions, principally to
-
-
Supplier: Adhesives.org
Description: This test method is an accelerated laboratory procedure for evaluating the performance of a building sealant in a test configuration that is subjected to water immersion, cyclic movement, and temperature change.
-
Supplier: ASTM International
Description: 1.1 This test method is an accelerated laboratory procedure for evaluating the performance of a building sealant in a test configuration that is subjected to water immersion, cyclic movement, and temperature change.3 1.2 The values stated in inch-pound units are to be regarded as
-
Supplier: Titebond
Description: designed. GREENchoice Acoustical Sound Sealant remains permanently flexible and adheres firmly to wood or metal studs, concrete, gypsum board, and most other types of building substrates. Its unique formulation is non-drying, non-hardening, non-staining and non-migrating. The sealant
- Viscosity: 170,000 cP
- Chemical System: Acrylic / Polyacrylate
-
Supplier: ACCRAbond, Inc.
Description: CONATHANE® FP-1305 is a two-component, non-TDI, liquid polyurethane casting system produced under very carefully controlled conditions. This elastomeric system features excellent toughness, water resistance, and physical properties.
- Chemical System: Polyurethane (PU, PUR)
- Cure / Technology: Two Component System
-
Supplier: Techsil Limited
Description: Loctite® SI 5331 is a white, paste silicone designed for thread sealing; recommended for use on plastic pipe threaded fittings carrying hot or cold water. Loctite® 5331 cures at ambient room temperatures under the influence of atmospheric moisture, allowing it to form a low strength
-
Supplier: Polyguard Products, Inc.
Description: Poly Wall® Home Stretch™ Water Based Liquid Adhesive is specifically formulated to provide excellent adhesion with all the Poly Wall® waterproofing and flashing membranes under many kinds of surface conditions. Home Stretch™ Water Based Liquid Adhesive is an integral part of
- Use Temperature: 40 to 120 F
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Industry: Building / Construction, OEM / Industrial
- Substrate Compatibility: Concrete / Masonry, Rubber / Elastomer, Wood / Wood Product
-
Supplier: KOSTER American Corporation
Description: KB-Pur® 2 IN 1 is a water reactive polyurethane. When the material comes into contact with water, it reacts to form a highly elastic foam. Under dry conditions it reacts to form a solid elastic resin. KOSTER KB-Pur® 2 IN 1 remains elastic after reacting. It is able to follow
- Features: Caulk / Grout
-
Supplier: Gelest, Inc.
Description: Safety Packaging Under Nitrogen
- Features: Other
- Chemical System: Silicone
-
Supplier: ASTM International
Description: under the scope of Specification C 478. Note 1-Water and wastewater structures are defined as solar heating reservoirs, cisterns, holding tanks, leaching tanks, extended aeration tanks, wet wells, pumping stations, distribution boxes, oil-water separators, treatment plants,
-
Supplier: KOSTER American Corporation
Description: KB-PUR® IN 1 is a water reactive polyurethane. When the material comes into contact with water, it reacts to form a waterproof polyurethane elastic foam. Under dry conditions it reacts to form a solid elastic resin. KOSTER KB-PUR® IN 1 is solvent and filler-free, resistant to
- Features: Caulk / Grout
-
Supplier: Gelest, Inc.
Description: Additional Properties Hydrolytic Sensitivity 4: no reaction with water under neutral conditions Safety Packaging Under Nitrogen
- Index of Refraction: 1.4249
- Chemical System: Silicone
-
Supplier: Gelest, Inc.
Description: Additional Properties Hydrolytic Sensitivity 4: no reaction with water under neutral conditions Safety Packaging Under Nitrogen
- Viscosity: 1 cP
- Index of Refraction: 1.4058
- Chemical System: Silicone
-
Supplier: Gelest, Inc.
Description: Additional Properties Hydrolytic Sensitivity 4: no reaction with water under neutral conditions Safety Packaging Under Nitrogen
- Viscosity: 2 cP
- Index of Refraction: 1.44
- Chemical System: Silicone
-
Supplier: Ellsworth Adhesives
Description: HumiSeal® 1122 Polyurethane Conformal Coating is a water reducible, heat cured, urethane conformal coating offering the same basic performance of HumiSeal solvent based urethanes but contains no free isocyanates and is nonflammable. The cured coating fluoresces under UV light to aid
- Viscosity: 1,500 to 3,500 cP
- Features: Conformal Coating
- Chemical System: Polyurethane (PU, PUR)
- Cure / Technology: Single Component System
-
Supplier: Beacon Adhesives, Inc.
Description: Repositioning, Easy Water Clean-Up. Cure Time: 24 Hours Helpful Hint: To Increase Effectiveness of Product: If cap sticks, run under warm water to loosen. Dried glue can be softened with warm water to easily remove. To Remove/Clean Up: Dried glue can be softened with warm
- Features: Other
-
Supplier: Ellsworth Adhesives
Description: HumiSeal® 1122 Polyurethane Conformal Coating is a water reducible, heat cured, urethane conformal coating offering the same basic performance of HumiSeal® solvent based urethanes but contains no free isocyanates and is nonflammable. The cured coating fluoresces under UV light to aid
- Viscosity: 1,500 to 3,500 cP
- Features: Conformal Coating
- Chemical System: Polyurethane (PU, PUR)
- Cure / Technology: Single Component System
-
Supplier: Ralston Instruments, Inc.
Description: reduces the pumping effort or compressed gas usage in pressure calibration No thread sealant required â€" connect adapters to without wrenches, thread sealant or thread tape Bubble tight connections to 10000 psi (689 bar) with no moving parts reduces maintenance to almost zero Hose is
- Inside Diameter: 0.08 inch
- Outside Diameter: 0.24 inch
- Working Pressure: 0 to 10,000 psi
- Temperature Range: 0 to 140 F
-
Supplier: Ralston Instruments, Inc.
Description: pumping effort or compressed gas usage in pressure calibration No thread sealant required â€" connect adapters to without wrenches, thread sealant or thread tape Bubble tight connections to 10000 psi (689 bar) with no moving parts reduces maintenance to almost zero Hose is hard to
- Inside Diameter: 0.08 inch
- Outside Diameter: 0.24 inch
- Working Pressure: 0 to 10,000 psi
- Temperature Range: -40 to 140 F
-
Supplier: Ralston Instruments, Inc.
Description: reduces the pumping effort or compressed gas usage in pressure calibration No thread sealant required â€" connect adapters to without wrenches, thread sealant or thread tape Bubble tight connections to 10000 psi (689 bar) with no moving parts reduces maintenance to almost zero Hose is
- Inside Diameter: 0.08 inch
- Outside Diameter: 0.24 inch
- Working Pressure: 0 to 10,000 psi
- Temperature Range: 0 to 140 F
-
Supplier: Ralston Instruments, Inc.
Description: the pumping effort or compressed gas usage in pressure calibration No thread sealant required â€" connect adapters to without wrenches, thread sealant or thread tape Bubble tight connections to 10000 psi (689 bar) with no moving parts reduces maintenance to almost zero Hose is hard to
- Inside Diameter: 0.08 inch
- Outside Diameter: 0.24 inch
- Working Pressure: 0 to 10,000 psi
- Temperature Range: 0 to 140 F
-
Supplier: Beacon Adhesives, Inc.
Description: Water Clean-Up Dry Time: Get sets in minutes and will firmly set in approximately 30-60 minutes. Cure Time: 24 Hours Helpful Hints: Apply enough glue to rhinestones to cover the entire back. Use a clothespin to hold feathers in place. If cap sticks, run under warm water to
-
Supplier: Allied Electronics, Inc.
Description: Tough conformal coatings for PC boards, components and electrical equipment. Protects against corrosive atmosphere, salt, water, dilute acids and alkali solutions. Prevents formation of conducting films or moisture. Formulated with OPTI/SCAN, an ultraviolet material for conformity checks
-
Supplier: Beacon Adhesives, Inc.
Description: of glue from tube. Gently press surfaces together. Will dry in about 45minutes and completely cure within 24hours. Keep covered when not in use. If cap sticks, run under warm water to loosen. Clean-up: Wipe away wet glue with a damp cloth. Use soap and water on dried glue. Soak
- Features: Other
- Substrate Compatibility: Paper / Paperboard, Wood / Wood Product
-
Supplier: Allied Electronics, Inc.
Description: 3M Scotch-Weld™ Epoxy Adhesives A two part epoxy in a single tube. Amount needed is cut off and kneaded together. 2 minute work life. Applications Include: Plumbing repairs, works under water. Electrical, use in place of tape. Dielectric Strength: 400 volts/mil. Sets hard in 20
-
Supplier: CoorsTek
Description: tenacious bond to most ceramic, metal, concrete, fiberglass, or wood surfaces. DuraShield 93 is moisture resistant and will even cure under water. Convenient 1:1 mix ratio of hardener to resin. DuraShield 93 is available in two-gallon kits, which will provide approximately 30 square
- Use Temperature: 500 F
- Substrate Compatibility: Ceramic / Glass, Metal
- Chemical System: Ceramic / Inorganic Cement, Silicone
- Industry: OEM / Industrial
-
Supplier: Allied Electronics, Inc.
Description: Conformal Protective, 0.9 Specific Gravity, Propylene Glycol Methyl Ether Acetate Chemical Component Tough conformal coatings for PC boards, components and electrical equipment. Protects against corrosive atmosphere, salt, water, dilute acids and alkali solutions. Prevents formation of
-
Supplier: Master Bond, Inc.
Description: of conventional UV systems. The cured coatings and adhesive/sealants can be used over the exceptionally wide temperature range of -80°F to 250°F. Unlike many other commercially available UV curable products, Master Bond UV18Med is not oxygen inhibited and exhibits a desirably fast cure rate
- Viscosity: 1,800 to 2,000 cP
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 39 to 44 µin/in-F
-
Description: Polyken 627-35 Shadowlastic Plus Flashing Tape - Premium 35 MIL Applications Used under tile on the ridge and hip lines of roofs to prevent moisture from entering the building. Window and door openings. Skylights and dormers. Any above grade critical areas that need protection against
- Thickness: 0.035 inches
- Peel Strength / Adhesion: 14.5 to 15.6875 lbs/in
- Temperature Resistance: -34.44444444444444 to 93.33333333333333 C
- Backing: Paper, Plastic / Polymer
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: results. The “O” ring, which fits tightly and precisely in the groove under the screw/bolt/rivet head, acts as a total deterrent against external/internal contamination from air, water, gas and other materials. As a result, your screws and bolts will perform like never before, granting
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Head Type: Button Head
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: unique, malleable and strong captive “O” ring. This device delivers extraordinary results. The “O” ring, which fits tightly and precisely in the groove under the screw/bolt/rivet head, acts as a total deterrent against external/internal contamination from air, water, gas and other
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Screw Type: Cap Screw
-
Supplier: Plastic-Mart
Description: Arizona Colorado Nevada New Mexico (Requires Tamper Proof Screw Kit) Oklahoma Texas N-41820Pick Up & Drop Ship Locations in: Shawnee, Oklahoma Tooele, Utah Frequently Asked Bruiser Questions 1. Can I install a bruiser tank under a driveway? No, installing the water tank (cistern tank)
- Volume Capacity: 1,000 gallons
- Height: 58 inch
- Type: General Purpose/ Bulk Storage Tank
Find Suppliers by Category Top
Featured Products Top
-
components and impart gloss, shine and water repellence to aftermarket car care products. They can be used under the bonnet, on the drive train, in the cabin and on the bodywork in both conventional and electric & hybrid vehicles of all types. Silicone product types include, adhesives, sealants (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
applications, including water and waste water, food and beverage, oil and fuel. These solutions offer design and production advantages such as low temperature cure and fast processing cycles, yielding higher production rates and cost efficiencies. Many applications using our adhesives are approvable under NSF (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS North America LLC -
air, water, oil, dust and other contaminants. This same protection is available in ZAGO’s switch boots and crystal seals, among a variety of other fastener products. ZAGO’s integrated sealing: Blocks moisture, dust (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
Design of a Continuous Flow Water Channel for Fluid Dynamics Research
The joints where the panels meet are filled with a specialty under - water sealant made by Sika™ [4].
-
Sealants for Construction Joints Subjected to Continuous Water Immersion
Long-term adhesion retention of this new generation of sealants under continuous water immersion is best obtained with the use of a primer.
-
Choice of Crack Repairing Material for Asphalt Pavement Based on AHP
SBS modified asphalt shows the deepest penetration degree under water while road sealant shows the deepest without water.
-
A randomized controlled trial of the effectiveness of a one‐step conditioning agent in sealant placement: 6‐month results
Hitt and Feigal [6] described the technique as a means of overcoming the negative effects of salivary contamination of etched enamel surfaces by using hydrophilic mate- rials which contain water , applied under sealants , in order to improve sealant retention rates.
-
Untitled
A. T. Wolf, C. McMiilan, W. Stiell and K. Lieb report on the effect of float glass surface composition on silicone sealant adhesion under hot water immersion conditions.
-
A Shape Memory Polymer Based Self-Healing Sealant for Expansion Joint
It is noted that the functional stability of this foam sealant under UV radiation, water immersion, cyclic loading, and cyclic temperature change has been validated previously [83, .
-
Sealant behavior of gasketed segmental tunnel lining – Conceptual model
[7] Kurihara, K.: Research and development of segment seal- ant for use under high water pressure conditions, in: Proceed- ings of International Congress on Tunnels and Water, Ma- drid, Spain; 1988, pp. 769–776.
-
Underwater Magic - Glue, Adhesive & Sealant
Under Water Magic is an adhesive and sealant which cures bubble free UNDER WATER , no silicone contamination adhesive, even on difficult surfaces usable and can be painted after curing.
-
Hydrolytic stability of single‐package silicone sealant
Abstract Stability of a commercially available single‐package silicone sealant has been investigated under different water immersion temperatures.
-
Criteria for Design and Testing of Sealants Used in Single-Ply Roofing and Waterproofing Systems
By always failing cohesively, there is no chance that water could be driven under the sealant during freeze-thaw cycling and thereby penetrate into the seam or flow behind the membrane into the roof substrate and building below.
Indicates content that may require registration and/or purchase.