Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Richardson RFPD
Description: MS5840-02BA Low profile, gel-filled, ultra-compact, waterresistant digital pressure and temperature sensor There is an increasing demand for sensor components that offerhigh performance and precision in small spaces. To meet thisneed TE Connectivity (TE) has designed the
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: PCB Piezotronics, Inc.
Description: Tourmaline ICP® underwater blast sensor, 7.6" length, 50k psi, 0.1 mV/psi Photo shown with special W option attached underwater cable. Standard model supplied with 10-32 jack.
- Working Pressure Range: 50,000 psi
- Operating Temperature: -10 to 100 F
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: LI-COR Biosciences
Description: Underwater or atmospheric Photosynthetic Photon Flux Density (PPFD) can be accurately measured using the LI-192 Underwater Quantum Sensor. The LI-192 is cosine corrected and features corrosion resistant, rugged construction for use in freshwater or saltwater and pressures
- Weather Component Sensed: Measures Solar Radiation
-
-
Supplier: ODG (Origin Data Global)
Description: SENSOR PRESSURE UNDERWATER
-
Supplier: Wilcoxon Sensing Technologies
Description: Low-frequency vector sensor with hydrophone and three orthogonal accelerometers. Vector sensors measure the acoustic pressure and particle acceleration in three orthogonal axes to determine the direction in which a sound wave is traveling.
- Sensor Outputs: Acceleration
- Device Category: Sensor / Transducer
- Measurement Axes: Triaxial
-
Supplier: Wilcoxon Sensing Technologies
Description: Mid-frequency vector sensor with hydrophone and three orthogonal accelerometers. Vector sensors measure the acoustic pressure and particle acceleration in three orthogonal axes to determine the direction in which a sound wave is traveling.
- Sensor Outputs: Acceleration
- Device Category: Sensor / Transducer
- Measurement Axes: Triaxial
-
Supplier: Wilcoxon Sensing Technologies
Description: Low-frequency vector sensor with hydrophone and three orthogonal, high-sensitivity accelerometers. Vector sensors measure the acoustic pressure and particle acceleration in three orthogonal axes to determine the direction in which a sound wave is traveling.
- Sensor Outputs: Acceleration
- Device Category: Sensor / Transducer
- Measurement Axes: Triaxial
-
Supplier: Douglas Electrical Components
Description: This reliability is essential for the safe operation of underwater technology and protecting the marine environment from potential contamination. How much pressure can underwater connectors handle? The pressure-handling capacity of underwater connectors varies
-
Description: applicable to: - hydrophones employing piezoelectric sensor elements, designed to respond to sound pressure in water and measure underwater acoustical signals; - hydrophones with or without an integral pre-amplifier. This new edition includes the following significant technical
-
Supplier: CSA Group
Description: applicable to: - hydrophones employing piezoelectric sensor elements, designed to respond to sound pressure in water and measure underwater acoustical signals; - hydrophones with or without an integral pre-amplifier. This new edition includes the following significant technical
-
Description: are described in IEC 60565-2 [1]. Also excluded are calibrations of digital hydrophones and systems, calibration of marine autonomous acoustic recorders, calibration of acoustic vector sensors such as particle velocity sensors and pressure gradient hydrophones, calibration of
-
Description: optical interferometry. Usually, acoustic wave vector receivers are designed and constructed based on one of two principles. One is the sound pressure difference (gradient) principle. When measuring with this sensor, the vector receiver is rigidly fixed on a mount and supported in
-
Supplier: Airmar Technology Corporation
Description: Designed for AUVs and ROVs Airmar's 200m Mini Altimeter Kit is an ultra-compact altimeter kit designed for measuring height off the sea floor and underwater structures. Pressure rated for up to 1,000 meters, the 200m Mini Altimeter delivers 99.4% accuracy at 5.8 meters. The 200m Mini
-
Supplier: Rieker, Inc.
Description: The XB is a pressure, seawater , and corrosion resistant stainless steel sensor enclosure that is perfect for extreme environment protection and underwater use. Available as a single or dual inclinometer package, the XB offers a housing option to the SB Aluminum housing
- Number of Axes: 1 to 2
- Operating Temperature: -40 to 185 F
- Form Factor: Module / Standalone
-
Supplier: Jewell Instruments, LLC
Description: The Model 802 DeepWater is the fully submersible cousin of our Model 801 Tuff Tilt. Performance features are the same, but the DeepWater housing is machined from a solid piece of 316 stainless steel and incorporates a high-pressure neoprene connector. Pressure rating is 250 bars (2500
- Tilt Angle: -50 to 50 degrees
- Number of Axes: 1
- Supply Voltage: 8 to 18 volts
- Operating Temperature: 24.8 to 140 F
-
Supplier: KCF Technologies, Inc.
Description: KCF Technologies has developed a device to retrofit underwater vehicles and their tethers with an inexpensive yet robust sensing system to accurately predict positions relative to a surface-floating buoy or other underwater vehicle. The system derives the relative position using a
-
Supplier: Jewell Instruments, LLC
Description: Model 901 (horizontal) and 902 (vertical) Biaxial Clinometers accurately measure angular position with the same performance as Model 900, but in a slim design for use in narrow spaces. These conveniently sized, low-cost units fit neatly into underwater pressure housings, well logging
- Tilt Angle: -50 to 50 degrees
- Number of Axes: 2
- Supply Voltage: 8 to 24 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Precision Measurement Engineering, Inc.
Description: pressure sensors are attached via underwater connectors. The number and type of sensors, length of cable, and other parameters are defined by the customer subject to the temperature string design rules. Each chain is custom assembled depending upon the customer's specific
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: What are the applications for square rounded corner windows? Vacuum cavity observation windows, high ressure sensor protection windows, laser sealing windows, underwater optical equipment. What are the advantages of square rounded corner windows? 1. Rounded corners eliminate stress
- Parallelism or Wedge Angle: 180 arcmin
- Surface Flatness: λ/10
- Surface Quality: 60-40 Scratch / Dig
- Window Shape: Rectangular
-
Supplier: co-ax valves inc.
Description: without non-ferrous metals, stainless steel. Options: limit switches, manual override, special voltage, pilot valve with speed controls, explosion-proof, and connections for sensor or pressure gauge.
- Valve Size: 1.574804 inch
- Pressure Rating: 0 to 240 psi
- Number of Ports/Ways: 3
- Media Temperature: -40 to 320 F
-
Supplier: co-ax valves inc.
Description: without non-ferrous metals, stainless steel. Options: limit switches, manual override, special voltage, pilot valve with speed controls, explosion-proof, and connections for sensor or pressure gauge.
- Valve Size: 0.393701 inch
- Pressure Rating: 0 to 960 psi
- Number of Ports/Ways: 2
- Media Temperature: -22 to 248 F
-
Supplier: co-ax valves inc.
Description: steel, without non-ferrous metals, stainless steel. Options: limit switches, manual override, special voltage, pilot valve with speed controls, explosion-proof, and connections for sensor or pressure gauge.
- Valve Size: 4.9212625 inch
- Pressure Rating: 0 to 580.1508 psi
- Number of Ports/Ways: 2
- Media Temperature: 140 F
-
Supplier: co-ax valves inc.
Description: steel, without non-ferrous metals, stainless steel. Options: limit switches, manual override, special voltage, pilot valve with speed controls, explosion-proof, and connections for sensor or pressure gauge.
- Valve Size: 1.574804 inch
- Pressure Rating: 0 to 1,500 psi
- Number of Ports/Ways: 3
- Media Temperature: -4 to 320 F
-
Supplier: Douglas Electrical Components
Description: Automation: Sensors, control systems, and machinery Telecommunications: Ground stations and satellites Underwater and Marine: Underwater drones, communication equipment, and sensors
- Temperature Range: -40 to 107.22222222222221 C
- Features: Electrical
- Feedthrough Mount: Flange Mount, Nut Mount
- Electrical Feedthrough Type: Instrumentation
-
Supplier: Fiberscope.net by MEDIT
Description: Our Downhole / Borehole Camera is a great combination of modern technology and affordable price. Designed for a wide range of underground and underwater applications, the camera allows users to expand the range of their inspections with a minimal investment. New borehole camera system is well
- Tube or Sheath Diameter: 63.00000000000001 mm
- Working Length: 200 to 500 m
- Field of View: 120 degrees
- Viewing Angle: Direct (0°), Side (90°)
-
Supplier: Instrumented Sensor Technology
Description: environmental temperature using a sensor built into the unit and/or an externally connected temperature sensor. Optional internal and external relative humidity sensors are available. Pressure Recording The EDR-6DOF portable acceleration data logger / recorder series can
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: Shanghai Optics
Description: applications. BK7 has good chemical durability, and provides excellent transmission for the 300nmto 2µm wavelength range. For UV- range light transmission, UV-grade fused silica is available. Our fused silica domes can withstand high pressure and are ideal for underwater application.
- Lens Type: Spherical Lens
- Lens Application: Ultraviolet, Visible
-
Supplier: ASTM International
Description: exoskeleton and the exoskeleton user: 1.1.1 Floor or ground surface; 1.1.2 Temperature; 1.1.3 Humidity; 1.1.4 Atmospheric pressure; 1.1.5 Lighting; 1.1.6 Air flow and quality; 1.1.7 External sensor emission; 1.1.8 Proximity to potential hazards; 1.1.9 Electrical interference; 1.1.10
Find Suppliers by Category Top
Featured Products Top
-
Robust DC Motor Drives Deep-Sea Sensors Research often means coping with extreme conditions to retrieve the right data. Marine research is a case in point. Underwater sensors that plumb the depths of the world’s ocean have to withstand not only temperature differences (read more)
Browse DC Motor Drives Datasheets for FAULHABER MICROMO -
The XS118BLNAL2 carries an IP67 protection rating when correctly installed. It is protected against dust ingress and temporary water immersion under the test conditions defined by IEC 60529. IP67 does not indicate suitability for continuous underwater operation, high-pressure washdown, or unrestricted (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD. -
Underwater Lighting Sensors Follow us on: Facebook (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
analysis. Underwater Imaging: Germanium Optical Domes are employed in underwater imaging systems, protecting cameras and sensors while allowing effective infrared light penetration through water (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
/ Frigid Temperatures Hurricanes, Snowstorms, Hail & Icy Conditions High Winds, Prolonged Sun Exposure Extreme Pressure & Vibration EQUIPMENT APPLICATIONS Wind Turbine Face Covers & Inner Components Sensors (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
atmospheric pressure (i.e. unmanned underwater vehicles surveying the depths of the ocean floor) Rugged roads, potholes, and the shocks and bumps of daily travel ZAGO High-Tech Sealing Screws, Nuts, Bolts and Washers Provide LiDAR Systems & Sensors with (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
atmospheric pressure (i.e. unmanned underwater vehicles surveying the depths of the ocean floor) Rugged roads, potholes, and the shocks and bumps of daily travel ZAGO High-Tech Sealing Screws, Nuts, Bolts and Washers Provide LiDAR Systems & Sensors with (read more)
Browse Captive Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
atmospheric pressure (i.e. unmanned underwater vehicles surveying the depths of the ocean floor) Rugged roads, potholes, and the shocks and bumps of daily travel ZAGO High-Tech Sealing Screws, Nuts, Bolts and Washers Provide LiDAR Systems & Sensors with (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
environments. Underwater and Subsea Applications Submarines, underwater drones, and marine imaging systems require domes that withstand high water pressure while delivering superior optical transmission. Avantier’s domes offer robust sealing, pressure resistance (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
the metal-to-metal contact prolongs the life of the O-ring, which is not compromised under pressure. Sealing Fasteners for All Seasons ZAGO sealing fasteners are designed to withstand harsh weather and extreme temperatures, such as when unmanned underwater vehicles (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc.
Conduct Research Top
-
Barometric Sensors 101
A barometric pressure sensor is a new type of barometer that measures atmospheric pressure. They are commonly used for weather measurement, altitude compensation, dive watches, altimeters, underwater equipment, and much more. At Servoflo, we offer a wide range of standard and compact barometric
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/81063/857792375-MIT.pdf?sequence=2
Development of a Porous Piezoresistive Material and its Applications to Underwater Pressure Sensors and Tactile Sensors .
-
http://dspace.mit.edu/bitstream/handle/1721.1/76831/825553709-MIT.pdf?sequence=2
A Flexible Underwater Pressure Sensor Array for Artificial Lateral Line Applications .
-
Application of polyvinylidene fluoride for pressure measurements in an underwater explosion of aluminized explosives
Abstract: To study underwater explosions, a new type of an underwater pressure sensor using polyvinylidene fluoride as a sensing element is developed and well calibrated.
-
http://dspace.mit.edu/bitstream/handle/1721.1/75454/818192480-MIT.pdf?sequence=2
An array of passive underwater pressure sensors , with their ability to “touch at a distance” with minimal power consumption, would be able to resolve the pressure signatures of obstacles in the near field and the wake of objects in the intermediate field.
-
Flexible, zero powered, piezoelectric MEMS pressure sensor arrays for fish-like passive underwater sensing in marine vehicles
Packaging scheme for underwater pressure sensors has been often neglected in most of the previous studies, in spite of its importance for practical applications.
-
2012 Index Journal of Microelectromechanical Systems Vol. 21
A Flexible Underwater Pressure Sensor Array Using a Conductive Elastomer Strain Gauge; JMEMS Aug. 2012 897-907 Yaung, J., see Chen, Y., JMEMS Jun. 2012 511-513 Yoo, I.-S., see Ren, L., JMEMS Aug. 2012 953-958 Yoon, J.-B., see …
-
CR4 - Thread: Underwater Pressure Sensor
Underwater Pressure Sensor .
-
http://dspace.mit.edu/bitstream/handle/1721.1/79278/846686891-MIT.pdf?sequence=2
A flexible underwater pressure sensor array for artificial lateral line applications.
-
DSpace@MIT: Design and fabrication of a MEMS-array pressure sensor system for passive underwater navigation inspired by the lateral line
An array of passive underwater pressure sensors , with their ability to An object within a fluid flow generates local pressure variations that are unique and characteristic to the object's shape and size.
-
DSpace@MIT: Design and fabrication of a MEMS-array pressure sensor system for passive underwater navigation inspired by the lateral line
An array of passive underwater pressure sensors , with their ability to An object within a fluid flow generates local pressure variations that are unique and characteristic to the object's shape and size.
Indicates content that may require registration and/or purchase.