Products/Services for Uniaxial Vacuum Hot Press

  • Presses (metalworking)-Image
    Presses (metalworking) - (518 companies)
    ...parameters to consider when selecting industrial presses. Some industrial presses are driven by mechanical power, such as the mechanical punch press, which can be driven by flywheels, cranks, or clutches. Standards NAS982 - HOT...
  • Tableting Presses-Image
    Tableting Presses - (104 companies)
    ...opposed ram, screw, impact, hot pressing, coining or sizing. Uniaxial hot presses are used to consolidate ceramic carbide and other refractory powders, as well as diffusion bond materials. Larger powdered metal parts are typically compacted on single...
  • Powder Compacting Equipment-Image
    Powder Compacting Equipment - (185 companies)
    ...and crucibles. CIPs are also used for sintered filters, artificial bones, and some food processing. Hot isostatic presses (HIP). Hot isostatic presses (HIP) use an argon atmosphere or other gas mixtures heated up to 3000 o F and pressurized up...
  • Isostatic Presses-Image
    Isostatic Presses - (33 companies)
    Isostatic presses are used for compressing powdered materials into shaped pre-forms or general products. There are two main types of isostatic presses; cold isostatic presses (CIP) that function at room temperature and hot isostatic presses (HIP...
  •  
    Mounting Presses and Equipment - (36 companies)
    ...or spectrometers. Mounting pressing, vacuum impregnation and cold casting are techniques used in mounting metallographic or material samples. Mounting presses and equipment are used to encapsulate specimens of a metal, ceramic or other material with a mounting...
  •  
    Press Brakes - (265 companies)
    Press brakes are metal forming machines used to bend and fold sheet and plate metal by pressing it between tooling referred to as a punch and a die. Folds and lips help to stiffen sheet metal panels. In order to complete the bending operation...
  •  
    Vacuum Sensors - (126 companies)
    ...the electrons from the electrode surface by a high potential field. Hot Cathode Vacuum Gauge. Image credit: OMEGA Cold Cathode Vacuum Gauge. Image Credit: OMEGA. Additional Pressure Readings. Many vacuum sensors can perform additional pressure readings...
  •  
    Vacuum Pumps and Vacuum Generators - (843 companies)
    Vacuum pumps and vacuum generators provide sub-atmospheric pressure for a variety of industrial and scientific applications where a vacuum is required. Vacuum pumps and vacuum generators provide sub-atmospheric pressure for a variety of industrial...
  •  
    Vacuum Furnaces - (101 companies)
    Vacuum furnaces are heat-treating furnaces that use a low atmospheric pressure instead of a protective gas atmosphere. This helps to alleviate surface reactions. In vacuum furnaces the heat-treating process takes place inside an airtight vessel...
  •  
    Hydroforming Presses - (32 companies)
    Hydroforming presses use fluid pressure to form sheet and tube shaped source metal materials to the shape of a die. Hydroforming allows for severe shape deformation and generally produces strong parts of uniform thickness. Hydroforming presses use...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Savage Engineering, Inc.
Norlok Technology, Inc.
Savage Engineering, Inc.
Savage Engineering, Inc.