-
Supplier: Allied Electronics, Inc.
Description: Unijunction Transistor 300 mW (Max.) Power Dissipation, TO18 Package Type
-
Supplier: Newark, An Avnet Company
Description: UNIJUNCTION TRANSISTOR, 600MW, 50MA, TO-39; Repetitive Peak Forward Current Itrm:-; Peak Emitter Current:2A; Valley Current Iv:8mA; No. of Pins:3 Pin; Operating Temperature Max:175°C; Product Range:-; MSL:-; No. of Pins:3Pins RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: UNIJUNCTION TRANSISTOR, 0.3W 50mA TO-18; Repetitive Peak Forward Current Itrm:2A; Peak Emitter Current:1µA; Valley Current Iv:10mA; No. of Pins:3 Pin; Operating Temperature Max:125°C; Product Range:-; MSL:-; Emitter Current:50mA RoHS Compliant: No
-
-
Supplier: Newark, An Avnet Company
Description: UNIJUNCTION TRANSISTOR, 0.6W 50mA TO-39; Repetitive Peak Forward Current Itrm:2A; Peak Emitter Current:25µA; Valley Current Iv:8mA; No. of Pins:3 Pin; Operating Temperature Max:175°C; Product Range:-; MSL:-; No. of Pins:3Pins RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: PROGRAMMABLE UNIJUNCTION TRANSISTOR, 1A - More Details
-
Supplier: Allied Electronics, Inc.
Description: Unijunction Transistor (UJT), 7.0 mA (Typ.) Current Valley, TO92 Package Type
-
Supplier: Newark, An Avnet Company
Description: UNIJUNCTION TRANSISTOR, 0.3W, 50mA, TO-18; Repetitive Peak Forward Current Itrm:2A; Peak Emitter Current:1µA; Valley Current Iv:6mA; No. of Pins:3 Pin; Operating Temperature Max:125°C; Product Range:2N2646 / 2N2647; MSL:- RoHS Compliant: Yes
-
Description: TO 18 UNIJUNCTION TRANSISTOR
- Features: Bulk Pack, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Boca Semiconductor Corporation Win Source Part Number: 1123667-2N2647 Manufacturer Homepage: www.bocasemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
- Package Type: SOT3
-
Supplier: Win Source Electronics
Description: Manufacturer: Boca Semiconductor Corporation Win Source Part Number: 1123666-2N2646 Manufacturer Homepage: www.bocasemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing
- Package Type: SOT3
-
Supplier: Win Source Electronics
Description: Manufacturer: Central Semiconductor Corp Win Source Part Number: 1003970-2N6027 Voltage: 40V Power Dissipation (Max): 300mW Voltage - Offset (Vt): 1.6V Current - Gate to Anode Leakage (Igao): 10nA Current - Valley (Iv): 50μA Current - Peak: 2μA Output Voltage: 6V Categories: Discrete Semiconductor
- Package Type: SOT3, TO-92
-
Supplier: Win Source Electronics
Description: Manufacturer: Central Semiconductor Corp Win Source Part Number: 1003971-2N6028 Voltage: 40V Power Dissipation (Max): 300mW Voltage - Offset (Vt): 600mV Current - Gate to Anode Leakage (Igao): 10nA Current - Valley (Iv): 25μA Current - Peak: 150nA Output Voltage: 6V Categories: Discrete
- Package Type: SOT3, TO-92
-
Supplier: Acme Chip Technology Co., Limited
Description: T-UNIJUNCTION SI
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Transistor; Programmable Unijunction; 40 V; 300 mW
-
Supplier: Allied Electronics, Inc.
Description: Transistor, Programmable Unijunction, 40 V, TO-92, Pb-Free
-
Supplier: ODG (Origin Data Global)
Description: T-UNIJUNCTION SI
- Features: Other
- Package Type: TO-39
-
Supplier: Accuris
Description: SEMICONDUCTOR DEVICE, TRANSISTOR, PN, SILICON, UNIJUNCTION JAN2N5431, AND JANTX2N5431
-
Supplier: Accuris
Description: SEMICONDUCTOR DEVICE, PNPN, THYRISTOR, SILICON, (PROGRAMMABLE UNIJUNCTION TRANSISTOR), TYPES 2N6116, 2N6117, 2N6118, 2N6137, 2N6138
-
Supplier: Accuris
Description: Semiconductor Device, Transistor, PN, Silicon, Unijunction JAN2N5431, and JANTX2N5431
-
Supplier: Radwell International
Description: TRANSISTOR, UNIJUNCTION ,3WIRE, 55V, TO-39,. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: New Jersey Semi-Conductor Products, Inc.
Description: Thyristor PUT 40V 5A 3-Pin TO-92
- VRRM: 40 volts
- IT(RMS): 0.15 amps
- TJ: -50 to 100 C
- Thyristor Type: Programmable Unijunction Transistor (PUT)
-
Supplier: Rochester Electronics
Description: Pnp Programmable Unijunction Transistor
- Features: Other
- Polarity: PNP
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Programmable Unijunction Transistor, TO-92 (TO-226) 5.33mm Body Height, 2000-REEL Product overview: 2N6027RLRAG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for
- PD: 300 milliwatts
- TJ: -50 C
- Transistor Type: Bipolar RF Transistors
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 5A, Bipolar Transistor, Programmable Unijunction. This listing supports
- PD: 0.3 milliwatts
- TJ: -50 C
- Transistor Type: Bipolar RF Transistors
-
Supplier: New Jersey Semi-Conductor Products, Inc.
Description: UNIJUNCTION TRANSISITOR
- Transistor Type: Darlington
-
Supplier: Utmel Electronic Limited
Description: THYRISTOR SCR 0.8A 200V TO92
- Pin Count: 3
- Number of Thyristors in Package: 1
- VDRM: 200 volts
- VRRM: 200 volts
-
Supplier: DigiKey
Description: SCR 200V 800mA Sensitive Gate Through Hole TO-92 (TO-226)
- TJ: -40 to 110 C
- ITSM: 10 amps
- Features: Other
- Thyristor Type: Silicon Controlled Rectifier (SCR)
-
Description: SCR 200V 800MA TO92-3
- VDRM: 200 volts
- IT(RMS): 0.8 amps
- TJ: -40 to 110 C
- ITSM: 0.51 amps
Find Suppliers by Category Top
More Information Top
-
Power Electronics
Unijunction Transistor . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Complete Guide to Semiconductor Devices 2nd Edition Complete Document
Light-Activated SCR (LASCR) 48.5.9 Programmable Unijunction Transistor (PUT) 48.5.10 Silicon-Controlled Switch (SCS) 48.5.11 Silicon Unilateral Switch (SUS) 48.5.12 Silicon Bilateral Switch (SBS) 48.5.13 MOS-Controlled Thyristor .
-
http://dspace.mit.edu/bitstream/handle/1721.1/28142/32674326-MIT.pdf?sequence=2
operation of a ring counter using the unijunction transistor , .
-
Page 11. Semiconductor parts with 602 in root number
Programmable unijunction transistor .
-
Page 1. Semiconductor parts with 494 in root number
Unijunction Transistor .
-
Industrial applications of silicon controlled rectifiers
The most economical silicon device to fire the controlled rectifier is the unijunction transistor (Fig. 8).
Indicates content that may require registration and/or purchase.