-
Supplier: Computer Network Accessories, Inc.
Description: Output: 3, 4.5, 6, 7.5, 9 and 12V DC. 6' cord with universal plug and 9V battery clip. Polarity reversing switch and double insulation.
-
Supplier: Computer Network Accessories, Inc.
Description: UL listed universal 2500mA AC/DC power adapter with detachable plugs. Input: 100-240V AC 60/50Hz 30W; Output: 3, 3.3, 5, 6, 6.5, 7 and 8.4V DC. 6' cord.
-
Supplier: SFCable.com
Description: Universal 120Watt AC Adapter Variable 7 DC Voltages Output with 9 Tips, USA 3-Prong Power Cord
- DC Output Power: 119.9999999999997 watts
- Type: AC/DC Adapter
-
-
Supplier: Computer Network Accessories, Inc.
Description: UL listed 3, 4.5, 6, 7.5, 9 and 12V DC 1000mA universal power adapter with detachable plugs. Input: 100~140V AC, 60Hz, 14W. Foldaway non-snagging plug for compat storage. Plug dimensions: 5.5mm x 2.1mm, 5.5mm x 2.5mm, 4.0mm x 1.7mm, 3.5mm x 1.35mm, 5.0mm x 2.1mm and
-
Supplier: SFCable.com
Description: Universal Laptop AC Adapter 90Watt Variable 7 DC Voltages Output with 9 Tips USA 3-Prong Cord, fits DELL HP IBM TOSHIBA Laptops
- DC Output Power: 90.00000000000016 watts
- Type: AC/DC Adapter
-
Supplier: SFCable.com
Description: Universal 70Watt 15V 16V 18V 18.5V 19V 19.5V 20V 22V 24V Laptop AC Adapter with 9 Tips, USA 2-Prong Power Cord for HP COMPAQ ASUS NEC TOSHIBA ACER IBM GATEWAY SAMSUNG FUJITSU
- DC Output Power: 70 watts
- Type: AC/DC Adapter
-
Supplier: SFCable.com
Description: Suitable for Calculators, Portable Radios, Cassette Tape Recorders, Video Games, Cordless Phones, Answering Machines. 6´ Cord " LED Power Indicator " Double Insulation. Switchable Output Polarity " Universal Output Plugs. Display Packaged for Resale. 1000mA AC Adapter.
- DC Output Current: 1 amps
- Type: AC/DC Adapter
-
Supplier: TelephoneStuff.com
Description: LS3E AC Adapter, Charging Pack, and 120V Power Cord: to power LS3E directly from power outlet and charge battery pack at the same time. Features: - Lightweight, versatile printer for high quality labels that you can print anytime, anywhere - Flexibility to print
- Type: AC/DC Adapter
-
Supplier: Allied Electronics, Inc.
Description: Specifications: High Efficiency (Up to 91%), High Power Density (4.9W/in3) Floating Output Lifetime Expectation >5 Years Approvals: EN60601-1, Class I, CISPR11 Energy Star Level V 100-240 VAC 47-63 Hz Universal Input ±5% Typical Output Regulation 5.02" × 2.20" × 1.37" , 1.3lbs
-
Supplier: Allied Electronics, Inc.
Description: Specifications: High Efficiency (Up to 91%), High Power Density (4.9W/in3) Floating Output Lifetime Expectation >5 Years Approvals: EN60601-1, Class I, CISPR11 Energy Star Level V 100-240 VAC 47-63 Hz Universal Input ±5% Typical Output Regulation 5.02" × 2.20" × 1.37" , 1.3lbs
-
Supplier: Allied Electronics, Inc.
Description: Specifications: High Efficiency (Up to 91%), High Power Density (4.9W/in3) Floating Output Lifetime Expectation >5 Years Approvals: EN60601-1, Class I, CISPR11 Energy Star Level V 100-240 VAC 47-63 Hz Universal Input ±5% Typical Output Regulation 5.02" × 2.20" × 1.37" , 1.3lbs
-
Supplier: ValueTronics International, Inc.
Description: mode for series & parallel connection of up to 4 units Control up to 31 power supplies from one PC via the RS485 interface Remote sense 100-240 V universal AC input with power factor correction High power output connector for quick and safe connectivity
- DC Output Power: 1,439.9999999999995 watts
- Type: DC Power Supply
-
Supplier: PCB Piezotronics, Inc.
Description: Universal AC power adapter, 100-240 VAC/ 50-60 Hz input, 33 VDC output, 6-pin mini DIN (for models 480B21), line cord
- DC Output Voltage: 32 volts
- DC Output Current: 0.54 amps
- Type: DC Power Supply
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, UNIVERSAL AC ADAPTER, FOR USE WITH RS-232 CABLES ONLY, REQUIRES AC & DC LINE CORDS, AC INPUT, 1 AMP MAX, 100-250 VAC, 47-63 HZ, DC OUTPUT, 5.2 VDC, 1 AMP. FREE 2 YEAR RADWELL WARRANTY
- AC Output Voltage: 250 volts
- DC Output Voltage: 5.2 volts
-
Supplier: Transcat, Inc.
Description: Start Guide Product Reference CD Keysight IO Library Suite Certificate of Calibration U8201A Combo Test Lead Kit USB 2.0 High-Speed Type-A to Type-B cable AC power cord
-
Supplier: ValueTronics International, Inc.
Description: OCP, and OTP PROTECTION variable Voltage, Frequency and Current Limiter Universal Power Inlet Standard Accessories: CD ROM (User Manual), Power cord for UL/CSA x 1, Main Terminal Cover set, 1 GTL-123 Test leads Applications: The Broad Power Output Range of The
- Type: AC Power Source
-
Supplier: Autec Power Inc.
Description: The Neptune, is a desktop-type industrial-grade high-quality power supply with Level IV efficiency and a range of features including IP68, Waterproof DC Harness and NEMA 5 AC-input Cord and Plug. This family comes in a universal input voltage of 100-240Vac. With
- AC Input Voltage: 100 to 240 volts
- DC Output Power: 24.000000000000014 watts
- AC Input Power: 24 watts
- Type: AC/DC Adapter
-
Supplier: ValueTronics International, Inc.
Description: certificate of calibration Optional Accessories: Power Cord Breakout Box (TLBB53) The 5335B is a compact, single-phase AC / DC power meter for measuring and analyzing power consumption and power quality parameters quickly and accurately. It supports
- Electrical Parameters: AC Voltage
- Phase: Single-Phase
-
Supplier: Sealevel Systems, Inc.
Description: The PS105 power supply provides 165W of power, ideal for powering SeaPAC touchscreen HMI computers, Relio R1000 solid-state industrial computers, or a stack of SeaI/O data acquisition modules. The PS105 includes a US power cord and the universal AC input
- AC Input Voltage: 90 to 265 volts
- DC Output Voltage: 5 to 12 volts
- Form Factor: Desktop / Free Standing
-
Supplier: Allied Electronics, Inc.
Description: transformers, electric heater control, hot-wire cutting, heat sealing, light dimming, plastics molding and extruding, and food preparation. Model 18TP Series controls provide infinitely variable AC voltage in a compact portable package. Includes 6 foot power cord with
-
Supplier: Transcat, Inc.
Description: Fluke Calibration 2638A/05 120 Highlights DC Accuracy of 0.0024% Thermocouple Accuracy of 0.5°C 22 Universal Differential Isolated Inputs On-Screen Color Trend Graphing and Analysis Easy-to-Use Menu System for Setup and Data Management Input Types: ac V, dc V, ac
- Data Acquisition: Datalogger / Recorder
-
Supplier: Transcat, Inc.
Description: Product highlights DC Accuracy of 0.0024% Thermocouple Accuracy of 0.5°C 22 Universal Differential Isolated Inputs On-Screen Color Trend Graphing and Analysis Easy-to-Use Menu System for Setup and Data Management Input Types: ac V, dc V, ac I, dc I,
- Data Acquisition: Datalogger / Recorder
-
Supplier: ValueTronics International, Inc.
Description: Switching Amplifier to Enhance the Power Efficiency and Reliable Testing Automatically Switching Input Source for Universal Input Voltage Interface: Remote Terminal, Signal I/O Light Design and Easy Operation Accessories: Quick Start Guide, Power Cord, CD (Complete User
- Features: AC/DC Selectable, Current Leakage Tester
- Types of Measurements: Insulation Resistance
-
Supplier: Seedburo Equipment Company
Description: Internal power supply with universal line cord or 6 C batteries (80 hour battery life) optional NiMH internal rechargeable power pack available Includes RS232 interface with GMP/GLP data output including date and time Base and indicator connected using quick connect plug
-
Supplier: Seedburo Equipment Company
Description: Internal power supply with universal line cord or 6 C batteries (80 hour battery life) optional NiMH internal rechargeable power pack available Includes RS232 interface with GMP/GLP data output including date and time Base and indicator connected using quick connect plug
-
Supplier: Seedburo Equipment Company
Description: Internal power supply with universal line cord or 6 C batteries (80 hour battery life) optional NiMH internal rechargeable power pack available Includes RS232 interface with GMP/GLP data output including date and time Base and indicator connected using quick connect plug
-
Supplier: Seedburo Equipment Company
Description: Internal power supply with universal line cord or 6 C batteries (80 hour battery life) optional NiMH internal rechargeable power pack available Includes RS232 interface with GMP/GLP data output including date and time Base and indicator connected using quick connect plug
Find Suppliers by Category Top
Featured Products Top
-
Interpower manufactures custom AC power cords to match your specifications. If you are exporting products to multiple markets, power cords with varying plug styles may be required. Interpower can supply the plugs, pre-assembled on the cable and ready to install for a large variety of (read more)
Browse AC Power Cords Datasheets for Interpower -
The PFC 319-F4 universal input AC-DC power supplies deliver up to 500W continuous output power. They use active power factor correction to convert a universal input (95V to 264Vac) to 12Vdc, 24Vdc, 48Vdc or 125Vdc. Custom input/output voltages are readily available. An optional built (read more)
Browse AC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
The PFC 2K-U5512L is a rugged, industrial quality AC-DC power supply designed for industrial applications requiring redundant operation and active power factor correction (PFC). It delivers up to 2000W continuous output power and features a universal input (95V to 264Vac) with active PFC (read more)
Browse AC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
: Universal AC-inputs, 115/230Vac inputs, 47 – 440Hz or custom PFC (Power Factor Corrected) input for EN 61000-3-2 harmonics compliance Single or three-phase inputs DC Outputs: 12Vdc to 250Vdc or custom Output power from a few Watts to multi (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
2500W 1U High Industrial Power Supplies Have PMBus™ Communications TDK Corporation announces the introduction of the TDK-Lambda brand RFE2500 AC-DC power supplies. Delivering up to 2500W output power in a low profile 1U package, the RFE series has rugged (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Acopian manufactures millions of reliable AC-DC and DC-DC power supplies that are shipped within 3 days. Programmable, Switching, Linear, Rack Mount, Wall Mount, DIN Rail Mount, Redundant Systems, High Voltage & Custom (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
encapsulated AC-DC power supplies use field-proven topology to deliver up to 150W output power. The power supplies deliver a single regulated output of 12Vdc, 24Vdc, 48Vdc, 125Vdc or custom, and accept a universal input of 95Vac-264Vac. DC-input options are available on request. Regulation is better than 1 (read more)
Browse AC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE designs and manufactures custom and semi-custom DC-AC pure sine wave inverters, AC-AC phase and frequency converters. Our AC-output sine wave products are available with power ratings from 30VA to (read more)
Browse Power Frequency Converters Datasheets for ABSOPULSE Electronics Ltd. -
300 V AC/DC. Minimum space requirement: with a 6mm modular enclosure – more transmitters per meter of mounting rail. Low-cost assembly: quick mounting, convenient connection of power supply via DIN rail bus connectors. (read more)
Browse Sensor Transmitters Datasheets for Knick Interface LLC -
Acopian Introduces Low Profile AC-DC Power Supply, Up to 900 W Single DC Outputs from 5VDC to 125VDC Wide-Adjustment DC Outputs from 0-5VDC to 0-125VDC Acopian Power Supplies (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies
More Information Top
-
Comtrol - power adapter - 24 Watt | Softchoice
This universal power supply kit consists of a 24-watt universal AC - DC power supply and power cords that are compliant with North American and European power cord standards.
-
Portable Oxygen Concentrators -- HME Business
The Focus uses external microweight batteries and includes a universal power supply with AC and DC power cords for plugging into normal household electric or a 12-volt outlet found in cars, motor homes, and motorboats.
-
dc power cord - offers from dc power cord manufacturers, suppliers, exporters & wholesalers
Universal AC Power Adapters with 6W Output and SAA Certificate , 1.2M DC Cord Quick Details: Input voltage: ...
-
The Effect of Mixed Iodide Salts on the
Conductivity Behavior in Ag2O-V2O5-B2O3
Superionic Glass System
AC conductivity plots were analyzed and fitted ac - cording to Jonscher’s universal power [17] law () = 0 + An, where () is frequency dependent conductivity, 0 is dc conductivity, A is a constant and is the angular frequency and n…
-
Shopping In Other - Big Bruin
Universal handle system is compatible with major brands of SDS Plus rotary hammers and AC and DC hammer drills Replaceable certified HEPA filter … and lowest cost of ownership Self- powered by M12 RedLithium battery pack with no cords or hoses for maximum…
-
Ez^ WƌŝĐĞ >ŝƐƚ ͲEŽǀĞŵďĞƌ Ϯϱ͕ ϮϬϬϴ
…30.60 $ CAB-4502AC-US L6-20 AC Power cord for PWR-4502 (North America) 45.00 $ 32% 30.60 $ CAB-4502AC-US= AC Power cord for PWR-4502 (North … 60 $ CAB-4502- DC -2M Catalyst 4500 2 .... Feet 25.00 $ 32% 17.00 $ CAB-520-UCH2= Universal Cable holder for MCX connectors…
-
NYS Price List January 29, 2007
…00 $ PWR-7200-ACU= Cisco 7200 AC Power Supply With United Kingdom Cord 3,000.00 $ … 00 $ PWR-7200- DC + Cisco 7200 DC (24V-60V) Power Supply Option $ 32% … 00 $ PWR-7301/2- AC Cisco 7301 Dual AC … I1 895.00 $ 32% 608.60 $ PWR-800-WW1= Cisco 800 Universal , External AC Power…
-
100 hertz power outlet
Not to worry, though, because you will never run into a PM motor on a tool with an AC power cord unless there is a built-in rectifier or other electronics to convert the power applied to the motor to DC . .... the batteries is DC and because PM motors are cheaper to build than universal motors because they…
-
laptop adapter - offers from laptop adapter manufacturers, suppliers, exporters & wholesalers
Sell 90W Multifunction Universal Laptop Adapter. .... Adapter 1 x AC Power Cord (3 pin C8) 1 x DC input cable for Car/ airplane use 11 x Connector Tips 1 x Travel bag 1 x ...
-
notebook ac adapter - offers from notebook ac adapter manufacturers, suppliers, exporters & wholesalers
Sell 90W Multifunction Universal Laptop Adapter. .... Notebook AC Adapter 1 x AC Power Cord (3 pin C8) 1 x DC input cable for Car/ airplane use 11 x Connector Tips 1 x ...
Indicates content that may require registration and/or purchase.