Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Atos North America
Description: AGIR, AGIS and AGIU are double stage pressure control valves with balanced poppet designed to operate in oil hydraulic systems. AGIR: pressure reducing AGIS: sequence AGIU: unloading In standard versions the piloting pressure of the poppet of the main stage is regulated by means of a grub
- Valve Size: 0.393701 to 1.2598432 inch
- Pressure Rating: 5,076.3195 psi
- Media Temperature: -4 to 176 F
- Valve Type: Control Valves, Poppet Valves
-
Supplier: SC Hydraulic Engineering Corporation
Description: The PRC and PRO series unloading valves are available in four operating pressures from 6,000 psig up to 30,000 psig. used to automatically release hydraulic pressure replacing the standard manual shut off type release valve found in most high pressure systems. The unloading
- Valve Size: 0.5 inch
- Pressure Rating: 10,000 psi
- Controlled Pressure Range: 10,000 psi
- Number of Ports/Ways: 2
-
Supplier: General Pump
Description: Flow Sensitive Unloader. Optional: 6 Amp Microswitch, 3.5 and 4.5 Orifice Features Near total zero setting of the outlet pressure at gun closure increases safety Reduced pressure loss Makes for easier gun operation Extremely reliable Easy maintenance
- Valve Size: 0.375 inch
- Pressure Rating: 4,000 psi
- Controlled Pressure Range: 4,000 psi
- Number of Ports/Ways: 4
-
-
Supplier: General Pump
Description: Flow Sensitive Unloader Features Unique, flow-balanced piston permits precise pressure adjustments, while safety eliminating discharge line pressure when in bypass Features all stainless or brass internal parts with no external moving parts or springs Provides safe unloading and smooth, soft
- Valve Size: 0.5 inch
- Pressure Rating: 5,800 psi
- Controlled Pressure Range: 5,800 psi
- Number of Ports/Ways: 4
-
Supplier: Suttner America Company
Description: Built-in pressure regulator, adjustable from 850 PSI to 5070 PSI. 1/2" bypass connection.
- Material Inlet Pressure Range: 5,070 psi
- Dispense Rate: 30.303030303030305 L/min
- Material Temperature Range: 176 F
- Inlet Pressure: 5,070 psi
-
Supplier: Suttner America Company
Description: Used for adjusting the maximum working pressure and safe guarding the high pressure water pipes. Ideal for steam combination applications. Low pressure limit eliminates need for additional metering devices.
- Valve Size: 0.375 inch
- Pressure Rating: 3,600 psi
- Number of Ports/Ways: 2
- Media Temperature: 176 F
-
Supplier: Suttner America Company
Description: Used for adjusting the maximum working pressure and safe guarding the high pressure water pipes. Ideal for steam combination applications. Low pressure limit eliminates need for additional metering devices.
- Valve Size: 0.375 inch
- Pressure Rating: 4,060 psi
- Number of Ports/Ways: 2
- Media Temperature: 176 F
-
Supplier: Suttner America Company
Description: Used for adjusting the maximum working pressure and safe guarding the high pressure water pipes. Ideal for steam combination applications. Low pressure limit eliminates need for additional metering devices.
- Material Inlet Pressure Range: 3,600 psi
- Dispense Rate: 30.303030303030305 L/min
- Material Temperature Range: 176 F
- Inlet Pressure: 3,600 psi
-
Supplier: General Pump
Description: Flow Sensitive Unloader, 303 Stainless Steel Features Near total zero setting of the outlet pressure at gun closure increases safety Reduced pressure loss Makes for easier gun operation Extremely reliable Easy maintenance
- Valve Size: 0.5 inch
- Pressure Rating: 8,700 psi
- Controlled Pressure Range: 8,700 psi
- Number of Ports/Ways: 4
-
Supplier: General Pump
Description: Balanced relief valve/unloader with no check valve Trapped pressure type unloader - ideal for use in systems which incorporate a gasoline engine; eliminates back pressure in system when pulling a manual start engine. Features brass and stainless steel construction, and a
- Valve Size: 0.375 inch
- Pressure Rating: 4,050 psi
- Controlled Pressure Range: 4,050 psi
- Number of Ports/Ways: 3
-
Supplier: Accuris
Description: Hydraulic fluid power - Pressure-reducing valves, sequence valves, unloading valves, throttle valves and check valves - Mounting surfaces
-
Description: Hydraulic fluid power -- Pressure-reducing valves, sequence valves, unloading valves, throttle valves and check valves -- Mounting surfaces
-
Supplier: Accuris
Description: Hydraulic Fluid Power - Pressure Reducing Valves, Sequence Valves, Unloading Valves, Throttle Valves and Check Valves - Mounting Surfaces
-
Supplier: CSA Group
Description: ISO 5781:2016 specifies the dimensions and other data relating to surfaces on which hydraulic pressure-reducing valves, sequence valves, unloading valves, throttle valves and check valves are mounted in order to ensure interchangeability. It applies to mounting
-
Supplier: Accuris
Description: Hydraulic Fluid Power Valve Mounting Surfaces Part 6: Pressure-Control Valves (Excluding Pressure-Relief Valves), Sequence Valves, Unloading Valves, Throttle Valves and Check Valves
-
Supplier: Renold Plc.
Description: Renold offers a variety of bag unloading stations custom built to fit each specific application. The standard model offers discharge of materials through an iris valve directly into a storage hopper. Flow aids are optional. From the hopper, the material can then be directed into another
- Bulk Container Type: Bag
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Process / Bin Discharging
- Loader / Unloader: Unloader / Discharger
-
Supplier: Nordson EFD
Description: output Oil-less air motor Flange-mounted packing gland EFD's Rhino Bulk Unloaders work with our 736HPA high pressure dispense valves.
- Volumetric Capacity: 6.0156326239788465 to 8.822927848502308 ft³/hr
- Application / Operation: Filling
- Features: Other
- Loader / Unloader: Unloader / Discharger
-
Supplier: HydraForce, Inc.
Description: A screw-in, cartridge-style, remote sequence, pilot unloading valve, with 2 fixed “unload/reload” pressure ratios for use in accumulator-type hydraulic systems.
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 3,002.28039 psi
- Number of Ports/Ways: 3
- Media Temperature: -15 to 400 F
-
Supplier: Cole-Parmer
Description: Diaphragm Pumps
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: Diaphragm Pumps
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: Diaphragm Pumps
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: Diaphragm Pumps
- Pump Type: Diaphragm Pumps
-
Description: This Pressure Sensitive Regulating Unloader is a special modular design that mounts directly onto the manifold head of the plunger pump model series 66DX. This unloader maintains set system pressure while the gun is in use and drops to low pressure in by-pass when the trigger is
- Valve Size: 0.5 inch
- Number of Ports/Ways: 2
- Pressure Rating: 700 to 4,000 psi
- Port Size: 0.5 inch
-
Supplier: Specialty Manufacturing Co. (The)
Description: Value added engineering-custom capabilities and 100 years of know how Vertical integration means your vales are the highest quality and best value. Combine these two distinctions with world class specification tools and superior customer service and…your choice is clear, Specialty made in the USA.
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 1,500 psi
- Media Temperature: 180 F
- Primary Material: Brass / Bronze
-
Description: This Pressure Sensitive Regulating Unloader is designed for single or multiple pump, weep or multi-nozzle systems. This unloader maintains set system pressure and goes into by-pass with the release of the trigger or an obstruction downstream. Pressure is held in the line during by-pass
- Valve Size: 0.5 inch
- Number of Ports/Ways: 2
- Pressure Rating: 800 to 4,000 psi
- Port Size: 0.5 inch
-
Supplier: Carr Lane Manufacturing Co.
Description: For rotary index tables with two side-by-side load/unload stations (commonly controlled). Unload and reload while all other stations remain clamped. Automatically unclamps at the first load/unload station and reclamps at the second, or can be controlled with a clamping valve.
- Pressure Range: 7,500 psi
- Features: > 8
- Port Size: 1/4"
- Number of Ports: 2, 3, 4, 5, 6, 8
-
Supplier: PHD, Inc.
Description: stroke down to 1/2 inch. Series PS Clamps are ideal for the loading and unloading of panels with just one external valve. Advantages Powered with only one external valve, available in three standard stroke lengths adjustable from full stroke down to 1/2 inch.
-
Supplier: Radwell International
Description: DIRECT PRESSURE CONTROL VALVES (SEQUENCE, COUNTERBALANCE, RELIEF, UNLOAD VALVES). FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Control Valves, Pressure Relief Valves, Vacuum Relief / Anti-siphon Valves
-
Supplier: Radwell International
Description: UNLOADER VALVE, SOLENOID, MECHANICAL, PRESSURE OPERATED, 410 PSI. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Solenoid Valves
-
Supplier: Eaton Hydraulics Group
Description: Sectional MDG Valves Take equipment to the next level of versatility with Eaton modular sectional MDG valves. Based on our industry-leading DG4V3, the sectional MDG mobile directional control valve features a closed-center, parallel or series circuit design, as well as
- Pressure Rating: 3,000 to 5,000 psi
- Valve Type: Control Valves, Directional Valves
- Media: Hydraulic Fluid
-
Supplier: Radwell International
Description: VALVE PLATE KIT, COMPRESSOR PART, BANK 8D, UNLOADER HEAD. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Compressor Valves
Find Suppliers by Category Top
Featured Products Top
-
Flow Mass Flow Meter will mount directly after your existing shut off device, such as a slide gate, screw conveyor or rotary valve and typically only requires 3 feet of vertical space for installation. A total fill for each compartment will be entered into the CentriFlow Meter's electronics via the (read more)
Browse Bulk Material Loaders and Unloaders Datasheets for Eastern Instruments -
Parker’s CK1 check valves provide safe and effective backflow prevention for a variety of refrigeration applications. The gravity closing feature makes these valves ideal for systems that use a VFD or compressor unloading feature to reduce capacity as they can tolerate load (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division
Conduct Research Top
-
Different Types of Pressure Control Valves
, reducing, sequence, counterbalance, safety, and unloading. All of them are typically closed valves, except for reducing valves, which are usually open. For most of these valves, a restriction is necessary to produce the required pressure control. One exception is the externally piloted unloading valve
-
Achieving Smoother Operation in Dynamic Accumulator Charging Circuits (.pdf)
This Application Note will help you understand how to better acheive Achieving Smoother Operation in Dynamic Accumulator. Charging Circuits by using our Unloading Pilot Valve UP10-40 in conjunction with our Load Sense Valve LS10-41.
-
Weighing and Dispensing: Do it Right
, properly designed LAF booths are sufficient for both product and operator safety. When materials with OELs of less than 20 ug/m3 are handled, we require the use of transfer bottles with split butterfly valves (SBV) and glove boxes. A separate room is normally provided for this operation. The booth
More Information Top
-
SFPE Handbook of Fire Protection Engineering
Some manufacturers of high pressure pumps for water mist systems have chosen to use a single large volume PD pump, such as a gear pump, connected to a discharge header with one or two unloader valves installed to discharge any surplus flow…
-
Online Catalog Air Compressor Accessories - Pneumatics - Grainger Industrial Supply
• Unloader Valves , 135-150 PSI Unloader Valves,135-150 PSI .
-
Test procedure for calibration, grooming and alignment of the LDUA purge air supply (LDUA System 5230)
…by the p o s i t i o n o f hand valve (HV-1). hand valve (HV-1) t o i s o l a t e pressure switch (PS-I), thereby allowing an unloader valve (PR-1) t o…
-
TWRS systems engineering process and information model report
Unloader Valve . . . . . . . . . . . . . . . . . . . . . . . .
-
gas powered compressor
When the regulator valve (plumbed to reservoir pressure) senses that tank pressure is high enough, it sends signal pressure to the compressor unloader valve (location, cylinder head), thus unloading the compressor and allowing it to run without pumping air.
Indicates content that may require registration and/or purchase.