Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: APITech
Description: API Technologies Upconverters and Downconverters utilize in-house filter, amplifier and mixer designs as well as an optional dual channel frequency converter with a tunable synthesized LO, very popular in many airborne applications. API Technologies' Upconverters and Downconverters
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QMU series upconverters cover the frequency range of 18 to 110 GHz in seven waveguide bands. These upconverters have a balanced mixer configuration for high LO to RF isolation. They are constructed with a rugged, split-block mechanical design that utilizes GaAs
- Input Frequency Range: 18,000 to 110,000 MHz
- Power Output: 3.000000000000001 to 4 dBm
- Connectors: SMA
- Converter Type: Upconverter
-
Supplier: APITech
Description: API's emphasis on multi-disciplined integration, coupled with its design and engineering capabilities, has allowed us to provide complex up/down converters that seamlessly integrate to some of the world's most sophisticated platforms. We utilize in-house filter, amplifier, and mixer designs which
-
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar designs and produces both standardized and custom up-converter assemblies for virtually any application and environment including space-based and airborne equipment. These converters satisfy a very broad range of architectures, performance, and mechanical configurations. State-of-the-art
- Converter Type: Upconverter
-
Supplier: Visual Sound, Inc.
Description: component (SDI) 525/625 to high definition digital component (HD-SDI) 480p, 720p and 1080i incorporating processing for all standards used in broadcast facilities worldwide. Embedded audio is handled within the upconverter. A full processing amplifier for video and embedded audio is provided.
-
Supplier: Skyworks Solutions, Inc.
Description: Wideband Tuner Upconverter
- RF Frequency Range: 50 to 860 MHz
- IF Frequency Range: 900 MHz
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®SGU100A SGMA Upconverter offers a frequency extension to 40 GHz. When the R&S®SGS100A and the R&S®SGU100A are connected, they act as a single instrument for both remote control and manual operation via the R&S®SGMA-GUI PC software. The combined instruments offer the same connections
- Input Frequency Range: 1 to 80 MHz
- Output Frequency Range: 6,000 to 40,000 MHz
- Form Factor: Desktop / Tower
- Applications: Mobile / Wireless Systems
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®SZU100A I/Q upconverter extends the R&S®SMW200A vector signal generator into the mmWave range. Its 2 GHz bandwidth, flat frequency response and dynamic range of over 80 dB allows the R&S®SZU100A to generate high-quality test signals in the frequency range from 57.32 GHz to 65.80 GHz
- Input Frequency Range: 1,944 to 2,160 MHz
- Output Frequency Range: 58,320 to 64,800 MHz
- Form Factor: Desktop / Tower
- Applications: Mobile / Wireless Systems
-
Supplier: Qorvo
Description: The QORVO QPC4510 is a K-Band image reject upconverter mixer with integrated x2 LO buffer amplifier and output variable gain amplifier. The QPC4510 outputs an RF frequency from 17.7 to 26.5 GHz using IF inputs from DC to 4.0 GHz and a corresponding LO frequency. It is designed using QORVO's
- Input Frequency Range: 17,700 to 26,500 MHz
- Conversion Gain: 13 dB
- Form Factor: IC Chip
- Features: RoHS
-
Supplier: Richardson RFPD
Description: The HMC7056 is a fully integrated Ka-Band Block Upconverter with HPA. The unit is designed for single carrier use in satellite communications. It covers both Commercial and Military bands and is designed to meet military environmental conditions.
- Input Frequency Range: 1,000 to 2,000 MHz
- Output Frequency Range: 29,000 to 31,000 MHz
- Conversion Gain: 65 dB
- Converter Type: Upconverter
-
Supplier: Richardson RFPD
Description: The MAMF-011142 is a surface mount E-band transmitter. The module operates from 71 - 86 GHz and is designed to be used in direct conversion or heterodyne applications. The RF output is a WR12 interface. The module provides 30 dB small signal gain and a saturated output power of 25.5 dBm at the
- Noise Figure: 16 dB
- Features: Other
- Applications: Terrestrial RF/Microwave Systems
- Converter Type: Upconverter
-
Supplier: Texas Instruments
Description: RF Up-Converter 32-VQFN -40 to 85
- Features: Other, RoHS Compliant
-
Supplier: NuWaves Ltd.
Description: Supporting an IF Input of 2 MHz to 70 MHz, the RF upconverter delivers a user commanded RF output of 2 MHz to 3 GHz. The RF upconverter provides user control of the RF amplitude by the implementation of a 50 dB attenuator.
- Input Frequency Range: 2 to 70 MHz
- Output Frequency Range: 2 to 3,000 MHz
- Power Output: 7.999999999999998 dBm
- Operating Temperature: -15 to 50 C
-
Supplier: Texas Instruments
Description: RF Up-Converter 32-VQFN
- Features: Other, RoHS Compliant
-
Supplier: Texas Instruments
Description: Dual PLL/VCO with IF Up-Converter 48-VQFN -40 to 85
- Features: RoHS Compliant
-
Supplier: Texas Instruments
Description: Dual PLL/VCO with IF Up-Converter 48-VQFN -40 to 85
- Features: RoHS Compliant
-
Supplier: Visual Sound, Inc.
Description: RH10UC is compatible with AJA's FR1 or FR2 frames. Broadcast-Quality 10-bit SD to HD Upconverter Motion-adaptive de-interlacing Frame Synchronizer function with Genlock input Selectable aspect ratio conversion Selectable HD output format HD-SDI or SDI stand-alone Frame synchronizer modes
-
Supplier: Newark, An Avnet Company
Description: MIXER, DOWN/UPCONVERTER, 3GHZ, TQFN-20; Frequency Min:1.7GHz; Frequency Max:3GHz; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; RF IC Case Style:TQFN; No. of Pins:20Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: UPCONVERTER MIXER, 0.4-2.5GHZ, SOT-23-6; Frequency Min:400MHz; Frequency Max:2.5GHz; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; RF IC Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MIXER, UPCONVERTER, 0.4-2.5GHZ, SOT-23-6; Frequency Min:400MHz; Frequency Max:2.5GHz; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; RF IC Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
-
Description: UPCONVERTER
-
Supplier: DigiKey
Description: K-BAND UPCONVERTER
-
Supplier: Lingto Electronic Limited
Description: W-CDMA UPCONVERTER
- Device Type: Transceiver
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Converter Type: Upconverter / Downconverter
-
Supplier: DigiKey
Description: ADMV1011 - Upconverter Evaluation Board
- Features: Other
-
Description: 2.7GHZ UPCONVERTER
- Features: Other
- Package Type: SSOP
-
Supplier: Acme Chip Technology Co., Limited
Description: 2.3GHZ UPCONVERTER
-
Supplier: Renesas Electronics Corporation
Description: The HSP50415 Wideband Programmable Modulator (WPM) is a quadrature amplitude modulator/upconverter designed for wideband digital modulation. The WPM combines shaping and interpolation filters, a complex modulator, timing and carrier NCOs and dual DACs into a single package.brbr The HSP50415
- Form Factor: IC Chip
- Converter Type: Upconverter
-
Supplier: RS Components, Ltd.
Description: Quadrature Digital Upconverter - Radio Frequency & Microwave Circuits - Modulator & Demodulator Circuits
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Rochester Electronics
Description: MAX2673 400Mhz To 2.5Ghz Upconverter Mixer
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Quarktwin Technology Ltd.
Description: RF IC Upconverter UHF 3.5GHz 32-VQFN (5x5)
-
Supplier: Renesas Electronics Corporation
Description: The ISL5217 Quad Programmable UpConverter (QPUC) is a QASK/FM modulator/FDM upconverter designed for high dynamic range applications such as cellular basestations. The QPUC combines shaping and interpolation filters, a complex modulator, and timing and carrier NCOs into a single
- Form Factor: IC Chip
- Applications: Mobile / Wireless Systems
- Converter Type: Upconverter
-
Supplier: MACOM
Description: MACOM's upconverters are widely used in point-to-point radio, broadband communications, and RADAR applications. Operating between the 17 - 40 GHz frequency range, our upconverters feature an integrated image reject (balanced) mixer, LO buffer, and RF buffer. Some products also include
- Input Frequency Range: 17,680 to 45,000 MHz
- Conversion Gain: 2 to 35 dB
- Form Factor: IC Chip
- Applications: Mobile / Wireless Systems, Radar Systems, Terrestrial RF/Microwave Systems
-
Description: Describes methods of measurement of the electrical characteristics of up-converters and down-converters used in satellite earth station transmitters and receivers.
-
Supplier: CSA Group
Description: Describes methods of measurement of the electrical characteristics of up-converters and down-converters used in satellite earth station transmitters and receivers.
Find Suppliers by Category Top
Featured Products Top
-
The QORVO QPC4510 is a K-Band image reject upconverter mixer with integrated x2 LO buffer amplifier and output variable gain amplifier. The QPC4510 outputs an RF frequency from 17.7 to 26.5 GHz using IF inputs from DC to 4.0 GHz and a corresponding LO frequency. It is designed using (read more)
Browse RF Frequency Converters Datasheets for Qorvo -
The RFPD-RT-2444-1 converter is a stand-alone platform covering 24-44GHz. The module is designed to interface directly with software-defined radios, such as those commonly implemented using Analog Device’s Mixed-Signal Front End (MxFE), or similar Software Defined Radio, to obtain a complete mmWave system. Up to four modules can be combined to create complex MIMO applications.
(read more)
Browse RF Upconverters and RF Downconverters Datasheets for Richardson RFPD
Conduct Research Top
-
EDN : Tiny GaAs IQ Mixers Operate up to 40 GHz
and single-sideband upconverter assemblies. Each QPX device can be configured as an image reject mixer, a single-sideband upconverter, or QPSK modulator/demodulator.
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
programmable upconverter complements downconverter already in production Agilent small-form-factor OC-48 optical transceivers GiGA opens subsidiary in Germany to focus on SDH/Sonet chips TI expects bigger profit from micromirrors, systems in the living room Stanford Microdevices files for IPO Cypress
More Information Top
-
Upconversion for Photovoltaics – a Review of Materials, Devices and Concepts for Performance Enhancement
…an overview is provided of quantitative studies of the upconversion quantum yield of upconverter materials, and of…
-
Single-Photon Frequency Upconversion for
Long-Distance Quantum Teleportation and
Communication
This upconverter , which is polarization- selective, is useful for classical as well as quantum optical communication.
-
Upconversion in solar cells
…quantum dot concentrators [8,9], and spectral converters, the latter being down- and upconverters [10,11] and…
-
Narrow-bandwidth solar upconversion: design principles, efficiency
limits, and case studies
…to model a single-junction solar cell with a realistic narrow-band, non-unity-quantum-yield upconverter .
-
Toward high-efficiency solar upconversion with plasmonic nanostructures
The structure consists of a spherical nanocrescent composed of an upconverter -doped dielectric core and a crescent…
-
Transparent Organic Upconversion Devices for Near‐Infrared Sensing
…indicating the high sensitivity to NIR light and potential of using the proposed upconverter in practical applications.
-
Ultrafast Sources of Entangled Photons for
Quantum Information Processing
Background comparison of time-resolved upconverter against previous .
-
Infrared Imaging Using Nonlinear Optical Upconversion
…the considerations and constraints involved in the design of coherent and incoherent image upconverter systems are presented.
Indicates content that may require registration and/or purchase.