-
Supplier: Accuris
Description: VOID - Latex Patching Material, Urethane Foam Insulation
-
Supplier: All-Spec Industries
Description: Cushioning and packaging grade Low density (SOFT) Low shedding, cross-linked urethane Non corrosive CFC FREE Nitrogen blown Black conductive: <105 ohms/sq.
- Maximum Dimension: 36 inch
- Protective Packaging / Dunnage: Bubble Wrap / Foam Packaging
- Features: Electrical Insulation / Dielectric
- Material Type: Foam
-
Supplier: Accuris
Description: Specification for preformed rigid urethane and isocyanurate foams for thermal insulation of pipework and equipment
-
-
Supplier: IES2000
Description: urethane foams or fiberglass insulations. This fire retardant foam meets the flame spread, smoke density and fuel contribution requirements necessary to comply with Class-l building code regulations. The high performance thermal and acoustical characteristics of this
- Bulk Density: 0.7 lbs/ft³
- Tensile Strength: 18 psi
- Elongation: 15 %
- Tear Strength: 0.5 lbs/in
-
Supplier: FSI
Description: ECOSPRAY® spray polyurethane foam provides the highest insulating performance in the industry. Spray polyurethane foam is an important ingredient to the building envelope. Not only is it a great insulator, it also assists with moisture and air flow control, and enhances structural
- Form / Shape: Foam Spray
- Features & Approvals: Thermal Insulation
-
Supplier: Clark Foam Products Corp.
Description: Quality Filter Foam Products Filter foam, also known as reticulated foam, is a porous, low-density, reticulated flexible polyester/polyether urethane foam. With an open cell structure and three dimensional skeletal strand structure. Available in pore size grades
- Features: Acoustics / Sound Proofing, Cushioning / Springs, Shock / Vibration Dampening
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Applications: Filtration
- Type: Open Cellular, Reticular
-
Supplier: Epoxies Etc...
Description: 20-2028 is a light weight, two component, closed cell, liquid urethane foaming resin system designed for potting and encapsulating.
- Bulk Density: 11 lbs/ft³
- Tensile Strength: 60 psi
- Thermal Conductivity: 0.30000000000000004 BTU-in/hr-ft²-F
- Form / Shape: Casting Resin / Two-part (A+B Liquids)
-
Supplier: Epoxies Etc...
Description: 20-2024 is a low viscosity, two component, closed cell urethane foam. This is a rigid, non-CFC containing foam. 20-2024 can be used for potting, encapsulating, thermal insulation, flotation devices, sandwich panel cores, etc...
- Bulk Density: 2.2 lbs/ft³
- Tensile Strength: 37 to 40.35 psi
- Tensile Modulus (E): 1.036 ksi
- Thermal Conductivity: 0.16200000000000003 BTU-in/hr-ft²-F
-
Supplier: Elasto Proxy Inc.
Description: Elasto Proxy custom-fabricates foam rubber parts for a variety of applications. We source foam rubber materials that meet all of your requirements, and then use our water jet cutting machine to cut foam insulation up to 4" thick. Examples of foam parts we've
- Applications: Acoustics / Sound Proofing, Architectural / Construction, Automotive / Transportation, Baffling / Safety Foam, Case Inserts, Cushioning, Filtration, HVAC, Marine, Medical, Military / Aerospace, Packaging, Sealing / Gasketing, Shock / Vibration Dampening, Tooling / Modeling
- Features: Canada Only, East Asia / Pacific Only, North America, Other, Southern US Only, United States Only
- Foam Type: Closed Cellular, Flexible/Soft Foam, Open Cellular, Reticulated, Rigid Foam, Syntactic
- Capabilities: Contour Cutting, Die Cutting, Finished Product Assembly, Foam Felting, Gluing or Foam Welding, Laminating, Molding, Slitting, Thermal Forming, Water / Abrasive Jet Machining
-
Supplier: ACRO Manufacturing Industries Ltd.
Description: Polyurethane foam is an open cell flexible foam material. It is economical, and ideal for applications such as; cushioning, dust, moisture sealing, thermal and acoustic insulation. This material is available with a PSA backing.
- Gasket Type: Custom Gasket
- Material: Foam, Polyurethane / Urethane
-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal PF100 Series features premium micro-cellular polyurethane foam specifically developed for cell cushioning within electric vehicle battery packs. This generation of foam provides the widest and flattest compression range of our portfolio, a critical performance measurement
- Thickness: 0.05905515 to 0.1181103 inch
- Operating Temperature: -40 F
- Features: Color Options
- Material: Foam, Polyurethane / Urethane
-
Supplier: United Testing Systems, Inc.
Description: United's 5kN Foam Tester incorporates an extended crosshead and a wider and longer base to accommodate large foam samples. Ideal for testing to several popular foam testing standards. ASTM C1427 - Standard Specification for Extruded Preformed Flexible Cellular Polyolefin Thermal
- Mechanical Test: Compressive, Tensile
- Display / User Interface: Computer Interface
-
Supplier: Strongwell Corporation
Description: of a polyurethane paint. The core material is rigid closed-cell urethane foam. The foam core provides an insulation “R” factor of 5 for the 1″ panel and 17 for the 3″ panel. Applications Radar, Microwave, Radio and TV Antenna Enclosures Enclosures for Electrical Equipment
- Thickness: 1 to 3 inches
- Width: 12 to 24 inches
- Core Type: Foam Core
- Application: Industrial
-
Supplier: FSI
Description: Our patented Solvent-Less Urethane Gun – SLUG, for short – was designed, engineered and machined to give our customers a reliable, cost-effective, easy-to-use way to mix and dispense “pour and froth” urethane foam systems for a wide range of applications, across any number of
- Mounting: Handheld
- Automation / Control: None - Manual
- Materials of Construction: Steel / Aluminum
-
Supplier: Ellsworth Adhesives
Description: ResinLab UR1049 Cream is a two component, room temperature curing, polyurethane foam that is used for environmental protection and bonding plastics, metals, and assemblies. It is water blown, MDI based, and has good thermal insulation. It is resistant to bases, acids, water, and most
- Viscosity: 600 cP
- Tensile Strength (Break): 2,000 psi
- Dielectric Strength: 350 kV/in
- Features: Encapsulating / Potting
-
Supplier: Ellsworth Adhesives
Description: ResinLab UR1049 Cream is a two component, room temperature curing, polyurethane foam that is used for environmental protection and bonding plastics, metals, and assemblies. It is water blown, MDI based, and has good thermal insulation. It is resistant to bases, acids, water, and most
- Viscosity: 600 cP
- Tensile Strength (Break): 2,000 psi
- Dielectric Strength: 350 kV/in
- Features: Encapsulating / Potting
-
Industrial Adhesives - ResinLab UR1049 Urethane Encapsulant Part B Cream 5 gal Pail -- UR1049 - B PLSupplier: Ellsworth Adhesives
Description: ResinLab UR1049 Cream is a two component, room temperature curing, polyurethane foam that is used for environmental protection and bonding plastics, metals, and assemblies. It is water blown, MDI based, and has good thermal insulation. It is resistant to bases, acids, water, and most
- Viscosity: 250 to 600 cP
- Tensile Strength (Break): 2,000 psi
- Dielectric Strength: 350 kV/in
- Features: Encapsulating / Potting
-
Industrial Adhesives - ResinLab UR1049 Urethane Encapsulant Part A Cream 5 gal Pail -- UR1049 - A PLSupplier: Ellsworth Adhesives
Description: ResinLab UR1049 Cream is a two component, room temperature curing, polyurethane foam that is used for environmental protection and bonding plastics, metals, and assemblies. It is water blown, MDI based, and has good thermal insulation. It is resistant to bases, acids, water, and most
- Viscosity: 600 to 1,000 cP
- Tensile Strength (Break): 2,000 psi
- Dielectric Strength: 350 kV/in
- Features: Encapsulating / Potting
-
Supplier: All-State Industries, Inc.
Description: All-State produces a wide range of insulation products for a variety of industries. Whether it is open cell or closed cell foams, vertically or horizontally lapped polyester fibers or melt blown polypropylene, we can guide you to the proper selection depending on your acoustical,
- Applications: Acoustics / Sound Proofing, Automotive / Transportation, Baffling / Safety Foam, Case Inserts, Marine, Military / Aerospace, Sealing / Gasketing, Shock / Vibration Dampening
- Foam Type: Closed Cellular, Flexible/Soft Foam, Open Cellular, Reticulated, Rigid Foam
- Foam Material: Cross-linked PE Foam, Polyester Foam, Polyether Foam, Polyethylene Foam, Polystyrene Foam, Polyurethane Foam
- Capabilities: Die Cutting, Finished Product Assembly, Gluing or Foam Welding, Laminating, Thermal Forming, Water / Abrasive Jet Machining
-
Supplier: Chase Doors
Description: indicate that rotationally molded polyethylene is 5 times more puncture resistant and 3 times more flexible than ABS material used by competitors. Non-CFC Urethane Core Foamed-in-place urethane insulation provides 30% to 40% greater insulation than styrene
- Application: Commercial, Industrial, Interior Doors
- Type: Impact Doors
- Features: Insulated, Window(s)
- Material: Plastic
-
Description: Designed for economical general purpose performance. Good bonding characteristics to urethane and polyethylene foams, cork, felt and a wide range of plastics and metals. The adhesive provides heat resistance while maintaining good shear properties for a multitude of applications. Good
- Features: Double-Sided Adhesive
- Backing: PET / Polyester, Plastic / Polymer
- Adhesive: Rubber
-
Supplier: Henkel Corporation - Industrial
Description: having good heat-resistance. It is used to bond fabrics, flexible urethane foams and cloth-backed vinyl to various board stocks, polyolefin plastics and ABS. It forms strong bonds having good heat-resistance. Sprayable or extrudable Exceptionally long open time Bonds fabrics, flexible
- Viscosity: 10,000 cP
- Use Temperature: 339 to 359 F
- Substrate Compatibility: Ceramic / Glass, Plastic, Textiles / Fabrics
- Cure / Technology: Single Component System
-
Supplier: Chase Doors
Description: surface never needs painting and cleans easily with soap and water. Available in 14 standard colors. Insulation - The CR1400 has excellent insulation qualities with an EcoMate foamed-in-place NON-CFC urethane core. Ecomate insulation is designed to be environmentally
- Type: Entry Doors
- Application: Industrial, Interior Doors
- Features: Insulated, Other, Window(s)
- Material: Plastic
-
Supplier: Chase Doors
Description: surface never needs painting and cleans easily with soap and water. Available in 14 standard colors. Insulation - The CR1400 has excellent insulation qualities with an EcoMate foamed-in-place NON-CFC urethane core. Ecomate insulation is designed to be environmentally
- Type: Entry Doors
- Material: Fiberglass
- Application: Industrial, Interior Doors
- Features: Other, Window(s)
-
Supplier: Russells Technical Products
Description: can be manufactured as Dynamometer rooms also. Standard Features: Modular chamber construction with pre-fabricated wall panels produced with a urethane foam insulation core. Wall insulation, 13k factor. Available wall thickness: 4" (100mm) or 5" (125mm). Available wall
- Temperature Range: -73 to 85 C
- Humidity Range: 10 to 95 % RH
- Temperature Control: Cooling, Heating
- Features: Data Logger, Humidity Control, Lights, Programmable, Windows
-
Supplier: Ultrafab, Inc.
Description: Custom die cut profiles for all your sealing, insulation, and gasketing needs. A wide range of compounds allows for the appropriate material selection to meet diverse applications. Custom designed profiles Multiple densities and and compressibilities Foam and rubber compounds available
- Gasket Type: Custom Gasket, Edge Trim, Sheet / Die-cut, Trim Seal, Weatherstripping
- Features: Other
- Material: Polyurethane / Urethane, Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
-
Description: Applications May be used to bond fabric, fiberglass insulation, plastic films, felt, rubber, leather, cork, paper, cardboard, urethane foam, foil to metal, wood to wood and a varity of other substrates. Features & Benefits Fast skin, fast grab, low soak in spray adhesive.
- Use Temperature: -10 to 180 F
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Substrate Compatibility: Metal, Paper / Paperboard, Plastic, Rubber / Elastomer, Textiles / Fabrics, Wood / Wood Product
- Industry: OEM / Industrial
-
Supplier: Cole-Parmer
Description: provides either heating or cooling functions. A brushless DC computerized fan ensures thousands of hours of quiet and vibration-free operation. Urethane foam insulation and rubber door gasket help to maintain uniform temperatures. Rugged cabinet resists dents, cracks, and
- Chamber Capacity: 0.6699999999999999 cubic feet
- Operating Temperature: 41 to 149 F
-
Supplier: Curtron Products
Description: Curtron Products'™ Service-Pro™ Series 50 Swinging Doors are the ideal solution for temperature sensitive environments, including walk-in cooler openings, supermarket retail stores and more. Constructed with urethane core insulation and high impact plastic facing, these durable Series
- Application: Commercial
- Type: Impact Doors
-
Supplier: 3M Advanced Materials Division
Description: EC-5816 is a one-part, abrasion and chemical resistant coating designed for the protection of fragile, porous, insulation materials such as polyurethane foam, glass wool, cork, etc., in aerospace manufacturing and maintenance operations. Scotch-Weld EC-5816 is self-extinguishing when
- Form: Aerosol, Liquid
- Features: Coating, Other, Wear Resistant (Abrasion / Erosion)
- Substrate: Glass, Wood
- Location / Orientation: Interior, Wall
-
Supplier: Boyd
Description: clear adhesive (OCAs), UV sensitive OCA Protective films & tapes Insulating films Metal foils & graphite sheets Microcellular urethane foams Polyurethane, polypropylene, polyethylene, polyolefin foams Densified SOLIMIDE® Foam
- Materials: Acrylic / Acrylate, PET / Polyester
- Enhancement / Features: Anti-static / ESD Control, Dielectric / Insulating, EMI / RFI Shielding, Hard Coat / Thin Film, Moisture / Vapor Barrier, Thermally Insulating / Insulative, Transparent
Find Suppliers by Category Top
More Information Top
-
Federal Register > Tuesday, August 21, 2012 > [77 FR 50411] Airworthiness Directives; The Boeing Company Airplanes
We have received reports of burned BMS 8-39 urethane foam insulation on two Model 767-200 series airplanes.
-
Technical Assessment of Foam-in-place Cellular Plastics for Building Envelope Applications
[11] "Design Considerations and Guide Specifications: The Application of Sprayed Urethane Foam Insu- lation Systems for New Roofing," Urethane Foam Contractors Association, 28 pp. [12] "Design Considerations and Guide Specifications: The Application of Sprayed Urethane Foam Insu- lation Systems for Remedial…
Indicates content that may require registration and/or purchase.