-
Supplier: U.S. Plastic Corporation
Description: .1875" x 24" x 24" Black Very Firm Poron Microcellular Urethane Foam Sheet
- Material / Composition: Plastic / Polymer, Polyurethane
- Type: Rigid
-
Supplier: Accuris
Description: Sheet, Polyether Urethane (EU) Elastomer Foam Shock Absorbing
-
Supplier: Accuris
Description: SHEET, POLYETHER URETHANE (EU) ELASTOMER FOAM SHOCK ABSORBING (STABILIZED TYPE)
-
-
Supplier: SAE International
Description: This specification and its supplementary detail specifications cover a chemically or mechanically expanded polyether urethane (EU) elastomeric foam material in the form of ready-to-use sheet.
-
Supplier: U.S. Plastic Corporation
Description: .375" x 54" x 36" Black Soft Poron Microcellular Urethane Foam Sheet
- Type: Flexible
- Material / Composition: Plastic / Polymer, Polyurethane
-
Supplier: U.S. Plastic Corporation
Description: .5" x 54" x 36" Black Very Soft Poron Urethane Foam Sheet
- Type: Flexible
- Material / Composition: Plastic / Polymer, Polyurethane
-
Supplier: All-Spec Industries
Description: Cushioning and packaging grade Low density (SOFT) Low shedding, cross-linked urethane Non corrosive CFC FREE Nitrogen blown Black conductive: <105 ohms/sq.
- Type: Closed Cellular, Flexible
- Features & Approvals: Electrically Conductive
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Material / Composition: Plastic / Polymer, Polyurethane, Thermoplastic
-
Supplier: Acoustical Solutions, Inc.
Description: AlphaComposites™ are available by the sheet or roll. There are many options when using these composites, such as varying thicknesses, melamine (Class 1 fire rated) or polyurethane foam, various facings (mylar, urethane, perforated vinyl, tedlar and more), peel and stick backings
- Applications: Acoustics / Sound Proofing
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Open Cellular
- Material / Composition: Plastic / Polymer, Polyurethane
-
Supplier: Acoustical Solutions, Inc.
Description: AlphaComposites™ are available by the sheet or roll. There are many options when using these composites, such as varying thicknesses, melamine (Class 1 fire rated) or polyurethane foam, various facings (mylar, urethane, perforated vinyl, tedlar and more), peel and stick backings
- Applications: Acoustics / Sound Proofing
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Open Cellular
- Material / Composition: Plastic / Polymer, Vinyl / PVC
-
Supplier: Acoustical Solutions, Inc.
Description: AlphaComposites™ are available by the sheet or roll. There are many options when using these composites, such as varying thicknesses, melamine (Class 1 fire rated) or polyurethane foam, various facings (mylar, urethane, perforated vinyl, tedlar and more), peel and stick backings
- Applications: Acoustics / Sound Proofing
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Open Cellular
- Material / Composition: Plastic / Polymer
-
Supplier: IES2000
Description: Acousti-Foam acoustical foams are designed to provide maximum absorption of airborne sound with minimum thickness and weight. These flexible polyurethane open cell foam products are manufactured to optimize pore size, air flow resistance, and density. Sound energy, passing
- Applications: Acoustics / Sound Proofing
- Features & Approvals: Chemical / Fuel Resistant
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast), Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Flexible, Open Cellular
-
Supplier: IES2000
Description: urethane foams or fiberglass insulations. This fire retardant foam meets the flame spread, smoke density and fuel contribution requirements necessary to comply with Class-l building code regulations. The high performance thermal and acoustical characteristics of this flexible,
- Bulk Density: 0.7 lbs/ft³
- Tensile Strength: 18 psi
- Elongation: 15 %
- Tear Strength: 0.5 lbs/in
-
Supplier: General Plastics Manufacturing Co.
Description: These flame-retardant, durable, self-skinning foams (also referred to as integral-skin foams) are used extensively in aircraft flight decks and cabin applications. The harder, more durable of our flexible polyurethane foams, this tough integral-skin polyurethane foam
- Tensile Strength: 132.5 psi
- Applications: Aerospace
- Type: Closed Cellular, Rigid
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
-
Supplier: SAE International
Description: This specification covers a chemically or mechanically expanded polyether urethane (EU) elastomeric foam material in the form of ready-to-use sheet.
-
Supplier: SAE International
Description: This specification covers a chemically or mechanically expanded polyether urethane (EU) elastomeric foam material in the form of ready-to-use sheet.
-
Supplier: SAE International
Description: This specification covers a chemically or mechanically expanded polyether urethane (EU) elastomeric foam material in the form of ready-to-use sheet.
-
Supplier: Clark Foam Products Corp.
Description: Quality Filter Foam Products Filter foam, also known as reticulated foam, is a porous, low-density, reticulated flexible polyester/polyether urethane foam. With an open cell structure and three dimensional skeletal strand structure. Available in pore size grades
- Applications: Acoustics / Sound Proofing, Cushioning / Springs, Filtration, Shock / Vibration Dampening
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Open Cellular, Reticular
- Material / Composition: Plastic / Polymer, Polyester, Polyether, Thermoset / Crosslinked
-
Supplier: General Plastics Manufacturing Co.
Description: Manufacturers in the aerospace industry rely on our flexible WSF-1010 self-skinning foam series (also known as integral skin foam) for aircraft interiors. This durable, flame-retardant aerospace polyurethane foam meets FAR 25.853 standards. It is used extensively in flight decks
- Tensile Strength: 102.8 psi
- Applications: Aerospace
- Type: Closed Cellular, Rigid
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
-
Supplier: Phelps Industrial Products
Description: This light weight polyurethane foam is a very cost effective cushioning material well suited to dry applications, and has been tested by Underwriters Laboratory for flammability resistance. Full rolls, part rolls and custom length sheets are available with pressure sensitive adhesive
- Thickness: 0.25 to 1 inch
- Operating Temperature: 300 F
- Material: Polyurethane / Urethane
- Gasket Type: Sheet / Die-cut
-
Supplier: General Plastics Manufacturing Co.
Description: any resin or coating system No glass-bead fillers to damage cutting tools - this material cuts with HSS cutters! Dimensional stability No warp or bow in sheets Large sheets (up to 48" x 96"), thick sheets (up to 22") available Multiple densities available, up to 50 lbs. per
- Bulk Density: 50 lbs/ft³
- Tensile Strength: 3,102 psi
- Thermal Conductivity: 0.9040000000000001 BTU-in/hr-ft²-F
- Form / Shape: Board / Block / Bun, Stock Shape (Bar, Sheet, etc.)
-
Supplier: Saint-Gobain Tape Solutions
Description: compression rate but low deflection force need. K20 foams are very soft and highly conformable, with a very low force to deflect. K30 foams are soft, conformable, low deflection, urethane foams offering excellent compression set resistance. Ideal for open/close
- Bulk Density: 43 lbs/ft³
- Use Temperature: -40 to 158 F
- Thermal Conductivity: 0.6000000000000001 BTU-in/hr-ft²-F
- Applications: Automotive / Transportation, Industrial OEM, Sealing / Gasketing
-
Supplier: United Testing Systems, Inc.
Description: United's 5kN Foam Tester incorporates an extended crosshead and a wider and longer base to accommodate large foam samples. Ideal for testing to several popular foam testing standards. ASTM C1427 - Standard Specification for Extruded Preformed Flexible Cellular Polyolefin Thermal
- Mechanical Test: Compressive, Tensile
- Display / User Interface: Computer Interface
-
Supplier: General Plastics Manufacturing Co.
Description: any resin or coating system No glass-bead fillers to damage cutting tools - this material cuts with HSS cutters! Dimensional stability No warp or bow in sheets Large sheets (up to 48" x 96"), thick sheets (up to 22") available Multiple densities available, up to 50 lbs. per
-
Supplier: Atlantic Rubber Company, Inc.
Description: Atlantic Rubber die-cuts gaskets from a wide range of sheet materials for your sealing and packing requirements. The materials from which Atlantic Rubber fabricates parts includes elastomers, plastics, vegetable fiber, urethane, non-asbestos foams and sponges.
- Features: Other
- Gasket Type: Sheet / Die-cut
-
Supplier: Atlantic Rubber Company, Inc.
Description: Atlantic Rubber die-cuts gaskets from a wide range of sheet materials for your sealing and packing requirements. The materials from which Atlantic Rubber fabricates parts includes elastomers, plastics, vegetable fiber, urethane, non-asbestos foams and sponges.
- Materials: Foam / Sponge, PVC, Plastics
- Features: North America, Northeast US Only, United States Only
-
Supplier: Manufacturers Supplies Co.
Description: The IMESA model 591/592 range of electronic automatic programmable guillotine cutting systems are commonly used for transversally cutting materials in both sheet and roll form including coated rubbers & resonated-fabrics, gum rubber, foam & laminated foams, non-asbestos
-
Supplier: Boyd
Description: be reinforced if desired & lubricated for easy assembly Delivered in various formats: kisscut to sheets & roll presentation, die-cut Plain or adhesive-backed for easy peel & stick applications featuring various tapes & adhesives Materials Open & closed cell foam & sponge Natural rubber
- Features: Adhesive Backed, Color Options, EMI / RFI Shielding
- Material: Cork, Ethylene Propylene (EPDM), Foam, Neoprene, Nitrile (NBR - Buna-N), Polyethylene (PE), Polyurethane / Urethane, Polyvinyl Chloride (PVC), Silicone Rubber, Steel
- Gasket Type: Gasket Strip, Sheet / Die-cut, Weatherstripping, Window Gasket
-
Supplier: Ultrafab, Inc.
Description: Custom die cut profiles for all your sealing, insulation, and gasketing needs. A wide range of compounds allows for the appropriate material selection to meet diverse applications. Custom designed profiles Multiple densities and and compressibilities Foam and rubber compounds available
- Gasket Type: Custom Gasket, Edge Trim, Sheet / Die-cut, Trim Seal, Weatherstripping
- Features: Other
- Material: Polyurethane / Urethane, Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
-
Supplier: Northwest Screen Systems
Description: aerosol cans, 12 per carton. Pal-A-Tac contains no methylene chloride. Use with the following materials: Urethane Paper Foil, Foams Cardboard, Acetate Sheets, Foam Rubber Cloth Glass, Leather Mylar* Plastics
-
Supplier: Phelps Industrial Products
Description: Phelps is equipped to make custom gaskets using laser cutting and waterjet cutting. Many complex gasket shapes, or special materials may require these tehniques. Our gasketing experts make material recommendations based on collect application data such as temperature, pressure, media and its pH,
- Width: 40 to 72 inch
- Thickness: 0.005 to 1 inch
- Operating Temperature: -650 to 2,500 F
- Material: Cork, Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Foam, Graphite, Neoprene, Nitrile (NBR - Buna-N), Nylon / Polyamide, Paper, Polyethylene (PE), Polytetrafluoroethylene (PTFE, Teflon®, etc.), Polyurethane / Urethane, Room Temperature Vulcanizing (RTV)
-
Supplier: Titebond
Description: GREENchoice Premium Polyurethane Construction Adhesive is an advanced urethane formula for interior and exterior projects. It is the highest performing product of its kind, offering unmatched strength and durability even when bonding two non-porous materials. It offers a fast set-up time as
- Viscosity: 100,000 cP
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Sonic-Shield
Description: Sonic-Fiber Faced Mineral Wool is a semi-flexible non-asbestos mineral wool that provides greater sound attenuation than fiberglass bats or urethane foam. Sonic-Fiber Faced Mineral Wool is naturally hydrophobic (repels water), fire resistant, does not promote mold growth, and is
- Noise Reduction Coefficient (if applicable): 1.18 NRC
- Thickness: 2 to 4 inch
- Features: Other
-
Supplier: Novation Industries
Description: (SLA), DMLS, Selective Laser Sintering (SLS), CNC and Urethane Castings. Prototype parts can be produced in thermoplastics, urethanes, acrylics and epoxy photopolymers. The 3D parts can also be finished with paint, EMI shielded, vacuum metalized and electroplated to create a more
- Industry / Application: Aerospace / Avionics, Agriculture / Forestry, Building / Construction, Consumer / Retail, Energy / Utility, Industrial / Commercial, Instruments / Sensors, Material Handling, Medical / Health Care, Military / Defense, Telecommunications
- Capabilities: Ceramic Manufacturing, Die Cutting, Electrical and Electromechanical Assembly, Electronic Manufacturing, Extrusion, Foam Fabrication, Gear Manufacturing, Glass Fabrication, Laser Processing, Machining, Metal Casting, Mold Making, Molding, Optical Manufacturing, Plastic Fabrication, Powder Metal
- Additional Services: Certification, Computer Aided Design (CAD) / Solid Modeling, Computer Aided Machining (CAM), Design / Development, Reverse Engineering, Testing / Inspection
- Features: Midwest US Only, North America, Other, United States Only
-
Supplier: Sonic-Shield
Description: unwanted noise. Easy to handle and relatively lightweight, Sonic-Fiber is a semi-flexible non-asbestos mineral wool that provides greater sound attenuation than fiberglass bats or urethane foam. Sonic-Fiber is naturally hydrophobic (repels water), fire resistant, does not promote mold
- Noise Reduction Coefficient (if applicable): 1.18 NRC
- Thickness: 2 to 4 inch
- Features: Other
-
Supplier: Atlantic Rubber Company, Inc.
Description: Atlantic Rubber die-cuts gaskets from a wide range of sheet materials for your sealing and packing requirements. The materials from which Atlantic Rubber fabricates parts includes elastomers, plastics, vegetable fiber, urethane, non-asbestos foams and sponges. Injection Molded:
- Materials: AFLASTM, Butyl, EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Silicone / Liquid Silicone
- Supplier Capability: Assembly Services, Bonding
- Molding Type: Compression Molding, Injection Molding, Transfer Molding
- Features: North America, Northeast US Only, Other, United States Only
Find Suppliers by Category Top
Featured Products Top
-
manufacturing process. It is critical enough where the quality of the finished part is dependent on choosing the right tool design. When conditions dictate the need for soft tooling, polyurethane foam (also known as high-density urethane or HDU) is commonly used because of the low cost of materials and (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
TECHNICAL DATA SHEETS AND SDS LIGHTWEIGHT AEROSPACE GAP FILLER FOAM URETHANE SEAL AND GAP FILLER FOAM-COMB GAP (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
launch tubes. In the construction industry, these flexible urethane foams serve as shock isolation. Other applications include serving as an impact-mitigation pad for shipping containers, and vibration-damper pads for mechanical equipment. These products are available as sheets, blocks and molded (read more)
Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co. -
CNC-machined molds from your designs and specifications. Our knowledgeable customer service and CNC teams are here to support your project from concept to completion. Custom sheet sizes and formulations of rigid foam for machining are also available (read more)
Browse Tool and Die Makers Datasheets for General Plastics Manufacturing Co. -
, urethane, non-asbestos foams and sponges. Injection Molded: Atlantic Rubber works within a wide range of injection moldable materials. We specialize in molding precision parts from thermoplastic rubbers (TPR's) and thermoplastic urethanes (TPU's). Our state-of-the-art injection molding equipment enables us to manufacture quality parts at competitive prices. (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
, urethane, non-asbestos foams and sponges. Injection Molded: Atlantic Rubber works within a wide range of injection moldable materials. We specialize in molding precision parts from thermoplastic rubbers (TPR's) and thermoplastic urethanes (TPU's). Our state-of-the-art injection molding equipment enables us to manufacture quality parts at competitive prices. (read more)
Browse Plastic Tubing Datasheets for Atlantic Rubber Company, Inc. -
. Gaskets: Atlantic Rubber die-cuts gaskets from a wide range of sheet materials for your sealing and packing requirements. The materials from which Atlantic Rubber fabricates parts includes elastomers, plastics, vegetable fiber, urethane, non-asbestos foams and (read more)
Browse Rubber and Elastomer Molding Services Datasheets for Atlantic Rubber Company, Inc. -
cast parts, involves using a two-part urethane formulation, and utilizing a mold or tool for a specific shape. This method of producing large volumes of rigid parts serves as an efficient option to machining or carving high-density rigid polyurethane foams. A company using our materials have (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for General Plastics Manufacturing Co.
More Information Top
-
Pilot Benchmarking Study of Polyether Foams for Acoustical Applications
Relatively speaking, the thin sheet cast urethane foam sheets are very uniform in thickness with a variability of 0.01 or 1%.
-
Sell KRAFT Adhesive Tapes
• Sell Poly Urethane Foam Sheet .
-
Electromagnetic Simulation of Missile Exhaust
B. Carbon-Loaded Urethane Foam Sheets of carbon-loaded urethane foam are used as micro- wave absorbers.
-
Effect of Difference in Acceleration and Velocity Change on Product Damage Due to Repetitive Shock
… 300 g; (4) corrugated fibreboard or a silicon rubber sheet, 166 Â 117 Â 5 mm; (5) corrugated fibreboard, 335 Â 3 Â 72 mm; (6) corrugated fibreboard, 3 Â 236 Â 72 mm; (7) urethane foam sheet , 166 Â 117 Â …
-
Workflow, ergonomics and new concepts in surgery
A handmade experimental armrest which was made of wood and urethane foam sheet was used.
-
Double-Slit Experiments with Microwave Billiards
… escapes into the three- dimensional free space, and to avoid parasitic reflections between the metallic parts of the measurement device and the billiard, all components are covered with mi- crowave absorption material that consists of urethane foam sheets impregnated with carbon (EPP …
-
http://dspace.mit.edu/bitstream/handle/1721.1/70436/785723792-MIT.pdf?sequence=2
The circular hull is cut from urethane foam sheets (see Tables A.1 and A.2 for a com- plete parts list), available from McMaster-Carr and advertised as "ultra-machinable and high-strength." .
-
Thermographic inspection and quality assurance of energy conservation procedures for electric buses
Use a combination of spray-applied urethane foam and rigid urethane foam sheets on the tops of the wheel wells installed from beneath the bus.
-
Clean room wiping liquids
The wipers used were urethane foam sheets that had been found to contain solvent extractable oil.
-
A new cultivation method of fungi or mycelia
Shaking speed: 250 rain- ~ at 24 ~ Amount of urethane foams added to the culture medium: The urethane foam sheet was cut into cubes of four different sizes with side lengths of 2.5, 5.0, 7.5 and 10.0 …
Indicates content that may require registration and/or purchase.