-
Supplier: Moxa Inc.
Description: > Choose bus power or external power (UPort™ 204 only) Introduction The UPort™ 204 and UPort™ 207 are entry-level USB 2.0 hubs that expand 1 USB port into 4 and 7 USB ports, respectively. The hubs are designed to provide true USB 2.0 Hi-Speed
- Connector: Other
- Mounting / Form Factor: Desktop / Tower
- Network / Bus: USB
- Operating Humidity: 5 to 95 %
-
Supplier: Moxa Inc.
Description: Externally powered USB hubs are the only way to guarantee the broadest compatibility with USB devices. The UPort™ 404 and UPort™ 407 are industrial-grade USB 2.0 hubs that expand 1 USB port into 4 and 7 USB ports, respectively. The hubs
- Connector: Other
- Data Rate: 12000 kbps
- Mounting / Form Factor: Desktop / Tower
- Network / Bus: USB
-
Supplier: L-com, Inc.
Description: Perfect for sharing USB 3.0 resources such as USB scanners, card reader, and USB attached external storage, the USB-HUB-3.0 provides lightning fast USB connections at an affordable price. This plug and play USB 3.0 hub installs in seconds and is
- Network / Bus: USB
-
-
Supplier: Ningbo Best Group Co., Ltd.
Description: USB Compound Hub Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc
- Network / Bus: USB
-
Supplier: Ningbo Best Group Co., Ltd.
Description: Generic USB Hub(c) Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable,
- Network / Bus: USB
-
Supplier: Ningbo Best Group Co., Ltd.
Description: Generic USB Hub(c) Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable,
- Network / Bus: USB
-
Supplier: Advantech
Description: USB-4622 is a USB 2.0 hub capable of connecting at most 5 USB salve modules. It supports the USB 2.0 high-speed mode that can achieve 480Mbps data transmitting rate, realizing the USB-4700 series' high performance for heavy-loaded applications.
- Operating Humidity: 5 to 95 %
-
Supplier: Sealevel Systems, Inc.
Description: plastic enclosure and is USB 1.1 compliant and USB 2.0 compatible. The HUB7i integrates a high-retention USB type B connector that prevents accidental disconnection of the USB cable, while the seven type A connectors provide a full 500mA to each attached
- Data Rate: 0.0120 Gbps
- Number of Ports: 7 #
-
Supplier: Sealevel Systems, Inc.
Description: computer. The powered hub is USB 2.0 compliant, providing a full 480M bps data rate to the host, and is backwards compatible with USB 1.1 and 1.0 devices. The HUB7M integrates Sealevel’s SeaLATCH locking USB ports, which are fully compatible with standard
- Data Rate: 0.4800 Gbps
- Number of Ports: 7 #
-
Supplier: L-com, Inc.
Description: 4 port hub with high retention USB connectors Surface mountable USB 2.0 high speed transmission Wide operating temperature -40 to 80C
- Network / Bus: USB
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Connect a non-data-transfer USB device to this hub's USB power port.
-
Supplier: DigiKey
Description: INDUSTRIAL USB 2.0 HUB
-
Supplier: Cable Depot Inc.
Description: USB 4 Port Internal Hub 2.0, fits in the 5-1/4 inch drive bay on a PC
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services A plug-and-play hub for connecting up to 10 high-speed USB 2.0 devices.
-
Supplier: TOP-electronics USA
Description: USB-Hub, Industry: Industry-compatible design on account of noise immunity in accordance with EN 61000-6-2 Housing suitable for installation on top hat rails Operating temperature range 0...70°C USB compatibility USB 1.0 USB 1.1 USB 2.0 Transmission rate up
- Network / Bus: USB
-
Supplier: Black Box
Description: Now you can connect four USB 2.0 devices in industrial settings without worrying about accidental disconnects or ESD damage to your connected USB devices. This Industrial USB 2.0 Hub features high-retention ports that ensure a tight connection
- Data Rate: 480000 kbps
- Network / Bus: USB
- Operating Temperature: -40 to 80 C
-
Supplier: Black Box
Description: Now you can connect four USB 2.0 devices in industrial settings without worrying about accidental disconnects or ESD damage to your connected USB devices. This Industrial USB 2.0 Hub features high-retention ports that ensure a tight connection
- Data Rate: 480000 kbps
- Network / Bus: USB
- Operating Humidity: 0.0 to 95 %
- Operating Temperature: -40 to 80 C
-
Supplier: Black Box
Description: Now you can connect four USB 2.0 devices in industrial settings without worrying about accidental disconnects or ESD damage to your connected USB devices. This Industrial USB 2.0 Hub features high-retention ports that ensure a tight connection
- Data Rate: 480000 kbps
- Network / Bus: USB
- Operating Temperature: -40 to 80 C
-
Supplier: Cable Depot Inc.
Description: USB 4 Port UFO Hub 2.0 Yellow Introduction The USB 2.0 High-Speed Hub has 4 ports that will connect to either the USB Revision 2.0 High-Speed or the USB Revision 1.1 peripheral devices. This high-speed hub allows you to add
-
Supplier: Cable Depot Inc.
Description: . A typical USB "out" (Type-A) port can provide up to 500mA. The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).
-
Supplier: Cable Depot Inc.
Description: USB 4 Port Hub 2.0 - Powered by Bus or Externally Features: Fully compatible with USB 2.0 & USB 1.1 Data Transfer Rate: USB 1.1 OHCI 1.1 1.5Mbps, 12Mbps; USB 2.0 EHCI 480Mbps Supports up to 127 devices Supports Windows™ 98/98SE/ME/2000
-
Supplier: Sealevel Systems, Inc.
Description: With industrial and OEM applications increasingly adding USB devices, the need for more USB ports becomes a necessity. The HUB7P is a powered USB 2.0 7-port hub that is perfect for adding high-speed USB ports to industrial computing platforms. The
- Data Rate: 0.4800 Gbps
- Number of Ports: 7 #
-
Supplier: Advantech
Description: Compact, USB hub has 4 high-retention ports to hold standard USB cables tight. 15 kV ESD protection. USB bus powered with 100 mA to downstream peripherals. Plug-n-play - no drivers. Brackets built in for panel, counter, flat surface mounting. USB cable sold
- Mounting / Form Factor: Panel Mounted, Other
- Number of Ports: 1
- Operating Temperature: -40 to 80 C
-
Supplier: Advantech
Description: BB-UHR204, 4-port USB hub, is designed and tested to heavy industrial EMC standards and is UL C1/D2 rated. High retention USB ports hold standard cables tight. USB cable included. Expands one USB port to 4 USB ports (USB 2.0) ESD Level 4
- Data Rate: 480000 kbps
- Mounting / Form Factor: DIN Rail Mounted, Panel Mounted, Other
- Number of Ports: 1
- Operating Temperature: -40 to 80 C
-
Supplier: Visual Sound, Inc.
Description: Tripp Lite Power Protection Tripp Lites ultra small 7-port USB 2.0 hub is the most versatile and powerful hub on the market. This USB 2.0 certified hub allows you to connect up to seven USB devices to a single USB port on a
-
Supplier: Quiktron, Inc.
Description: The USB 3.0 4-Port Hub is compliant with USB 3.0 specification while also being backward compatible with the USB 2.0 specification. The USB SuperSpeed Hub allows for easy connection of up to 4 USB 3.0 devices to your computer, such as an MP3
- Network / Bus: USB
- Number of Ports: 4
-
Supplier: Advantech
Description: The UHR207 is a seven-port, industrial grade, non-isolated USB hub. It is designed and tested to meet heavy industrial EMC standards and is UL listed for Class1/Division2 hazardous locations allowing operation where standard office-grade hubs fail – such as near variable
- Data Rate: 480000 kbps
- Mounting / Form Factor: DIN Rail Mounted, Panel Mounted, Other
- Number of Ports: 7
- Operating Temperature: -40 to 80 C
-
Supplier: L-com, Inc.
Description: industrial-grade hub provides reliability under almost any condition and can be securely mounted to most surfaces. Fully compliant with the SuperSpeed USB 3.0 specification, this industrial USB hub is backward compatible with USB 2.0 and 1.x specifications
- Network / Bus: USB
-
Supplier: L-com, Inc.
Description: Tripp Lite U360-004-MINI is a compact, 4-Port USB 3.0 SuperSpeed hub, with built-in cable, that provides up to 5Gbps transfer rates in a compact, portable format ( Computer and devices must be both USB3.0 rated to achieve maximum 5Gbps speeds ). Hub is backward compatible
- Network / Bus: USB
-
Supplier: DigiKey
Description: USB 2.0 Cable A Female and Male to Mini B Male 0.50' (152.4mm) Shielded
- Cable Length: 0.5000 ft
- USB Type: USB 2.0
-
Supplier: DigiKey
Description: USB HUB 2.0 4-PORT MINI-HUB
-
Supplier: Moxa Inc.
Description: Externally powered USB hubs are the only way to guarantee the broadest compatibility with USB devices. The UPort™ 404 and UPort™ 407 are industrial-grade USB 2.0 hubs that expand 1 USB port into 4 and 7 USB ports, respectively. The hubs
- Data Rate: 0.4800 Gbps
- Number of Ports: 7 #
-
Supplier: Moxa Inc.
Description: Externally powered USB hubs are the only way to guarantee the broadest compatibility with USB devices. The UPort™ 404 and UPort™ 407 are industrial-grade USB 2.0 hubs that expand 1 USB port into 4 and 7 USB ports, respectively. The hubs
- Data Rate: 0.4800 Gbps
- Number of Ports: 4 #
-
Supplier: DigiKey
Description: 4-PORT IND USB 2.0 HUB
-
Supplier: Black Box
Description: Now you can connect four USB 2.0 devices in industrial settings without worrying about accidental disconnects or ESD damage to your connected USB devices. This Industrial USB 2.0 Hub features high-retention ports that ensure a tight connection
- Data Rate: 12000 kbps
- Network / Bus: USB
- Operating Temperature: -40 to 80 C
-
Supplier: Sealevel Systems, Inc.
Description: For industrial computing applications that require embedded USB ports, the HUB4PH-OEM with four USB battery charging downstream ports is the ideal solution. The hub is USB 2.0 compliant, providing a full 480M bps data rate to the host, and is backwards
- Data Rate: 0.4800 Gbps
- Number of Ports: 4 #
-
Supplier: SFCable.com
Description: Add more USB 2.0 ports! This USB hub gives you seven more USB 2.0 ports! It's backwards compatible with USB 1.1 specifications and includes an AC/DC adapter for providing additional power for charging USB devices. Add more peripherals or charge
-
Supplier: Visual Sound, Inc.
Description: Logitech, Inc. Portable USB connectivity. Increase your possibilities with a compact 4-port USB hub that fits your mobile lifestyle. Extra ports add instant connectivity for up to four devices - including thumb drives, cameras, and MP3 music players. High
-
Supplier: SFCable.com
Description: Simple USB2.0 Plug-n-Play functionality. Build-in 3 USB port for Hub usage. Over-current detection and protection. USB to USB data link for direct data transfer between two computers. Quickly and easily exchange photos, music, movies, applications and other
-
Supplier: SFCable.com
Description: Carry around this slim USB 2.0 4-Port Hub with ease! This 4-Port USB 2.0 Hub allows you to add more USB peripherals to your PC! Its USB 2.0 interface provides data transfers up to 480 Mbps and its small enough to take with you anywhere!
-
Supplier: Microchip Technology, Inc.
Description: The Microchip USB4912 is a USB2.0 Hi-Speed Hub with unique Smart Hub features targeted to automotive consumer ports and head unit applications. The USB4912 is compliant with the USB 2.0 Specification and has passed AEC-Q100 testing. This highly
-
Supplier: Computer Network Accessories, Inc.
Description: 4 port USB 2.0 self-powered mini hub. 480Mbps transmission speed and (4) type A female USB jacks. 40g lightweight, pocket-size design. Plug and play with USB devices. Dimensions(mm): 38 (W) x 90 (D) x 12 (H). Windows 98/98se/ME/2000/XP/V ista/7 and MacOS 9.2 and
Find Suppliers by Category Top
Featured Products Top
-
. High Speed The USB-4650 provides the fastest data transmission between a USB controller and connected units with isolation protection. Offering up to five Gbps, with four ports, it is 416 times faster than a USB 2.0 isolated hub and (read more)
Browse Datasheets for Advantech -
low speed (1.5 Mbps), full speed (12 Mbps), and high speed (480 Mbps). Model #2183 USB 1.1 and USB 2.0 to fiber Bit-Driver and model #2184 USB 1.1 and USB 2.0 Hub to fiber Bit-Driver provides USB 1.1 and 2.0 over fiber to a 4 port USB hub. The fiber link established works transparently (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
. Compared to USB 2.0, USB-5800 modules with SuperSpeed USB 3.0 offer 8 times faster response times with data transfer speeds of up to 5 Gbps. Highly Expandable Modules Support Daisy Chaining for Reduced Costs USB-5800 series modules support daisy chaining of up to five (read more)
Browse I/O Modules and Instruments Datasheets for Advantech -
10150486-101CLF USB 2.0 Type A Receptacle Through Hole Vertical (read more)
Browse Audio and Video Connectors Datasheets for Amphenol Communications Solutions -
Built on Intel’s 10nm SuperFin technology with dedicated CPU and platform controller hub congatec’s COM-HPC Client modules impress with a new bandwidth benchmark of up to 20 PCIe Gen 4 (read more)
Browse Computer-on-Module (COM) Datasheets for congatec -
switch Realtek’s 4K UHD multimedia system-on-chip and gigabit Ethernet controller Via Labs USB 3.0 hub controller Maxim’s rail-to-rail op amp (read more)
Browse Product Development Services Datasheets for TechInsights Inc. -
. As a result, it acts as a central hub for multiple surveillance systems. Such a design simplifies the task of setting up and managing a surveillance network, making the entire process more straightforward and seamless. A quick look at the benefits of PoE cameras (read more)
Browse Video Cameras Datasheets for e-con Systems™ Inc