-
Supplier: DigiKey
Description: RUBBER GASKET FOR KUSB67X-SMTTH-
- Connector Type: USB Connector
-
Supplier: VAST STOCK CO., LIMITED
Description: USB Connectors MUSBC11130 Gasket
- Current Rating: 1.5 amps
- Connector Type: USB Connector
-
Supplier: Automation24, Inc.
Description: Panel interface connector D-USB-16LS from Mencom is a superior solution when you need to access data points conveniently from the outside of your panel, enclosure, or control cabinet. The D-USB-16LS panel interface connector provides 2 USB 3.0 type A ports. The
- Gender: Female / Jack
- Connector Type: USB Connector
- Features: USB Type A
-
-
Supplier: Automation24, Inc.
Description: Panel interface connector DP-USB-RJ45-32 from Mencom is a superior solution when you need to access power or data points conveniently from the outside of your panel, enclosure, or control cabinet. The DP-USB-RJ45-32 panel interface connector provides a Duplex receptacle,
- Contact Size (AWG): 20 to 12 AWG
- Voltage Rating: 120 volts
- Current Rating: 15 amps
- Gender: Female / Jack
-
Supplier: Amphenol Communications Solutions
Description: Harsh Connector, Rugged USB Mini AB Accessory, Input Output Connector, Panel Gasket., Amphenol is one of the leading manufacturers of Rugged-usb-2-0. Contact us today for more details of Rugged-usb-2-0 , part number MUSB2E151002BP.
- Connector Type: USB Connector
-
Supplier: Radwell International
Description: MODULAR CONNECTOR, ACCESSORY TYPE:GASKET, FOR USE WITH:USBF TV CONNECTORS, PRODUCT RANGE:-, GASKET STYLE:FLANGE, THICKNESS:0.8MM ,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
- Connector Type: Modular Connector and RJ Connector, USB Connector
-
Supplier: Transcat, Inc.
Description: relay can be configured as normally open or normally closed, and is rated for 30 V and 1 amp max. Expansion Slot: One expansion slot is available for factory-installed expansion port. Local Communication: Full Speed USB via USB mini-B connector Size: 17.8 H x 11.7 D x 19.3 W cm
- Data Acquisition: Datalogger / Recorder
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: USB KIT EMI SHIELDED JAMNUT W/ BAND, SHELL, SLEEVE, BACKSHELL & GASKET GREEN CAD Product overview: KIT40245G from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for
- Gender: Female / Jack
-
Supplier: Acnodes Corporation
Description: I/O connectors are all IP66 rated connectors and include 1 x RS-232, 2 x USB, 1 x RJ45 GbE LAN, and 1 x AC input. Option for 1000-nits high brightness, PCAP type touch screen, panel mount with gasket, 12V DC power input, and Windows 10 OS. Full IP66/69K rated rugged
- Display Size: 10.1 inch
- Processor: Intel®
- Features: Other
- General Features: Panel Mount
-
Supplier: Datakey
Description: The UR4410 series are “behind-panel” mount interface connectors that mate with Datakey’s UFX RUGGEDrive™ (USB) memory tokens – providing a convenient, standard USB 2.0 (high-speed) Mass-Storage-Device interface for embedded systems. The UR4410 receptacles feature a standard
- Gender: Female / Jack
- Geometry: Straight
-
Supplier: Tripp Lite by Eaton
Description: Features Bulkhead Wall Plate Recommended for Outdoor or Harsh Indoor EnvironmentsThis single-gang industrial bulkhead face plate is ideal for connecting Cat5e/6 networks, USB 3.0 or 4K HDMI installations in outdoor applications and other areas where protection from harsh elements is
-
Supplier: Tripp Lite by Eaton
Description: Features Bulkhead Wall Plate Recommended for Outdoor or Harsh Indoor EnvironmentsThis double-gang industrial bulkhead face plate is ideal for connecting Cat5e/6 networks, USB 3.0 or 4K HDMI installations in outdoor applications and other areas where protection from harsh elements is
-
Supplier: Tripp Lite by Eaton
Description: Features Bulkhead Wall Plate Recommended for Outdoor or Harsh Indoor EnvironmentsThis single-gang industrial bulkhead face plate is ideal for connecting Cat5e/6 networks, USB 3.0 or 4K HDMI installations in outdoor applications and other areas where protection from harsh elements is
-
Supplier: Acnodes Corporation
Description: are IP66 rated connectors. Option for 1000-nits high brightness, PCAP type touch screen, panel mount with gasket, 12V DC power input, and Windows 10 OS. Full IP66/69K rated rugged stainless steel enclosure 12.1 inch 1024 x 768 industrial LCD monitor 500-nits high brightness, option for
- Display Size: 12.1 inch
- Processor: Intel®
- Features: Other
- General Features: Panel Mount
-
Supplier: Tripp Lite by Eaton
Description: Features Waterproof Electrical Junction Box Recommended for Outdoor or Harsh Outdoor EnvironmentsThis surface-mount junction box is ideal for connecting Cat5e/6 networks, USB 3.0 or 4K HDMI installations in outdoor applications and other areas where protection from harsh elements is
-
Supplier: Acnodes Corporation
Description: type touch screen, option for Capacitive touch screen Intel Celeron N2930 1.83GHz CPU, option for Intel Core i CPU Extended working temperature of -10°C to 55°C 1 x LAN, 2 x USB, 1 x COM, 1 x AC Input (IP Rated Connectors) VESA (100 x 100mm) mounting holes, option for panel mount w/
- Display Size: 15 inch
- Features: Other
- General Features: Panel Mount
-
Supplier: Douglas Electrical Components
Description: D-sub hermetic connectors for vacuum applications Micro-D hermetic connectors Regular and standard density (HDM) High density (HDD) Nano-D Coaxial connectors (SMA, BNC, Triax, SHV, and more) Thermocouple Convenience power cables with integral connectors USB
- Temperature Range: 200 C
- Rated Voltage: 1,000 volts
- Features: Electrical
- Feedthrough Mount: Flange Mount
-
Supplier: Douglas Electrical Components
Description: D-sub hermetic connectors for vacuum applications Micro-D hermetic connectors Regular and standard density (HDM) High density (HDD) Nano-D Coaxial connectors (SMA, BNC, Triax, SHV, and more) Thermocouple Convenience power cables with integral connectors USB
- Temperature Range: 200 C
- Rated Voltage: 1,000 volts
- Features: Electrical
- Feedthrough Mount: Flange Mount
-
Supplier: Douglas Electrical Components
Description: D-sub hermetic connectors for vacuum applications Micro-D hermetic connectors Regular and standard density (HDM) High density (HDD) Nano-D Coaxial connectors (SMA, BNC, Triax, SHV, and more) Thermocouple Convenience power cables with integral connectors USB
- Temperature Range: 200 C
- Rated Voltage: 1,000 volts
- Features: Electrical
- Feedthrough Mount: Flange Mount
-
Supplier: Douglas Electrical Components
Description: D-sub hermetic connectors for vacuum applications Micro-D hermetic connectors Regular and standard density (HDM) High density (HDD) Nano-D Coaxial connectors (SMA, BNC, Triax, SHV, and more) Thermocouple Convenience power cables with integral connectors USB
- Temperature Range: 200 C
- Rated Voltage: 1,000 volts
- Features: Electrical
- Feedthrough Mount: Flange Mount
-
Supplier: Instrumented Sensor Technology
Description: housing. Access to the control panel is available under a gasket-sealed, hinged, top cover. Sensor inputs and trigger channels are laid out on a gasketed sub-panel on the outside of the MSR-3C housing. All exposed connectors are supplied with sealing caps for water resistance. The
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- User Interface: Front Panel and Display
- Application: General Lab and Industrial, Vehicular
Find Suppliers by Category Top
Featured Products Top
-
connector equipped with an integrated flange and EMI gasket. ?? The flange is machined as part of the connector body. As a single (read more)
Browse Electrical Connectors Datasheets for Nicomatic North America -
Size, Weight and Performance Optimization: A Monobloc Connector for High-Performance EMC Shielding Protecting sensitive signals against electromagnetic interference (EMI) is a physical challenge, especially when space is limited. Standard solutions often force a difficult (read more)
Browse Electrical Connectors Datasheets for Nicomatic North America -
features a circuit breaker with a factory mounted seal cover and frame with inlay gasket, designed to mount tightly to the front panel with sealed screws. Mounting options include snap-in, 1 to 3 mm; screw-mount, front or rear panel with top/bottom or side flange. The DG12 features a (read more)
Browse AC Power Connectors Datasheets for SCHURTER Inc -
design of spring-compliant contacts and interposer connectors. EZiCoax leverages this heritage, employing spring probe technology in both its center and outer conductors to create a fully compliant connection between printed circuit boards (PCBs). The smallest coax offering has a low (read more)
Browse Coaxial Connectors Datasheets for Smiths Interconnect, a Molex company -
Douglas Electrical Components manufactures hermetic electrical feedthroughs using CF (ConFlat®) flanges to provide reliable vacuum sealing for demanding applications. CF flanges use a clamping mechanism that compresses a copper gasket between the chamber wall and the feedthrough, creating a (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components
More Information Top
-
Aim Cambridge-Cinch Connectivity Solutions - 30-3006-6 - Computer/Data Cable Assemblies - USB - Allied Electronics
connector assessory, gasket for panel receptacle, usb field and firewire field .
-
SloanLED - 253-52 - Indicators, Panel Mount - Panel Mount Indicators - Allied Electronics
connector assessory, gasket for panel receptacle, usb field and firewire field .
-
Amphenol PCD - USBFTV6G - Circular Connectors - Circular Connectors - Allied Electronics
connector assessory, gasket for panel receptacle, usb field and firewire field .
-
Amphenol PCD - USBFTV21N - Circular Connectors - Circular Connectors - Allied Electronics
connector assessory, gasket for panel receptacle, usb field and firewire field .
-
Altech Corp. - PST-24024 - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
connector assessory, gasket for panel receptacle, usb field and firewire field .
-
Amphenol PCD - USBFTV21G - Circular Connectors - Circular Connectors - Allied Electronics
connector assessory, gasket for panel receptacle, usb field and firewire field .
-
EMI issues of universal serial bus and solutions
This can be accomplishedby a spring metal EM1 gasket clip that makes multiple contacts between the USB connector and the back of the chassis panel.
-
Federal Register > Monday, September 28, 2009 > [74 FR 49364] Fort Worth, Texas
… abroad (representing 97% of the value of the finished product) include: LCD tape; plastic self-adhesive labels; dummy SIM cards; labels; LCD film; screw covers; plastic brackets and washers; USB connector housings; foam strips; rubber O-rings, gaskets , buffers and serial port …
-
LAIRD TECHNOLOGIES UNVEILS AESTHETICALLY COLOURED FABRIC-OVER-FOAM SHIELDING GASKETS FOR ELECTRONIC SYSTEMS
Typically used in applications where the input/output connectors for video, audio or USBs are located in the front of the framework, the Aesthetically Coloured Fabric-Over-Foam shielding gaskets are made from a tinted polyester film material adhered to the foam core.
-
Federal Register > Wednesday, July 31, 2013 > [78 FR 46315] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania, Notification of Proposed Production Activity, GE T...
The components and materials sourced from abroad include: hoses; hose assemblies; fittings; tapes; decals; labels; indicator plates; toilets; USB port plugs; flexible conduits; connectors ; elbows; reducers; plastic pipes; O-ring … … rings; seals; spacers; studs; plastic washers; gaskets ; grommets; T-fittings; Y …
Indicates content that may require registration and/or purchase.