Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Marposs Corp
Description: for Windows® operating systems: enables users to transfer the data to any software application, even with a minimum of programming knowledge. Easy Acquisition TM data acquisition package, including SPC for Excel®: in addition to importing data, programming
- Features: Data Acquisition Instrument / System
- Host Connection: USB
-
Supplier: Measurement Computing
Description: for minutes or days. Out-of-the-box data acquisition companion software for supported USB, Ethernet, and Bluetooth® DAQ devices Easy-to-use drag-and-drop interface Supports multiple devices for concurrent data input and output applications Acquire and log virtually
-
Supplier: Measurement Computing
Description: USB data acquisition (DAQ) device with two simultaneous analog inputs, 12-bit resolution, up to 20 MS/s sample rate per channel, 64 MS onboard memory, and eight digital I/O. KEY HIGHLIGHTS The USB-2020 data acquisition (DAQ) device provides simultaneous,
- Analog Input Channels: 2 #
- Digital I/O Channels: 8 #
- Resolution: 12 bits
- Operating Temperature: 32 to 122 F
-
-
Supplier: Measurement Computing
Description: USB-based data acquisition Board, 1 MHz with 16SE/8DE inputs, 24 DIO, and 4 CTR. KEY HIGHLIGHTS The DaqBoard/3000USB Series of data acquisition (DAQ) boards provide high-speed analog input along with digital and counter functions. Each device supports
- Analog Input Channels: 16 #
- Digital I/O Channels: 24 #
- Sampling Frequency: 1,000 kHz
- Features: Application Software Included
-
Supplier: Measurement Computing
Description: USB-based 16-bit, 8-channel, 100 kS/s device with one A/D per channel, eight digital I/O, and one counter input. KEY HIGHLIGHTS The USB-7000 Series of USB data acquisition (DAQ) boards are designed for OEMs and embedded applications. Each board provides analog
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 200 kHz
- Resolution: 16 bits
-
Supplier: MonoDAQ
Description: Dewesoft X3 is the most advanced data acquisition, recording and analysis software. The software received multiple international awards, is innovative, easy to use and deep in functionality. 64-BIT ARCHITECTURE: Dewesoft X3 has been completely rewritten to support 64-bit
- Features: Data Acquisition Capability, Remote Access (LAN, WAN)
- Applications: Predictive Maintenance
-
Supplier: OMEGA Engineering, Inc.
Description: The TC-08 thermocouple data acquisition module is designed to measure a wide range of temperatures using any thermocouple that terminates in a miniature size thermocouple connector. Additionally the TC-08 can also measure other sensors using a ±70 mV range. Featuring built-in cold
- Analog Input Channels: 8 #
- Resolution: 20 bits
- Accuracy: 0.2 % FS
- Features: Application Software Included
-
Supplier: OMEGA Engineering, Inc.
Description: The new OMB-DAQ-3000 Series offers high-speed, multifunction data acquisition in a low-cost, portable package. The module offers synchronous and concurrent voltage input, temperature input, waveform output, counter input, quadrature encoder input, timer output and digital I/O.
- Analog Input Channels: 16 #
- Digital I/O Channels: 24 #
- Sampling Frequency: 10 kHz
- Resolution: 16 bits
-
Supplier: Telatemp Corporation
Description: DL LOGGER SUPPORT PACKAGE (SOFTWARE & USB INTERFACE)
-
Supplier: Marposs Corp
Description: - Operating System: Windows® XP SP3 / Windows 7 / Windows 10, 32 bit and 64 bit version - Microsoft Excel® 2010 or higher 32 bit standard edition license The Easy Acquisition software package is supplied with an USB dongle to be associated to the PC on which it is installed.
- Operating System: Windows
-
Supplier: OMEGA Engineering, Inc.
Description: The OMB-DAQ-54, OMB-DAQ-55 and OMB-DAQ-56 Personal Daqs are full-featured data acquisition products that utilize the Universal Serial Bus (USB), which is built into almost every new PC. Designed for high accuracy and resolution, the 22-bit OMB-DAQ-54/55/56 data
- Analog Input Channels: 20 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 0.066 kHz
- Resolution: 22 bits
-
Supplier: AMETEK Brookfield
Description: Wingather SQ is the perfect software for gathering data, plotting and storing permanent test records when used with the DV1 Viscometer. When used with the DV1 Viscometer, Wingather SQ software provides an easy way to gather data and plot graphs while creating permanent
-
Supplier: Allied Electronics, Inc.
Description: low-cost data logger for simple characterization applications. What's more, the 34972A with its LAN and USB interfaces is ideal for easy set up and control for data logging applications in remote locations. It's a data acquisition front end The 34972A is an
-
Supplier: Marposs Corp
Description: speed data acquisition and sampling data signals, data synchronization and 24Vdc power supply are channeled through an internal Ethernet connection for maximum efficiency All modules are synchronized, for even the most demanding dynamic measurements, including management
- Analog Input Channels: 16 #
- Digital I/O Channels: 32 #
- Resolution: 24 bits
- Form Factor: DIN Rail
-
Supplier: RS Components, Ltd.
Description: Data Acquisition Software and USB Cable
-
Supplier: AMETEK Brookfield
Description: Powerful Rheovision Software is supplied with the PVS Rheometer for full automation and control of all test parameters and comprehensive data collection/analysis. Specifically designed for sophisticated rheological analysis, RheoVision makes viscosity measurement under pressurized and
-
Supplier: RIGOL Technologies, Inc.
Description: chosen a slot may have up to 64 measurement channels making 256 measurements per mainframe possible. Log Readings directly to USB drive: Never run out of memory and never lose data with per scan data archiving to a USB flash drive. The M300 can internally log up to
- Features: Data Acquisition Instrument / System
-
Supplier: CAS DataLoggers
Description: to a PC, the Loggito USB Logger can be used for data acquisition with the Delphin Profisignal software. Or, the Loggito USB can be used in conjunction with either the Loggito or Loggito WiFi as part of a stand-alone data acquisition or data
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 1 kHz
- Resolution: 24 bits
-
Supplier: Automation24, Inc.
Description: The EasyLog EL-USB-3 USB voltage data logger from Lascar measures voltages from 0 to 30 V DC, and stores more than 32,000 measurement values. The configuration and downloading of measurement data takes place via a USB interface with EasyLog software on your
- Analog Input Channels: 1 #
- Operating Temperature: -31 to 176 F
- Data Acquisition: Datalogger / Recorder
- Features: Other
-
Supplier: Automation24, Inc.
Description: The EasyLog EL-USB-1 USB temperature data logger from Lascar measures temperatures from -35 to 80°C, and stores more than 16,000 measurement values. The configuration and downloading of measurement data takes place via a USB interface with EasyLog software
- Operating Temperature: -22 to 176 F
- Data Acquisition: Datalogger / Recorder
- Features: Other
- Host Connection: USB
-
Supplier: CAS DataLoggers
Description: The ADwin-Light-16 Real-Time Data Acquisition System is an intelligent real-time data acquisition and control system with analog and digital inputs and outputs, counters and a microprocessor with local memory. They are ideal, low-priced solutions for fast data
- Analog Input Channels: 8 #
- Digital I/O Channels: 12 #
- Sampling Frequency: 100 kHz
- Resolution: 16 bits
-
Supplier: Laurel Electronics LLC
Description: Laurel's XLog Datalogging Software. USB connection: The USB port of a PC can be connected to a single meter with a USB interface board. The USB standard specifies a maximum cable length of 5 meters. Up to 31 actual instruments plus 33 virtual instruments can be
-
Supplier: Automation24, Inc.
Description: The EasyLog EL-USB-1-PRO industrial USB temperature data logger from Lascar measures temperatures from -40 to 125°C, and stores more than 32,000 measurement values. The configuration and downloading of measurement data take place via a USB interface, with the
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 257 F
- Data Acquisition: Datalogger / Recorder
- Features: Other
-
Supplier: CAS DataLoggers
Description: The Lascar EL-USB-2-Plus USB Temperature Humidity Data Logger is a standalone data logger that measures and stores up to 16,382 relative humidity and 16,382 temperature readings over 0 to 100%RH and -35°C to +80°C (-31°F to +176°F) measurement ranges. The user can easily
- Operating Temperature: -31 to 176 F
- User Interface: Computer Programmable, Front Panel and Display
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial
-
Supplier: Allied Electronics, Inc.
Description: benefits of USB The TC-08 connects to the USB port of a Windows based PC and enables the host PC to automatically detect the TC-08 - avoiding the need for any complex setup procedures. The USB connection also allows the TC-08 to be powered directly by the USB bus -
-
Supplier: OMEGA Engineering, Inc.
Description: rechargeable battery which allows logging for up to 1 month. The user can easily set-up the data logger and download the stored data by plugging the module straight into a PC’s USB port and running the easy-to-use Windows software. Software selectable set-up
- Operating Temperature: -4 to 140 F
- User Interface: Computer Programmable, Hand-held / Remote Programmer
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Weather / Meteorology
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: market and mostly used in monitoring structural applications as inclinometers and strain gauges. Compactness: DL8M instrument is a data logger designed for rapid and versatile use. This allow a very high savings in installation and data acquisition system startup phase,
- Analog Input Channels: 8 #
- Resolution: 24 bits
- Data Storage: 8,000 MB
- Operating Temperature: 32 to 140 F
-
Supplier: CAS DataLoggers
Description: The Lascar EL-USB-2 USB Temperature Humidity Data Logger is a standalone data logger that measures and stores up to 16,382 relative humidity and 16,382 temperature readings over 0 to 100%RH and -35 to +80°C (-31 to +176°F) measurement ranges. The user can easily set up
- Operating Temperature: -31 to 176 F
- Data Acquisition: Datalogger / Recorder
- User Interface: Front Panel and Display
- Application: General Lab and Industrial
-
Supplier: Allied Electronics, Inc.
Description: This data logger measures and storesupto 16,382 temperature readings over a ?35 to +80?C (?31 to +176?F) range. The user can easily set up the logging rate and start-time, and download the stored data by plugging the module straight into a PC?s USB port and running the purpose
-
Supplier: Cole-Parmer
Description: • Direct-to-USB connection and easy-to-use functionality • User-programmable alarm thresholds • All data loggers come with software Simply insert any of these compact, 4.5" (11.4 cm) L loggers into your computer USB port, name it, choose your required sampling rate,
- Data Acquisition: Datalogger / Recorder
-
Supplier: Cole-Parmer
Description: • Direct-to-USB connection and easy-to-use functionality • User-programmable alarm thresholds • All data loggers come with software USB interface for set-up and data download • User-programmable alarm thresholds • Status indication via red, green and orange LEDs •
- Data Acquisition: Datalogger / Recorder
-
Supplier: Automation24, Inc.
Description: The EasyLog EL-SIE-1 USB Temperature Data Logger from Lascar measures temperatures from -18 to 55°C with a high level of accuracy and stores more than 1,000,000 measured values. The configuration and downloading of measurement data take place via a USB interface, without
- Operating Temperature: 0.4 to 131 F
- Data Acquisition: Datalogger / Recorder
- Features: Other
- Host Connection: USB
-
Supplier: Newark, An Avnet Company
Description: FLEXLOGGER SOFTWARE; Software Type:FlexLogger Software; Software Edition:-; License Type:Subscription; Media Type:USB; Software Language:-; For Use With:NI Data Acquisition and Control; Product Range:FlexLogger RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: VISION SOFTWARE SUITE; Software Type:Vision Software Suite; Software Edition:-; License Type:Subscription; Media Type:USB; Software Language:English; For Use With:NI Data Acquisition and Control; Product Range:- RoHS Compliant: NA
Find Suppliers by Category Top
Featured Products Top
-
USB Data Acquisition System EASY BOX™ EasyBox is the Marposs data acquisition system that is designed to provide simple and economic management of inductive and incremental transducers, air (read more)
Browse Data Acquisition Datasheets for Marposs Corp -
Communication DAQ Components: Offered in two models covering the standard industrial buses Ethernet, RS-232, RS-485, and USB with host software interfaces to the system using Modbus TCP/IP or RTU protocol Analog Input DAQ Components: Interface to a wide range of standard industrial (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation -
energy efficiency compliance in the white goods industry, which include the following considerations: How temperature, humidity and more effect your strategy, and How data acquisition software and instrumentation are integral to your success (read more)
Browse Data Acquisition Systems and Instruments Datasheets for AMETEK Programmable Power -
The MESUR® software series expands the functionality of Mark-10 force and torque gauges, indicators, testers, and test stands. MESUR® Lite is a basic data acquisition program included free with all Mark-10 products, while MESUR®gauge is a more advanced software (read more)
Browse Force and Load Sensors Datasheets for Mark-10 Corporation -
ibaPDA: The scalable core software in measuring value acquisition ibaPDA (Process Data Acquisition) provides the basis for the unification of high-speed process data across complex and distributed automation systems and is the core product of the iba system. ibaPDA is an (read more)
Browse Data Acquisition Software Datasheets for iba America LLC -
Dataforth MAQ®20 Modules Receive UL Certificate of Compliance for Use in Hazardous Locations Dataforth Corporation’s MAQ®20 Data Acquisition System has received the UL Certificate of (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Dataforth Corporation -
ADI's ADES1754, ADES1755, and ADES1756 are flexible data-acquisition systems for managing of high-voltage and low-voltage battery modules. The systems can measure 14 cell voltages and a combination of six temperatures or system voltage measurements with fully redundant (read more)
Browse Data Acquisition Datasheets for DigiKey -
data, leaving more processing power for analysis and inspection applications while helping to meet latency and throughput requirements for real-time applications. The eBUS Universal Pro driver is easily integrated into third-party processing software to bring performance advantages to end (read more)
Browse Image Analysis Software Datasheets for Pleora Technologies Inc. -
Solartron is pleased to announce the recent acquisition of Gagesoft inc a leading provider of metrology software for quality control. The existing products Gagemate Pro and GageMate Lite are rebranded as Orbit Gauge Software Pro and Orbit Gauge Software Lite. The (read more)
Browse Data Acquisition Software Datasheets for Ametek Solartron Metrology -
The Orbit® GCS is a suite of software that provides Measurement and Gauging functionality with Solartron’s Orbit® Gauging Probes and the (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology
Conduct Research Top
-
Data Loggers: There s No Such Thing as TMI
with Windows-based software. Stored data is downloaded by plugging the module into a PC 's USB port. offers "hyper loggers " that, in addition to data acquisition, can output alarms, transfer data back to a central location, email status reports or serve Web pages with embedded
More Information Top
-
Cole Parmer Thermohygrometer with Alarm RS 232 10 to 95 RH 0 to 199F from Cole-Parmer
Digi-Sense Data Acquisition Software with USB Cable; Cable 2 .
-
Cole Parmer Fast Response Thermohygrometer 5 to 95 RH 40 to 220F from Cole-Parmer
Digi-Sense Data Acquisition Software with USB Cable; Cable 3 .
-
National Instruments Reports Quarterly Revenue of $172 Million
· Strong growth of software , USB data acquisition , modular instruments and RF products .
-
Identification of UXO using the Associated Particle Neutron Time-of-Flight Technique, Final Report
Develop FPGA based Time-to-Digital Converter and supporting USB data acquisition firmware and software .
-
Data Translation Lowers Entry Price For High Accuracy Temperature Measurement Instruments
Data Translation, Inc. www.datatranslation.com is a leading supplier of high performance USB data acquisition hardware and software to the test and measurement market.
-
CRANFIELD UNIVERSITY
Piezo-electric pressure sensitive mats called sensors, Data acquisition handle that communicates through USB port, Data acquisition software , Sensor software map.
-
Wide-field four-channel fluorescence imager for biological applications
2.5 Control and Image Processing Software The camera came with its own data acquisition software using a USB connection.
-
Axoclamp 900A
Amplifier settings such as gain, filter frequency, recording mode, and input/output scale factors are automatically telegraphed to the pCLAMP 10 Data Acquisition Software via the USB connection.
-
Terminal design of the intelligent data acquisition system based on USB interface
USB SOFTWARE DESIGN OF DATA ACQUISITION SYSTEM .
-
Automation Equipment and Systems
4- Terminal board 5- USB data acquisition card 6- Software Software Design of System.
Indicates content that may require registration and/or purchase.