-
Supplier: Neousys Technology Inc.
Description: Neousys PCIe-USB380/340 is an 8-port/4-port USB 3.0 host adapter dedicatedly designed for industrial and vision applications. USB 3.0, or SuperSpeed USB, is an emerging bus technology to deliver ten times of data rate over USB 2.0, and is particularly useful for
- Operating Temperature: 32 to 140 F
- Acquisition Formats: Non-standard / Other
- Computer Bus Interface: PCI Express
-
Supplier: Advantech
Description: 4-port PCI Express USB Vision Frame Grabber Half-Size PCI Express Board Gen 2.0 x4 delivering 2.0 GB/s total bandwidth Host Controller – Renesas μPD720202 Supports four USB 3.0 LED indicator for each port Supports 900-mA max. current per port Supports cable-lock mechanism
-
Supplier: Pleora Technologies Inc.
Description: Pleora’s iPORT™ CL-U3 External Frame Grabbers help designers leverage the performance attributes of USB 3.0 – including high-bandwidth output, power over cable, and computing platform choice – by converting Camera Link® cameras into native USB3 Vision™ cameras. With these
- Digital Input Pixel Acquisition Depth: 8 to 24 bits
- Number of Video Inputs: 1
- Overlay Buffer Memory: 120 MB
- Operating Temperature: -40 to 185 F
-
-
Supplier: Pleora Technologies Inc.
Description: Pleora’s iPORT™ Analog-Pro External Frame Grabbers allow designers to treat analog cameras as native GigE Vision® cameras. With these external frame grabbers, analog cameras enjoy the long-distance reach of Gigabit Ethernet (GigE) for both video and remote control, and
- Analog Input Pixel Acquisition Depth: 8 bits
- Number of Video Inputs: 1
- Overlay Buffer Memory: 32 MB
- Operating Temperature: 32 to 104 F
-
Supplier: Pleora Technologies Inc.
Description: Pleora’s iPORT™ CL-GigE External Frame Grabbers allows designers to treat Camera Link® Base configuration cameras as native GigE Vision® cameras in vision systems operating in -40°C to +60°C environments. With these external frame grabbers, Camera Link cameras can enjoy
- Digital Input Pixel Acquisition Depth: 8 to 16 bits
- Number of Video Inputs: 1
- Overlay Buffer Memory: 120 MB
- Operating Temperature: -40 to 185 F
-
Supplier: Pleora Technologies Inc.
Description: Pleora’s iPORT™ PT1000-LV External Frame Grabbers allow system manufacturers and integrators to treat LVDS cameras as native GigE Vision® cameras. With these external frame grabbers, LVDS cameras enjoy the long-distance reach of Gigabit Ethernet (GigE) and can be mixed
- Digital Input Pixel Acquisition Depth: 16 bits
- Number of Video Inputs: 1
- Operating Temperature: 32 to 158 F
- Color / Mono: Color, Monochrome
-
Supplier: Gradient Lens Corporation
Description: The VidCap USB 2.0 connects to any laptop or desktop computer with a USB 2.0 port. It provides the same level of performance as an internal frame grabber with a 30 frames/second capture rate at full NTSC 640 x 480 pixel resolution. The VidCap USB 2.0
- Working Length: 0.10200000000000001 m
- Minimum Focus Distance: 2 mm
- Operating Temperature: -13 to 248 F
- Viewing Angle: Direct (0°), Side (90°)
-
Supplier: Infineon Technologies AG
Description: Infineon's EZ-USB™ FX5 solution extends the legacy of EZ-USB™ FX3, the industry’s gold standard for USB peripheral controller, to the next level with the latest ultra-fast USB 5Gbps and updated LVCMOS interfaces increasing the total bandwidth up to 116% of its predecessor
- Device Type: CardBus Controller, Line / Bus Controller
- Features: Other, RoHS Compliant
- Technology: USB
-
Supplier: Infineon Technologies AG
Description: Infineon's EZ-USB™ FX5 solution extends the legacy of EZ-USB™ FX3, the industry’s gold standard for USB peripheral controller, to the next level with the latest ultra-fast USB 5Gbps and updated LVCMOS interfaces increasing the total bandwidth up to 116% of its predecessor
- Device Type: CardBus Controller, Line / Bus Controller
- Features: Other, RoHS Compliant
- Technology: USB
-
Supplier: Infineon Technologies AG
Description: Infineon's EZ-USB™ FX5 solution extends the legacy of EZ-USB™ FX3, the industry’s gold standard for USB peripheral controller, to the next level with the latest ultra-fast USB 5Gbps and LVDS interfaces increasing the total bandwidth up to 116% of its predecessor (3.7 Gbps
- Device Type: CardBus Controller, Line / Bus Controller
- Features: Other, RoHS Compliant
- Technology: USB
-
Supplier: Infineon Technologies AG
Description: Infineon's EZ-USB™ FX20 solution extends the legacy of EZ-USB™ FX3, the industry’s gold standard for USB peripheral controller, to the next level with the latest ultra-fast USB 20Gbps and LVDS interfaces increasing the total bandwidth up to 550% of its predecessor (17.6
- Device Type: CardBus Controller, Line / Bus Controller
- Features: Other, RoHS Compliant
- Technology: USB
-
Supplier: Unigraf
Description: Description UCD-1 QLV is an End-Of-Life product. For availability contact Unigraf at sales@unigraf.fi UCD-1 QLV is a frame grabber that can capture four (4) parallel LVDS channels. It enables automated testing of LCD TV main boards with Quad LVDS output. The used link configuration,
- Features: Specialty / Other
-
Supplier: Toshiba Imaging Systems Division
Description: manual electronic shutter C-mount USB 2.0 port outputs video clips and eliminates need for frame grabber
- Lens Mount: C-Mount
- Imaging Technology: CMOS, Digital
- Monochrome / Color: Color
- Shutter Control: Electronic Shutter, External Trigger Input
-
Computer Motherboards - LGA1718 AMD Ryzen™ 7000 ATX Motherboard with DP/HDMI/VGA, DDR5, USB 3.2, M.2Supplier: Advantech
Description: LGA1718 AMD Ryzen™ 7000 ATX Motherboard with DP/HDMI/VGA, DDR5, USB 3.2, M.2 AMD Ryzen™ Embedded 7000 Processors with B650 chipset Four DIMM sockets up to 128 GB DDR5 5200 Triple display DP/HDMI/VGA and dual GbE LAN M.2, SATA RAID 0, 1, 10, and USB 3.2 Gen 2 Optimized PCIe placement
-
Supplier: Image Labs International
Description: For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and
- Horizontal Resolution: 4,008 lines
- Monochrome / Color: Monochrome
- Features: Other
- Format / Output: USB
-
Supplier: Matrox Imaging
Description: Designed for computationally-demanding industrial imaging applications, Matrox Supersight is a high-performance computing (HPC) platform that integrates CPUs, GPUs, FPGAs and frame grabbers on a configurable high-speed switched fabric.
- CPU Speed: 2,830 MHz
- RAM: 32,000 MB
- Cache Memory (L1 & L2): 12,000 KB
- Removable Storage: CD-ROM Support, Floppy Drive Support
-
Supplier: Sofradir - EC, Inc.
Description: meters, isotherms, area analysis, line profiles, radiometric variable input and time verse temperature plotting. No frame grabber is required, allowing Velocity to work with any USB 2.0 enabled notebook or desktop PC.
-
Supplier: ELMA Electronic Inc.
Description: Integrated Intel® 10/100/1000 network connection Five USB 2.0 ports Frame grabber VRmC-14 COB USB 2.0 board level camera with lens mount Highspeed USB interface Cost effective for high volumes SDK and API included, same API on all cameras Trigger input and strobe
- RAM: 4 GB
- Processor: Intel®
-
Supplier: KPM Analytics
Description: outputs as well as an accuracy of 0.25%, it meets the highest industry demands. The sensor’s built-in video chip offers the ability to view in real time, a color composite video that can be displayed on a video monitor or PC using a standard off-the-shelf video to USB frame
- Temperature Range: 572 to 5,972 F
- Accuracy: 0.3 ±% Full Scale
- Spectral Range: 1.45 to 1.8 microns
- Response Time: 1 to 10,000 milliseconds
-
Supplier: ValueTronics International, Inc.
Description: Standard LAN and USBTMC-compliant USB device port Selectable 50 Ω and 1 M Ω input coupling Included Accessories: Passive probes (one per channel), power cord, certificate of calibration, USB (Type A to B) communication cable Optional Accessories: 16-channel digital logic probe
- Bandwidth: 70 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: ValueTronics International, Inc.
Description: Multi-language user interface and built-in context sensitive help Software provided for remote PC control Front panel USB port for saving and recalling waveforms, setups, and screenshots Standard LAN and USBTMC-compliant USB device port Selectable 50Ω and 1 MΩ input coupling Included
- Bandwidth: 100 MHz
Find Suppliers by Category Top
Featured Products Top
-
Pleora’s iPORT CL-U3 External Frame Grabbers help designers leverage the performance attributes of USB 3.0 – including high-bandwidth output, power over cable, and computing platform choice – by converting Camera Link cameras into native USB3 Vision cameras. With these (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
Pleora’s iPORT CL-GigE External Frame Grabbers allows designers to treat Camera Link Base configuration cameras as native GigE Vision® cameras in vision systems operating in -40°C to +60°C environments. With these external frame grabbers, Camera Link cameras can enjoy (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
Pleora’s iPORT Analog-Pro External Frame Grabbers allow designers to treat analog cameras as native GigE Vision cameras. With these external frame grabbers, analog cameras enjoy the long-distance reach of Gigabit Ethernet (GigE) for both video and remote control, and can be (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
Pleora’s iPORT CL-Ten External Frame Grabbers use a high-performance GigE Vision 2.0 over 10 Gigabit Ethernet (10 GigE) link to transmit video simultaneously from two Camera Link Base or Medium cameras, or a single Camera Link Full camera at maximum data rates, with low, predictable (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
inside (mounting them either flush or recessed). Four rear options are available: flat panel with lock and external hinges; simple bolted flat panel; framed rear door with lock and internal hinges in depths of either 0.59" or 2.36". New multiPANEL is available in three depths – 2 (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc. -
digital imaging components for machine vision. Teledyne DALSA image sensors, cameras, smart cameras, frame grabbers, software, and vision solutions are at the heart of thousands of inspection systems around the world and across multiple industries. For more information, visit www.teledyneimaging.com/ (read more)
Browse Datasheets for Teledyne DALSA
More Information Top
-
Computer Vision and Graphics
Industrial TV equipment was chosen for its high standarisation level, repeatability of properties, low price and possibility of transmitting TV frames to a computer using external USB frame grabber and radio transmission line.
-
A Simulation Environment for Evaluating Image Processing Techniques for UAV Applications
The image shown in Figure 5 was captured in MATLAB/Simulink using a Universal Serial Bus ( USB ) frame grabber .
-
Quad Rotorcraft Control
The receiver outputs the video signal via a composite connector to a Sensoray 2255 USB Frame Grabber , which is specially designed to fast video acquisition.
-
Flight Formation Control
The receiver outputs the video signal through a composite connector to a Sensoray 2255 USB Frame Grabber , which is specially designed for fast video acquisition.
-
Frame Grabbers - Nasa Tech Briefs :: NASA Tech Briefs
VRmagic (Mannheim, Germany) has introduced the VRmDAVC-2, an intelligent version of the company’s USB frame grabber .
-
Advances in Acoustic Emission Technology
The software requires a connection to the controller via serial connection (required USB/RS232 converter) and via a video capture device— USB frame grabber .
-
A comparison of the sublethal and lethal toxicity of four pesticides in Hyalella azteca and Chironomus dilutus
The camera was connected to a portable laptop-computer via a USB frame grabber (model WinTV-HVR 950, Hauppauge Computer Works, Hauppauge, NY, USA).
-
Impaired brachial artery endothelial function in young healthy women following an acute painful stimulus
Image recording from the Vivid I was achieved with a VGA to USB frame grabber (Epiphan systems Inc.) and images were recorded as .avi files on an independent computer using commercially available software (Camtasia Studio, TechSmith).
-
3D transcranial ultrasound as a novel intra-operative imaging technique for DBS surgery: a feasibility study
In terms of hardware, our 3D Freehand TCUS set-up employed a MyLab 25 XVG ultrasound machine (ESAOTE SpA, Italy) with VGA frame grabbing using the digital USB frame grabber DVI2USB 3.0 (Epiphan Systems Inc., USA/Canada).
-
The use of growth and behavioral endpoints to assess the effects of pesticide mixtures upon aquatic organisms
The camera was connected to a portable laptop-computer via a USB Frame grabber (Model WinTV-HVR 950, Hau- ppauge Computer Works, Hauppauge, NY).
Indicates content that may require registration and/or purchase.