-
Supplier: TelephoneStuff.com
Description: The MultiModem GPRS wireless modem offers standards-based multi-band GSM/GPRS Class 10 performance. This ready-to-deploy, standalone modem provides wireless data communication and integrates seamlessly with virtually any application. It is available with a broad range of
- Network Equipment: Gateway
- Features: IP Telephony / VoIP
-
Supplier: Multi-Tech Systems, Inc.
Description: The QuickCarrier® USB-E embedded USB cellular modems offer simple cellular technology for data-intensive applications such as remote video surveillance and multimedia POS/ATM terminals. The Universal Socket footprint is easy to integrate and lets you update equipment with
- Form Factor: Board
- Modem Type: Cellular Modem
- Features: Modem
- Network Media: Wireless
-
Supplier: TelephoneStuff.com
Description: Quad-Band MultiModem GPRS USB External Wireless Modem offers standards-based GSM/GPRS Class 10 performance. This ready-to-deploy, standalone modem provides wireless data communication and integrates seamlessly with virtually any application. External Wireless
- Network Equipment: Gateway
- Features: IP Telephony / VoIP
-
-
Supplier: TelephoneStuff.com
Description: The MultiModem GPRS wireless modem offers standards-based multi-band GSM/GPRS Class 10 performance. This ready-to-deploy, standalone modem provides wireless data communication and integrates seamlessly with virtually any application. It is available with a broad range of
- Network Equipment: Gateway
- Features: IP Telephony / VoIP
-
Supplier: TelephoneStuff.com
Description: The MultiModem GPRS wireless modem offers standards-based multi-band GSM/GPRS Class 10 performance. This ready-to-deploy, standalone modem provides wireless data communication and integrates seamlessly with virtually any application. It is available with a broad range of
- Network Equipment: Gateway
- Features: IP Telephony / VoIP
-
Supplier: Quarktwin Technology Ltd.
Description: Cellular GSM, GPRS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Whip, Tilt DIN Rail
- Data Rate: 115.2 kbps
- Operating Frequency: 850 to 1,900 MHz
- Operating Temperature: -25 to 55 C
- Supply Voltage: 10 to 30 volts
-
Supplier: Telit IoT Solutions, Inc.
Description: UART, 3-channel ADC and 1-channel DAC, USB 2.0 FS Full voice capabilities Family Concept The xC864 Unified Form Factor family includes GSM/GPRS, UMTS/HSDPA and CDMA 1xRTT air interfaces in cellular modules featuring a common 30x36.2 mm footprint with the same 80-pin board-to-board
- Operating Frequency: 800 to 1,900 MHz
- Data Rate: 153.6 kbps
- TJ: -30 to 80 C
- Sensitivity: -108.00000000000001 dBm
-
Supplier: Data Connect Enterprise, Inc.
Description: GPRS WAN—Always Available or On Demand Ethernet (RJ-45) port RS-232 Serial port RS485 and USB Host – CDR-GPRS-USB Additional Serial applications port Discrete Input Output interfaces Web Based Administrative Remote/Local VPN Pass Through SMS-MO/MT TCO Plus (Optional) Over
- Form Factor: Desktop / Standalone
- Network Equipment: Router
- Network Media: Wireless
-
Supplier: Telit IoT Solutions, Inc.
Description: enabling new location aware applications in segments such as OEM automotive, fleet management, PDA’s, mobile computing, livestock tracking. The GE910 is Telit first GSM | GPRS series of cellular modules to provide USB 2.0 Full Speed interface. Furthermore, the GE910 makes it possible
- Operating Frequency: 850 to 1,900 MHz
- Sensitivity: -146 to -162 dBm
- Technology: GPS
- Interface: I2C, USB
-
Supplier: DigiKey
Description: RF Modem 850MHz, 900MHz, 1.8GHz GPRS RS-232, USB
- Sensitivity: -107 dBm
- Output Power: 33.01029995663981 dBm
- Operating Frequency: 850 to 1,800 MHz
- Supply Voltage: 5 to 60 volts
-
Supplier: Telit IoT Solutions, Inc.
Description: The GE910-QUAD AUTO is the automotive grade member of the GE910 GPRS product series. Developed and manufactured according to ISO TS16949 quality processes, it is targeted at the most demanding automotive applications. 2G member of Telit's xE910 Unified Form Factor Family, it is offered in a
- Operating Frequency: 850 to 1,900 MHz
- Data Rate: 9.6 kbps
- Sensitivity: -107 dBm
- Technology: GPS
-
Supplier: Radicom Research, Inc.
Description: with state of the art Data, Fax, and Voice operations. Designed for the global marketplace, the RC3000 is a quad-band GSM/GPRS/EDGE and dual-band UMTS/HSDPA modem that works on frequencies of GSM 850MHz, EGSM 900MHz, DCS 1800MHz, PCS 1900MHz and WCDMA 2100/900MHz, 2100/850MHz or
- Maximum Output Power: 1,000 to 2,000 milliwatts
- Modem Type: Cellular Modem
- Form Factor: Desktop / Standalone
- Features: Modem
-
Supplier: Next Industries S.r.L
Description: The OMNIAlog MI400 MAVT is an ultra low powered logger with integral modem designed specifically for remote applications. The next step up from the MI400 MAV, it has more analogue inputs and Modbus slave capabilities. 4 differential software programmable analog input Each of the 4 channels
- Analog Input Channels: 4 #
- Digital I/O Channels: 0 #
- Resolution: 24 bits
- Data Storage: 2,000 MB
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1382447-EHS8 REL.4 Category: RF and Wireless>RF Transceiver Modules and Modems Series: Cinterion EHS8 Package: Tape & Reel Frequency: 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Protocol: EDGE, GPRS, GSM, HSDPA, HSUPA, UMTS Data Rate: 7.2Mbps Memory Size:
- Operating Frequency: 800 to 2,100 MHz
- Data Rate: 7,200 kbps
- TJ: -40 to 90 C
- Number of Devices in Package: 500 #
-
Supplier: Telit IoT Solutions, Inc.
Description: even the most demanding applications with high processing power requirements. The GE910 is Telit first GSM | GPRS series of cellular modules to provide USB 2.0 Full Speed interface. Furthermore, the GE910 makes it possible to run the customer’s applications inside the module using
- Operating Frequency: 850 to 1,900 MHz
- Data Rate: 153.6 kbps
- TJ: -40 to 85 C
- Sensitivity: -107 dBm
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: GNSQuectel Category: RF and Wireless RF Transceiver Modules and Modems Product Status: Active RF Family/Standard: Cellular, Navigation Protocol: BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GPRS, GSM, HSPA+, LTE, UMTS, WCDMA Data
- Supply Voltage: 3.3 to 4.3 volts
- Device Type: Transceiver
-
Supplier: DigiKey
Description: EDGE, GPRS, GSM, UMTS Transceiver, Modem RS-232, USB
- Data Rate: 0.00576 Gbps
- Frequency Band: 900 to 2,100 MHz
- Network Equipment: Router, Transceiver
- Network Media: Wireless
-
Supplier: Quarktwin Technology Ltd.
Description: RF Transceiver, GPRS, Modem 900MHz, 1.8GHz GPRS RS-232, USB 85.6kbps
- Data Rate: 85.6 kbps
- Sensitivity: -161 dBm
- Operating Frequency: 900 to 1,800 MHz
- Supply Voltage: 9 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1019867-EC20EATEA-256-STD Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Box Standard Package: 1 Mounting: SMD (SMT) Frequency: 900MHz, 1.8GHz Protocol: BeiDou, CDMA, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, GPRS, LTE, UMTS, WCDMA Data Rate:
- Sensitivity: -112 dBm
- Output Power: 33 dBm
- Operating Frequency: 900 to 1,800 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: LufftUSA
Description: Description: The LCOM (Lufft-Communicator) is an industrial PC with the Windows-CE operating system. The following interfaces are available for communication purposes: USB, CDMA modem (RS232), Partyline modem (RS232) or UMB bus (RS485). Conversion to the following standard
- Operating Temperature: -22 to 140 F
- Data Acquisition: Datalogger / Recorder
- Application: Environmental
- Network Options: Ethernet
-
Supplier: Richardson RFPD
Description: Among the world’s smallest ready-to-go cellular modems, the AirLink GL6100 (DB9) and AirLink GL6110 (USB) plug into any device and are ready to make the GSM/GPRS connection. They feature complete IP connectivity, from basic TCP/IP blocks to advanced internet services.
- Network Equipment: Gateway
- Network Media: Wireless
-
Supplier: Data Connect Enterprise, Inc.
Description: HSPA/UMTS Router WAN Connectivity – HSPA/UMTS with EDGE/GPRS fallback, SMS LAN Connectivity – Ethernet, RS232, USB, serial application port, discrete input, discrete output GPS Receiver – Standard, Built In IPsec Secure Tunneling – Optional Warranty – 1 Year Limited Warranty Data
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
- Network Equipment: Router
- Network Media: Wireless
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1210373-ZETA-NLP-LTE1 (EU) STARTER KIT Category: Networking Solutions>Gateways, Routers Package: Box Applications: General Purpose Standard Package: 1 Frequency: 700MHz, 800MHz, 900MHz, 1.8GHz, 2.1GHz, 2.6GHz Function: Modem Interface: RS-232, USB Power -
-
Supplier: Kipp & Zonen, Inc.
Description: 4 differential and 4 single-ended analogue inputs, 4 digital inputs Connect up to 8 Kipp & Zonen Smart radiometers Quad-band GSM/GPRS modem with external antenna Send data to an e-mail address or FTP server LOGBOX SE is a data logger with analogue and digital inputs that allow
- Analog Input Channels: 4 #
- Digital I/O Channels: 4 #
- Resolution: 24 bits
- Accuracy: 0.05 % FS
-
Supplier: TOP-electronics USA
Description: and industry PDA. Key Benefits - Integrates Android OS, Wi-Fi, Bluetooth and GNSS into one module - Worldwide LTE, UMTS/HSPA+ and GSM/GPRS/EDGE coverage - MIMO technology meets demands for data rate and link reliability in modem wireless communication systems - Multi-constellation GNSS
- Technology: Bluetooth
-
Supplier: TOP-electronics USA
Description: (BT4.2 on Android 7). It is ideal for both industrial and consumer applications requiring high data rate and high-speed internet access. SC20 is backward-compatible with existing EDGE and GSM/GPRS networks, ensuring that it can be connected even in remote areas devoid of 3G or LTE coverage.
- Category: Development Board
- Supported System: Wireless Systems
-
Supplier: TOP-electronics USA
Description: SC20-CE/-W R1.0) and BT4.1 LE (BT4.2 on Android 7). It is ideal for both industrial and consumer applications requiring high data rate and high-speed internet access. SC20 is backward-compatible with existing EDGE and GSM/GPRS networks, ensuring that it can be connected even in remote areas
- Category: Development Board
- Supported System: Wireless Systems
-
Supplier: TOP-electronics USA
Description: backward-compatible with existing EDGE and GSM/GPRS networks, which ensures that it can be connected even in remote areas devoid of 4G or 3G coverage. The EC25 supports multiple-input multiple-output (MIMO) technology, a cutting edge antenna technology capable of transmitting multiple data
- Technology: Ethernet
-
Supplier: Handheld
Description: On-screen QWERTY soft keyboard Battery Hot-swappable Li-Ion Battery Pack: Standard battery: 5300 mAh (39.22 Wh) Extended battery: 10600 mAh (78.44 Wh) Connections 1 x USB 2.0 port* 1 x USB 2.0 port 1 x 9-pin serial RS-232 port* 1 x VGA* 1 x DC power port* 1 x RJ45 10/100/1000 LAN 1 x
- Speed: 1,860 MHz
- RAM: 4 GB
- Display Size: 10.1 inch
- Operating Temperature: -27.4 to 145.4 F
Find Suppliers by Category Top
More Information Top
-
Gprs Modem - Gprs Modem Manufacturers, Suppliers (Page 5)
This wireless wcdma 3g usb modem is a portable and high speed HSPA/EDGE/ GPRS USB Modem useful for Office and Home segments for Internet browsing.
-
Sell USB GPRS/EDGE modem
G-388U ( USB GPRS MODEM ) .
-
GSM/GPRS Wireless Modem from Shenzhen Hangen Technology Co., Ltd. , China
• Related Keywords:GPRS WIRELESS MODEM, GPRS DATA CARD, USB GPRS MODEM , GSM WIRELESS MODEM .
-
gprs modem - Products for gprs modem - Manufacturers, Exporters, Suppliers, Traders, Companies, Factories, Shenzhen Baihui Technology Co., Ltd
USB GPRS Modem .
-
Design and implementation of a novel remote metering system using USB GPRS/EDGE modem
AMRS based on USB GPRS modem provides many advantages compared to other remote metering techniques.
-
Sell 16 ports gsm voip gateway,gsm gateway for voip call termination
• Detailed Product Description: 1 gsm modem sim card 2 send/receive messages 3 Quad band 4 5000 messages per hour 5 High quality modem pool 8 gsm modem sim card for sending bulk SMS&MMS/ GPRS usb modem Description: The device built-in...
-
CR4 - Thread: E-tailing Solution
4) Connection to the webstore: via a GSM network using GPRS USB Modem or via the internet .
-
An On-Vehicle Wireless Remote Alarm Platform Based on Image Processing
Review: Linux is much better and drivers for our USB camera and USB GPRS modem have been included in 2.6.x kernel.
-
Raspberry Pi 2 Server Essentials
…irrigation system 120 meters away from the nearest socket, but it may as well be something in your loft, connected within one box: • • • • • Raspberry Pi 2: 5 volts 1 amp USB GPRS Modem : 5 volts 0.8…
-
An Instrumented Vehicle for Efficient and Accurate 3D Mapping of Roads
However, in the latter, RoadBotGUI launches another thread that connects to the refer- ence station (also called NTRIP [Networked Transport of RTCM via Internet Protocol] caster) using a USB GPRS modem to get the real-time corrections.
Indicates content that may require registration and/or purchase.