-
Supplier: Advantech
Description: LGA1700 12,13,14 th Generation Intel® Core™ i9/i7/i5/i3/Pentium® System Host Board with DDR5, SATA 3.0, USB 3.2, Dual 2.5GbE, and Triple Displa Intel® Core™ i9/i7/i5/i3/Pentium LGA1700 processor with H610E chipset Up to 64 GB of dual-channel (Non-ECC) DDR5 4800 MHz PCIe 3.0,
- Cache Memory (L1 & L2): 36,000 KB
- Operating Temperature: -40 to 185 F
- Chipset: Intel® Chipset
- Features: Other
-
Supplier: Advantech
Description: LGA1200 10th Generation Intel® Core™ i9/i7/i5/i3/Pentium/Celeron System Host Board with DDR4, SATA 3.0, USB 3.2, Dual GbE, and Dual Displays Intel® Core™ i9/i7/i5/i3 LGA1200 processor with H420E chipset Up to 64 GB of dual-channel (non-ECC) DDR4 2666/2933 MHz PCIe 3.0,
- Cache Memory (L1 & L2): 20,000 KB
- Operating Temperature: -40 to 185 F
- Chipset: Intel® Chipset
- Processor / CPU: Intel® Xeon®
-
Supplier: Advantech
Description: LGA1151 8/9 Generation Intel® Core™ i7/i5/i3/Pentium/Celeron System Host Board with DDR4, SATA 3.0, USB 3.1, Dual GbE, and Dual Displays Intel® Core™ i7/i5/i3 LGA1151 processor with H310 chipset Up to 32 GB of dual-channel (non-ECC) DDR4 2400/2666 MHz PCIe 3.0, USB 3.1,
-
-
Supplier: Advantech
Description: LGA1200 10th Generation Intel® Core™ i9/i7/i5/i3/Pentium/Celeron System Host Board with DDR4, SATA 3.0, USB 3.2, M.2, Dual GbE, and Triple Displays Intel® Core™ i9/7/i5/i3 LGA1200 processor with Q470E chipset Up to 64 GB of dual-channel (non-ECC) DDR4 2666/2933 MHz PCIe 3.0,
- Cache Memory (L1 & L2): 20,000 KB
- Operating Temperature: -40 to 185 F
- Chipset: Intel® Chipset
- Processor / CPU: Intel® Xeon®
-
Supplier: Tripp Lite by Eaton
Description: cable. Features Connect a RS-232 Serial device to the USB port on your computer or Android tablet / phone Compatible with Android tablets / phones with USB Host Mode (OTG) support and OS version 3.2 and above Connectors: USB-A male/DB9 male Portable design is ideal for
-
Supplier: ZBA, Inc.
Description: The BT55-187S is a general purpose Bluetooth module designed to be incorporated into an end product. This Bluetooth Module is a Class 2 Bluetooth device based on the BlueCore5-External chipset from Cambridge Silicon Radio, a leading Bluetooth chipset supplier. It provides a fully
- Data Rate: 2,000 to 3,000 kbps
- Operating Frequency: 2,400 to 2,480 MHz
- Operating Temperature: -20 to 75 C
- Supply Voltage: 2.7 to 3.6 volts
-
Supplier: Aaeon Systems Inc.
Description: The FSB-960H adopts Intelfs dual-core processor at current speeds up to 3GHz with FSB 1333MHz to meet a wide range of performance requirements. In a PICMG 1.3 SHB Express form factor the FSB-960H system host board takes full advantage of the Intel Q35 Express chipset for enhanced
- RAM: 256 MB
- Operating Temperature: 32 to 140 F
- Chipset: Intel® Chipset
- Ports: Parallel Ports, Serial Ports, USB
-
Supplier: ZBA, Inc.
Description: The BT44-191S is a general purpose Bluetooth module incorporating an on-board meandering line antenna designed to be incorporated into an end product. The BC04 Bluetooth Module is a Class 2 Bluetooth module using BlueCore4-External chipset from Cambridge Silicon Radio, a leading Bluetooth
- Data Rate: 2,000 to 3,000 kbps
- Sensitivity: -82 dBm
- Output Power: 4 dBm
- Operating Frequency: 2,400 to 2,480 MHz
-
Supplier: Computer Express L.L.C.
Description: • PICMG 1.3, System Host Board (SHB Express) • 2 x 240-pin Dual Channels DDRII DIMM up to 4GB (for 64-bit OS) • 1 x PCIe x16, 4 x PCIe x1, 1 x PCIe GbE LAN • 1 x Ultra ATA 100 Port, 4 x SATA, 1 x Compact Flash Type II Socket • 6 x USB 2.0 onboard, 2 x USB 2.0 via
- RAM: 4,000 MB
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0 to 90 %
- Removable Storage: Floppy Drive Support
-
Supplier: ELMA Electronic Inc.
Description: interface makes the SBC326 an ideal host to drive CUDA™ enabled GPGPU boards, such as the IPN251and NPN240. 3U OpenVPX SBC 4th Generation Intel Core i7 processor @ up to 2.4 GHz Mobile Intel Express Chipset Up to 16 GB of DDR3 SDRAM w/ECC and up to 32 GB NAND Flash Rear IO: Up to 3
- CPU Speed: 2,400 MHz
- RAM: 16,000 MB
- Flash Memory (RAM): 32,000,000 KB
- Communication Networks: Ethernet
-
Supplier: Visual Sound, Inc.
Description: - utilizes existing enterprise servers, workstations, and blade PCs Allow any user to easily utilize the latest OS and software installed on host True Zero Clients eliminates the needs to additional CPUs, operating systems, device drivers and anti virus management Unique USB
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Intelligraphics, Inc.
Description: completely avoided during transmission CHIPSETS SUPPORTED QCA6564 – 1×1 802.11 abgn/ac, industrial grade, SDIO host interface QCA6174A – 2×2 802.11abgn/ac, industrial grade, mini-PCIe and M.2 (NGFF) QCA9378 – 2×2 802.11abgn/ac, industrial grade, USB Can be integrated to any
-
Supplier: Radicom Research, Inc.
Description: Radicom Research's RW8200 Embedded WiFi Module supports Serial, SPI and optional USB interfaces. It integrates an ARM Cortex-M3 host processor, Broadcom's Wireless Internet Connectivity for Embedded Devices (WICED) supported WiFi chipset, RF front end, clocks and on- board
- Form Factor: Board
- Network Equipment: Modem
- Features: Radio Modem
- Network Media: Wireless
-
Supplier: Indocomp Systems, Inc.
Description: and on-board 100/1000 base-t LAN controller with LED indicators.. The IND-P4SATA is built around the most advanced core logic chipset Intel 82865GV and Intel 80801 Chipset. The superior system performance comes from the advanced chip set that supports DDR Memory with speeds upto DDR400
-
Supplier: VOXMICRO
Description: (QCA P/N AR5B22) Communications Interface WLAN via PCI Express Standard 1.1 host I/O + Bluetooth via USB PIN mapping Antenna Type I-PEX / U.FL connectors: CH0 for WLAN and BT coexistence RF Output Power, per chain up to 19dBm RF Output Power, combined up to 21dBm Industry Standards
-
Supplier: VOXMICRO
Description: reference design QNFA364A (QCA P/N NFA364A) Communications Interface WLAN via PCI Express Standard 2.1 host I/O + Bluetooth via USB PIN mapping Antenna Type Two on board MHF4 connectors RF Output Power, per chain up to 20dBm RF Output Power, combined up to 23dBm Industry Standards
-
Supplier: Handheld
Description: battery pack Connections 1 x USB host and client (Mini AB USB OTG, 1.2 host, 2.0 client) Power jack 1 x SDIO slot 9-pin serial RS-232 connector Communication PAN: Bluetooth 2.0 + EDR WLAN: Integrated 802.11b/g supports AES, TKIP, WEP, WPA and WPA2 GSM/UMTS (HSDPA/EDGE)
- Speed: 806 MHz
- RAM: 0.128 GB
- Display Size: 3.5 inch
- Operating Temperature: -22 to 140 F
Find Suppliers by Category Top
More Information Top
-
Computer Network Security
The host has the Intel 631xESB/632xESB/3100 chipset as the USB host controller.
-
Computational Collective Intelligence. Technologies and Applications
We integrated all possible devices, such as: USB host controllers, peripheral chipsets , hubs compliant, flash memory.., are widely accepted.
-
Aros/Platforms/Arm Raspberry Pi support - Wikibooks, open books for an open world
Have code in place to (try) and initialise the USB chipset , and configure host /device mode operation (though AFAICT Poseidon doesn't support device mode).
-
Shopping In Network Adapters - Big Bruin
Featuring a native NEC host controller chipset , the USB 3.0 ExpressCard adapter is compliant with USB 3.0 standards for data transfer speeds up to 5 Gbps, while still offering backward compatibility with existing USB 2.0 / 1.1 devices.
-
Shopping In Network Adapters - Big Bruin
Featuring a native NEC host controller chipset , the USB 3.0 ExpressCard adapter is compliant with USB 3.0 standards for data transfer speeds up to 5 Gbps, while still offering backward compatibility with existing USB 2.0 / 1.1 devices.
-
Shopping In Network Adapters - Big Bruin
Featuring a native NEC host controller chipset , the USB 3.0 ExpressCard adapter is compliant with USB 3.0 standards for data transfer speeds up to 5 Gbps, while still offering backward compatibility with existing USB 2.0 / 1.1 devices.
-
[RESOLVED] usb and sidewonder freestyle pro!!!
What is the PCI to USB U/O Host Controller chipset is in your USB Controller catagory in your Device Manager ?
-
StarTech.com 2 port PCI Express SuperSpeed USB 3.0 Card - 1 Internal 1 External - USB adapter - 2 ports | Softchoice
Featuring a native NEC PCI Express host controller chipset , the new USB 3.0 standard supports transfer rates of up to 5Gbps, while still providing backward compatibility with older USB 2.0 (480Mbps) and 1.1 (12Mbps) devices.
-
Renesas Electronics Introduces USB 3.0 Hub Controller with Industry-Leading Low Power Consumption and Small Mounting Area
…electronics, is growing due to factors such as the appearance of solid state drives (SSDs), which allow reading and writing of data at faster speeds than conventional hard disk drives (HDDs), and chipsets with a built-in USB 3.0 host controller.
-
Chipset Support — How to Identify Your Intel® Chipset
Intel® USB 3.0 eXtensible Host Controller Driver Intel® Chipset Identification Utility Intel® Chipset Software Installation Utility Intel® Rapid Storage Technology enterprise (Intel® RSTe) Intel® Rapid Storage Technology (Intel® RST) See all Show less .
Indicates content that may require registration and/or purchase.