Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Laurel Electronics LLC
Description: converter board, USB-to-RS485 converter board, RS485 board with dual RJ11 connectors, and RS485 board with dual RJ45 connectors. A USB board is recommended if the objective is to interface a single meter to a PC with an available USB
- Connector: RJ-45
- Network / Bus: USB
-
Supplier: DigiKey
Description: USB-NEOHUB
- Features: GPIB Controller / Interface Board
-
Supplier: VAST STOCK CO., LIMITED
Description: Interface Development Tools USB INTERFACE BOARD
-
-
Supplier: Newark, An Avnet Company
Description: USB, XBEE / XBEE-PRO INTERFACE BOARD
-
Supplier: ASAP Semiconductor LLC
Description: EVALUATION MOD INTERFACE BOARD Interface Board: USB to DQ I¦C HDQ SMBus TIs EVM-Evaluation Modules
- Category: Development Board
- Ports: USB
-
Supplier: Newark, An Avnet Company
Description: USB INTERFACE BOARD, ACCELEROMETER, FOR SENSOR TOOLBOX; Kit Application Type:Sensing - Motion, Vibration, Shock; Silicon Manufacturer:NXP; Silicon Core Number:LFSTBEB7361, LFSTBEB7455, LFSTBEB7660; Application Sub Type:Accelerometer RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: USB, XBEE / XBEE-PRO PROFESSIONAL INTERFACE BOARD
-
Supplier: Newark, An Avnet Company
Description: EVAL BOARD, USB STICK, USB-SPI INTERFACE ROHS COMPLIANT: YES
-
Supplier: Radwell International
Description: PROGRAMMING AND DIAGNOSTIC INTERFACE, SUPPORTED UP TO WINDOWS 10, NO EXTERNAL POWER REQUIRED, TYPE B USB CONNECTION, GALVANIC ISOLATION. FREE 2 YEAR RADWELL WARRANTY
- Features: GPIB Controller / Interface Board
-
Supplier: ASAP Semiconductor LLC
Description: EVAL MODULE INTERFACE BOARD Interface USB 2.0 to SMBus Bridge Yes MCU 16-Bit MSP430F5529
- Bus Width: 16-Bit
- Category: Development Board
- Ports: USB
-
Supplier: ADLINK Technology Inc.
Description: connection between the USB port on a desktop or laptop computer to GPIB instrumentation. With the USB-3488A GPIB interface and its USB Plug and Play feature, GPIB instruments can be connected and disconnected without having to shut down the computer. No external power
- Features: GPIB Controller / Interface Board, Other
- GPIB Network Function: Interface
-
Supplier: Richardson RFPD
Description: USB-SDP-CABLEZ Serial Interface Board. The USB-SDP-CABLEZ provides USB connectivity through a USB 2.0 high speed connection to the computer, allowing users to evaluate components from a PC application. The USB-SDP-CABLEZ is based on a
-
Supplier: ASAP Semiconductor LLC
Description: ADAPTER USB INTERFACE EVM Interface USB 2.0 to I2C/GPIO Bridge No TUSB3210 USB 2.0 to I2C/GPIO Bridge
- Category: Development Board
- Ports: USB
-
Supplier: Electro Standards Laboratories
Description: The Model 4177 is a high speed ruggedized USB to RS485/422/232 interface converter board from Electro Standards Laboratories. With its integrated rate buffering, the Model 4177 converts USB 2.0 compliant data from a standard PC to a serial asynchronous data
- Form Factor: Board
- Connector: DB-9
- Features: LED Indicator, Other, Rack Mountable
- Network: RS232/422/485
-
Supplier: VAST STOCK CO., LIMITED
Description: Interface Modules USB 3.0 TypeA Female Breakout Board
- Features: Other
- Termination Options: Screw Clamp
- Approvals: VDE Component Mark
-
Supplier: ASAP Semiconductor LLC
Description: BOARD DEMO REF DESIGN TUSB9261 Interface USB 3.0 to SATA No TUSB9261
- Category: Development Board
- Ports: USB
-
Supplier: VAST STOCK CO., LIMITED
Description: Terminal Block Interface Modules USB BREAKOUT BOARD
- Features: Other
- Termination Options: Screw Clamp
- Approvals: VDE Component Mark
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - USB Modules ROHS
- Features: RoHS Compliant
- Technology: USB
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 793869-EVB-USB3803 Main Purpose: Interface, USB 2.0 Hub Supplied Contents: Board(s) Utilized IC / Part: USB3803 Family Name: USB3803 Categories: Development Boards, Kits, Programmers Introduction Date: May 26,
- Category: Development Board
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 902348-EVB-USB83340 Features: USB83340 Transceiver, USB Interface Evaluation Board Package: Box Part Status: Obsolete Categories: Development Boards ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49
- Category: Development Board
-
Supplier: DigiKey
Description: USB83340 Transceiver, USB Interface Evaluation Board
- Category: Development Board
- Manufacturer: Microchip (PIC®)
-
Supplier: Infineon Technologies AG
Description: The miniWiggler is Infineon’s high performance and cost-efficient debugging tool for the future. On the host side, it has an USB interface, which is available on every computer. On the device side, the communication goes over Infineon 10-pin DAP or 16-pin OCDSL1 interfaces. The
- Category: Development Board
- Features: Other
-
Description: ADAPTER USB INTERFACE EVM
- Category: Development Board
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 798927-EVB-USB3311-CP Series: flexPWR Main Purpose: Interface, Transceiver, USB Part Status: Obsolete(EOL) Supplied Contents: Board(s) Primary Attributes: 26MHz Reference Clock Embedded: No Utilized IC / Part: USB3311
- Category: Development Board
-
Supplier: Measurement Computing
Description: USB-based 8-channel electromechanical relay interface device. KEY HIGHLIGHTS The USB-ERB Series relay interface devices provide support for Form C electromechanical relays. Each device is designed with a heavy-duty chassis for rugged DAQ applications.
- Number of Channels: 8
- Output Current: 6 amps
- Operating Temperature: 32 to 158 F
- Mounting: Bracket (Flange) Mount
-
Supplier: Measurement Computing
Description: USB-based 24-channel electromechanical relay interface device. KEY HIGHLIGHTS The USB-ERB Series relay interface devices provide support for Form C electromechanical relays. Each device is designed with a heavy-duty chassis for rugged DAQ applications.
- Number of Channels: 24
- Output Current: 6 amps
- Operating Temperature: 32 to 158 F
- Mounting: Bracket (Flange) Mount
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 798924-EVB-USB2514BC Series: MultiTRAK Main Purpose: Interface, USB 2.0 Hub Supplied Contents: Board(s) Primary Attributes: Quad Port Hub, High Speed (480Mbps), I2C/SMBus Embedded: No Utilized IC / Part: USB2514B
- Category: Development Board
-
Supplier: ODG (Origin Data Global)
Description: ADAPTER USB INTERFACE EVM
- Category: Development Board
- Features: Other
-
Supplier: Electro Standards Laboratories
Description: The Model 4165 is a high speed ruggedized ST Fiber to USB converter from Electro Standards Laboratories. With its integrated rate buffering, the Model 4165 converts USB 2.0 compliant data from a standard PC to a serial asynchronous data interface over fiber with a user
- Form Factor: Module
- Network: Multimode Fiber
- Features: Other
- Connector: ST Multimode
-
Supplier: ACCES I/O Products, Inc.
Description: ACCES now offers USB-based data acquisition and control in both standard packaging and embedded OEM USB/104 board only options. These USB devices are perfect for a variety of applications requiring monitoring, control and industrial serial communications. USB is by
- Number of Counters: 6
- Computer Bus: USB
-
Supplier: VAST STOCK CO., LIMITED
Description: USB Connectors USB 2.0 Interface, Type A
- Voltage Rating: 30 volts
- Connector Type: USB Connector
-
Supplier: Acme Chip Technology Co., Limited
Description: DEVICE PROGRAMMER USB INTERFACE
- Development Tool: Circuit Emulator, Debugger / Debug Probe
- Category: Development Board
-
Supplier: FAULHABER MICROMO
Description: Multiple inputs and outputs for encoder or external sensors Built-in reference search modes Minimal wiring requirements Parametrization with “TMCL-IDE” software and USB interface Simple start-up
- Number of Axes / Motors: 1
- Continuous Output Current: 1.1 amps
- Supply Voltage (DC): 9 to 36 volts
- Setup: Computer Interface
Find Suppliers by Category Top
Featured Products Top
-
Pleora’s iPORT NTx-U3 Embedded Video Interface hardware provides a straightforward way to integrate USB 3.0 video connectivity into cameras and imaging systems. The embedded hardware converts video data to packets at throughputs up to 3 Gbps. The packetized video is sent with low (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
Ethernet 2 x USB 3.0 and 2 x USB 2.0 Wireless LAN and Bluetooth GPIO hardware interface Support for multiple operating systems Applications Embedded System Development IoT Devices Automation (read more)
Browse Single Board Computers (SBC) Datasheets for Win Source Electronics -
speed I/O can be used, including USB3, USB2, PCIe3.0 x8, QSFP+, SFP+, 1Gb Ethernet x2, and CPRI capability. An additional High Pin Count FMC Daughter Board can be plugged into the carrier board with a further two ADRV9009 Transceivers increasing to a total of eight Tx and Rx streams. A design can (read more)
Browse Electronic Development Boards Datasheets for Richardson RFPD -
tool kit. With this software suite, designers can rapidly prototype and deploy production-ready software to support video transmission over GigE, 10 GigE, and USB 3.0 using the same application programming interface (API). Key Features (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
, designers can rapidly prototype and deploy production-ready software to support video transmission over GigE, 10 GigE, and USB 3.0 using the same application programming interface (API). Key Features (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
prototype and deploy production-ready software to support video transmission over GigE, 10 GigE, and USB 3.0 using the same application programming interface (API). Key Features Compact and low power, easily embedded in small-body cameras, flat panel X (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
-rich eBUS SDK application tool kit. With this software suite, designers can rapidly prototype and deploy production-ready software to support video transmission over GigE, 10 GigE, and USB 3.0 using the same application programming interface (API). (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
GigE, 10 GigE, and USB 3.0 using the same application programming interface (API). Key Features Supports 1/2.5/5 Gbps transmission rates for uncompressed images over standard Cat 5e (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
USB Type-C® has extended the options for the USB interface significantly. This versatility comes with an increase of complexity, especially three main challenges - signal integrity, system-level ESD robustness and footprint. To support engineers who are designing application (read more)
Browse Electrostatic Discharge (ESD) Suppressors Datasheets for Nexperia B.V. -
The board features a compact and modular design with an M.2 E-Key connector, enabling seamless integration with host systems that support the PCI-SIG standard. It supports multiple communication interfaces, including UART, SPI, I²C, and SAI, making it highly adaptable for a wide range of (read more)
Browse Sensor Transmitters Datasheets for DigiKey
Conduct Research Top
-
USB HID Class on an Embedded Device
or application The Human Interface Device (HID) is a class for use * Supports Microchip MPLAB IDE tool suite with Universal Serial Bus (USB). The HID class con- * Supports the HID 1.1 specification, as stated in sists of devices that a human may use to control the "Universal Serial Bus (USB) Device
-
USB HID Class on an Embedded Device
or application The Human Interface Device (HID) is a class for use * Supports Microchip MPLAB IDE tool suite with Universal Serial Bus (USB). The HID class con- * Supports the HID 1.1 specification, as stated in sists of devices that a human may use to control the "Universal Serial Bus (USB) Device
-
USB Mass Storage Class on an Embedded Device
Specification, Revision 2.0" (available USB mass storage solutions. on the Internet at the following URL: This application may be used as a stand-alone MSD or http://www.usb.org/developers/docs/ as a Secure Digital/Multimedia Card (SD/MMC) reader/ writer interface. The MSD function driver uses
-
Using a USB Flash Drive with an Embedded Host
AN1145 Using a USB Flash Drive with an Embedded Host THE DATA LOGGER APPLICATION Author: Kim Otten Microchip Technology Inc. This application stores two types of data: * Low data rate monitoring. This is done by polling the on-board potentiometer approximately once INTRODUCTION per second
-
Features of the StackableUSB TM Interface: A New Specification for I/O Expansion in Embedded PCs
into embedded board-level products, for example, the evolution of Stackable USB developed by Micro/sys.
-
Implementing File I/O Functions Using Microchip?s Memory Disk Drive File System Library
: The PICtail TM Daughter Board for SD and MMC cards, * Boot sector Microchip product number AC164122, provides an (R) * FAT regions interface between SD or MMC cards and a PIC *
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/45376/317296341-MIT.pdf?sequence=2
Russell "RJ" Ryan, class of 2010, whose software development expertise quickly brought my USB interface board to life.
-
Two-dimensional thermography image retrieval from zig-zag scanned data with TZ-SCAN
In addition, YNDC and YN-USB of Sun-Mitec Corp. are employed as the DC motor controller board and the USB interface board , respectively.
-
http://repository.up.ac.za/bitstream/handle/2263/6170/Lubbe_Development%282008%29.pdf?sequence=1
The USB server translates the signal to a digital form, which is communicated through a USB bus to a USB interface board .
-
Performance Characterization of a Wireless Instrumentation Bus
In particular, the BT– USB interface board manages all the steps required for a slave-side BT wireless connection and operates as a USB host.
-
Machine Vision Handbook
USB Port The Velleman K8055 USB Experiment Interface Board [Velleman K8055 USB Interface Board , URL http://www.velleman.eu/, accessed 13th December 2010] is a low-cost micro-controller device that is able to control the following input/output channels, via a single …
-
http://trs-new.jpl.nasa.gov/dspace/bitstream/2014/41713/1/10-13.pdf
The boards consist of a commercial USB interface board with a custom connector, a commercial FPGA evaluation board, a custom mezzanine card, and a DUT card with a mounted SDRAM device.
-
Micro-probe for medical radiation imaging based on Medipix2 detector
Picture of the USB interface board (75 x 50 mm2 ) connected to the .
-
MRI-compatible hands-on cooperative control of a pneumatically actuated robot
This optical signal is converted to electrical signal via a signal PC board, which then connects to a USB interface board .
-
Computer Safety, Reliability, and Security
The control software runs on top of the Robotic Operating System (ROS) middleware and real-time (RT-Preempt) Linux kernel and communicates with the motor controllers and a Programmable Logic Controller (PLC) through custom USB interface boards .
-
http://dspace.mit.edu/bitstream/handle/1721.1/82421/862818782-MIT.pdf?sequence=2
composed ofa small amplifier board and a USB interface board (Figure 72).
Indicates content that may require registration and/or purchase.