-
Supplier: Magnatex Pumps, Inc.
Description: ‘Big Drive’ Vector Control Capability in a micro drive - delivering outstanding performance for a wide range of demanding loads. Advanced Magnetic Flux Vector Control gives 120:1 speed range All capacities have built-in brake chopper USB communications for fast commissioning Standard
- Number of Axes / Motors: 1
- Supply Voltage (AC): 115 to 480 volts
- Maximum Output Voltage: 0 to 10 volts
- Setup: Control Panel
-
Supplier: FAULHABER MICROMO
Description: Compact design Flexible reconfiguration capacity Minimal wiring requirements Parameter setting using FAULHABER Motion Manager software and USB interface adapter Wide range of accessories
- Supply Voltage (DC): 6 to 50 volts
- Continuous Output Current: 4 amps
- Peak Output Current: 8 amps
- Operating Temperature: -25 to 60 C
-
Supplier: FAULHABER MICROMO
Description: Compact design Flexible reconfiguration capacity Minimal wiring requirements Parameter setting using FAULHABER Motion Manager software and USB interface adapter Wide range of accessories
- Supply Voltage (DC): 5 to 28 volts
- Continuous Output Current: 4 amps
- Peak Output Current: 8 amps
- Operating Temperature: -25 to 60 C
-
-
Supplier: FAULHABER MICROMO
Description: Compact design Flexible reconfiguration capacity Minimal wiring requirements Parameter setting using FAULHABER Motion Manager software and USB interface adapter Wide range of accessories
- Supply Voltage (DC): 5 to 24 volts
- Continuous Output Current: 2 amps
- Peak Output Current: 4 amps
- Operating Temperature: -25 to 60 C
-
Supplier: FAULHABER MICROMO
Description: Compact design Flexible reconfiguration capacity Minimal wiring requirements Parameter setting using FAULHABER Motion Manager software and USB interface adapter Wide range of accessories
- Supply Voltage (DC): 6 to 50 volts
- Continuous Output Current: 8 amps
- Peak Output Current: 16 amps
- Operating Temperature: -25 to 60 C
-
Supplier: Portescap
Description: MIBL 0520 Motor Controller MIBL 0520 The MIBL 0520 is a compact power controller intended for the control of electronically commutated (brushless) motors. This controller features the capability to control motors from ten watts to several hundred watts in
- Rated Power: 720 watts
- Supply Voltage (DC): 20 to 48 volts
- Peak Output Current: 20 amps
- Features: Other
-
Supplier: Newport MKS
Description: The AG-UC2 Agilis™ Controller provides USB computer control for two Agilis axes. The AG-UC2 controller features two sets of push buttons for each Agilis axis; one set for step size settings, and the other set for precise low speed adjustments and fast coarse motion. Power
- Number of Axes / Motors: 2
- Communication: USB
-
Supplier: Zaber Technologies, Inc.
Description: either a standard 24 V or 48 V power supply. A built-in motor encoder allows for closed-loop operation and slip/stall recovery features. There are two motor configurations available: up and down. Motor up configurations allow flush mounting of the device to a flat surface, and
- Load Capacity: 44.96 lbs
- Maximum Torque: 20.353982300884947 In-lbs
- Rotary Velocity / Speed: 7,200 deg/sec
- Positioning Accuracy: 0.2 degrees
-
Supplier: Zaber Technologies, Inc.
Description: either a standard 24 V or 48 V power supply. A built-in motor encoder allows for closed-loop operation and slip/stall recovery features. There are two motor configurations available: up and down. Motor up configurations allow flush mounting of the device to a flat surface, and
- Load Capacity: 44.96 lbs
- Maximum Torque: 20.353982300884947 In-lbs
- Rotary Velocity / Speed: 7,200 deg/sec
- Positioning Accuracy: 0.2 degrees
-
Supplier: Zaber Technologies, Inc.
Description: either a standard 24 V or 48 V power supply. There are two motor configurations available: up and down. Motor up configurations allow flush mounting of the device to a flat surface, and motor down configurations allow for a full 360° movement of loads that extend past the edge
- Load Capacity: 44.96 lbs
- Maximum Torque: 20.353982300884947 In-lbs
- Rotary Velocity / Speed: 7,200 deg/sec
- Positioning Accuracy: 0.2 degrees
-
Supplier: Zaber Technologies, Inc.
Description: either a standard 24 V or 48 V power supply. There are two motor configurations available: up and down. Motor up configurations allow flush mounting of the device to a flat surface, and motor down configurations allow for a full 360° movement of loads that extend past the edge
- Load Capacity: 44.96 lbs
- Maximum Torque: 20.353982300884947 In-lbs
- Rotary Velocity / Speed: 7,200 deg/sec
- Positioning Accuracy: 0.2 degrees
-
Supplier: PI (Physik Instrumente) L.P.
Description: Integrated power amplifier and voltage generator for piezo inertia drives Data recorder for high speed tracing TCP/IP or USB interface Extensive software support: LabVIEW, MATLAB, C / C++ / C# / VB.NET, Python Optional joystick for manual operation
- Number of Axes / Motors: 1
- Maximum Output Voltage: 100 volts
- Rated Power: 30.000000000000004 watts
- Peak Output Current: 1.5 amps
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: The E700 Series is the latest generation of Mitsubishi Electric’s Micro Sized Variable Frequency Drives. It replaces the popular E500 Series and utilizes the same mounting foot print. Advanced features and functions such as USB port for commissioning and monitoring, embedded M-dial and
- Rated Power: 93.26824260255063 to 14,922.9188164081 watts
- Continuous Output Current: 0.8 to 60 amps
- Operating Temperature: -10 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: Newport MKS
Description: The Super Agilis™ CONEX-SAG-LS48P is a piezo motor linear stage integrated with a closed-loop piezo motor controller/driver that provides 48 mm travel and up to 10 mm/sec speed. The compact linear stage has a built-in direct read linear encoder enabling high position
- Stroke or X-Axis Travel: 1.8897648 inch
- Rated Speed: 0.393700787401575 in/sec
- Motor Features: Motor Encoder Feedback
- Axis Configuration: X Axis Only
-
Supplier: Newport MKS
Description: The Super Agilis™ CONEX-SAG-LS16P is a piezo motor linear stage integrated with a closed-loop piezo motor controller/driver that provides 16 mm travel and up to 10 mm/sec speed. The compact linear stage has a built-in direct read linear encoder enabling high position
- Stroke or X-Axis Travel: 0.6299216 inch
- Rated Speed: 0.393700787401575 in/sec
- Motor Features: Motor Encoder Feedback
- Axis Configuration: X Axis Only
-
Supplier: PI (Physik Instrumente) L.P.
Description: 24-Bit USB Interface and High-Speed Analog Interface Notch Filters for Higher Bandwidth Networking for up to 12 Motion Controllers Choice of Sensor Strain Gauge (lower cost) or Capacitive Sensor (higher precision) Table for User-Defined Curves
- D/A Resolution: 24 bits
- Maximum Output Voltage: -30 to 130 volts
- Peak Output Current: 0.12 amps
- Supply Voltage (DC): 12 to 30 volts
-
Supplier: Newport MKS
Description: The Super Agilis™ CONEX-SAG-LS16 is a high performance piezo motor linear stage integrated with an open-loop piezo motion controller/driver that provides 16 mm travel and more than 10 mm/sec speed. The CONEX-SAG is a ultra-compact and cost-effective single axis motion
- Stroke or X-Axis Travel: 0.6299216 inch
- Rated Speed: 0.393700787401575 in/sec
- Axis Configuration: X Axis Only
-
Supplier: Microchip Technology, Inc.
Description: Microchip’s dsPIC33E motor control family of digital signal controllers (DSCs) features a 70 MIPS dsPIC® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy
- Pin Count: 144
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 125 C
-
Supplier: Prior Scientific, Inc.
Description: motorized stage, focus motor, three filter wheels and three shutters with the speed, accuracy and precision required by today's highly automated and demanding applications. Communication to the controller has been improved, as a USB with direct HID connection is now
- Number of Axes / Motors: 16
- Motor / System: Bipolar Stepper Motor
- Setup: Computer Interface
- Product: Multi-axis Controller
-
Supplier: IntelLiDrives, Inc.
Description: Integrated Stepper Motors feature USB / RS-485 / Ethernet communication links and provide highly programmable, integrated actuators with a motor, encoder, amplifier, controller in a single package. Features (model dependent): -USB2, RS232, 10 Mbps Ethernet Communication
-
Supplier: Silicon Labs
Description: (40/64/80/92-pin) Applications Portable medical Barcode scanner POS peripherals Smart phone Wireless trackers Cable set-top box Terrestrial set-top box Laser printer USB audio Docking station White goods Motor control Home automation/security Metering Sensor controllers Optical
- Supply Voltage: 1.8 to 5.5 volts
- Reference Voltage: 1.2 to 2.4 volts
- Operating Temperature: -40 to 85 C
- Type: Capacitive
-
Supplier: Aerotech, Inc.
Description: Design Features Network drives through a high-speed serial interface to coordinate up to ten axes of motion Coordinate motion using up to five independent tasks Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors Command various motion types
- Number of Axes / Motors: 1
- Maximum Output Voltage: 10 to 80 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: Aerotech, Inc.
Description: MHz Count Rate Interfaces ASCII Command Interface via TCP/IP; FireWire® Fieldbus Modbus TCP on PC USB Ports Three; Used for Peripheral Device Connection; Two USB 3.0; One USB 2.0 Video Port One; DVI-I Jog Pendant Optional; Six-Axis Encoder Multiplication Optional; x4096 Current
- Number of Axes / Motors: 6
- Rated Power: 600 watts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: Delta Electronics (Americas)
Description: Delta's MS300 series is a standard compact vector control drive that inherits Delta’s superior drive technology. It supports both IM and PM motor control for application flexibility and provides STO safety mechanism. Also built-in various essential functions, including PLC capacity for simple
- Number of Axes / Motors: 4
- Rated Power: 186.53648520510126 to 14,922.9188164081 watts
- Continuous Output Current: 1.5 to 65 amps
- Supply Voltage (AC): 115 to 480 volts
-
Supplier: TRM International Ltd.
Description: Capabilities include G-code interpreter and, home offset, automatic tool change, 3D real time graphics, jog wheel for offset home position and spindle speed control. Features G-code interpreter Load programs via USB Stick Real Time graphics in 3D Home offset position Operates stepper
-
Supplier: Aerotech, Inc.
Description: with your PC via Ethernet or USB for immediate execution Ethernet or USB permits networked Soloists for remote access Ideal for simple applications with minimal setup or complex applications that use the full flexibility and scalability Positioning control for brushless, DC brushtype,
- Number of Axes / Motors: 1
- Maximum Output Voltage: 10 to 320 volts
- Continuous Output Current: 5 to 100 amps
- Peak Output Current: 10 to 200 amps
-
Description: ETHERNET Powerlink expands the ACR9000 family by adding real-time motion control over standard Ethernet. The high-speed digital communications network enhances machine performance and configuration possibilities while reducing set-up time and installation complexity. Control of 16 ETHERNET
- Number of Axes / Motors: 8
- Communication: CANopen, Ethernet, RS232, RS485, USB
- Setup: Computer Interface
- Features: Digital
-
Supplier: ElectroCraft
Description: Brush motors. Sine-wave commutation for brushless motors using either hall sensors or encoder feedback. Advanced Field Oriented Control (FOC) provides high dynamic response resulting in a robust motor controller with low torque ripple that produces smoother, more
- Number of Axes / Motors: 1
- Maximum Output Voltage: 12 to 80 volts
- Rated Power: 4,800 watts
- Continuous Output Current: 24 amps
-
Supplier: Aerotech, Inc.
Description: Design Features Network drives through a high-speed serial interface to coordinate up to ten axes of motion Coordinate motion using up to five independent tasks Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors Command various motion types
- Number of Axes / Motors: 1
- Maximum Output Voltage: 40 volts
- Continuous Output Current: 5 to 10 amps
- Peak Output Current: 10 to 20 amps
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: convenient and easy interaction. Programming without main power through embedded USB port. DriveWizard Desktop for comprehensive configuration and monitoring. DriveWorks EZ (embedded function blocks) provides extra flexibility, otherwise accomplished in a separate controller. Closed or
- Rated Power: 111,921.89112306076 watts
- Continuous Output Current: 172 amps
- Supply Voltage (AC): 600 volts
- Operating Temperature: -10 to 50 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: convenient and easy interaction. Programming without main power through embedded USB port. DriveWizard Desktop for comprehensive configuration and monitoring. DriveWorks EZ (embedded function blocks) provides extra flexibility, otherwise accomplished in a separate controller. Closed or
- Rated Power: 149,229.18816408102 watts
- Continuous Output Current: 192 amps
- Supply Voltage (AC): 600 volts
- Operating Temperature: -10 to 50 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: convenient and easy interaction. Programming without main power through embedded USB port. DriveWizard Desktop for comprehensive configuration and monitoring. DriveWorks EZ (embedded function blocks) provides extra flexibility, otherwise accomplished in a separate controller. Closed or
- Rated Power: 93,268.24260255063 watts
- Continuous Output Current: 125 amps
- Supply Voltage (AC): 600 volts
- Operating Temperature: -10 to 50 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: convenient and easy interaction. Programming without main power through embedded USB port. DriveWizard Desktop for comprehensive configuration and monitoring. DriveWorks EZ (embedded function blocks) provides extra flexibility, otherwise accomplished in a separate controller. Closed or
- Rated Power: 93,268.24260255063 watts
- Continuous Output Current: 125 amps
- Supply Voltage (AC): 600 volts
- Operating Temperature: -10 to 50 C
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: 10W to 55kW, 1.6 kHz Bandwidth The Sigma-5 servo amplifier delivers the highest performance in the industry due its unmatched frequency response, reduced settling times and more precise control. In addition it provides a faster set up, simpler tuning, and vibration suppression. With a wide range of
- Number of Axes / Motors: 1
- Frequency: 50 Hz, 60 Hz
- Features: Analog, Motor Speed Controller, RS422, Servo Amplifier, Sinusoidal, Soft Start, USB
- Setup: Computer Interface
-
Supplier: Delta Electronics (Americas)
Description: servo motors and servo drives in 2009. Wide range from 100W to 7.5kW, the A2 series is considered the intelligent networked servo drive model capable of solving common indexing, camming, and line shafting type applications. Powerful & unique built-in motion macros can be activated and
- Number of Axes / Motors: 1
- Digital Resolution (if Applicable): 20 bits
- Maximum Output Voltage: 0 to 480 volts
- Rated Power: 100 to 15,000 watts
Find Suppliers by Category Top
Featured Products Top
-
embedded USB port • Enhanced embedded BAS protocol communications • Advanced control for induction, permanent magnet, and synchronous reluctance motors • Integrated EMC filter for RF conformance and 5% impedance for power quality • Available in IP20/UL Type 1, IP55 (read more)
Browse Motor Speed Controllers Datasheets for Yaskawa America, Inc. - Drives Division -
controller is compatible with both Hall and sensorless configurations, offering flexibility for different motor designs. Its control capability supports motors operating at speeds up to 20,000 RPM, ensuring smooth (read more)
Browse Motor Speed Controllers Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Industrial engineers often face challenges with unstable motor speeds, high energy loss, and electromagnetic (read more)
Browse Motor Controllers Datasheets for Constar Motion Co., Ltd -
An electronic controller is needed to manipulate position, speed or torque of a brushless DC motor. It can also be used in other DC motor types. The controller is used to switch DC currents to the motor windings, producing magnetic fields that effectively adjust the phase and amplitude of the DC (read more)
Browse DC Motors Datasheets for parvalux by maxon -
New High-Speed Linear Motor Stage for Precision Positioning, Scanning, and Alignment Applications in Tight Spaces launched by PI Compact direct-drive translation stage family combines speed, precision, versatility, new from PI (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
, power consumption, and development efficiency for cost-sensitive embedded applications. One of its key advantages is the integrated USB 2.0 Full-Speed Device controller, which simplifies hardware architecture while (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
Product Overview This high-voltage 3-phase brushless DC motor controller operates on AC230V input with square-wave control, available with or without Hall sensors. It is designed as a general-purpose high-voltage brushless motor control template, providing a flexible (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Product Overview The 716PCDSTS0010 supports cordless vacuum motors with 12–25 VDC input, sensorless sinusoidal control, and serial speed commands in a reference design below 150 W. Reference Configuration Reference input (read more)
Browse Motor Speed Controllers Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
standalone mode or be fed from sources, such as three separate high-speed differential clock inputs, a 10 MHz reference, and 1 PPS input. This flexibility, combined with the capability to select either of the internal VCXO options of 100 MHz or 122.88 MHz, gives users an almost unlimited choice for (read more)
Browse Motor Controllers Datasheets for DigiKey -
9408 Series Vibration Controller is developed to address these challenges through a powerful distributed architecture and advanced real-time control technology. Built on a multi-core ARM and high-speed DSP platform, the system delivers fast computation, stable signal (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd
More Information Top
-
Multidisciplinary Analysis Optimization Conferences > System Behavioral Model Accuracy for Concurrent Design and Modeling
This system model is segmented into four component models shown in Figure 11: solar panel, battery, motor (which includes the motor , speed controller , and USB servo controller), and propeller.
-
Reconfigurable navigation of an Automatic Guided Vehicle utilising omnivision
This direction-control signal was then altered to the correct control byte by the DirectionCntrl function block to be send by the USB port to the PIC motor speed controller .
-
GUI based industrial monitoring and control system
The controller uses USB communication for PC based control over the speed of the motor and also monitoring for different sensing parameters.
-
Development of USB compatible PC based PD motor controller for chemical process
The controller uses USB communication for PC based control over the speed of the motor , its storage and monitoring purposes.
-
ME 450 - Winter 2008
The motor controller connects to the computer via USB cable, enabling us to control the motor speed from Labview and research the optimal growth parameters.
-
Innovative Simulation Systems
Starting from low level devices’ drivers (battery monitoring, encoders reading, motor driving), I/O devices (RS232, USB communication, SD/MMC card interfacing) going through low level controllers ( motor speed PID controller), various utilities (internal robot state logging, firmware upgrade), finishing on high level controllers.
-
Design and construction of a dynamometer
The motor controller output can be controlled by a USB interface with a laptop to set a torque speed curve.
-
Design, Construction and Evaluation of a Portable Biosensor for Rapid Detection of E. coli O157:H7
The USB controller is also connected to a 12-bits D/A converter to control the rotary motor speed of the peristaltic pump using the PWM (Pulse width modulation) method.
-
Ambient Intelligence - Software and Applications
The connectivity of the SBC allows connecting a camera via Ethernet and a Wi-Fi antenna Universal Serial Bus ( USB ); it also gets the information that Speed Electronic Controllers (ESCs) need to control the multirotor motors .
-
Mastering BeagleBone Robotics
…B label 37 A M2 B label 37 accessing, via voice commands 47-50 GND label 37 VIN label 37 motor controller connection, for speed control of tracked platform … selecting 35, 36 DC motor controller , connecting to USB cable 39-41 movement…
Indicates content that may require registration and/or purchase.