-
Supplier: Automation24, Inc.
Description: Temperature controller N1020 USB - 8102020000 from NOVUS automation is an accurate and precise way to monitor temperature values from a variety of different sensors. The N1020 USB - 8102020000 can read signals from Thermocouples and PT100 RTDs, as well as 0-50 mV analog signals.
- Control: Limit / Set Point Control, PID Control
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
- Control Signal: Pulse / Frequency, Switch / Relay Output
-
Supplier: Automation24, Inc.
Description: Temperature controller N1040-PR USB - 8104210000 from NOVUS automation is an accurate and precise way to monitor temperature values from a variety of different sensors. The N1040-PR USB - 8104210000 can read signals from Thermocouples and PT100 RTDs. The N1040-PR USB -
- Control: Limit / Set Point Control, PID Control
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
- Control Signal: Pulse / Frequency, Switch / Relay Output
-
Supplier: Automation24, Inc.
Description: Temperature controller N1040-PRR USB - 8104211200 from NOVUS automation is an accurate and precise way to monitor temperature values from a variety of different sensors. The N1040-PRR USB - 8104211200 can read signals from Thermocouples and PT100 RTDs. The N1040-PRR USB -
- Control: Limit / Set Point Control, PID Control
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
- Control Signal: Pulse / Frequency, Switch / Relay Output
-
-
Supplier: Automation24, Inc.
Description: Temperature controller N1020 USB RS485 - 8102020010 from NOVUS automation is an accurate and precise way to monitor temperature values from a variety of different sensors. The N1020 USB RS485 - 8102020010 read signals from Thermocouples and PT100 RTDs, as well as 0-50 mV analog
- Control: Limit / Set Point Control, PID Control
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
- Control Signal: Pulse / Frequency, Switch / Relay Output
-
UV Light Systems - Temperature Controller, Thermoelectric, ±14A, ±24V, 336W, USB, High Power -- 3700Supplier: Newport MKS
Description: The 3700 TEC Controller provides a 336 W bipolar output for operation with thermoelectric (TE) coolers and replaces legacy Model 3150. At the unit's heart, DSP based controls allow for PID settings with fast settling times. This feature combined with sound electronics design and
-
Supplier: PI (Physik Instrumente) L.P.
Description: Integrated power amplifier with dynamic frequency control PID servo control with dynamic parameter switching Data recorder Powerful macro programming language, e.g., for stand-alone operation Extensive software support, e. g., for LabVIEW, shared libraries for Windows and Linux Servo
- Number of Axes / Motors: 1 to 2
- Maximum Output Voltage: 200 volts
- Rated Power: 15.000000000000002 to 24 watts
- Supply Voltage (DC): 24 volts
-
Supplier: Minco
Description: Minco’s CT425 Temperature Controller provides simple, yet quick customization for most controller applications. The CT425 Temperature Controller features three user - configurable outputs, two programmable inputs, and communication via USB . Overview Minco’s CT425
- Number of Inputs: 2 inputs
- Number of Control Outputs: 3 outputs
- Control Signal: Analog Voltage, Switch / Relay Output
- Control: Limit / Set Point Control, PID Control
-
Supplier: Newport MKS
Description: stability. This temperature controller with digital PID control loop achieves temperature stability of less than 0.003°C with output current noise and ripple less than 2mA rms. Fast setup is accomplished with preset PID values or by using the auto-tune function. Users can also
-
Supplier: Newport MKS
Description: stability. This temperature controller with digital PID control loop achieves temperature stability of less than 0.003°C with output current noise and ripple less than 2mA rms. Fast setup is accomplished with preset PID values or by using the auto-tune function. Users can also
-
Supplier: Newport MKS
Description: requires review and signature of the linked warranty waiver, otherwise all standard terms and conditions of sale apply. Contact your Newport sales representative for more information. The 350B Temperature Controller offers a combination of features, performance, and value that is unmatched by
- Operating Voltage: 100 to 240 volts
- Operating Temperature Range: 0 to 40 C
-
Description: The WBL400 Boiler Controllers and WCM400 Condensate Monitors represent the latest in technological and innovative advancements from Walchem. All of the standard features you’d expect in conventional boiler controllers/condensate monitors are included, plus optional simple-to-use
- Number of Inputs: 3 inputs
- Number of Control Outputs: 2 outputs
- Interface: Digital Front Panel
- Features: Multi-Function Controller, Other, PID Control, Rate Indication / Control
-
Description: Walchem's WDIS Series controller will reliably and economically control your water treatment disinfection process.The controller includes four standard sensor input options (free chlorine/bromine, chlorine dioxide, ozone and peracetic acid) or can be configured to use a variety of
- Number of Inputs: 1 inputs
- Number of Control Outputs: 6 outputs
- Control: Advanced / Nonlinear Control, Limit / Set Point Control, Linear Control, PID Control
- Control Signal: Current Loop, Switch / Relay Output
-
Description: The WBL400 Boiler Controllers and WCM400 Condensate Monitors represent the latest in technological and innovative advancements from Walchem. All of the standard features you’d expect in conventional boiler controllers/condensate monitors are included, plus optional simple-to-use
- Number of Inputs: 4 inputs
- Number of Control Outputs: 5 outputs
- Control Signal: Current Loop, Switch / Relay Output
- Interface: Digital Front Panel
-
Description: professionals to deliver more effective service to their customers. The W400 Controllers have the ability to store sensor and temperature values, water usage, relay status, and user settings. A USB memory stick is all that's needed to extract the information. Download logs from the
- Number of Control Outputs: 5 outputs
- Control: Advanced / Nonlinear Control, PID Control
- Features: Datalogger, Multi-Function Controller
- Interface: Digital Front Panel
-
Supplier: Tempco Electric Heater Corporation
Description: Design Features DIN Rail Mount, 35 mm Fuzzy modified PID heat and cool control Universal input (TC, PT100, mA, V) with high accuracy 18-bit D-A Countdown display RS - 485 and Analog Retransmission Available Micro USB Programming Port Fast sampling rate (200 msec) Manual control &
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
- Interface: Digital Front Panel
- Control: Fuzzy Logic, PID Control
-
Supplier: PI (Physik Instrumente) L.P.
Description: Maximum average current consumption 3 A 20 kHz control bandwidth USB interface for sending commands and for configuration Digital inputs and outputs Optional analog input Digital motion controller for PIMag® linear motors 1 motor channel, 1 sensor channel. For three-phase linear
- Number of Axes / Motors: 1
- Maximum Output Voltage: 24 volts
- Supply Voltage (DC): 24 volts
- Operating Temperature: 5 to 40 C
-
Supplier: West Control Solutions
Description: The Pro-EC44 dual temperature controller has been designed to simplify user operation through an intuitive HMI combined with easy-to-use configuration and simulation software, Blue Control©. This allows the controller to be used by a variety of personnel without compromising the
- Number of Inputs: 2 inputs
- Number of Control Outputs: 9 outputs
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: Lake Shore Cryotronics, Inc.
Description: loop temperature control in proportional-integral-derivative (PID) mode. The improved autotuning feature of the Model 336 can be used to automatically collect PID parameters, so you spend less time tuning your controller and more time conducting experiments. The Model 336
- Number of Zones (if applicable): 10 zones
- Features: Chart Recorder
- Interface: Computer Programmable, Digital Front Panel
- Control: PID Control
-
Supplier: PI (Physik Instrumente) L.P.
Description: Auto zero function for holding current ID chip support Extensive software support Digital motion controller for PIMag® Voice Coil drives C-413.1: 1 motor channel, 2 sensor channels, for the V-275 and V-275 linear actuators. C-413.2: 2 motor channels, 4 sensor channels. PID
- Maximum Output Voltage: 24 volts
- Supply Voltage (DC): 24 volts
- Operating Temperature: 5 to 50 C
- Setup: Computer Interface
-
Supplier: Andantex USA, Inc.
Description: With MEROBEL’s new DGT300+, Web Tension Control has never been so easy to manage. The DGT300+ is a digital controller dedicated to web tension and torque control. Overview The newest Digital Controller from MEROBEL combines, in a smart and low profile front face enclosure, the most
- Control Signal: Analog Voltage, Pulse / Frequency
- Type: DC Voltage Input
- Control: PID Control
- Features: Tension Indication / Control
-
Supplier: West Control Solutions
Description: maintenance downtime. The versatile display options, USB port, data logging and profiling functions are a unique combination in a ¼ DIN controller. The controller provides a quick and easy set-up which includes a step by step configuration wizard which starts automatically on
- Number of Control Outputs: 9 outputs
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
- Interface: Digital Front Panel
-
Supplier: Clark Solutions
Description: COMMON BATCH CONTROLLER FEATURES Start / Pause / Stop, Change Batch with Front Panel Buttons Display Batch Total, Rate, Grand Total, Count or Preset Single- or Multi-Stage Batch Control (Up to 8 Relays) Automatic Overrun Correction Rate in Units per Second, Minute, Hour or Day Automatic or
- Number of Inputs: 8 inputs
- Number of Control Outputs: 4 outputs
- Accuracy: 0.03 ±% FS
- Form Factor: DIN Rail
-
Supplier: PI (Physik Instrumente) L.P.
Description: Digital motion controller for PIMag® linear motors1 motor channel, 1 sensor channel. For three-phase linear motors with currents of 5 A per phase. Sine-commutated operation, field-oriented current control. Automatic commutation angles adjustment. PID controller for position and
- Number of Axes / Motors: 1
- Maximum Output Voltage: 24 to 48 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: Gantner Instruments, Inc.
Description: programmable application controller designed for complex control and automation tasks. RS485 fieldbus interface up to 48 Mbps: LocalBus, up to 115.2 kbps: Modbus-RTU, ASCII Connectable to Controller Q.station X Electromagnetic Compatibility according to EN61000-4 and EN55011 Power
- Digital I/O: 6 points
- Operating Temperature: -20 to 60 C
- Operating Humidity: 5 to 95 %
- Network and Connectivity: CANbus, Ethernet / TCP/IP, MODBUS®
-
Supplier: Gefran
Description: GF_LOOPER is an advanced series of multi-runner controllers offered in 16 zone configurations, with complete and easy to use functions for a variety of applications. The operator interface is based on an LCD TFT color touch screen, 3.5” and 5.7”, designed for very easy use. The work and
- Number of Zones (if applicable): 4 to 16 zones
- Type: Current Loop (Transmitter) Input, Network / Fieldbus Input
- Features: Datalogger, Multi-Function Controller, Rate Indication / Control
- Interface: Digital Front Panel, Ethernet / Networkable
-
Supplier: Lake Shore Cryotronics, Inc.
Description: loop temperature control in proportional-integral-derivative (PID) mode. The improved autotuning feature of the Model 336 can be used to automatically collect PID parameters, so you spend less time tuning your controller and more time conducting experiments. The Model 336
-
Supplier: U-Reach Data Solutions Inc.
Description: variety of USB 2.0/3.0/3.1/3.2 devices and external USB HDDs. Key Features and Benefits: “Set Up” function to choose between USB external disk drives and other USB devices, so that file format can be detected and data copied as expected. Boosted power supply on each
- Operating Temperature: 5 to 45 C
- Operating Humidity: 20 to 80 %
- Features: CE / FCC Certified, Other
- Type / Capability: Eraser
-
Supplier: SensorsONE, Ltd.
Description: keyboard and mouse directly to the CMC 99. The CMC 99 logging controller can provide up to 8 proportional, integral and derivative (PID) control functions along with up to 4 - 8 separate On/Off alarm relays depending on power rating. The internal datalogging memory of the CMC99 process
-
Supplier: Radwell International
Description: TEMPERATURE PID CONTROLLER, 1/16 DIN (48 X 48MM),N480D-RP USB TEMPERATURE CONTROLLER, 1 RELAY + PULSE OUT, 1/16 DIN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Dover Flexo Electronics, Inc.
Description: up to speed with minimal instruction and training time. Initial setup and configuration is fast with illustrated prompts and color graphics. The controller may be used in unwind, rewind or intermediate tension zones. A variety of controller output modes is available for operating
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA introduces a new family of extremely accurate instruments for DIN rail mounting. The compact iDR Series signal conditioners and PID controllers are available with OMEGA's award-winning "embedded Internet" technology. With the Ethernet option, the instruments connect directly to a
- Accuracy: 0.03 % FS
- User Interface: Computer Programmable, Front Panel and Display
- Auxiliary Outputs: Current Output, Relay Output, Voltage Output
- Features: DC Current Input, DC Voltage Input, Data Acquisition Instrument / System, RTD Input, Relay / Switch Input, Strain Gauge / Bridge Input, Thermocouple Input
Find Suppliers by Category Top
Featured Products Top
-
The Model 372 AC resistance bridge and temperature controller builds on the solid foundation provided by the original Lake Shore AC resistance bridge. The Model 372 provides the best possible temperature measurement and control capabilities for dilution refrigerators (DRs) that are intended to (read more)
Browse Temperature Controllers Datasheets for Lake Shore Cryotronics, Inc. -
SkyView Configurable Controllers The SkyView™ Controllers provide a customizable PLC-based system. They offer simultaneous display and alarm functions for up to 80 devices. The advanced (read more)
Browse Universal Process Controllers Datasheets for DOD Technologies Inc. -
SkyView 80-Channel Configurable Controller The SkyView™ 80-Channel Controller is a customizable PLC-based system. It provides simultaneous display and alarm functions for up to 80 gas (read more)
Browse Universal Process Controllers Datasheets for DOD Technologies Inc.
More Information Top
-
Development of an EKF-based localization algorithm using compass sensor and LRF
PID Controller USB to RS-232 USB .
-
Development of a multi-sensor perceptual system for mobile robot and EKF-based localization
PID Controller USB to RS-232 USB .
-
Ultra-high resolution gamma-ray spectrometer development for nuclear attribution and non-proliferation applications
The cycle is automated using a USB -interfaced Labview PID controller , takes about ~1 h, and allows detector operation for ~8 to ~20 h between cycles depending on the heat load into the cold stage and the operating temperature of the detector …
-
Advanced Aerospace Applications, Volume 1
Dynamic laboratory testing includes a custom designed LabVIEW PID Controller program and a National Instruments USB -6251 Data Acquisition (DAQ) Board for communication with the actuators.
-
Prototype design of the plug-and-play desktop robotic system
During working, host controllergets control data from PC through the USB interface, and transfer instructions to PID controllers .
-
Cyberspace Safety and Security
Many USB devices have fixed PID /VIDs and a USB based micro controller can be programmed to fake these values [4].
-
http://www.intel.com/content/dam/doc/datasheet/x79-express-chipset-datasheet.pdf
This 7-bit field identifies the USB device address used by the controller for all Token PID generation.
-
http://www.intel.com/content/dam/doc/datasheet/io-controller-hub-6-datasheet.pdf
This 7-bit field identifies the USB device address used by the controller for all Token PID generation.
-
http://www.intel.com/content/dam/doc/datasheet/6300esb-io-controller-hub-datasheet.pdf
USB_ADDRESS_CNF This 7-bit field identifies the USB device address used by the controller for all Token PID generation.
-
http://www-cs.intel.com/content/dam/doc/datasheet/82801eb-82801er-io-controller-hub-datasheet.pdf
This 7-bit field identifies the USB device address used by the controller for all Token PID generation.
Indicates content that may require registration and/or purchase.