-
Supplier: Takex America, Inc.
Description: Description 30m (66ft) Outdoor Battery Operated Flame Sensor for Wireless Systems Wires are no longer necessary - substantially reduce installation costs! High sensitivity flame sensor with ultra-low current consumption plays a crucial role for wireless fire-watching
- Maximum Detector Range (Sensitivity): 33 ft
- Device Classification: Sensor
- Sensor Technology: UV Detector Only
-
Supplier: Det-Tronics
Description: magnetic optical integrity (oi) testing 3-year warranty on sensor and electronics FM, CSA, CENELEC, CE, VDS, CNBOP Approvals EN54-10 Certified Output Options include: Relays, 4-20 mA, RS-485, EQP Addressable, and Pulse Output* *When pulse output is specified, the ultraviolet (UV)
- Maximum Response Time: 1 seconds
- Maximum Detector Range (Sensitivity): 85 ft
- Operating Temperature: -40 to 167 F
- Features: Adjustable Time Delay, Automatic Self-test, Explosion Proof, NEMA 4 Rated Enclosure, Other
-
Supplier: MSA Safety
Description: The General Monitors® FL500 UV/IR Flame Detector by MSA delivers fast, dependable flame detection with enhanced false alarm immunity-all in a compact, industrial-grade design. By monitoring both ultraviolet (UV) and infrared (IR) radiation, the FL500 provides rapid
- Maximum Response Time: 3 seconds
- Maximum Detector Range (Sensitivity): 45 to 90 ft
- Operating Temperature: -67 to 185 F
- Features: Adjustable Time Delay, Automatic Self-test, Explosion Proof, Other
-
-
Supplier: Spectrex, Inc.
Description: The 20/20U (&UB) UV Flame Detector responds to high energy UV radiation emitted by fires and explosions at the point of ignition. It detects hydrocarbon-based fuel and gas fires, invisible hydrogen flames, hydride, ammonia, silane and other inorganic fuel fires. The
-
Supplier: Hamamatsu Photonics Europe
Description: This flame sensor module consists of a UVTRON® flame / discharge sensor integrated with a driver circuit and a signal processing circuit such as for processing of background noise. Just supplying a DC voltage to this module will start to detect UV light. Besides
- Device Classification: Sensor
- Sensor Technology: UV Detector Only
-
Supplier: Radwell International
Description: AMPLIFIER MODULE, 3 SECOND FLAME FAILURE RESPONSE TIME, FOR USE WITH MODULAR MICRO M CONTROL UV1 / UV2 / 45UV3, 361310. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Honeywell Analytics, Inc.
Description: Fire Sentry SS3 Multi-Spectrum Optical Fire and Flame Detectors are fast reacting, digital, reprogrammable, computerized — smart technology. The Fire Sentry SS3 fast-reacting, Ultraviolet (UV), Wide Band Infrared (IR) and Visible spectral brand electro-optical digital fire and
- Maximum Response Time: 2 to 5 seconds
- Maximum Detector Range (Sensitivity): 30 ft
- Operating Temperature: 32 to 170 F
- Device Classification: Sensor
-
Supplier: Det-Tronics
Description: Approved to FM 3260 (2000), the X5200 meets the most stringent requirements worldwide with advanced detection capabilities and immunity to extraneous sources, combined with a superior mechanical design. The mounting arrangement allows the UV and IR sensors to monitor the same hazardous
- Maximum Response Time: 15 seconds
- Maximum Detector Range (Sensitivity): 85 ft
- Operating Temperature: -40 to 167 F
- Features: Adjustable Time Delay, Automatic Self-test, Explosion Proof, NEMA 4 Rated Enclosure, Other
-
Supplier: Hamamatsu Photonics Europe
Description: For flame eye/using photo IC diode (RoHS compliance) instead of CdS cell The S10108 is designed specifically for flame detection (flame eye) in oil-fired hot water boilers and heaters. This sensor is assembled in an easy-to-install package along with the cable. Features -
- Device Classification: Sensor
- Sensor Technology: UV Detector Only
-
Supplier: Hamamatsu Photonics Europe
Description: The C9536/H9535 series are UV power meters that directly measure UV light at specific wavelengths. The H9535 (sensor head) uses a UV sensor (phototube) that ensures stable UV measurement over a long period of operation and is calibrated in combination with
- Device Classification: Sensor
- Sensor Technology: UV Detector Only
-
Supplier: Radwell International
Description: WIRING BASE , FOR MBCE-110/-230 FR , AND UV FLAME SENSOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Highly efficient dual band detector that is sensitive to UV and IR radiation, can be used indoors and outdoors to detect hydrocarbon-based flames with robust false alarm immunity. Maximize Asset Coverage Eliminate “blind spots” and cost-effectively cover more of your facility Identify
- Maximum Response Time: 5 seconds
- Maximum Detector Range (Sensitivity): 215 ft
- Operating Temperature: -67 to 185 F
- Features: Adjustable Time Delay, Automatic Self-test, Other
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Reliable flame detection coverage in any hazardous area provides a more holistic view of your facility Specifications and Features Ultraviolet Infrared Design Monitor broad range of hydrocarbon and hydrogen gases Dual-band sensor for enhanced false alarm immunity Multiple output
- Maximum Response Time: 3 seconds
- Maximum Detector Range (Sensitivity): 66 ft
- Operating Temperature: -67 to 185 F
- Features: Adjustable Time Delay, Automatic Self-test, Other
-
Supplier: Det-Tronics
Description: The X3302 brings state-of-the-art flame detection to the difficult task of detecting invisible hydrogen flames. With a solid cone of vision for Hydrogen fire detection, coupled with superior false alarm rejection, the X3302 provides protection in applications such as refineries,
- Operating Temperature: -40 to 167 F
- Features: Adjustable Time Delay, Automatic Self-test, Explosion Proof, NEMA 4 Rated Enclosure, Other
- Output Options: Analog Current, Switch or Alarm
- Sensor Technology: Multi-IR Detector
-
Supplier: Sensidyne, LP
Description: No Description Provided
- Maximum Response Time: 5 seconds
- Maximum Detector Range (Sensitivity): 60 ft
- Operating Temperature: -40 to 185 F
- Output Options: Analog Current, Switch or Alarm
-
Supplier: Marktech Optoelectronics
Description: UV LEDs are becoming more prevalent in the industry replacing old technology such as mercury lamps. As a result, the need for UV detection is also increasing. Marktech UV detectors are offered in a variety of TO metal-can type packages from TO-18 to TO-39 with special UV
- Peak Wavelength: 440 nm
- LED Type: Ultraviolet
-
Supplier: Radwell International
Description: UV FLAME DETECTOR, NORMAL SENSITIVITY, WITH FLANGE/CLAMP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Takex America, Inc.
Description: Flame sensor FS-6000 immediately detects ultraviolet rays contained in flames and outputs a warning message and activates an external output. The sensor and speaker combined body can be installed either indoors or outdoors.
- Maximum Detector Range (Sensitivity): 33 ft
- Device Classification: Sensor
- Output Options: Switch or Alarm
- Sensor Technology: UV Detector Only
-
Supplier: Hamamatsu Photonics Europe
Description: High sensitivity, for flame detection The T15770 is a high-sensitivity thermopile detector suitable for flame detection. Infrared energy generated from flame has spectral characteristics of peak wavelength 4.45 μm. The light input window of the T15770 employs the band-pass filter which
- Device Classification: Sensor
- Sensor Technology: UV Detector Only
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CONTROL UNIT, 115/230 VAC, 50/60 HZ, 20 W, -20 TO +60 DEG. C TEMPERATURE RANGE, FOR MONITORING GAS / OIL AND COAL FLAMES WITH DURAG UV / UV+IR OR IR-FLAME SENSORS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: State Safety & Compliance
Description: "Available in (2) auto-darkening welding filter options or the 4"" x 5"" passive lens. Front-loading cover lens and welding filter provide impact resistance and easy maintenance. Other features include telescopic headgear, Light GuideÃ- sensor to minimize sensor block (variable model
- Type: Helmet
- Application: Welding
-
Supplier: ABB Measurement & Analytics
Description: technology Intuitiv operation via five buttons UV photometer Infrared photometer Paramagnetic oxygen analyzer Electrochemical oxygen sensor Thermal conductivity analyzer Trace oxygen analyzer Flame Ionization Detector Extensive self-diagnosis functions Internal QAL3 reporting
- Operating Temperature: 41 to 122 F
- Operating Humidity: 50 %
- Response Time: 2.5 seconds
- Measurement Type: %Volume, Trace
-
Supplier: Dymax
Description: seconds enables faster processing, greater output, and lower processing costs. When cured with Dymax UV light curing focused-beam lamps or flood lamps they deliver optimum speed and performance for electronic assembly. Dymax lamps offer the ideal balance of UV and visible light for the
- Coeff. of Thermal Expansion (CTE): 43,333,333.333333336 to 9,444,444.444444444 µin/in-F
- Elongation: 19 %
- Tensile Strength (Break): 1,500 psi
- Viscosity: 750 cP
-
Supplier: Mueller Group, Inc. (The)
Description: characteristics. The stationary and flexing versions have an oil-resistant and flame retardant violet jacket to INTERBUS conformance requirements. The outdoor version has a UV-resistant black PVC jacket for direct burial and outdoor use.
- Rated Voltage: 0.25 kilovolts
- Product Category: Bulk Cable
- Standards / Certifications: CE Marking, CSA Mark, RoHS, UL Recognized Component Mark (US and Canadian)
-
Supplier: L-com, Inc.
Description: jacket is resistant to moisture, sunlight (UV), oils, chemicals and has a flame rating of VW-1 Application Field Bus and CAN bus Food and beverage services Motion controller, factory automation and industrial control Sensors and actuators I/O connectivity
- Cable Length: 9.842525 ft
- Features: Cable Assembly
- Application: LAN / Ethernet
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
-
Supplier: L-com, Inc.
Description: jacket is resistant to moisture, sunlight (UV) and has a flame rating of VW-1 Application I/O connectivity Motion controller, factory automation and industrial control Sensors and actuators Field Bus and CAN bus Food and beverage services
- Cable Length: 6.561683333333334 ft
- Features: Cable Assembly
- Application: LAN / Ethernet
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
-
Supplier: L-com, Inc.
Description: wired UL Style 20549 PUR jacket is resistant to moisture, sunlight (UV), oils, chemicals and has a flame rating of VW-1 M12 connectors are threaded and IP67 rated when mated properly PUR jacket has a robust temperature range of -25°C to +80°C and is built with 24AWG stranded conductors
- Cable Length: 9.842525 ft
- Features: Cable Assembly
- Application: LAN / Ethernet
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
-
Supplier: L-com, Inc.
Description: wired UL Style 2517 PVC jacket is resistant to moisture, sunlight (UV) and has a flame rating of VW-1 M12 connectors are threaded and IP67 rated when mated properly PVC jacket has a robust temperature range of -25°C to +105°C and is built with 24AWG stranded conductors for flexibility
- Cable Length: 6.561683333333334 ft
- Features: Cable Assembly
- Application: LAN / Ethernet
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: window, leakage alarm, remote cut-off, negative pressure alarm Operation interface 10″ color touch screen Optional *UV/IR Flame Detector *Cylinder heating *Panel heating *Ethernet communication module *Weight Scale *Excess Flow Switch *Smoke Sensor Switch
- Application: Gas
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Rosemount Analytical’s MLT, CLD and FID series of analyzers offer MLT with multi-component, multi-method analysis utilizing non-dispersive infrared, visible, ultraviolet (NDIR/UV/VIS), thermal conductivity (TCD), paramagnetic, and electrochemical sensor technologies (pO2/eO2), trace
- Number of Channels: 4
- Response Time: 19.99999999999998 seconds
- Operating Temperature: 41 to 104 F
- Operating Humidity: 0 to 90 %
-
Supplier: Lapp Tannehill
Description: 23°F to +140°F -5°C to +60°C VOLTAGE : 1000V MIN BEND RADIUS : 15x cable diameter ENVIRONMENTAL : Flame retardant Highly oil-resistant UV-resistant STANDARDS/APPROVALS : UL Approved APPLICATION : Flexible applications; wiring of industrial network devices sensors actuators and
- Operating Temperature: -4.99999999999999 to 60.0000000000001 C
- Rated Voltage: 1 kilovolts
- Features: Cat 5/Cat 5E, LAN / Ethernet, Networking, Other
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
-
Supplier: Lapp Tannehill
Description: +140°F -20°C to +60°C VOLTAGE : 600V MIN BEND RADIUS : 15x cable diameter ENVIRONMENTAL : Flame retardant Highly oil-resistant UV-resistant STANDARDS/APPROVALS : UL Approved APPLICATION : Flexible applications; wiring of industrial network devices sensors actuators and cordsets.
- Operating Temperature: -20 to 60.0000000000001 C
- Rated Voltage: 0.6 kilovolts
- Features: Cat 5/Cat 5E, LAN / Ethernet, Networking, Other
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
-
Supplier: OKW Enclosures, Inc.
Description: clothing. special plastic enclosures for components and sensors that are worn on the body or close to the body, available in two sizes fulfils its function in the simplest way, without restricting the user in his or her activities and without being conspicuous modern appearance with highly
- Length / Height: 1.97 to 2.44 inch
- Width/Diameter: 1.61 to 1.81 inch
- Depth: 0.63 to 0.67 inch
- Height: 1.97 to 2.44 inch
-
Supplier: MilesTek Corporation
Description: properly mated to protect against liquids and particulate • FR-TPE (Flame-Retardant Thermoplastic Elastomer) cable jacket is resistant to oil, sunlight (UV), weld spatter and the cable is rated for 600V • Cable is flex tested to 1 million cycles at 10x cable OD and 10 million cycles at
- Cable Length: 3.280841666666667 ft
- Features: Cable Assembly
- Application: Networking
-
Supplier: MilesTek Corporation
Description: properly mated to protect against liquids and particulate • FR-TPE (Flame-Retardant Thermoplastic Elastomer) cable jacket is resistant to oil, sunlight (UV), weld spatter and the cable is rated for 600V • Cable is flex tested to 1 million cycles at 10x cable OD and 10 million cycles at
- Cable Length: 6.561683333333334 ft
- Features: Cable Assembly
- Application: Networking
Find Suppliers by Category Top
Featured Products Top
-
(hydrocarbons) burn with very high flame temperatures, an external fire detection system that can rapidly sound an alarm in the event of a fire is essential to protect human lives and valuable equipment. As a safety professional, you want to purchase flame detectors that best meet your (read more)
Browse Flame Detectors Datasheets for MSA Safety -
180 VDC Only responsive to UV Ideal for UV Flame Detection EOC also offers the JEAPD19 Large Area Ultraviolet/Visible (UV/VIS) Photodiode optimized for UV, Blue & Green (read more)
Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
combining a precision UV sensor for quick response with an IR sensor that monitors flame-emitted radiation, the FL500 flame detector operates at faster speeds with unsurpassed false alarm immunity to provide the industry’s most reliable monitoring in its class. The next-generation FL (read more)
Browse Flame Detectors Datasheets for MSA Safety -
deliver coatings and expertise for: Metal or Plastic substrates Liquid or Powder Coatings Water Base, Solvent Base and UV Cure formulas Electro-Magnetic Shielding 100% Acrylics, Urethane (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
onset of an explosion and trigger automatic mitigation measures. Endress+Hauser sensors play a central role in such solutions by enabling rapid detection of early pressure rises. The challenge: In many industrial processes, combustible dusts, gases or vapors can form an (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
, petrochemical and welding industries to keep personnel and products safe. Our ARMATEX® Coated Fabrics are available for indoor and outdoor applications, with strong resistance to dirt, flames, moisture and UV light. Of particular note are flame-resistant coated fabrics we develop and (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for Mid-Mountain Materials, Inc. -
sensors. PID Sensors - Great for measuring VOCs Hydrogen (H2) Sensors - A flamable gas that needs to be monitored (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
conventional coating processes using solvent-based varnishes, with oven curing times of up to 20 minutes, ELANTAS Bectron PT 4700 N cures at room temperature in just 5 to 10 seconds under broadband UV light or in 10 to 20 seconds using an LED curing device (365 nm). This ultra rapid light-curing allows (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for ELANTAS North America LLC -
cycles of thermal shock and UV exposure. As a specified coating for the muffler and exhaust components of a leading agricultural equipment manufacturer, INFERNEX® LB-1100 High Temp Baking Enamel can be used as a direct-to-metal topcoat or as part of a two-coat extreme high temperature (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
than 1.600 m² of clean room space – especially pyroelectrical infrared detectors – for clients worldwide. The product range includes analogue single and multi-channel detectors as well as digital multi-channel detectors (PyrIQ). The detectors are used, for example, in gas analysis, fire and flame sensors and spectroscopy. (read more)
Browse Gas Sensors Datasheets for InfraTec GmbH
More Information Top
-
Gas fired oven explosion
Arcing from an igniter may excite a UV flame sensor while it sparks.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/66-0000s/66-1171.pdf
The flame signal processing will monitor either a flame rod or a UV flame sensor .
-
CR4 - Thread: uv flame sensor
uv flame sensor .
-
Electrical Information and Mechatronics and Applications
The system is mainly composed of composed of UV flame sensor , controller, and explosion suppression device.
-
Applied Mechatronics
Highlighted technologies include design process and alternative selection, motor type selection, UV flame sensor , white-line detector, mercury switch (incli- nation sensor), IR sensors, and fuzzy logic planning.
-
The first applications of novel gaseous detectors for UV visualization
At the same time compared to commercial UV flame sensors or UV image intensifiers they can offer much larger sensitive area at lower price.
-
Pulsed combustion process for black liquor gasification
A Fire Eye UV flame sensor is used to monitor flame • .
-
NOx Emission Reduction by Oscillating combustion
The burner, mounting adapter flange, and refractory block were installed on the furnace, along with a pilot and UV flame sensor .
-
CR4 - Thread: High Speed Diesel
Next in Forum: uv flame sensor .
-
CR4 - Thread: Hook Up to Gas, Get Hydrogen
Previous in Forum: uv flame sensor .
Indicates content that may require registration and/or purchase.