Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: R. S. Hughes Company, Inc.
Description: Technomelt Purmelt brown R 2501-21 UV hot melt adhesive. Additionally, this hot melt adhesive is a high melt adhesive with a melting point of +140 F.
- Viscosity: 3,000 to 8,000 cP
- Features: Thermoplastic / Hot Melt
-
Description: It has a long open time and good light transmittance. It can be used in scenes that cannot be cured by UV and allows for secondary moisture curing. It is widely used in the field of Bluetooth headsets or LCDs that are not easy to dispense and insufficiently irradiated.
- Features: Reactive / Moisture Cured, Thermoplastic / Hot Melt
-
Supplier: Henkel Corporation - Industrial
Description: TECHNOMELT® PA 7848 BLACK UV stability and suitable for outdoor applications, with increased hardness.
-
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Technomelt PUR 963A is a 100% solid, polyurethane hot melt adhesive used for assembly bonding, panel bonding, and vinyl laminating. It is moisture curing, fast setting, and has high heat resistance. It also contains UV dye for visibility under UV
- Industry: Laminating / Composites
- Features: Single Component System, Thermoplastic / Hot Melt
-
Supplier: ND Industries, Inc.
Description: products offer the same high quality and superior performance of other name brand products at a cost saving of Up to 40% Providing the benefits of hot melts combined with the performance of urethanes. Vibra-Tite hot melts offer high bond strengths for a wide variety of
- Use Temperature: 235 to 275 F
- Features: Air Setting / Film Drying, Single Component System, Thermoplastic / Hot Melt
- Substrate Compatibility: Metal, Paper / Paperboard, Plastic
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Techsil Limited
Description: Colour: Amber Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -40°C to 117°C Quantity per box: 170 Slugs tecbond® 265 is a product assembly hot melt adhesive for smooth and shiny surfaces. It is a very high performance product which
- Use Temperature: 195 F
- Features: Thermoplastic / Hot Melt
-
Description: It is a single component, high-end adhesive with dual curing mechanism, specially designed for the optical device industry, typical applications include PLC packaging, semiconductor laser packaging, collimator lens bonding, filter bonding, optical detector lens and fiber bonding, isolator
- Features: Thermoplastic / Hot Melt, UV / Radiation Cured (EB, Light)
-
Description: General-purpose classic product, tough and flexible after curing, impact resistance, moisture resistance, often used for glass bonding.
- Features: Thermoplastic / Hot Melt, UV / Radiation Cured (EB, Light)
-
Supplier: Henkel Corporation - Industrial
Description: TECHNOMELT PA 6344, Polyamide, Encapsulation TECHNOMELT® PA 6344 UV resistance, polyamide-based, thermoplastic, hot melt adhesive is designed for molding compound applications. This material adheres well to a variety of substrates including plastic, glass, metals and ABS.
- Features: Thermoplastic / Hot Melt
-
Supplier: ND Industries, Inc.
Description: Vibra-Tite light cure adhesives are single-part, photo-initiated acrylates that cure on demand when exposed to UV-light. Almost instant cure Some cure with very low intensity Flexible or rigid products available High optical clarity & non-yellowing Bonds a wide range of substrates
- Use Temperature: -65 to 374 F
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Features: Die Bonding Adhesive / Compound, Liquid
- Industry: Electrical Power / HV, Electronics
-
Supplier: ND Industries, Inc.
Description: Vibra-Tite acrylic (methacrylate) adhesives are a room temperature curing, non-sagging, 2-part system comprised of resin and activator. Our adhesives respond well to dissimilar materials and a wide range of temperatures. Forms a bond on: fiberglass, steel, aluminum, stainless steel,
- Chemical System: Acrylic / Polyacrylate
- Substrate Compatibility: Ceramic / Glass, Composites, Metal, Plastic, Wood / Wood Product
- Cure / Technology: Single Component System
-
Supplier: ND Industries, Inc.
Description: Vibra-Tite is one of the world’s market leaders in anaerobics, cyanoacrylates, epoxies and ultraviolet technologies. Vibra-Tite is quickly becoming one of the most highly respected names in the adhesive industry. And, as a result of ND’s low overhead expenses and in-house
- Use Temperature: -40 to 200 F
- Substrate Compatibility: Ceramic / Glass, Concrete / Masonry, Metal, Wood / Wood Product
- Chemical System: Polyurethane (PU, PUR)
- Cure / Technology: Reactive / Moisture Cured, Single Component System
-
Supplier: Can-Do National Tape
Description: Scotch® ATG Adhesive 3M 987XL Transfer Tape, 400 Acrylic Adhesive 3M™ ATG Adhesive Transfer Tape 987 is a 1.7 mil, 400 acrylic, reverse wound, pressure sensitive adhesive on a densified kraft paper liner. Utility grade tape. For use with Scotch® ATG Adhesive
- Width: 0.25 to 0.75 inches
- Adhesive: Pressure Sensitive (PSA), Transfer
-
Supplier: Can-Do National Tape
Description: Scotch® ATG Adhesive 3M 970XL Transfer Tape, 400 Acrylic Adhesive Scotch® ATG Adhesive Transfer Tape 970XL is a 400 acrylic, reverse wound, pressure sensitive adhesive on a densifed kraft paper liner. General purpose adhesive transfer tape. For use with Scotch ATG
- Width: 0.75 inches
- Adhesive: Pressure Sensitive (PSA), Transfer
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: The P8300 series is a protective adhesive strip based on a combination of fabric fabric/EVA film and coated with high performance hot melt adhesive. It has the softness and comfort required for garments, low temperature hot melt sealing, waterproof and
- Thickness: 0.004724409448818898 inches
- Features: Adhesive, Anti-static / ESD Control, Electrically Conductive, Protective Tape, Single-Sided Adhesive, UV / Weather Resistant
- Backing: Cloth - Woven Fabric
- Adhesive: Hot Melt / Heat Activated
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Cloth tape is a functional tape made from gauze coated with hot-melt pressure-sensitive adhesive/rubber after lamination and release. It has good tearability, high adhesive strength, waterproof and leak-proof, good initial adhesion and high Tensile Strength.
- Thickness: 0.007480314960629921 inches
- Temperature Resistance: 30 C
- Features: Adhesive, Anti-static / ESD Control, Electrically Conductive, Single-Sided Adhesive, UV / Weather Resistant
- Backing: Cloth - Woven Fabric
-
Supplier: Can-Do National Tape
Description: Scotch® ATG Adhesive 3M Scoth 924 ATG Adhesive Transfer Tape Scotch® ATG Adhesive Transfer Tape 924 is an acrylic, reverse wound, pressure sensitive adhesive on a densified kraft paper liner. General purpose adhesive transfer tape. For use with Scotch(R) ATG
- Width: 0.25 to 2 inches
- Adhesive: Pressure Sensitive (PSA), Transfer
-
Supplier: Qualtek Electronics Corp.
Description: Heat Shrinkable cable End Caps, 1000V with Spiral Adhesive Coating Features/Applications QSEC offers an economical means of sealing the ends of power and control cables to ensure a watertight seal. The internal surface of the end caps has a layer of spiral coated hot melt
- Operating Temperature: -55 to 110 C
- Shrink Temperature: 120 C
- Features: Heat Shrink Caps, Heat Shrink Tubing
- Sleeving: Shrink Tubing
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: The Cloth Hockey Tape is made of durable polyester-cotton fabric with high tensile strength and excellent waterproof properties. It is coated with environmentally friendly hot melt adhesive, providing strong adhesion, water resistance, high tensile strength, and good abrasion
- Features: Adhesive, Anti-static / ESD Control, Electrically Conductive, Single-Sided Adhesive, UV / Weather Resistant
- Backing: Cloth - Woven Fabric, PET / Polyester, Plastic / Polymer
- Adhesive: Hot Melt / Heat Activated
-
Supplier: Beacon Adhesives, Inc.
Description: Magna-Cryl 2804 is a UV curable adhesive that is designed as a replacement for water based, conventional solvent based, cold or hot melt lamination adhesives commonly used with over lamination films. 2804 adhesive is designed for use over UV curable
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Double-sided duct tape is double-sided sticky and creates a strong bond between two surfaces. It is made of artificial fiber cloth as the base material, coated with acrylic glue on both sides, and then compounded with double-sided release paper. Therefore, double-sided cloth-based tape not only has
- Thickness: 0.006299212598425197 inches
- Temperature Resistance: 30 C
- Backing: Acrylic / Acrylate, Cloth - Woven Fabric, PET / Polyester, Paper, Plastic / Polymer
- Features: Adhesive, Anti-static / ESD Control, Double-Sided Adhesive, Electrically Conductive, UV / Weather Resistant
-
Supplier: Qualtek Electronics Corp.
Description: Low Voltage Cable Breakout Features/Applications QLB is widely used in the electrical power industry because of the insulating, UV and weather proof properties. The heat shrinkable boots seal and protect multi core cables. Coated with specially designed hot-melt adhesive.
- Operating Temperature: -55 to 110 C
- Shrink Temperature: 110 C
- Features: Flame Retardant, Heat Shrink Caps, Heat Shrink Tubing
- Sleeving: Shrink Tubing
-
Supplier: Win Source Electronics
Description: Manufacturer: Qualtek Win Source Part Number: 1011070-QRA2-180/58-QC48IN-5 Type: Tubing, Flexible Color: Black, Red Features: Hot Melt Adhesive, UV Resistant, Waterproof Length: 4.00' (1.22m) Material: Polyolefin (PO) Shrinkage Ratio: 3 to 1 Inner Diameter - Supplied:
-
Supplier: MCG - Performance Polymers Division
Description: Series Acetoacetyl modified Excellent cross linkability Excellent water resistance US Soarus High reactivity Water resistance UV curable Paper Adhesives US Soarus Thermal recording paper Water-resistant adhesive Instant adhesive Emulsifier for Vinyl acetate Cosmetics Hair
- Type: Film Grade Resin, Thermoplastic
- Industry: Industrial, Medical / Food (FDA)
- Chemical System: PolyVinyl Chloride (PVC)
-
Supplier: FX PCB Co., Ltd.
Description: component. Or the factory should use a UV-curable mask to move the circuit from the glass PCB. These masks may be used with smaller track widths that are UV-curable. This strategy is used Even in large-scale glass PCB material manufacturing. When exposed to UV- radiation uncured
- Thickness: 0.01968503937007874 to 0.15748031496062992 inches
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
Hot melt adhesives are a functional and economical way to bond substrates. Without the correct formula for your application or equipment to dispense them, they can get messy quickly. Elemelt by Ellsworth Adhesives offers a range of stick and bulk hot melt adhesives and specialty cleaning (read more)
Browse Hot Melt Adhesives Datasheets for Ellsworth Adhesives -
Ellsworth Adhesives offers our customers a wide range of bulk industrial adhesive solutions. We are your total solutions provider for hot melt, industrial bonding, lamination adhesives, and converting services. Lower material costs and refine production processes with help from our Engineering Sales Reps (ESRs) - bond foams, metal, plastics, textiles, veneers, and wood in multiple industries. (read more)
Browse Industrial Adhesives Datasheets for Ellsworth Adhesives -
The DYNAMINI hot melt adhesive supply unit is equipped with a High-Volume Hopper (HVH) that combines compact design with powerful performance. Its user-friendly control panel, precise temperature control, and Melt-On-Demand hopper grid ensure efficient and reliable operation (read more)
Browse Hot Melt Adhesives Datasheets for Ellsworth Adhesives -
the overall quality of mattresses. With years of expertise, our team can help identify the best solution from hot melts to dispensing tools. Don't know the best fit for your current production line? Our team can provide a custom product recommendation. Connect with an adhesives (read more)
Browse Hot Melt Adhesives Datasheets for Ellsworth Adhesives -
. The cartridge is constructed with a polypropylene core, cage, and end caps, and is manufactured using advanced hot-melt sealing technology — without any adhesives or surfactants (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Process: 3D input-> mold R&D-> wax injetion-> wax tree making-> mould shell making by 7layer sand and glass water adhesive-> harden the shell->lost wax-> mould shell baking->pour the melted steel-> cut from the tree-> grind the (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
not melt up to 500F (260C), and resists UV and weathering like no other tape. Available in 1" and 1-1/2" widths, 10-ft and 36-ft length rolls. · Silicone Tape Withstands up to 500F (260C) · Remains Flexible to -60F (-50C) · Tensile strength of 600 psi · Forms an (read more)
Browse Masking Tapes Datasheets for MOCAP LLC -
-Treme Tape™ fuses only to itself and creates a permanent air and liquid tight seal. MOCAP silicone tape is excellent for wrapping cables and wire, will insulate to 8000 Volts, will not melt up to 500F (260C), and withstands UV and weathering like no other tape. SCROLLL DOWN THE PAGE AND (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for MOCAP LLC -
OPTMC series pleated filter cartridge is made of imported modified hydrophobic polytetrafluoroethylene filter membrane through advanced hot melt sealing technology under the associated controlled clean environment without any adhesives or surfactants. The modified hydrophobic PTFE filter (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Borges ProSys CEO. Based out of Durham, NC Pendergraph is the leader in hot melt filling for lip balms, deodorants, creams, scrubs and other cosmetic applications and containers. Pendergraph also brings its vast filling knowledge to Nutraceutical market with its gummy filling lines as (read more)
Browse Filling Machines Datasheets for Prosys
Conduct Research Top
-
Industrial Adhesives Selection Guide: Types, Features, Applications
Industrial adhesives are organic and inorganic chemical compounds that are used to join components. Products include acrylic, epoxy, hot melt, polyurethane, silicone, thermoset, and UV curing adhesives, as well as industrial sealants. Most industrial adhesives are used in fastening applications
-
Best industrial electronic component adhesives manufacturers and types available in the market
Industrial electronic component adhesives are inorganic or organic chemical compounds used to bond components. The products include industrial sealants, UV curing electronic component adhesives, thermosets, silicone, polyurethane, hot melt, epoxy, and acrylic. Under the industrial category
More Information Top
-
UV curing of a pressure sensitive adhesive coating studied by real-time FTIR spectroscopy and laboratory scale curing experiments
It is the intention of this study to show that RTIR spec- troscopy can be applied to investigate the UV-curing be- havior of an acrylic UV curable hot melt adhesive .
-
Eastman Tackifier Center - Fluorescent adhesives
Figure 1 shows a spray pattern of a colorless hot melt adhesive fluorescing under UV at 365nm.
-
Eastman Tackifier Center - Fluorescence emission of hydrogenated hydrocarbon resins
Thus, when any of these resins are used in hot melt adhesive formulations additional UV absorbing chemicals would need to be added.
-
Standard Handbook of Video and Television Engineering, Fourth Edition > DVD Devices and Systems
In the case of double-sided discs, two substrates are independently formed and then bonded together using a hot - melt adhesive or UV -curable bonding agent (the latter is preferred).
-
Production technology (yearbook)
The application such as environmental pollution regulation, plastic solder, hot melt of non solvent adhesion 削 and ultraviolet curing adhesive corresponds to material shortage and 代 in solder is strongly being wanted.
-
Adhesives and Sealants
There is no use of UV - curable hot - melt adhesives since potential users are too small to justify the investment.
-
MRS Bulletin - Hot-Melt Adhesives - Cambridge Journals Online
He is currently leading efforts in the Strategic Technology Group to develop UV -curable hot - melt adhesives and novel systems for skin adhesion.
-
Mclean's Nuggets
For current glue types see: silicon, epoxies, cyanoacrylates (superglue), methacrylates, hot melts , UV and anaerobic adhesives .
-
Currents in Industrial Mathematics
…method (Fraunhofer IOF, Jena) • A study into calculating optimal cutting volumes of colored raw gemstones (Fraunhofer ITWM, Kaiserslautern) • A study into bonding colored gemstones to metallic processing pins by means of UV - hardened or hot - melt adhesives (Fraunhofer IFAM, Bremen) .
-
An End-Type Fiber-Optic UV Sensor Covered with Mixture of Two UV Sensitive Materials
Both hot melt adhesive and chlorophyll reacted to UV radiation.
Indicates content that may require registration and/or purchase.