Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Excelitas Technologies Corp.
Description: OmniCure® AC7 Series of air-cooled UV LED curing systems are suitable for large-area curing. Designed with high-output LEDs and custom optics, the AC7150 and AC7300 systems deliver over 5 W/cm2 peak irradiance and exceptional uniformity over the entire curing area. The AC7
- Lamp / Output Power: 40 to 160 watts
- Lamp Intensity: 5,000 mW/cm²
- Features: LED Source, Other
- Applications: UV Curing
-
Supplier: Excelitas Technologies Corp.
Description: in width making it ideal for flat panel display edge curing. Ambient cooling eliminates the need for any external forced-air cooling system or chiller to remove heat from the UV source. The FireEdge FE100 air-cooled UV LED curing system offers instant on/off capability
- Lamp Intensity: 1,000 to 2,000 mW/cm²
- Applications: Coating / Paint Testing, UV Curing
- Features: LED Source, Other
-
Supplier: LED Cool Lights
Description: Description General Description: LED Cool Lights â€"Camera Light Panel with 1000pcs 5mm round LED with in creditable light output could highly using at many location for photopgraph. LED COOL Lights energy-saving and environment friendly 5mm LED light has expected
- Light Fixture Voltage: 12 volts
- Light Fixture Wattage: 60.00000000000001 watts
- Application: Theatrical / Photography
-
-
Supplier: Ushio America, Inc.
Description: UV line lighting for testing and for side-facing sealing and UV curing of display devices (such as touch panels and LCDs), and for UV curing of resins and adhesives. FEATURES & BENEFITS Industry’s first irradiation work distance (WD) of up to 150mm (parallel light type)
- Features: LED Lamps, UV Lamps
-
Supplier: Electro Optical Components, Inc.
Description: Features: Fixing method : Panel Insertion Power : AC 200 ~ 240V (50/60Hz) Display Relative Power (%) Accumulative Time (Hours) Absolute Optical Power (mW/cm2) 3 Color LED (Green, Yellow, Red) Output Relay – 4-20 mA Current Applications: UV Purification (Water, Air)
- Operating Temperature: 32 to 122 F
- Output Options: Analog Current, Switch or Alarm
- Display Options: Digital
- Detector Style: Fixed Installation
-
Supplier: Ushio America, Inc.
Description: Used for bonding various optical components such as pickup lenses, assembly of various image sensors and medical equipment such as syringes, laminating of displays, and touch panels. FEATURES & BENEFITS LED light source utilizes the technology of lamps. Stable irradiance by the
- Lamp Intensity: 1,899.9999999999998 mW/cm²
- Features: Other
- Type: Spot / Wand
- Spectral Range: UVA (Long Wave)
-
Supplier: Electro Optical Components, Inc.
Description: Features: Fixing method : Panel Insertion Power : AC 100 ~ 240V (50/60Hz Display : Absolute Optical Power (Max. 100 mW/cm2) Output 2 Relay (NO&COM, NC&COM) 4-20 mA Current (Option) RS485 Communication (Option) Applications: UV Purification (Water, Air) UV Curing UV
- Operating Temperature: 32 to 122 F
- Output Options: Analog Current, Analog Voltage
- Computer Interface: Computer
- Display Options: Digital
-
Supplier: Electro Optical Components, Inc.
Description: Power) Applications: UV Purification (Water, Air) UV Curing UV Lamp/LED monitoring
- Operating Temperature: 32 to 122 F
- Output Options: Analog Current, Analog Voltage, Switch or Alarm
- Display Options: Digital
- Detector Style: Fixed Installation
-
Supplier: Digital Light Lab
Description: 750W 405nm 288mm x 288mm AccuCure Panel LED head with flood beam pattern
- Lamp / Output Power: 144 watts
- Lamp Intensity: 180 mW/cm²
- Type: Flood
- Features: LED Source
-
Supplier: Electro-Lite Corporation
Description: The Electro-Cure-10 at 10 W/cm2 delivers the most UV curing power you will find in any spot curing system in its price range. The system is equipped with a rotary electro-magnetic shutter, digital electronic timer selectable in steps of .1 to 999.9 seconds as well as continuous. The system's
- Lamp Intensity: 10,000 mW/cm²
- Type: Chamber, Focused, Handheld / Portable
- Features: Hour Meter / Timer, LED Source, Other, Specialty / Other
- Spectral Range: UVA (Long Wave)
-
Supplier: Newport MKS
Description: The 66088-LED-ADAPT optimally couples any 11 mm ferrule terminated fiber to the output of the 66088-LED fiber optic illuminator. A hex wrench is included for easy attachment to an 11 mm ferrule. Once the fiber is installed, coupling the 66088-LED-ADAPT to the 66088-LED is
-
Supplier: Xoxide
Description: premium performance, look no further than the Sunbeam HTPC Acrylic Case. Case Size: HTPC Fans: 4 x Blue 80mm LED Fans Material: Acrylic Dimensions: 21.5" x 19.5" x 3.5" Side Panel: Transparent Drive Bays: 2 x External 5.25" / 8 x Internal 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x
-
Supplier: Newport MKS
Description: The 66088-LED is a high intensity visible light source. Its 15 W white light LED allows it to emit exclusively visible light, omitting ultraviolet and infrared wavelengths, in a much more compact package than typical arc or Quartz Tungsten Halogen (QTH) lamps. Additional benefits to
- Lamp / Output Power: 15 watts
-
Supplier: Ushio America, Inc.
Description: lamps, these dimmable LEDs are lightweight with a smooth reflector design and provide 83% savings on energy costs. The COB design mimics panel lighting providing crisper, cleaner shadows. Also, these premium LED MR16 lamps are damp location rated and UL 1993 rated for totally
- Lamp Power: 7 watts
- Rated Average Life: 25,000 hours
- Maximum Overall Length: 0.071259881 inch
- Color Temperature: 2,700 to 3,000 K
-
Supplier: Newport MKS
Description: The 66088-LED50 is a high intensity visible light source. Its 50 W white light LED allows it to emit exclusively visible light, omitting ultraviolet and infrared wavelengths, in a much more compact package than typical arc or Quartz Tungsten Halogen (QTH) lamps. Additional benefits to
- Lamp / Output Power: 50 watts
-
Supplier: Qioptiq
Description: LED Reflected Light with protective window When using LED plug-in modules in a non-laboratory environment, a protective glass panel is essential for protecting the lamp. Technologically these modules are the same as the SL1 variants, with the exception that the LED SL3
- Lifetime: 5,000 to 50,000 hours
- Wavelength: 365 to 405 nm
- Maximum Voltage: 24 volts
- Illuminator Output: 3 watts
-
Supplier: Monarch Instrument
Description: We have combined all the features of our hand held LED stroboscopes together with Ultra Violet 385nm wavelength LEDS. It includes a full function laser tachometer for peforming non contact speed checks of rotating equipment. The Nova Pro UV light has a lamp mode for continuous
- Rotational Speed Range: 30 to 999,999 rpm
- Features: Battery Powered
- Display Type: Digital
- Interface / Control: Digital Front Panel
-
Supplier: Newport MKS
Description: system can be mounted directly to an optical table or breadboard, purchased separately. 10,000 Hour LED Lifetime The typical lifetime of LEDs of over 10,000 hours removes the need to change expensive and hazardous bulbs. The LEDs come up to a stable operating power within 100
-
Supplier: Visual Sound, Inc.
Description: design positions energy-efficient white LEDs evenly across the entire panel for uniform brightness and greater legibility of text. Give your presentation just the right touch. For performance, simplicity and control convenience, nothing beats a Sharp interactive touch-screen display.
- Screen Type: LCD / Flat Panel
-
Supplier: Allied Electronics, Inc.
Description: Dialight, the applied LED technology specialist, now offers a flat and domed version of the successful 657 series panel-mount indicator. The new indicators feature a fully-sealed and potted design, making them impervious to dust and water intrusion and in compliance with IP67/NEMA 4X
-
Supplier: Allied Electronics, Inc.
Description: Dialight, the applied LED technology specialist, now offers a flat and domed version of the successful 657 series panel-mount indicator. The new indicators feature a fully-sealed and potted design, making them impervious to dust and water intrusion and in compliance with IP67/NEMA 4X
-
Supplier: Allied Electronics, Inc.
Description: Dialight, the applied LED technology specialist, now offers a flat and domed version of the successful 657 series panel-mount indicator. The new indicators feature a fully-sealed and potted design, making them impervious to dust and water intrusion and in compliance with IP67/NEMA 4X
-
Supplier: Allied Electronics, Inc.
Description: Dialight, the applied LED technology specialist, now offers a flat and domed version of the successful 657 series panel-mount indicator. The new indicators feature a fully-sealed and potted design, making them impervious to dust and water intrusion and in compliance with IP67/NEMA 4X
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: years' evolution. To support customers' unique application. We build TFT LCD display module with many characters: sunlight readable, wide viewing angle & working temperature, touch supported, water proof and UV protection, etc.
- Viewing Area Width: 48.959999999999994 mm
- Viewing Area Height: 73.44 mm
- Technology: AMLCD, Thin Film Transistor (TFT)
- Display Type: Graphic Display
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: years' evolution. To support customers' unique application. We build TFT LCD display module with many characters: sunlight readable, wide viewing angle & working temperature, touch supported, water proof and UV protection, etc.
- Viewing Area Width: 222.72 mm
- Viewing Area Height: 125.28 mm
- Technology: AMLCD, Thin Film Transistor (TFT)
- Display Type: Graphic Display
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: years' evolution. To support customers' unique application. We build TFT LCD display module with many characters: sunlight readable, wide viewing angle & working temperature, touch supported, water proof and UV protection, etc.
- Viewing Area Width: 70.08 mm
- Viewing Area Height: 52.56 mm
- Technology: AMLCD, Thin Film Transistor (TFT)
- Display Type: Graphic Display
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: years' evolution. To support customers' unique application. We build TFT LCD display module with many characters: sunlight readable, wide viewing angle & working temperature, touch supported, water proof and UV protection, etc.
- Viewing Area Width: 245.76 mm
- Viewing Area Height: 184.32000000000002 mm
- Technology: AMLCD, Thin Film Transistor (TFT)
- Display Type: Graphic Display
-
Supplier: Visual Sound, Inc.
Description: StarGlas 60 or StarGlas 100 Abrasion and Stain Resistant Blocks 100% of UV Light Qualifies as Safety Glass Allows for floor to ceiling video wall type applications Can be used outdoors Standard Anti-Reflective (AR) Coating Dry-Erase Markers can be used without AR Coating Manufactured under
- Features: Flat Panel Monitor, LED Display
-
Supplier: Real Tech, Inc.
Description: Real Tech’s bypass Benzene sensor provides affordable real-time measurement of benzene in water or wastewater. The Benzene sensor provides superior measurement performance across multiple wavelengths of light using UV LEDs. Designed to meet the needs of many monitoring applications,
- Operating Temperature: 32 to 113 F
- Form Factor: Panel
-
Supplier: Real Tech, Inc.
Description: Real Tech’s bypass High Nitrate sensor provides affordable real-time measurement of high levels of nitrate in water or wastewater. The High Nitrate sensor provides superior measurement performance across multiple wavelengths of light using UV LEDs. Designed to meet the needs of many
- Operating Temperature: 32 to 113 F
- Instrument Specific Features: Controller Functionality
- Form Factor: Panel
-
Supplier: Visual Sound, Inc.
Description: full-array LED backlight design positions energy-efficient LEDs evenly across the panel for uniform brightness and greater legibility of text. For conference rooms and classrooms, retail signage and other public display applications, there's never been a better time to think BIG
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Acnodes Corporation
Description: 17 inch 1280 x 1024 LED backlight LCD monitor 250-nits, option for 1000-nits high brightness VGA + HDMI + DVI video input Option for Resistive or Capacitive touch screen Option for EMI Mesh Shielding, UV Film, AG Glass, AR Glass VESA (75 x 75mm) mounting holes Option for -30°C to 80°C
- Input Types: DVI, HDMI, VGA
- Features: Flat Panel Monitor, LCD Display, LED Display, Other Input Types
- Other Type/Technology: Other Display Type
- Mounting: VESA Mount
-
Supplier: Acnodes Corporation
Description: 15 inch 1024 x 768 LED backlight LCD monitor 250-nits, option for 1000-nits high brightness VGA + HDMI + DVI video input Option for Resistive or Capacitive touch screen Option for EMI Mesh Shielding, UV Film, AG Glass, AR Glass VESA (75 x 75mm) mounting holes Option for -20°C to 70°C
- Input Types: DVI, HDMI, VGA
- Features: Flat Panel Monitor, LCD Display, LED Display, Other Input Types
- Other Type/Technology: Other Display Type
- Mounting: VESA Mount
-
Supplier: Acnodes Corporation
Description: 10.4 inch 800 x 600 LED backlight LCD monitor 350-nits, option for 1000-nits high brightness VGA + HDMI + DVI video input Option for Resistive or Capacitive touch screen Option for UV Film, AG Glass, AR Glass VESA (75 x 75mm) mounting holes Option for -30°C to 70°C wide working
- Input Types: DVI, HDMI, VGA
- Features: Flat Panel Monitor, LCD Display, LED Display, Other Input Types
- Other Type/Technology: Other Display Type
- Mounting: VESA Mount
Find Suppliers by Category Top
Featured Products Top
-
high-brightness display maintains clear visibility even under direct sunlight, while an anti-glare coating reduces reflections to improve readability. An anti-UV coating helps protect the display surface from yellowing and degradation caused by prolonged UV exposure (read more)
Browse Digital LED Displays Datasheets for Advantech -
IP66/IP69K* front bezel Shock, vibration, UV, and 7H scratch resistant *Only PCAP displays without optional camera are rated for IP69K with proper installation. (read more)
Browse Panel Computers Datasheets for OnLogic Inc. -
Altech offers practical accessories for managing visibility, temperature, and airflow inside control panels and enclosures. The lineup includes LED panel lights, mechanical thermostats, and quick-mount panel filters. LED panel lights with (read more)
Browse Thermostats Datasheets for Altech Corp. -
Silicones With Optical Clarity CHT’s series of optically clear silicones can be used to bond glass and plastics to flat screen panel and LCD displays and feature high refractive indices to provide contrast enhancement that yields high resolution. For LED (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
MSM RD include human-centered interface designs, where aesthetics and safety are of the utmost importance. Such applications include medical equipment, automotive, and architectural design. The switch is also ideal for meeting robust requirements of outdoor applications, considering its front panel (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
instruments, data loggers, detectors, sensors, test and measurement. CONNECT’s two case shells snap together for fast and easy assembly: no screws are required. This offers the choice of two ‘fronts’: one shell is convex – perfect for LEDs – while the other is (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
Evaluating backlit components—such as illuminated controls, instrument panels, and LED light strips—requires a unique measurement approach. The quality of an illuminated component is determined as much by its photometric qualities (brightness, color) as it is by the overall integrity (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems
Conduct Research Top
-
Optical Transmission Properties of Adhesives
in the wavelengths between 800 and 1500 nm range. Other applications include LED lights, display panels, and optical lens coupling, which might need optically clear adhesives, sealants, and encapsulants which transmit in the visible range. There are rare cases where a manufacturer of night vision goggles may
-
The Latest Trends in Sunscreen Formulations Benefit From SPF Boost Ingredients
formulations at low loading levels. The silicas have unique properties that can improve any formulation. Most SOLESPHERE grades are porous, so they naturally reflect light, which adds an extra boost of sun protection factor (SPF) to sunscreen formulations. They can increase protection against UV
More Information Top
-
Sterilization system for air purifier by combining ultraviolet light emitting diodes with TiO 2
A sterilization system integrating TiO2 with a UV LED panel has the potential for air purification and would find wide use in the field of antibacterial, water treatment, decomposing dyes, etc.
-
A double image acquisition system with visible and UV LEDs for citrus fruit
Fig.9 shows fluorescent images of the same fruits in Fig. 8 illuminated by the UV LED panels .
-
Cure-feature based online trajectory generation in a robotic paint curing system
The unevenness caused by the inhomogeneous painting and unsmooth geometry can be characterized by two parameters: the efficiency factor k mentioned in section II and the distance d between the target surface and the UV LED panel .
-
Spatial and temporal dynamics of primary and secondary metabolism in Phaseolus vulgaris challenged by Pseudomonas syringae
The UV LED panel and a B&W CCD camera were mounted together and leaves were placed at 15 cm of the CCD lens.
-
Highlights of Photochemical Reactions in Microflow Reactors
A UV - LED panel (48 × 35 mW) was additionally investigated as an alternative light source.
-
Study on excitation and fluorescence spectrums of Japanese citruses to construct machine vision systems for acquiring fluorescent images
Therefore an image acquisition device was constructed with three different lighting panels with UV LED at peak 365 nm, Blacklight blue lamps (BLB) peak at 350 nm and UV-B lamps at peak 306 nm.
-
Imaging with Electromagnetic Spectrum
Based on this, an image device was developed which was made up of three lighting pan- els using UV LED (365 nm), black and blue lamp at 350 nm and UB-B lamp at 306 nm.
-
Accurate and robust optical 3D position control in microassembly using fluorescent fiducial marks
Fig. 6: UV - LED - panels .
-
CR4 - Thread: LED Power Source
If your going to use the leds to power the solar panel during the hours of darkness may i suggest the use of UV leds as solar panels are most sensative to these.
-
Thin Film Measurement Assessment of the VPCAR Water Recovery System in Partial and Microgravity
UV /Violet LED panels with a nominal wavelength of 405 nm are used as an excitation source for the fluorescent dye.
Indicates content that may require registration and/or purchase.