-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: Light Pipes/Blocks with all the surface polished.Light pipe homogenizing rods utilize total internal reflection to homogenize non-uniform light sources regardless of their spectral characteristics. Light pipes provide 35% less light loss than a
- Surface Flatness: λ/10
- Surface Quality: 40-20 Scratch / Dig
- Prism Material: BK7 Glass, UV-grade Fused Silica
-
Supplier: GF Piping Systems
Description: GF Harvel EnviroKing®UV has been developed as a clear PVC piping that is suitable for exposure to sunlight. Unique UV blocking technology reduces harmful ultraviolet light wavelengths from penetrating the clear plastic while allowing beneficial wavelengths through. EnviroKing®
- Maximum Pressure: 36 to 300 psi
- Temperature Range: 140 F
- Diameter: 1 1/2", 1 1/4", 1", 1/2", 10", 12", 2 1/2", 2", 3 1/2", 3", 3/4", 4", 6", 8"
- Material: PVC
-
Supplier: Edmund Optics Inc.
Description: Silica Light Pipe Homogenizing Rods are made from UV Fused silica which is great for use with UV LED illumination sources. N-BK7 versions of our light pipe homogenizing rods are also available. TECHSPEC® Light Pipe Homogenizing Rod Mounts,
- Length: 175 mm
- Light Guide Type: Fiber Optic
- Core Material: Silica / Quartz
- Angle: Straight
-
-
Supplier: Edmund Optics Inc.
Description: Silica Light Pipe Homogenizing Rods are made from UV Fused silica which is great for use with UV LED illumination sources. N-BK7 versions of our light pipe homogenizing rods are also available. TECHSPEC® Light Pipe Homogenizing Rod Mounts,
- Length: 100 mm
- Light Guide Type: Fiber Optic
- Core Material: Silica / Quartz
- Angle: Straight
-
Supplier: Edmund Optics Inc.
Description: Silica Light Pipe Homogenizing Rods are made from UV Fused silica which is great for use with UV LED illumination sources. N-BK7 versions of our light pipe homogenizing rods are also available. TECHSPEC® Light Pipe Homogenizing Rod Mounts,
- Length: 25 mm
- Light Guide Type: Fiber Optic
- Core Material: Silica / Quartz
- Angle: Straight
-
Supplier: Edmund Optics Inc.
Description: Silica Light Pipe Homogenizing Rods are made from UV Fused silica which is great for use with UV LED illumination sources. N-BK7 versions of our light pipe homogenizing rods are also available. TECHSPEC® Light Pipe Homogenizing Rod Mounts,
- Length: 25 mm
- Light Guide Type: Fiber Optic
- Core Material: Silica / Quartz
- Angle: Straight
-
Supplier: Larson Electronics LLC
Description: UV Explosion Proof UV Fluorescent Light Fixture is U.S./Canada U.L. approved Class 1 Division 1, Class II Division 1. This fixture uses a special ballast and bulb combination to produce ultraviolet light. This lamp is T6 rated and ideal for hazardous locations where
-
Supplier: Techsil Limited
Description: of UV light It's shrinkage factor during curing is low It excels in surface curability Good adhesion to various materials Does not need to be heated after irradiated by UV light
- Chemical System: Epoxy (EP)
- Cure / Technology: Thermosetting / Crosslinking, UV / Radiation Cured (also EB, Light)
-
Description: The model LumaSense UV 400 and UVR 400 systems are the next generation of temperature sensors developed specifically for GaN-based MOCVD epitaxy processes. Key Features Measure temperature directly on the GaN layer using UV wavelength instrumentation Provides a wide temperature range
- Temperature Range: 1,202 to 2,372 F
- Operating Temperature: 50 to 100.4 F
- Electrical Output: Current
- Technology: Optical Pyrometer
-
Supplier: ASTM International
Description: (see Fig. 1) to expand it firmly against the wall surface of the host structure. The photo-initiated resin system in the tube is then cured by exposure to ultraviolet (UV) light. When cured, the finished cured-in-place pipe will be a continuous and tight fitting pipe
-
Supplier: Sugatsune America, Inc.
Description: Flexible design options by selecting pipe & bracket parts separately Pipe can be cut to desired length CFRP material is coated using a special light weight UV Beam
- Height: 13.188976377952756 inches
- Handle Length: 1.2598425196850394 inches
- Diameter (Tapered Handles Only): 1.2598425196850394 inches
- Features: Choice of Colors and/or Finishes, Other
-
Supplier: Sugatsune America, Inc.
Description: Flexible design options by selecting pipe & bracket parts separately Pipe can be cut to desired length CFRP material is coated using a special light weight UV Beam
- Height: 19.094488188976378 inches
- Handle Length: 1.2598425196850394 inches
- Diameter (Tapered Handles Only): 1.2598425196850394 inches
- Features: Choice of Colors and/or Finishes, Other
-
Supplier: Sugatsune America, Inc.
Description: Flexible design options by selecting pipe & bracket parts separately Pipe can be cut to desired length CFRP material is coated using a special light weight UV Beam
- Height: 30.866141732283463 inches
- Handle Length: 1.2598425196850394 inches
- Diameter (Tapered Handles Only): 1.2598425196850394 inches
- Features: Choice of Colors and/or Finishes, Other
-
Supplier: Sugatsune America, Inc.
Description: Flexible design options by selecting pipe & bracket parts separately Pipe can be cut to desired length CFRP material is coated using a special light weight UV Beam
- Height: 13.188976377952756 inches
- Handle Length: 1.2598425196850394 inches
- Diameter (Tapered Handles Only): 1.2598425196850394 inches
- Features: Choice of Colors and/or Finishes, Other
-
Supplier: Larson Electronics LLC
Description: option. A 3.8 inch hole in the center accommodates post mount lights (like the HID off road lights, 24 volt equipment lights, 12 volt flood lights, Vision-X HID lights and Duralux HID equipment lights and the Magnalight permanent mount lights). The
-
Supplier: TelephoneStuff.com
Description: Replacement Faceplate for E-60 Double Gang Entry Phone with LED. Features: - Color matching screws - LED light pipe - Designed for rugged outdoor use - Coated with an extremely durable U.V. resistant powder paint - Available Finishes: Brushed stainless steel, oil rubbed bronze,
-
Supplier: Asahi/America, Inc.
Description: PVC and CPVC. Chem Proline®'s superior properties make it the only Polyolefin material able to handle certain chlorinated services like sodium hypochlorite. UV resistant, light weight, proven fusion joining technology, Chem Proline® is perfect for most chemicals found in the water
- Application: Chemical
-
Supplier: Henkel Corporation - Industrial
Description: Self-fusing silicone rubber wrap for temporary repairs on flexible hoses and pipes. Resistant to UV light, salt water, fuels and acids. LOCTITE® SI 5075 is a non-sticky, self-fusing, multi-purpose wrap for tape-based repair situations. Offering a tensile shear strength of 50
-
Supplier: EKSMA OPTICS
Description: and spherical lenses can be used to convert a parallel laser beam into a thick-walled hollow "pipe" of light or to produce an annular focus. Precision and standard grade axicons Made of BK7 or UVFS Range of cone apex angles: 140o to 179o Coated axicons or axicons made from other
- Diameter / Length: 25.400000000000002 to 30 mm
- Length: 25.400000000000002 to 30 mm
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig, 60-40 Scratch / Dig
-
Supplier: Watts
Description: Ideal for whole house and light commercial applications. Reduce installation labor with these complete tank and pump packages with components pre-installed to save time and money. Features • Pre-installed float switch • Polyethylene atmospheric storage tanks with float switch • Atmospheric
- Configuration: System
- Features: Water
-
Supplier: Custom Fabricating & Supplies
Description: solutions, this vinyl tape is quick to install and easy to clean-up. Conformability and instant adhesion makes 3M™ General Purpose Vinyl Tape 764 a good choice for marking and warning applications on floors, equipment, walls and pipes. It is an economical vinyl tape option for color coding,
- Width: 1 to 4 inches
- Peel Strength / Adhesion: 1.125 lbs/in
- Temperature Resistance: -17.77777777777778 to 29.444444444444443 C
- Backing: PVC / Vinyl, Plastic / Polymer
-
Supplier: U.S. Plastic Corporation
Description: fittings only; threading is not a recommended practice. Schedule 80 pipe can be threaded. Painting is not required for indoor non-exposed installations. For outdoor installation where the piping may be exposed to significant sunlight, we recommend painting; two coats of a white or
- Features: Threaded
- Material: Vinyl
-
Supplier: NADCO Tapes & Labels, Inc.
Description: Clear, White, Yellow, Black, Red, Orange, Light Blue, Dark Blue, Light Green, Dark Green, Purple, Brown and Grey, Colors: Clear, White, Yellow, Black, Red, Orange, Light Blue, Dark Blue, Light Green, Dark Green, Purple, Brown and Grey Reflective Stripe Tape: This
- Features: Abrasion / Scratch Resistant, Adhesive, Permanent, Reflective, Safety / Flagging, Single-Sided Adhesive, UV / Weather Resistant
- Backing: Cloth - Woven Fabric, Foam, Metal Foil / Sheet, PVC / Vinyl, Paper, Plastic / Polymer
-
Supplier: Pexco
Description: Model 2629 stands out boldly to guide snowplow operators. Features and Benefits Far more durable than wood, bamboo or PVC pipe Available in 6 vivid UV stabilized colors Round poles are visible from any angle of approach Reflective sheeting can be applied for increased visibility at
-
Supplier: Knight Optical (UK) Ltd
Description: from borosilicate or equivalent which is useful over the visible and NIR wavelengths. We are able to manufacture a range of rod lenses from UV grade fused silica for applications working in the ultra-violet down to 185nm. Rod lenses can also be polished on both ends and used as light
- Focal Length: 2.3 mm
- Diameter / Length: 3 mm
- Surface Quality: 80-50 Scratch / Dig
-
Supplier: Knight Optical (UK) Ltd
Description: from borosilicate or equivalent which is useful over the visible and NIR wavelengths. We are able to manufacture a range of rod lenses from UV grade fused silica for applications working in the ultra-violet down to 185nm. Rod lenses can also be polished on both ends and used as light
- Focal Length: 3.1 mm
- Diameter / Length: 4 mm
- Surface Quality: 80-50 Scratch / Dig
-
Supplier: U.S. Plastic Corporation
Description: mouseholes & knockouts to accommodate many pipe configurations. The rolled collar helps ensure the cover fits properly every time. The reinforced bottom edge helps the box retain it shape after compaction. Light Duty: Pedestrian only. Can be modified in the field with a standard hole
- Container Type: Box / Crate
-
Supplier: Knight Optical (UK) Ltd
Description: from borosilicate or equivalent which is useful over the visible and NIR wavelengths. We are able to manufacture a range of rod lenses from UV grade fused silica for applications working in the ultra-violet down to 185nm. Rod lenses can also be polished on both ends and used as light
- Focal Length: 4.7 mm
- Diameter / Length: 6 mm
- Surface Quality: 80-50 Scratch / Dig
-
Supplier: Knight Optical (UK) Ltd
Description: from borosilicate or equivalent which is useful over the visible and NIR wavelengths. We are able to manufacture a range of rod lenses from UV grade fused silica for applications working in the ultra-violet down to 185nm. Rod lenses can also be polished on both ends and used as light
- Focal Length: 1.6000000000000003 mm
- Diameter / Length: 2 mm
- Surface Quality: 80-50 Scratch / Dig
-
Supplier: Shanghai Optics
Description: with ends polished is as a ‘light pipe” which transports light through the length of the rod. Total internal reflection (TIR) confines the light passing within the rod, and makes the exterior act as a perfect mirror. Rod lenses are often used in this manner in
- Features: Other
- Lens Application: Ultraviolet, Visible
-
Supplier: CSA Group
Description: more than or equal to 42 kg/kmol; - Clause 7 – added requirements for A2L refrigerants, - Clause 7 – added requirement for pre-charge pipe sets, detection systems, ventilation and the resulting charge; - Clause 7 – added requirements for UV-C systems; - Clause 7 – added requirements
-
Description: refrigerants; - Subclause 22– added detection systems; - Subclause 22 – added new requirements for enhanced tightness refrigerating systems; - Subclause 22 – added new requirements for UV-C; - Clause 23 – added new requirements for UV-C;Clause - Clause 24 – added requirements for
-
Supplier: Haida International Equipment Co., Ltd.
Description: insulating bush; expose the test specimens to the sealed air in the test chamber without light and with constant ozone concentration and constant temperature according to predetermined time. and then observe the cracks on test specimens’ surface and the degree of change of other properties to
- Configuration: Floor Mount
- Temperature Control: Heating
- Features: Programmable
- Parameters: Temperature
Find Suppliers by Category Top
Featured Products Top
-
application that requires homogenized light, a light pipe may be a good option. For instance, tapered light pipe homogenizing pipes are applications based on LED sources, and N-BK7 light pipes are a good choice when dealing with OEM illumination. UV fused silica light pipes are ideal for use with (read more)
Browse Optical Prisms Datasheets for Avantier Inc. -
Evaluating backlit components—such as illuminated controls, instrument panels, and LED light strips—requires a unique measurement approach. The quality of an illuminated component is determined as much by its photometric qualities (brightness, color) as it is by the overall integrity (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems
More Information Top
-
Hydra — A 3-dimensional electron and ion hot plasma instrument for the POLAR spacecraft of the GGS mission
The transmissivity of the UV light pipes will degrade with radiation dose.
-
Integrated test and package methods for integrated photonics
The fiber is then realigned very precisely and a UV light pipe is bmught into position to cure the epoxy.
-
A proposal for a precision test of the standard model by neutrino-electron scattering (Large /hacek C/erenkov Detector Project)
For timing, wewill usemultiple "scintiballs"—balls of diffusing scintillator pulsed with UV light piped to the balls in quartz fibers.
-
FY04 LDRD Final Report Stroke Sensor Development Using Microdot Sensor Arrays
Other key features of the microjet system (Fig 2.2b) include motion control actuators for accurate positioning of the substrate (i.e. optical fiber) during printing, a UV light pipe for photopolymerizing printed monomers, and a clean-air/exhaust system for preventing airborne …
-
UV curable materials development
The UV light diverges as it leaves the UV light pipe of the first three light sources and covers a larger area asthe distance from the handgun increases.
-
Miniature chemical and biomedical sensors enabled by direct-write microdispensing technology
… micro-optical elements.27 The key features of this system are the automated microjet print head and the motion control systems for printing accurately at pre-specified target sites and for shuttling between print head, UV - light pipe and target- viewing system.
-
Intraoral fiber-optic-based diagnostic for periodontal disease
UV - light pipe and target-viewing system.
-
Intraoral fiber optic-based diagnostic for periodontal disease
The key features of this system are the automated microjet print head and the motion control systems for printing accurately at pre-specified target sites and for shuttling between print head, UV - light pipe and target-viewing system.
-
Solid-State Division progress report for period ending March 31, 1983
of several locations along the laser path by use of UV transmission light pipes .
-
The correlation of the receptor potential with the light induced transient increase in intracellular calcium-concentration measured by absorption change of ars...
The lenses L1 and L2focus the lightin UV - light pipes (Lp) of 1 mm diameter.
Indicates content that may require registration and/or purchase.