-
Supplier: Ruco USA, Inc.
Description: Antistatic, Mould Release Agents and Slip Additives may have negative effects on adhesion, and should be detected and removed prior to printing. Characteristics The UV dry offset printing inks of series 080 UV show the following characteristics ITX free Low migration (< 10 ppb) High
- Substrate: Plastic
-
Supplier: Ruco USA, Inc.
Description: opacity. All colors of the 985 UV series can be cured by the use of medium pressure mercury vapor lamps (at least 160 W/cm). The optimum energy output is 250-300 Millijoule/cm². UV curing is followed by a 12 hour post-cure phase after which the ink film is fully cured and has
- Features: Other
- Substrate: Plastic
-
Supplier: Ruco USA, Inc.
Description: printing. Antistatic, Mould Release Agents and Slip Additives may have negative effects on adhesion, and should be detected and removed prior to printing. Characteristics The highly reactive UV dry offset printing inks of series 081 UV show high curing speed. 081 UV inks are
- Substrate: Plastic
-
-
Supplier: Ruco USA, Inc.
Description: Application Fields Universal low-viscosity UV screen printing ink for printing on plastic foils, especially in rotation screen printing procedures, suitable for pre-treated substrates made of polyolefines, polyethylene (PE), polypropylene (PP), Primer pre-coated polyester, PVC and
- Features: Other
- Substrate: Plastic
-
Supplier: Surface Armor LLC
Description: frames, glue sprayed everywhere, foam insulation, paint, grout… You name it, we’ve got you covered! Protect it, don’t replace it! We offer a large selection of UV rated glazing protection films, ranging from 45 to 365 days. Custom slit to fit your needs, ranging in any width from 1” to
- Width: 1 to 72 inches
- Features: Abrasion / Scratch Resistant, Protective Tape, Removable, Single-Sided Adhesive, Transparent, UV / Weather Resistant
- Backing: Plastic / Polymer
-
Supplier: Surface Armor LLC
Description: polyesters, Surface Armor offers a range of custom-designed plastic protective films to meet your needs. Plastic protective films are available in the exact dimensions you require to cover everything from home electronics or office equipment. Types of Plastic
- Features: Abrasion / Scratch Resistant, Protective Tape, Removable, Single-Sided Adhesive, Specialty / Other, Transparent, UV / Weather Resistant
- Backing: PET / Polyester, PVC / Vinyl, Paper, Plastic / Polymer
-
Supplier: Total Plastics, Inc.
Description: Clear, grey, bronze, green. Additional custom colors may be available with minimum order quantity. This virtually unbreakable, transparent Lexan™ polycarbonate sheet comes with UV protection on one or both sides and provides remarkable clarity – even after many years of intense
- Features: Film / Sheet
- Chemical System: Polycarbonate (PC), Thermoplastic
-
Supplier: Budnick Converting, Inc.
Description: 4665 is a 8.4 mil, woven PET/cotton fabric with a UV treated polyethylene film.
- Thickness: 0.008400000000000001 inches
- Peel Strength / Adhesion: 2.1125 lbs/in
- Features: Adhesive, Specialty / Other
- Backing: Cloth - Woven Fabric, Plastic / Polymer
-
Supplier: Total Plastics, Inc.
Description: Clear, grey, bronze. Additional custom colors may be available with minimum order quantity. This virtually unbreakable, transparent Lexan polycarbonate sheet comes with UV protection on one or both sides of the surface and provides remarkable clarity – even after many years of intense
- Features: Film / Sheet
- Chemical System: Polycarbonate (PC), Thermoplastic
-
Supplier: Total Plastics, Inc.
Description: Transparent Lexan™ Solar Control IR heat-management glazing blocks near infrared heat but lets in high levels of light. The heat is managed by proprietary resin additives rather than expensive and fragile coatings. This makes the solar control properties virtually permanent. Sheets are
- Features: Film / Sheet
- Chemical System: Polycarbonate (PC), Thermoplastic
-
Supplier: Budnick Converting, Inc.
Description: SPV 224PRM consists of a blue or clear transparent PVC film coated with a pressure sensitive acrylic-based adhesive. For easy unwind, the backing of the PVC film is coated with a special silicone release.
- Thickness: 0.0029500000000000004 inches
- Peel Strength / Adhesion: 0.26875 lbs/in
- Backing: PVC / Vinyl, Plastic / Polymer
- Features: Protective Tape, Specialty / Other
-
Supplier: Techsil Limited
Description: plastic housings as well as an adhesive medium for trims, covers and cable trunks. It is also used for the extension and splicing of paper, textiles, plastic and metal films, where high shear strength and adhesion is required. Stokvis DSPR 397 is RoHS compliant and is LMDS
- Features: Single-Sided Adhesive
-
Supplier: Techsil Limited
Description: plastic housings as well as an adhesive medium for trims, covers and cable trunks. It is also used for the extension and splicing of paper, textiles, plastic and metal films, where high shear strength and adhesion is required. Stokvis DSPR 397 is RoHS compliant and is LMDS
- Backing: PET / Polyester
- Features: Single-Sided Adhesive
-
Supplier: SDI
Description: SDI's mylar, minimizes the vacuum drawdown time and eliminates residual air pockets in the UV exposure frame. Designed for primary imaging exposure as well as photo imageable soldermasks. Large rolls of 250 yards and custom sheets are also available up
- Width: 19.68503937007874 to 61.023622047244096 inches
- Thickness: 0.003937007874015748 to 0.006889763779527559 inches
- Features: Abrasion / Scratch Resistant, Removable, Transparent, UV / Weather Resistant
- Adhesive: None / Non-adhesive
-
Supplier: SDI
Description: SDI's textured mylar, minimizes the vacuum drawdown time and eliminates residual air pockets in the UV exposure frame. Designed for primary imaging exposure as well as photo imageable soldermasks. Large rolls of 250 yards and custom sheets are also ava
- Width: 29.921259842519685 to 48.031496062992126 inches
- Thickness: 0.003937007874015748 inches
- Features: Abrasion / Scratch Resistant, Removable, Transparent, UV / Weather Resistant
- Adhesive: None / Non-adhesive
-
Supplier: AGC Chemicals Americas, Inc.
Description: A thin ETFE film, F-CLEAN® Greenhouse Film is the preferred covering material for horticultural greenhouses as it lets in more light than glass, PE film, polycarbonate and PMMA sheets. By allowing maximum UV light transmission (up to 94%), F-CLEAN ensures earlier harvest
- Thickness: 0.0011811023622047244 to 0.003937007874015748 inches
- Enhancement / Features: Hard Coat / Thin Film, Transparent
- Materials: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: SDI
Description: SDI's Anti-Static Embossed Films minimize dust particles from adhering to the film by eliminating static charges inherent with common polyesters.
- Width: 35.43307086614173 to 48.031496062992126 inches
- Thickness: 0.003937007874015748 inches
- Features: Abrasion / Scratch Resistant, Removable, Transparent, UV / Weather Resistant
- Adhesive: None / Non-adhesive
-
Supplier: Surface Armor LLC
Description: you money on repairs or replacements. Types of Surface Protection Film Choosing the right protective film for your particular surface and application is important. If your surface material is not listed on this page – or on our pages for metal, plastic, glass, laminate or stone
- Features: Abrasion / Scratch Resistant, Protective Tape, Removable, Single-Sided Adhesive, Specialty / Other, Transparent, UV / Weather Resistant
- Backing: PET / Polyester, PVC / Vinyl, Paper, Plastic / Polymer
-
Supplier: Surface Armor LLC
Description: protection film. Our protective films provide a temporary barrier that can absorb scratches or scrapes and block any liquid or solid contaminants. The thin, disposable film can then be quickly peeled off upon delivery to the next stage of manufacturing, or to the end customers
- Features: Abrasion / Scratch Resistant, Protective Tape, Removable, Single-Sided Adhesive, Specialty / Other, Transparent, UV / Weather Resistant
- Backing: PET / Polyester, PVC / Vinyl, Paper, Plastic / Polymer
-
Supplier: SDI
Description: Ideal for machines with large vacuum frames, the deep embossed texture on polyester has a tougher and thicker construction to extend film life and guarantees a rapid drawdown. Custom sheets also available upon request.
- Width: 35.43307086614173 to 47.24409448818898 inches
- Thickness: 0.00984251968503937 inches
- Features: Abrasion / Scratch Resistant, Removable, Transparent, UV / Weather Resistant
- Adhesive: None / Non-adhesive
-
Supplier: Budnick Converting, Inc.
Description: 4129 is a 2 mil transparent polyester film with acrylic adhesive. This product is tear resistant and resistant to UV, water and various chemicals.
- Thickness: 0.002 inches
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: U.S. Plastic Corporation
Description: Great for many different projects and are easy to cut, drill, and polish to whatever shapes you may need. They are perfect for thousands of jobs. These colors are very light and transparent-not bright, brilliant colors normally associated with fluorescent colors. Not UV resistant.
- Chemical System: Acrylic
- Features: Film / Sheet
-
Supplier: Total Plastics, Inc.
Description: of the benefits of our polycarbonate mirror are high impact strength, durability, high heat resistance, dimensional stability at elevated temperatures, transparent colors, FAA compliant flame resistance, UV stability, FDA compliance and excellent processability. Polycarbonate mirror is
- Features: Film / Sheet
- Chemical System: Polycarbonate (PC), Thermoplastic
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Acrylic foam tape is made of a single layer of acrylic adhesive, covered with a release film or release paper. It has strong adhesion, good weather resistance, excellent adhesion to high surface energy and low surface materials, good balance between Initial Tack and shear strength, chemical
- Thickness: 0.047244094488188976 inches
- Temperature Resistance: 120 C
- Adhesive: Acrylic
- Backing: Acrylic / Acrylate, Foam, Paper, Plastic / Polymer
-
Supplier: Boyd
Description: performance requirements including polyethylene film & polyester film UV resistant Printable for incorporation of branding or instructions Materials Polyethylene film Polyester film Polypropylene film Transparent film Market Applications:
-
Supplier: U.S. Plastic Corporation
Description: Transparent, thermoplastic sheet used widely in the point of purchase industry. Products offer superior impact strength over acrylic and cost effectiveness compared to polycarbonate, and offers deep draws, complex die-cuts, and precise molded-in details without sacrificing structural
- Features: Film / Sheet
-
Description: Patco D9180 Flame Retardant Aircraft Waterseal Tape Exceptionally tough and durable transparent polyurethane film tape, designed as a moisture seal barrier on aircraft floors in the main cabin wet areas (galleys, lavatories, entryways). Helps to minimize corrosion damage to floor
- Thickness: 0.014 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Temperature Resistance: -53.888888888888886 to 148.88888888888889 C
- Backing: Plastic / Polymer
-
Description: Patco 8300 Polyurethane Aircraft Protective Tape Extremely tough and conformable transparent outdoor polyurethane film with a very aggressive acrylic adhesive. This product provides excellent protection from abrasion, ultraviolet light and rain erosion. Applications ---Aircraft leading
- Thickness: 0.0145 inches
- Peel Strength / Adhesion: 6.875 lbs/in
- Temperature Resistance: -40 to 135 C
- Adhesive: Acrylic
-
Description: Patco 8300 Polyurethane Aircraft Protective Tape Extremely tough and conformable transparent outdoor polyurethane film with a very aggressive acrylic adhesive. This product provides excellent protection from abrasion, ultraviolet light and rain erosion. Applications ---Aircraft leading
-
Supplier: Boyd
Description: placement of adhesive, full or selective coverage & kiss-cut applications Materials: Transfer tape (“free film”) Single or double coated tapes with various carriers (plastic films, cloth, foam, metal, etc.) Acrylic tape, modified acrylic, rubber & silicone Low surface energy
- Adhesive: Acrylic, Pressure Sensitive (PSA), Rubber, Silicone, Transfer
- Backing: Acrylic / Acrylate, Cloth - Woven Fabric, Foam, Metal Foil / Sheet, PVC / Vinyl, Plastic / Polymer
- Features: Adhesive Tape, Anti-static / ESD Control, Cloth Tape, Double-Sided Adhesive, EMI / RFI Shielding, Electrically Conductive, Industrial Tape, Thermally Insulating / Insulative, Transparent, UV / Weather Resistant
-
Supplier: Boyd
Description: placement of adhesive, full or selective coverage & kiss-cut applications Materials: Transfer tape (“free film”) Single or double coated tapes with various carriers (plastic films, cloth, foam, metal, etc.) Acrylic tape, modified acrylic, rubber & silicone Low surface energy
- Adhesive: Acrylic, Epoxy, Rubber, Silicone, Transfer
- Backing: Acrylic / Acrylate, Plastic / Polymer
- Features: Double-Sided Adhesive
-
Supplier: Metaphase Technologies, Inc.
Description: Include: Web Inspection (Foil, Plastic Film, PCBs, glass, paper, web converting, etc) Geometry measurements of long targets Direct Position measurement Printed circuit board inspection Tube or bottle inspection Quality control in food, chemicals and textile industry Detection of holes
- Active Area Diameter or Length: 25 inch
- Lifetime: 75,000 hours
- Wavelength: 365 to 850 nm
- Color Temperature: 6,000 K
-
Supplier: Metaphase Technologies, Inc.
Description: Inspection (Foil, Plastic Film, PCBs, glass, paper, web converting, etc) Geometry measurements of long targets Direct Position measurement Printed circuit board inspection Tube or bottle inspection Quality control in food, chemicals and textile industry Detection of holes in high
- Active Area Diameter or Length: 30 inch
- Lifetime: 75,000 hours
- Wavelength: 365 to 850 nm
- Color Temperature: 6,000 K
-
Supplier: Metaphase Technologies, Inc.
Description: Inspection (Foil, Plastic Film, PCBs, glass, paper, web converting, etc) Geometry measurements of long targets Direct Position measurement Printed circuit board inspection Tube or bottle inspection Quality control in food, chemicals and textile industry Detection of holes in high
- Active Area Diameter or Length: 10 inch
- Lifetime: 75,000 hours
- Wavelength: 365 to 850 nm
- Color Temperature: 6,000 K
-
Supplier: Metaphase Technologies, Inc.
Description: Inspection (Foil, Plastic Film, PCBs, glass, paper, web converting, etc) Geometry measurements of long targets Direct Position measurement Printed circuit board inspection Tube or bottle inspection Quality control in food, chemicals and textile industry Detection of holes in high
- Active Area Diameter or Length: 20 inch
- Lifetime: 75,000 hours
- Wavelength: 365 to 850 nm
- Color Temperature: 6,000 K
Find Suppliers by Category Top
Featured Products Top
-
. Key Features: High aspect ratio imaging with near vertical sidewalls Near UV (350-400 nm) processing Superb chemical and temperature resistance Film thicknesses from 2 to 200 μm with single spin coat processes (read more)
Browse Thick Film Materials Datasheets for Kayaku Advanced Materials, Inc. -
lift-off Fine-feature thin-film metallization Electron-beam and UV lithography (read more)
Browse Thick Film Materials Datasheets for Kayaku Advanced Materials, Inc. -
, moisture, UV radiation, and aging, making it an ideal solution for industries requiring durable and stable engineering plastics. Key Features of Skived PTFE Sheet Excellent chemical (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Golden Collar Technology Co., Ltd . -
OPT-T is thermal evaporation optical coating equipment for metallic reflective and decorative films on plastic substrates, including ABS, PP, PC, TPU and PET. The machine uses resistance heating to evaporate the coating material under vacuum. Applications include automotive headlights, plastic (read more)
Browse Coating Services Datasheets for Guangdong Huasheng Nanotechnology Co., Ltd. -
liner, 4970 is also known as tesa goldline tape. 4965 is an 8mil, double coated adhesive tape consisting of a transparent polyester film with a red polypropylene release liner. The adhesive system is especially resistant to plasticisers and offers a secure bond even at elevated temperatures (read more)
Browse Datasheets for Budnick Converting, Inc. -
releasability and provide moderate cushioning, even at high temperatures exceeding 200 °C, making them ideal release films for electronics and semiconductor encapsulation. These films contain minimal additives or plasticizers, ensuring they won’t contaminate products or devices. Fluon ETFE (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc.
More Information Top
-
β‐CARBOLINE ALKALOIDS: MECHANISMS OF PHOTOTOXICITY TO BACTERIA AND INSECTS
The pan was enclosed with a UV - trans- parent plastic film (Network Food Service, Chicago, IL); the plastic cups transmit UV above approximately 310 nm.
-
Static adsorptive coating of poly(methyl methacrylate) microfluidic chips for extended usage in DNA separations
Microfluidic channel patterns were designed as shown in Fig. 1, and printed with a 3000 dpi image setter on UV - transparent plastic film .
-
Basic DNA and RNA Protocols
This is carried out by wrapping the gel m a UV - transparent plastic film , such as Saran WrapTM, and then placing it onto a thin-layer chromatography plate that contams anultraviolet (UV) fluorescent indica- tor (Merck 60F254, cat. no. 5554).
-
The Nucleic Acid Protocols Handbook
This is carried out by wrapping the gel in a UV - transparent plastic film , such as Saran Wrap, and then placing it onto a thin-layer chromatography plate that contains a UV fluorescent indicator (Merck 60F254, cat. no. 5554, Rahway, NJ).
-
Decomposition of contaminants using photochemically
active nanoparticles.
The Petri dishes were covered with a thin, UV - transparent plastic film to minimize evaporation (which could change the methyl orange concentration) and were weighed before and after each exposure.
-
Spectrum‐specific Damage and Solar Ultraviolet Radiation Avoidance in the Two‐spotted Spider Mite
Half of the tray was covered with the UV opaque film and the other half was covered with UV transparent film stretched on a plastic frame (8.0 · 22.5 cm; Fig. 1e).
-
Perfluoropolyether polymers by UV curing: design, synthesis and characterization
In order to prevent oxygen inhibition, the samples were covered by plastic films transparent to IR and UV radiation.
-
House technique
Instead of glass, also transparent UV-beständige films or plastics are produced for collector covers.
-
Functional acclimation to solar UV‐B radiation in Gunnera magellanica , a native plant species of southernmost Patagonia
During all these manipulations the leaves were kept in the plastic containers wrapped with UV - transparent film to preserve leaf water content.
-
Methods of construction of the ETFE‐Foliensysteme
In comparison with other most transparent plastics , the ETFE film is long-term UV and witterungsbeständig as well as in against many chemical and biological substances in the environment.
Indicates content that may require registration and/or purchase.