-
Description: Anemometric flow switch for air / gas. The compact air velocity switch with switched ground output for direct control or alarm purposes is designed for use in air and non-corrosive, non-flammable gas atmosphere The iST flow switch monitors and controls the
- Input (Supply) Voltage: 24 volts
- Features: Other
-
Supplier: Fluid Components Intl. (FCI)
Description: The FS10i is a universal flow switch and flow monitor designed for simple insertion into ½” (13mm) or larger diameter pipes and square ducts. The unit is suitable for either liquid or air/gas applications. It is fast responding and highly repeatable to both increasing and
- Pipe Diameter: 0.25 to 0.5 inch
- Velocity Flow Rate: 0.01 to 400 ft/sec
- Operating Temperature: -40 to 320 F
- Operating Pressure: 2,001.52026 psi
-
Supplier: Delta Controls Ltd.
Description: Vane Operated Flow Switch Air Flow. 2.5 to 12.5 m/sec. (500 to 2500 ft/min). ATEX and IECEx. Performance characteristics Enclosure IP66 Protection Wetted parts Mild steel backplate – aluminium or stainless steel vane. Process connection Duct mounting. Unit weight 4.6kg – 9.4kg
- Electrical Output: Switch
-
-
Supplier: Fluid Components Intl. (FCI)
Description: indication of proper flow rate to the analyzer or sampling system, that an alarm/trip has been reached, and as indication the unit is powered and operating. The flow switch's setpoint is conveniently user settable via two push-buttons accessible at the top of the unit.
- Pipe Diameter: 0.25 to 0.5 inch
- Gas Volumetric Flow Rate: 0.1 to 20 SCFM
- Operating Temperature: -40 to 160 F
- Operating Pressure: 0 to 600 psi
-
Description: Switching Voltage: 100Vac, 220Vac Switching Current: 1.0 Amax Switch Power Rating: 70 V A Switch Connections: SPST-NO (Normally Open)/SPST-NC (Normally Closed) Set Point Tolerance: 10%(max.) Setting Accuracy: ±10% Range of Flow Rate: 0.95~20L/min Operation Temperature: -20~120°C
- Liquid Volumetric Flow Rate: 0.2508 to 5.28 GPM
- Operating Pressure: 435.110518071591 psi
- Operating Temperature: -4 to 248 F
- Liquid Volumetric Flow Rate Range: 0.2508 to 5.28 GPM
-
Supplier: Clark Solutions
Description: The flow meter DS10 operates according to the proven variable area principle. The flowing media moves a float upwards against gravity in a conical measuring tube.The height of the float indicates the flow rate and maybe read off a burnt-in scale on the measuring tube. Optional
- Media Temperature Range: 212 F
- Liquid Volumetric Flow Rate: 0.0011 to 0.704 GPM
- Operating Pressure: 0 to 145.0377 psi
- Media Temperature: 212 F
-
Supplier: Galco Industrial Electronics
Description: Liquid Flow Switch; Liquid Flow
- Electrical Output: Switch
-
Supplier: Galco Industrial Electronics
Description: V6Epb-Bslf Flotect Flow Switch
- Electrical Output: Switch
-
Supplier: Radwell International
Description: DWYER Sensors & Switches V10SS
- Process Media Type: Gas
-
Supplier: Clark Solutions
Description: flow rate and temperature of the liquid. Both these parameters can be represented with analog output or switched output. The DTH08 sensors are designed to economically measure and monitor the flow rates of aqueous liquids. They are a very good alternative to conventional flow
- Pipe Diameter: 0.236 to 0.394 inch
- Media Temperature Range: 32 to 158 F
- Liquid Volumetric Flow Rate: 0.00266666666666667 to 2.66666666666667 GPM
- Operating Pressure: 2,175.5655 psi
-
Supplier: Suttner America Company
Description: Reed switch encased in protective vacuum sealed glass tube eliminating exposure to corrosive cleaning chemicals.. Mounts further downstream in pumping system than traditional vacuum switches, thereby minimizing potential leak points that can cause vacuum switches to close.. Easy reed
- Pipe Diameter: 0.375 inch
- Media Temperature Range: 176 F
- Liquid Volumetric Flow Rate: 1 to 8 GPM
- Operating Pressure: 3,600 psi
-
Supplier: Gems Sensors & Controls
Description: Flow Rate Settings: 0.75 GPM to 10.0 GPM Port Size: 3/4" Primary Construction Material: Bronze Setting Type: Fixed Provides accurate flow detection in water and oil with 1% repeatability. Flow settings on the adjustable version can be easily changed without disassembly. A
- Pipe Diameter: 0.75 inch
- Media Temperature Range: -20 to 180 F
- Liquid Volumetric Flow Rate: 0.75 to 14 GPM
- Operating Pressure: 400 to 800 psi
-
Supplier: Newark, An Avnet Company
Description: INDUST.FLOW SWITCH 10"
-
Description: When the Flow Alarm detects high or low liquid flow, it raises the alarm with a loud beeper and flashing LED. Flow Alarm detect low flow When power is supplied to your pump, the flow alarm allows a short time delay for flow to be detected, after which the
- Process Media Type: Liquid
- Electrical Output: Switch
-
Supplier: Cole-Parmer
Description: Flow Switch
- Operating Temperature: 212 F
- Operating Pressure: 200 psi
- Electrical Output: Switch
- End Fittings: Threaded
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: (such as our Model 630/631 Multiguard or Model 248 Monitor/Alarm) that will accept a switch closure as an alarm condition. Switch contacts are rated at 110 VAC, 10 watt. Normally closed contacts. Stainless steel tube. .5 amp switch contacts. Hermetically sealed switch.
- Process Media Type: Gas
- Electrical Output: Switch
-
Liquid Flow Meters - Flow Switch, Noryl, 250Vac, 10Bar; Flow Rate Te Connectivity Sensors -- 97K0222Supplier: Newark, An Avnet Company
Description: FLOW SWITCH, NORYL, 250VAC, 10BAR; Flow Rate:0l/min; Flow Rate Max:1l/min; Pressure Max:10bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: INDUST.FLOW SWITCH 3-10"
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA® FST-200 Series flow switches use thermal dispersion technology to create a very accurate and economical method of sensing flow. Monitor fluids from 0.4 to 1.2 specific gravity, 1 to 300 cp, and pulsating flow from 10 to 100 pulses per minute. The sensors incorporate two
- Pipe Diameter: 0.125 to 12 inch
- Media Temperature Range: 140 F
- Operating Pressure: 150 psi
- Operating Temperature: 32 to 140 F
-
Supplier: Western Analytical Products
Description: " Three Flow Configurations to Choose From Biocompatible Flow Paths With three versions to choose from, Upchurch Scientific® Switching Valves offer several flow distribution options. Each valve has a low swept volume, can withstand pressures to 500 psi (34 bar) and is chemically
- Valve Type: Injection Valves
-
Supplier: Western Analytical Products
Description: " Three Flow Configurations to Choose From Biocompatible Flow Paths With three versions to choose from, Upchurch Scientific® Switching Valves offer several flow distribution options. Each valve has a low swept volume, can withstand pressures to 500 psi (34 bar) and is chemically
- Valve Type: Injection Valves
-
Supplier: Cole-Parmer
Description: • Liquid switches are ideal for pump and process protection; gas switches for filter and process protection. • Sturdy sensor withstands high flow velocities. • Sensor, cable, and junction box are NEMA 4X rated
ideal for corrosive environments. • FET switch output interfaces with - Operating Temperature: 140 F
- Electrical Output: Switch
-
Supplier: Sensirion
Description: current flow rate is above or below the specified flow switch threshold. At flow rates above the threshold, air bubbles can be identified by generating a low (0V) output. The measurement principle of the LG01 liquid flow switch allows detecting the current
- Liquid Volumetric Flow Rate: 0.0132 to 0.05808 GPM
- Operating Temperature: 50 to 122 F
- Mounting: In-line
- Features: Liquid, True Mass Flow Meter
-
Supplier: Cole-Parmer
Description: Flow Switch
- Operating Temperature: 225 F
- Operating Pressure: 250 psi
- Features: Other
- Electrical Output: Switch
-
Supplier: Western Analytical Products
Description: " Three Flow Configurations to Choose From Biocompatible Flow Paths With three versions to choose from, Upchurch Scientific® Switching Valves offer several flow distribution options. Each valve has a low swept volume, can withstand pressures to 500 psi (34 bar) and is chemically
- Valve Type: Injection Valves
-
Supplier: Newark, An Avnet Company
Description: FLOW SWITCH, 22MM, 3.75L/MIN, 10BAR; Flow Rate:1.4l/min; Flow Rate Max:3.75l/min; Pressure Max:10bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:22mm; Product Range:FS15; SVHC:No SVHC (17-D
-
Supplier: Cole-Parmer
Description: These normally open switches have 3/4" NPT(F) ports for a quick connection to threaded plastic piping. Polypropylene and stainless steel wetted parts offer excellent chemical resistance. The materials are also NSF approved and FDA compliant; approved for potable water treatment applications such as
- Operating Temperature: 212 F
- Operating Pressure: 100 psi
- Electrical Output: Switch
- End Fittings: Threaded
-
Supplier: DigiKey
Description: MINI-SIZE FLOW SWITCH, 303 SS, N
-
Supplier: OMEGA Engineering, Inc.
Description: The FSW-9000 Series is a flow switch monitor that measures the velocity of the flow. It is ideal for use in measurement and control liquid applications. The FSW-9000 Series provides two output options: a 4 to 20mA analog output and a PNP/NPN output. For the 4 to 20 mA output,
- Pipe Diameter: 0.5 to 0.75 inch
- Media Temperature Range: 140 F
- Operating Pressure: 4,351 psi
- Velocity Flow Rate: 0.131233595800525 to 6.56167979002625 ft/sec
-
Supplier: Bronkhorst USA
Description: How to overcome the disadvantages of using weighing scales? How to shorten production time whilst improving the quality of the final product? The integration of (mini) CORI-FLOW™ instruments in your production line offers unprecedented improvement to process efficiency. CORI-FILL™ technology
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.0000003675 to 1.1025 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 2,900.754 psi
-
Supplier: Spire Metering Technology
Description: generate any disturbance or cause any pressure drop. There is no moving parts to wear out. Model EF10 Flow Cell Flowmeter The best choice if accuracy is of crucial importance. Its transducer is a flow-cell (or spool-piece), where a pair of ultrasonic sensors have already been built in.
- Velocity Flow Rate: -32 to 32 ft/sec
- Operating Temperature: 140 F
- Features: Aggressive / Corrosive Process Media, Audible or Visual Alarms, Liquid, Recorder / Totalizer Functions, Velocity Meter
- Electrical Output: Analog Current, Switch
-
Logic Signal Switches - 2.5V/3.3V 10-Bit Flow-Through Pin Out, High Bandwidth Switch -- QS3VH2861QG8Supplier: Integrated Device Technology
Description: The QS3VH2861 HotSwitch is a high bandwidth bus switch with 10-bit flow-though pin out. The QS3VH2861 , with 25 ohm ON resistance and 1.35ns propagation delay, is ideal for line matching and low noise environments. The combination of small propagation delay, high OFF impedance, and
- Supply Voltage (VS): 3.3 volts
- Operating Ambient Temperature: -40 to 85 C
- Pin Count: 24
- Package Type: QSOP
-
Supplier: Invotec Solutions Ltd.
Description: The Tracer Electronic Switching Flowmeter is designed for permanent installation to closely monitor water flow andtemperature conditions. Selectable analogue signal transmits 0 to 5 or 0 to 10 Volts; signal is scaleable for flow and temperature. The SPDT switch in the Tracer
- Liquid Volumetric Flow Rate: 2.904 to 30.096 GPM
- Operating Pressure: 150 psi
- Operating Temperature: -32 to 180 F
- Liquid Volumetric Flow Rate Range: 2.904 to 30.096 GPM
-
Supplier: Accuris
Description: SWITCHES, AIR AND LIQUID FLOW, SENSING, GENERAL SPECIFICATION FOR
Find Suppliers by Category Top
Featured Products Top
-
supplies and test equipment and are well suited to applications requiring high voltage isolation or remote sensing capabilities. VMI offers 10kV-25kV Optocouplers. See our Specs (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
9015-8GT2GS-I is a high-performance 8-port 10/100/1000 RJ45 downlink and 2-port FX/GbE SFP uplink managed industrial switch designed for communication between controllers and devices in automation settings. It is used with multi-axis robots and their peripherals such as (read more)
Browse Network Switches Datasheets for Volktek Corporation -
8015 Series is a lite-managed industrial Ethernet switch featuring 8×10/100/1000 RJ45 ports and 2×FX/GbE multi-rate SFP uplinks, designed for real-time monitoring and reliable communication in automation systems. It supports PLCs, HMIs, and legacy (read more)
Browse Network Switches Datasheets for Volktek Corporation -
ROSS has delivered an ergonomic and powerful Double Planetary Mixer Model DPM-10 engineered for high-viscosity and specialty material processing in laboratory and pilot-scale operations. This machine can (read more)
Browse Laboratory Mixers Datasheets for Charles Ross & Son Company -
remote monitoring and adjustment. CE Marked: 230V units available. Duct Collar 10” (254 mm) and 12” (305 mm): Allows direct connection to the air conditioning supply (shipped loose). Fluorescent Light: Provides illumination with minimal airflow disruption. Ion Bar: Neutralizes static (read more)
Browse Cleanrooms Datasheets for Envirco -
important for breaking loads of 48V and higher. The blow-out magnets are designed for a specific direction of current flow. Incorrect installation can limit or negate the benefit of the blow-out magnets and may decrease the life of the contactor significantly. In applications where (read more)
Browse Electrical Contactors Datasheets for Sensata Technologies -
cost. Operating on the calorimetric measuring principle, they detect changes in heat dissipation within the flowing medium to deliver accurate, reliable readings regardless of mounting orientation or flow direction. They measure flow velocities from 10 to 400 cm/s (0.33 to 13.12 ft/s) and (read more)
Browse Temperature Sensors Datasheets for Automationdirect.com -
-8405A supports 10/100/1000Mbps connectivity for Gigabit Ethernet applications. Its slim and compact design allows flexible installation in different locations. INS-8005A | Fast Ethernet Industrial Switch The INS-8005A supports 10/100Mbps connectivity for Fast Ethernet (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Connectivity The VOLKTEK INS-8008A is an unmanaged industrial Ethernet switch featuring eight 10/100 Mbps RJ45 ports for Fast Ethernet applications. Key Features: - 8 x 10/100 RJ45 ports - Auto-Negotiation on all ports - Flow Control and Storm Control to help maintain stable (read more)
Browse Network Switches Datasheets for Volktek Corporation -
INS-8405EM is an unmanaged industrial Gigabit Ethernet switch, with 5 auto-negotiation 10/100/1000Mbps downlink ports for expansion of Ethernet networks. This unmanaged switch can connect to different devices, including managed switches and monitoring systems. The switch offers various (read more)
Browse Network Switches Datasheets for Volktek Corporation