-
Supplier: Princess Auto Limited
Description: 3" x 1/2" Bore Single Groove V-Belt Pulley
- Outside Diameter: 3 inch
- Bore Diameter: 0.5 inch
- Material: Aluminum
- Type: Single
-
Supplier: Princess Auto Limited
Description: 4" x 5/8" Bore Single Groove V-Belt Pulley
- Outside Diameter: 4 inch
- Bore Diameter: 0.625 inch
- Material: Aluminum
- Type: Single
-
Supplier: Princess Auto Limited
Description: 3" x 5/8" Bore Single Groove V-Belt Pulley
- Outside Diameter: 3 inch
- Bore Diameter: 0.625 inch
- Material: Aluminum
- Type: Single
-
-
Supplier: Princess Auto Limited
Description: 4" x 1/2" Bore Single Groove V-Belt Pulley
- Outside Diameter: 4 inch
- Bore Diameter: 0.5 inch
- Material: Aluminum
- Type: Single
-
Supplier: Accuris
Description: Metric Pulley Grooves for V-Belts
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: We have a wide variety of pulleys available, they can be added to our clutches or purchased separately.
- Belt Width: 0.75 inch
- Bore Diameter (if applicable): 0.75 inch
- Length Through Bore (if applicable): 1.031 inch
- Hub Diameter: 1 inch
-
Supplier: Accuris
Description: Grooved Pulleys for Classical V-belts
-
Supplier: Accuris
Description: Grooved pulleys for narrow V-belts
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in
- Pitch Diameter: 4.4 inch
- Outside Diameter: 4.5 inch
- Bore Diameter: 0.2505 inch
- English: 1/4"
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in
- Pitch Diameter: 4.4 inch
- Outside Diameter: 4.5 inch
- Bore Diameter: 0.3755 inch
- English: 1/4"
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in
- Pitch Diameter: 1.9 inch
- Outside Diameter: 2 inch
- Bore Diameter: 0.2505 inch
- English: 1/4"
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in
- Pitch Diameter: 2.4 inch
- Outside Diameter: 2.5 inch
- Bore Diameter: 0.313 inch
- English: 1/4"
-
Supplier: Galco Industrial Electronics
Description: Fixed Pitch Sheave, 2 Groove(s),
- Type: Multiple
-
Supplier: RS Components, Ltd.
Description: Optibelt KS V-grooved pulleys for tape
- Number of Teeth: 3
- Features: Other Metal, Other Metric Pitch
-
Description: Defines terms relating to V-belt drives, V-belts and V-grooved pulleys, V-ribbed belt drives, V-ribbed belts and V-ribbed pulleys, as well as the corresponding symbols. Replaces the first edition, which has been
-
Supplier: CSA Group
Description: ISO 1081:2013 specifies the terms and definitions, in English and French, relating to V-belt drives, V-belts, hexagonal belts, joined V-belts and the corresponding V-grooved pulleys, V-ribbed belt drives, V-ribbed
-
Description: ISO 9980:2012 specifies the methods of checking the regularity of the grooves and pulleys for V-belts specified in the system based on effective width. The grooved pulleys can be designed for use with classical or narrow V-belts. The
-
Supplier: CSA Group
Description: ISO 5291:2011 specifies the principal characteristics of grooved pulleys (for groove sections AJ, BJ, CJ and DJ), intended to take joined classical V-belts for industrial power transmission drives.
-
Description: ISO 5291:2011 specifies the principal characteristics of grooved pulleys (for groove sections AJ, BJ, CJ and DJ), intended to take joined classical V-belts for industrial power transmission drives.
-
Supplier: Onvio LLC
Description: Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized
- Number of Teeth: 12 to 80
- Mounting and Features: Hub on Pulley, Simple Bore, V-groove
- Features: Other Metric Pitch
- Material: Steel
-
Supplier: Onvio LLC
Description: Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized
- Number of Teeth: 16 to 80
- Mounting and Features: Hub on Pulley, Set Screw, V-groove
- Material: Nylon
- Features: Other Metric Pitch
-
Supplier: Onvio LLC
Description: Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized
- Number of Teeth: 10 to 160
- Material: Aluminum
- Pitch Type: HTD 3mm
- Mounting and Features: Hub on Pulley, Set Screw, V-groove
-
Supplier: Onvio LLC
Description: Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized
- Number of Teeth: 16 to 80
- Material: Aluminum
- Mounting and Features: Hub on Pulley, Simple Bore, V-groove
- Features: Other Metric Pitch
-
Supplier: CSA Group
Description: This second edition cancels and replaces the first edition (1976). Specifies the principal dimensions of V-belts and the groove profiles of corresponding fixed or variable diameter pulleys. Is not applicable to belts used either as part of farm-machines which are
-
Supplier: Phoenix Manufacturing Inc.
Description: groove - use with 5L or B type belts or will accommodate 4L or A type belts - painted 4" od. - double groove - use with split taper type bushings - use with 5L or B type belts or will accommodate 4L or A type belts - painted
-
Supplier: F.N. Sheppard & Co.
Description: Custom Pulleys: Other pitch sizes. Made to Order, custom materials (stainless steel, delrin). heat treating, anodized, black oxide, Teflon coating. Please contact customer service for further information.
- Pitch Type: AT 10mm, AT 20mm, AT 5mm, HTD 14mm, HTD 3mm, HTD 5mm, HTD 8mm, T 10mm, T 2.5mm, T 20mm, T 5mm
- Material: Aluminum, Steel
- Mounting and Features: Hub Clamping Screw, Set Screw, Simple Bore, V-groove
- Flanges: No Flanges, One Flange, Two Flanges
-
Supplier: PIX Transmissions Limited
Description: 25mm), • H 100 (Belt width: 1”or 25mm), H 150 (Belt width: 1-1/2”or 38mm), H 200 (Belt width: 2”or 51mm), H 300 (Belt width: 3”or 76mm) • 5M 15 (Belt width: 15mm), 8M 20 (Belt width: 20mm), 8M 30 (Belt width: 30mm), 8M 50 (Belt width: 50mm), 8M
- Pitch Diameter: 2.6377967 to 52.8 inch
- Outside Diameter: 2.7952771 to 53 inch
- Bore Diameter: 1.1023628 to 5.905515 inch
- English: 3V, 5V, 8V, A / 4L, B / 5L, O / 3L / Z
-
Supplier: Radwell International
Description: PULLEY 3 GROOVE V-BELT 224MM PITCH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: CSA Group
Description: The method specified applies to a single V-belt in a single pulley groove or to a joined V-belt in a multiple pulley. The location of the pitch zone is expressed as an effective line differential or a datum line differential, respectively. A hexagonal
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 7300 AquaGard Cleated Belt: Quick five-minute belt change for increased uptime Rack and pinion for fast single point belt tensioning 304 stainless steel frame, head and tail plates are polished to a #4 finish V-Groove frame with guided belt
- Maximum Load: 60 lbs
- Speed: 263.99999999999994 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated, Sanitary
Find Suppliers by Category Top
Featured Products Top
-
, number of grooves, bore diameter, and outer diameter requirements. Custom groove configurations and special materials available on request. For assistance with V-belt pulley selection, contact our engineering team with your drive specifications. (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Efficient Power Transmission Solution for Mechanical Systems The SPA/1 V-belt pulley with taper bush 1210 is designed for reliable torque transmission and flexible (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Learn about the basics of belt drives, design and performance considerations for various systems and the benefits of CMT’s Concentric Maxi Torque bushing system. Get your Guide here (read more)
Browse Timing Pulleys (inch) Datasheets for Custom Machine & Tool Co., Inc. -
Utilizing advanced CNC technology, we ensure that each pulley meets industry standards for size and tolerances, guaranteeing smooth and reliable operation. Variety of Specifications: We offer a wide range of European standard and American standard V-belt pulleys models (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63 (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63 (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
) Taper Bore Timing Pulleys (L, H, XH) 6) Taper Bore Timing Pulleys (5M, 8M, 14M) 7) Timing Pulley Bars a. MXL, XL, L b. 3M, 5M, 8M c. T2.5 , T5, T10 d. AT5, AT10 8) Flanges China pulleys manufacturer ,we Specialise in: European Series V-Belt (read more)
Browse Timing Pulleys (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Custom Machine & Tool Co., Inc. specializes in precision timing belt pulleys and keyless locking devices What we do. Custom Machine and Tool Co. Inc. is a leading US manufacturer of precision timing pulleys, drive systems and components for the motion control (read more)
Browse Timing Pulleys (inch) Datasheets for Custom Machine & Tool Co., Inc. -
Stock Drive Products & Sterling Instrument - SDP/SI
Small Pitch Timing Belts Offer Minimal Vibration
suitable for high-reduction drives, where a higher number of teeth in mesh is required. Pulley styles include double-flanged, single-flanged and flangeless, as well as hubbed and hubless. They are designed for 1/4" and 3/8" wide belts. Number of grooves range (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
US Manufacturer of Power Transmission and Motion Control Products since 1950 Stock Belt and Pulley Drive Components, from concept to high-volume production. SDP/SI stock HTD® timing belt pulleys are available in aluminum, nylon, and polycarbonate (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI