-
Supplier: RWM Casters Company
Description: In some cases, it may be advisable to run inverted angle iron on one side with V-Groove wheels and flat bar stock steel on the other side with a flat faced cast iron or forged steel wheel. FEATURES Wheel Bearings Choice of straight roller bearing or tapered bearing
- Load Capacity: 700 to 15,000 lbs
- Wheel Diameter: 4 to 12 inch
- Wheel Tread Width: 1.5 to 4 inch
- Hub Length: 1.875 to 4.5 inch
-
Supplier: Albion Casters and Wheels
Description: Ductile V-Groove Wheels
- Load Capacity: 3,500 to 6,000 lbs
- Wheel Diameter: 6 to 10 inch
- Wheel Tread Width: 2.5 to 3 inch
- Hub Length: 3.25 inch
-
Supplier: Albion Casters and Wheels
Description: Wheel face and “V”-groove are machined from heavy duty polyurethane. A relief groove at the base of the “V” tends to equalize the load to each face of the angle track when in operation. Wheel face and bore are machined for concentricity to proper tracking.
- Load Capacity: 300 lbs
- Wheel Diameter: 4 to 8 inch
- Wheel Tread Width: 2 inch
- Hub Length: 2.1875 inch
-
-
Supplier: Caster Warehouse Inc.
Description: Made from premium ductile iron, extra heavy core provides superior strength
- Load Capacity: 2,000 lbs
- Wheel Diameter: 8 inch
- Wheel Tread Width: 2 inch
- Hub Length: 2.1825 inch
-
Supplier: Albion Casters and Wheels
Description: Wheel face and “V”-groove are machined from heavy duty cast iron. A relief groove at the base of the “V” tends to equalize the load to each face of the angle track when in operation. Wheel face and bore are machined for concentricity to proper tracking.
- Load Capacity: 800 to 4,000 lbs
- Wheel Diameter: 4 to 10 inch
- Wheel Tread Width: 2 to 3 inch
- Hub Length: 2.1875 to 3.5 inch
-
Supplier: Magnus Mobility Systems, Inc.
Description: For all types where free flow is desired
- Load Capacity: 2,500 lbs
- Wheel Diameter: 8 inch
- Wheel Tread Width: 2.5 inch
- Hub Length: 3.25 inch
-
Supplier: Albion Casters and Wheels
Description: Wheel face and “V”-groove are machined from drop forged steel. A relief groove at the base of the “V” tends to equalize the load to each face of the angle track when in operation. Wheel face and bore are machined for concentricity to proper tracking. These
- Load Capacity: 6,000 to 15,000 lbs
- Wheel Diameter: 6 to 10 inch
- Wheel Tread Width: 3 to 4 inch
- Hub Length: 3.25 to 4.5 inch
-
Supplier: Payson Casters, Inc.
Description: No Description Provided
- Load Capacity: 1,200 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 8 inch
- Height: 9.5 inch
-
Supplier: Caster City, Inc.
Description: 4" Diameter 1500 lbs. Capacity Stainless V-Groove Wheel. 3/4" Roller Bearing V-groove caster wheels are designed to guide equipment by rolling on inverted angle iron track. Elevated track minimizes problems caused by floor debris. The relief groove at
-
Supplier: Caster City, Inc.
Description: 6" Diameter 3000 lbs. Capacity Machined Steel V-Groove Wheel. 1/2" Precision Sealed Ball Bearing V-groove caster wheels are designed to guide equipment by rolling on inverted angle iron track. Elevated track minimizes problems caused by floor debris. The
-
Supplier: Caster City, Inc.
Description: wheel material, capacity and the environment. If a human being has to move the weight, select the largest practical wheel diameter. If you have any doubt as to which wheel or caster is the best choice for your application contact us for a recommendation. 700 Lb. Maximum Capacity
-
Supplier: FHD Bearings Co., Ltd.
Description: Guide Wheel V-groove Bearings Guide wheel V-groove bearings are bearing assemblies designed for guideway systems and are typically used to support and guide linear motion, commonly used in CNC machine tools, automation equipment, handling systems and other
- Load Capacity: 121.8416 lbs
- Wheel Type: Stainless Steel Wheel, V-grooved Wheel
-
Supplier: PJ Company
Description: wheels range -65 to +800 degrees F VS wheels constructed of semi-steel VF wheels constructed of drop forged steel Silver painted finish 2 3/16" hub length wheel are lubricated through zerk axleOptions: Tapered roller bearings Most sizes can be supplied with keyways
- Load Capacity: 3,000 lbs
- Wheel Diameter: 10 inch
- Wheel Tread Width: 3 inch
- Hub Length: 3.25 inch
-
Supplier: Caster City, Inc.
Description: recommendation. 700 Lb. Maximum Capacity Each 6" V-Groove Wheel precision machined combination load and thrust bearing with heat treated raceway. No center pin. Legs - 1/4" thick, welded inside and out. Axle - 1/2'' diameter hollow bolt with lock nut. Finish - external metal
-
Supplier: Darcor Casters, Inc.
Description: Wheel casters that will roll on angle iron track or floor. Precision machined semi-steel wheels.
- Load Capacity: 600 to 1,800 lbs
- Wheel Tread Width: 2 to 2.5 inch
- Wheel Diameter: 4 to 8 inch
- Wheel Type: V-grooved Wheel
-
Supplier: RWM Casters Company
Description: RWM Caster’s Nylatron Wheels are EXTREMELY heavy duty wheels designed for severe loads. They have great rollability and are easier on floors than steel and iron wheels. Nylatron Wheels do not chunk or separate under extreme applications. They are resilient against high
- Load Capacity: 250 to 16,500 lbs
- Wheel Diameter: 2 to 12 inch
- Wheel Tread Width: 1 to 4 inch
- Hub Length: 1.0625 to 4.5 inch
-
Supplier: National Precision Bearing, Inc.
Description: Guide wheel bearings are precision ground, double row, angular contact bearings. These bearings are pre-lubricated and available in either 52100 chrome or 440C stainless steel. Although the standard chrome steel version is available either sealed or shielded, the stainless steel design is
- Bore Size: 0.1875 to 0.5906 inch
- Outside Diameter: 0.771 to 2.36 inch
- Rated Speed (Oil): 33.3 to 1,000 rpm
- Dynamic Radial Load: 112 to 2,055 lbs
-
Supplier: Demag Cranes & Components
Description: Our DRS wheel block system is a versatile travel wheel system that's perfectly integrated into our modular drive system. Eight finely graded sizes with load capacities of up to 88,000 lbs (40,000 kg) per wheel provide the right wheel block for every application. Our large
- Load Capacity: 6,000 to 88,000 lbs
- Wheel Diameter: 4.4 to 19.7 inch
- Wheel Tread Width: 3.15 to 6.7 inch
- Hub Length: 3.78 to 9.44 inch
-
Supplier: Demag Cranes & Components
Description: Our LRS travel wheel system enables you to meet drive requirements quickly and reliably for transporting, feeding, transfering, distributing or merging applications. We have proven expertise providing travel wheels and drive units for every application. Suitable for wheel loads
- Load Capacity: 2,640 to 14,300 lbs
- Wheel Diameter: 9.84 to 17.7 inch
- Wheel Tread Width: 2.75 to 4.33 inch
- Hub Length: 2.75 to 4.33 inch
-
Supplier: Colson Caster Corporation
Description: No Description Provided
- Load Capacity: 800 lbs
- Wheel Diameter: 4 inch
- Wheel Tread Width: 4 inch
- Hub Length: 2.1875 inch
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Load Capacity: 27.6504 lbs
- Wheel Diameter: 0.583858583 inch
- Wheel Tread Width: 0.250000135 inch
- Bore / Bearing Size: 0.1574804 inch
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Load Capacity: 1,300 lbs
- Wheel Diameter: 1.8 inch
- Wheel Tread Width: 0.625 inch
- Bore / Bearing Size: 0.4724 inch
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Load Capacity: 382.3848 lbs
- Wheel Diameter: 1.78346553 inch
- Wheel Tread Width: 0.625197188 inch
- Bore / Bearing Size: 0.4724412 inch
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Load Capacity: 56.6496 lbs
- Wheel Diameter: 0.77952798 inch
- Wheel Tread Width: 0.309842687 inch
- Bore / Bearing Size: 0.187401676 inch
-
Supplier: Jilson Group (The)
Description: Standard Features • Machine Face and Groove • Zerk Fittings • Available in Cast Iron & Forged Steel Capacities to 14,000 lbs. Optional Features • Sealed Wheel Bearing - (Suffix-SW) • Stainless Steel (consult factory) • Wheel Brake (see caster series) APPLICATIONS: On-floor or
-
Supplier: Quality Bearings & Components
Description: "V" Groove GUIDE WHEELS – INCH • 52100 Chrome Steel • 440C Stainless Steel NOTE: Stainless Steel wheels only available sealed.
- Bearing Length: 0.75 inch
- Inside Diameter (Round only): 0.5906 inch
- Dynamic Load Capacity: 2,181 lbs
- Bearing Type: Guide Wheel
-
Supplier: Schatz Bearing Corp.
Description: Schatz Double V Guide Wheel Tracks Features: Maintenance-free operation Ideal for harsh environments Flexibility in configuration Carbon Track Details: Material: Medium Carbon Steel. Contact surface hardened Rc 58 min. and polished. Stainless Steel Track Details: Material: 420
- Guide Width or Diameter: 0.437 inch
- Guide Length: 72.5 inch
- Additional Material Specifications: Case Hardened, Unhardened
- Guide / Rail Features and Options: Pre-drilled Holes
-
Supplier: NationSkander California Corporation
Description: original manufacturer bag. Item: Front Wheel Bearings (Pair)-Honda SLR650 V/W 97-99 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 13,000 RPM
-
Supplier: Schatz Bearing Corp.
Description: Schatz Double V Guide Wheel Tracks Features: Maintenance-free operation Ideal for harsh environments Flexibility in configuration Carbon Track Details: Material: Medium Carbon Steel. Contact surface hardened Rc 58 min. and polished. Stainless Steel Track Details: Material: 420
- Guide Width or Diameter: 0.875 inch
- Guide Length: 72.63 inch
- Additional Material Specifications: Case Hardened, Unhardened
- Guide / Rail Features and Options: Pre-drilled Holes
-
Supplier: Schatz Bearing Corp.
Description: Schatz Double V Guide Wheel Tracks Features: Maintenance-free operation Ideal for harsh environments Flexibility in configuration Carbon Track Details: Material: Medium Carbon Steel. Contact surface hardened Rc 58 min. and polished. Stainless Steel Track Details: Material: 420
- Guide Width or Diameter: 1.062 inch
- Guide Length: 37 inch
- Additional Material Specifications: Case Hardened, Unhardened
- Guide / Rail Features and Options: Pre-drilled Holes
-
Supplier: Dersheng USA, Inc.
Description: Swivel easily under heavy load, good for worfshop carts. patented thread guards and dust covers prevent swivel failure caused by build-up of strings between the wheel and fork legs, as well as the dust in the wheel bearing. Features: Side Lock Brake Nylon Lock Brake Tread Guard
-
Supplier: Schatz Bearing Corp.
Description: Schatz Double V Guide Wheel Tracks Features: Maintenance-free operation Ideal for harsh environments Flexibility in configuration Carbon Track Details: Material: Medium Carbon Steel. Contact surface hardened Rc 58 min. and polished. Stainless Steel Track Details: Material: 420
- Guide Width or Diameter: 0.875 inch
- Guide Length: 48.75 inch
- Additional Material Specifications: Case Hardened, Unhardened
- Guide / Rail Features and Options: Pre-drilled Holes
-
Supplier: NationSkander California Corporation
Description: are packed in the original manufacturer bag. Item: Front Wheel Bearings (Pair) - Honda NT50 F/G Mini Melody 12V Model 85-86 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 16,000 RPM
-
Supplier: Sugatsune America, Inc.
Description: V-shaped roller wheel for JS300 Sealed bearing ideal for outdoor environment.
- Wheel Tread Width: 2.375 inch
- Height: 2.375 inch
- Features: Other, Threaded Stem
- Wheel Type: V-grooved Wheel
-
Supplier: Sugatsune America, Inc.
Description: V-shaped roller wheel for JS300 Sealed bearing ideal for outdoor environment.
- Wheel Tread Width: 7.875 inch
- Height: 7.875 inch
- Features: Other, Threaded Stem
- Wheel Type: V-grooved Wheel
Find Suppliers by Category Top
Featured Products Top
-
variety of applications. Modern Linear guide rollers are completely interchangeable with industry standard rollers. Guide rollers may also be referred to as guide wheels, v-groove bearings, and cam rollers. They are dimensionally equal to existing Dual-Vee and Schatz guide wheels, and will run on (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
capacity information refer to the tables below. Modern Linear studded guide rollers are completely interchangeable with industry standard rollers. Studded guide rollers may also be referred to as guide wheels, v-groove bearings, and cam rollers. They are dimensionally equal to existing Dual (read more)
Browse Datasheets for Modern Linear Incorporated -
Modern Linear Track is used in conjunction with guide rollers and bushings to create a linear guide within your preexisting machine frame. Single edge track incorporates a 90° v-edge that mates with the guide roller groove. The track profile includes a mounting shoulder, which creates a (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
The Vector Quad is an all purpose linear guide suitable for a wide variety of applications. This linear guide system incorporates four standard v-groove guide rollers fixed to the corners of a carriage plate, creating superior load capacity in all directions. The mating rail incorporates two (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
guides. V-groove rollers are compliant and forgiving to machining inaccuracies and misalignment. Our linear motion systems are durable and long lasting in applications where maintenance is infrequent. Modern Linear guide rollers are a good choice when the best answer is a product (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
mechanisms such as door and machinery enclosure guides. V-groove rollers are compliant and forgiving to machining inaccuracies and misalignment. Our linear motion systems are durable and long lasting in applications where maintenance is infrequent. Modern Linear guide rollers are a good choice when the best (read more)
Browse Datasheets for Modern Linear Incorporated
More Information Top
-
Chinese Track Roller, Chinese Track Roller Manufacturers
Specification: 1. v groove wheel used with sliding gate V track; 2. used for the sliding gate indoor or outdoor 3.the surface deal with gold or silver zinc plated; 4.meteial is steel Q235 5. size from 60mm-120mm 6.can...
-
Track Roller - Track Roller Manufacturers, Suppliers
Specification: 1. v groove wheel used with sliding gate V track; 2. used for the sliding gate indoor or outdoor 3.the surface deal with gold or silver zinc plated; 4.meteial is steel Q235 5. size from 60mm-120mm 6.can...
-
CR4 - Thread: Pull/Push Force For A Cart (With Load) on 4 V Groove Caster Wheels and Rails.
Pull/Push Force For A Cart (With Load) on 4 V Groove Caster Wheels and Rails.
-
Buckling Experiments: Experimental Methods in Buckling of Thin-Walled Structures Volume 2 Shells Built-up Structures Composites and Additional Topics Complete ...
The forebody sections and the lower central sections were mounted on V - grooved wheels that ran on inverted angle track and retracted sideways.
-
Materials Handling Handbook 2nd Edition Complete Document
Flanged or V - groove wheels mounted to base frame.
-
ZASMHBA0003403
Additional features such as V - groove wheels for the autoclave rail track, or permanent vacuum bag/plumbing might be necessary to accommodate production-specific requirements.
-
Catalytic Reactor System for the Tritium Emissions Reduction Facility
The frame is, in turn, mounted in the glovebox on v - grooved wheels and can be rolled out for major repairs.
-
Wheels
V - Grooved Wheel .
-
CR4 - Thread: Percentage of Waste in Manufacturing a Buttwelded Carbon Steel Tee
Next in Forum: Pull/Push Force For A Cart (With Load) on 4 V Groove Caster Wheels and Rails.
-
CR4 - Thread: Oil Used for CO2 Heater
Previous in Forum: Pull/Push Force For A Cart (With Load) on 4 V Groove Caster Wheels and Rails.
Indicates content that may require registration and/or purchase.